Southland Equipment Service Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
Product Name | Notes |
---|---|
Available in standard or swivel models. Safety guards are spiral wire front and rear. Swivel model rotates 360° in 12.5° increments and locks in place with a steel locking pin. | |
Easily move this floor fan where it's needed. Powder coat 20 ga. steel housing has front and rear roll formed embossments for added strength and rigidity. Motor is dependable 1-speed,... |