Motor is dependable 1-speed, 1 phase, 115V ball bearing open drip proof permanently lubricated permanent split capacitor. Rocker switch. Steel blade. Safety guards are spiral wire front and rear. Cord is SJT type 3 conductor, 15'L. Rolls easily on 8" hard rubber wheels. Meets OSHA standards. UL listed. FOB Shipping Point.
Southland Equipment Service | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | HPB-42-D |
Product Name | DIRECT DRIVE PORTABLE BLOWER |
Fan / Blower Diameter | 42.0 inch (1067 mm) |