Swivel model rotates 360° in 12.5° increments and locks in place with a steel locking pin. Powder coat 20 ga. steel housing has front and rear roll formed embossments for added strength and rigidity. Motor is dependable 1-speed, 1 phase, 115V ball bearing open drip proof permanently lubricated permanent split capacitor. Rocker switch. Steel blade. Cord is SJT type 3 conductor, 15'L. Rolls easily on 10" hard rubber wheels. Meets OSHA standards. UL listed. FOB Shipping Point.
Southland Equipment Service | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | HPB-48-B |
Product Name | BELT DRIVE PORTABLE BLOWER |
Fan / Blower Diameter | 48.0 inch (1219 mm) |