Allen-Bradley / Rockwell Automation Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
Product Name | Notes |
---|---|
837 Temperature Controls, Style A, Remote Bulb and Capillary, 125 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 125 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 125 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 125 degrees F, Type 7 & 9 and 4 & 13 Combined Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 130...200 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 190 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 190 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 190 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 190 degrees F, Type 7 & 9 and 4 & 13 Combined Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 200 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 200 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 200 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 200 degrees F, Type 7 & 9 and 4 & 13 Combined Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 25...125 degrees F, Type 4X Non-Metallic enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 260...430 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 290 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 290 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 290 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 290 degrees F, Type 4X Non-Metallic enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 290 degrees F, Type 7 & 9 and 4 & 13 Combined Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 360 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 360 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 360 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 430 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 430 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 490 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 490 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 490 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 490 degrees F, Type 7 & 9 and 4 & 13 Combined Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 50 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 50 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 50 degrees F, Type 7 & 9 and 4 & 13 Combined Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 570 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 570 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 570 degrees F, Type 7 & 9 and 4 & 13 Combined Metallic Aluminum enclosure | |
837 Temperature Controls, Style A, Remote Bulb and Capillary, 80...190 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style H, Direct Horizontal Immersion, 125 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style H, Direct Horizontal Immersion, 125 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style H, Direct Horizontal Immersion, 200 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style H, Direct Horizontal Immersion, 200 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style H, Direct Horizontal Immersion, 290 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style H, Direct Horizontal Immersion, 290 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 125 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 125 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 125 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 200 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 200 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 200 degrees F, Type 4 & 13 Metallic Aluminum enclosure | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 290 degrees F, Open Type (without enclosure) | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 290 degrees F, Type 1 enclosure | |
837 Temperature Controls, Style V, Direct Vertical Immersion, 290 degrees F, Type 4 & 13 Metallic Aluminum enclosure |