Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
WAGO
769-233 -- SPECIALIZED
WAGO
Specialized
769-233
Description
2 Position Terminal Block Gray Plug Connection 5.0mm
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
2 Position Terminal Block Gray Plug Connection 5.0mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Specialized
2946-769-233-ND
Specialized
2946-769-233-ND
2 Position Terminal Block Gray Plug Connection 5.0mm
2 Position Terminal Block Gray Plug Connection 5.0mm
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Uncategorized Products
Product Number
2946-769-233-ND
Product Name
Specialized
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Box Accessories
720-040
View Details
Advanced Linear Devices, Inc.
4-wire 6.0" Output Connector Cable for EH300 Series EH Modules
EHJ2C
View Details
2
suppliers
Advantech
Miscellaneous
ADAM-4018+-F
View Details
TE Connectivity
connector accessories
094737-000
View Details