PUI - Projections Unlimited, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Operating temperature limit is between -20 to +70 C. (non-condensing) Plastic finger guards are placed on both the intake and exhaust sides of the fan. No nuts or screws for... | |
| 0.7 Millimeter (mm) Length Extruded Light Emitting Diode (LED) Mounts | |
| 08174 Series Wire Form Fan Guards | |
| 109-1000M20.png | |
| 109-1069H.png | |
| 150 Millimeter (mm) Wire Form Fan Guards | |
| 60 Millimeter (mm) Wire Form Fan Guards | |
| 80 Millimeter (mm) Wire Form Fan Guards | |
| 92 Millimeter (mm) Wire Form Fan Guards | |
| 9PC8045D-R001.jpg | |
| 9PC8045D-T001.jpg | |
| 9PC8045D-V001.jpg | |
| 9PC8666X-S001.jpg | |
| ABS Resin - flame resistant UL94V-0, with UV protection. Vents with screens at 45-degree angle. Includes high foam sealing edge - protection grade IP44-IP54. | |
| BIVAR? Surface Mount 0807 package Bi-Color LED combines two chips in a single package. They are ideal for small scale applications where multiple signals need to be displayed. When needed,... | |
| BIVAR? Surface Mount 1210 package Bi-Color LED combines two chips in a single package. They are ideal for small scale applications where multiple signals need to be displayed. When needed,... | |
| Housings for Light Emitting Diode (LED) Indicator | |
| Increases safety by preventing foreign objects from entering fans. Fans can be used with little effect on airflow and static pressure. For use in environments subject to water splashes, cation... | |
| Light Pipe, Press-Fit Panel Mount, and Round Top Light Emitting Diode (LED) Indicators | |
| Material Guard, cover: Resin (PPE+PS) UL file no. E82268 94V-0 Filter: Polyurethane foam UL file no. E74916 (S) 94HF-1 PPI: Particles Per Inch Indicates the number of holes per inch. | |
| Molded Light Emitting Diode (LED) Mount Assemblies | |
| Nylon Tube Spacers | |
| Plastic Fan Guard | |
| Plastic Fan Retainer | |
| Press-Fit, Panel Mount Light Pipe, and Flush Light Emitting Diode (LED) Indicators | |
| Press-Fit, Panel Mount, Light Pipe, and Front Mount Light Emitting Diode (LED) Indicators | |
| Q19 Series Panel Mounting Light Emitting Diode (LED) Indicators | |
| Q6 Series Panel Mount Light Emitting Diode (LED) Indicators | |
| QRM-NV Series Rear Panel Mount Near Vertical Incidence Skywave (NVIS) Light Emitting Diode (LED) Indicators | |
| QRM8 Series Rear Panel Mount Light Emitting Diode (LED) Indicators | |
| Red Color Rectangular Solid Lamp | |
| Self-Retaining Polyvinyl Chloride (PVC) Spacers | |
| Subminiature Solid State Blue Lamp | |
| Subminiature Solid State Green Lamp (XZDG46W-9) | |
| Subminiature Solid State Green Lamp | |
| Subminiature Solid State Red Lamp (XZM2ACR46W-9) | |
| Subminiature Solid State Red Lamp | |
| Subminiature Solid State Yellow Lamp (XZMYK64W-9) | |
| Subminiature Solid State Yellow Lamp | |
| T-1 90 Degree Bi-Level Light Emitting Diode (LED) Locator Pin Assemblies | |
| T-1 Interlocking 90 Degree Quad-Level Light Emitting Diode (LED) Assemblies | |
| T-1 Interlocking 90 Degree Single-Level Light Emitting Diode (LED) Assemblies | |
| Vertical Light Pipes | |
| Vertical Printed Circuit Board (PCB) Card Guides | |
| Weld joints to withstand min. 220 lbs. Separation force to meet UL/CSA standards. Conforms to U.L. 1/4" Plug gage test. | |
| Yellow Color Rectangular Solid Lamp | |
| Operating temperature limit is between -20 to +70 ?C. (non-condensing) Plastic finger guards are placed on both the intake and exhaust sides of the fan. No nuts or screws for... |