Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 300 350 400 450 500 550 560 570 580 590 600 610 619 620 621 622 623 624 625 626 627 628 629 630 631 640 650 660 670 680 690 700 750 800 850 900 950 1000 1500 1620
Product Name Notes
4/0 AWG 4/C AND 4 AWG 4/GROUNDS FLEXIBLE POWER CABLE; 600V PORTABLE, LOW TEMPERATURE, OIL AND HEAT RESISTANT POWER CABLE
CABLE, FIBER OPTIC, HYBRID (MULTIMODE AND SINGLE MODE FIBERS)
CABLE, FIBER OPTIC, MIXED FIBER (MULTIMODE AND SINGLE MODE FIBERS)
CABLE, POWER, ELECTRICAL AND SPECIAL PURPOSE, SHIELDED AND UNSHIELDED, ELECTRICAL, COMPOSITE WIRE, POLYTETRAFLUOROETHYL ENE/POLYIMIDE INSULATED
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, LOW LOSS, LOW SMOKE, NON-HALOGEN, FIRE RETARDANT
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 75 OHMS, LOW LOSS, LOW SMOKE, DIAMETER .300, DIAMETER .370 (ARMORED)
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 75 OHMS, LOW LOSS, LOW SMOKE, DIAMETER .405, (DIAMETER .475 ARMORED)
CABLES, RADIO FREQUENCY, COAXIAL, SEMIRIGID CORRUGATED OUTER CONDUCTOR, LOW LOSS DIELECTRIC, 1.625 INCH NOMINAL DIAMETER, 50 OHMS
CAPACITOR, FIXED, CERAMIC, CHIP, 0402, HIGH FREQUENCY, BP
CAPACITOR, FIXED, CERAMIC, CHIP, 0603, HIGH FREQUENCY, BP
CAPACITOR, FIXED, CERAMIC, CHIP, 0805, HIGH FREQUENCY, BP
CAPACITOR, FIXED, CERAMIC, CHIP, 0805
CAPACITOR, FIXED, CERAMIC, CHIP, 1206
CAPACITOR, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
CAPACITOR, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), T ANTALUM (POLARIZED SLUG)
CAPACITOR, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM (POLARIZED SLUG)
CAPACITOR, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM
CAPACITOR, FIXED, FUSED TANTALUM CHIP NON-WEIBULL GRADED AND WEIBULL GRADED
CAPACITOR, FIXED, FUSED TANTALUM CHIP, NON-WEIBULL GRADED AND WEIBULL GRADED
CAPACITOR, FIXED, FUSED TANTALUM CHIP
CAPACITOR, FIXED, MULTIPLE ANODE POLYMER TANTALUM CHIP
CAPACITOR, FIXED, MULTIPLE ANODE TANTALUM, CHIP, CONFORMAL COATED CASE, WEIBULL GRADED AND NON-ESTABLISHED RELIABILITY
CAPACITOR, FIXED, POLYMER TANTALUM CHIP
CAPACITOR, FIXED, TANTALUM CHIP MODULE, LOW ESR
CAPACITOR, FIXED, TANTALUM CHIP, WEIBULL GRADED, LOW ESR
CAPACITOR, FIXED, TANTALUM CHIP, WEIBULL GRADED
CAPACITOR, TANTALUM, HERMETICALLY SEALED
CAPACITOR, TANTALUM, HYBRID, HERMETICALLY SEALED
CAPACITOR, ULTRA LONG LIFE, ALUMINUM CASE FLAT PACK, +85\xb0C
CAPACITOR, ULTRA LONG LIFE, STAINLESS-STEEL CASE FLAT PACK, +125\xb0C,
CAPACITORS FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM (POLARIZED SLUG)
CAPACITORS, CERAMIC, MULTILAYER, HIGH VOLTAGE, BP, 600 V DC
CAPACITORS, FIXED ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM ANODE AND CATHODE
CAPACITORS, FIXED, CERAMIC, CHIP, 0402, HIGH FREQUENCY, BP
CAPACITORS, FIXED, CERAMIC, CHIP, 0603, HIGH FREQUENCY, BP
CAPACITORS, FIXED, CERAMIC, CHIP, 0805, HIGH FREQUENCY, BP
CAPACITORS, FIXED, CERAMIC, CHIP, 0805
CAPACITORS, FIXED, CERAMIC, CHIP, 1206
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
CAPACITORS, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM (POLARIZED SLUG )
CAPACITORS, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM (POLARIZED SLUG)
CAPACITORS, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM
CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS)
CAPACITORS, FIXED, GLASS DIELECTRIC, (RADIAL OR AXIAL WIRE-LEAD TERMINALS)
CAPACITORS, FIXED, METALLIZED PLASTIC DIELECTRIC, DC, IN NONMETAL CASES
CAPACITORS, FIXED, METALLIZED PLASTIC DIELECTRIC, DIRECT CURRENT, HERMETICALLY SEALED
CAPACITORS, FIXED, MULTIPLE ANODE TANTALUM, CHIP, CONFORMAL COATED CASE
CAPACITORS, TANTALUM, HERMETICALLY SEALED
CAPACITORS, TANTALUM, HYBRID, HERMETICALLY SEALED
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85 DEGREE C
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85 DEGREES C,
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85\xb0C,
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125 DEGREES C
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125\xb0C,
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125\xb0C
CONNECTOR PLUG, EXPANDED BEAM, HYBRID (2 SINGLE MODE & 2 MULTIMODE CHANNELS)
CONNECTOR RECEPTACLE, EXPANDED BEAM, MIXED MODE (2 SINGLE MODE & 2 MULTIMODE CHANNELS)
CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, ADAPTER, ELECTRICAL, COAXIAL, RF, SOCKET CONTACT, SERIES SMPS TO SMPS
CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, RIGHT ANGLE, SOCKET CONTACT SERIES SMPM
CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SHROUD 2 HOLE PIN AND ADAPTER, ELECTRICAL, COAXIAL, SOCKET CONTACT, SERIES SMPM TO SMPM
CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SOCKET CONTACT SERIES SMPM
CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SOCKET CONTACT SERIES SMPS
CONNECTOR, ELECTRICAL, PLUG, RADIO FREQUENCY, SERIES ZMA, PIN CONTACT, FOR .141 AND .086 SEMIRIGID CABLE
CONNECTOR, ELECTRICAL, PLUG, RADIO FREQUENCY, SERIES ZMA, SOCKET CONTACT, FOR .141 AND .086, SEMIRIGID CABLE
CONNECTOR, INTERFACE TEST GAGES, SERIES SMP
CONNECTOR, RECEPTACLE, ELECTRICAL (POWER, TWO-WIRE, POLARIZED, TWIST-LOCKING)
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: CONTACTS \x96 CRIMP, DIP SOLDER TAIL, SOLDER TURRET, AND WIREWRAP
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: PLUG PIN CONTACTS, 41, 66, 114 CONTACT POSITIONS: FOR PRINTED WIRING BOARDS (.100 X .050 OFFSET GRID)
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES: RECEPTACLE, SOCKET CONTACTS, 41, 66, 114 CONTACT POSITIONS: FOR PRINTED WIRING BOARDS (.100 X .050 OFFSET GRID)
DISCHARGER, ELECTROSTATIC, TRAILING EDGE, NON-INTEGRAL BASE
DISCHARGER, ELECTROSTATIC, WING TIP, NON-INTEGRAL BASE
FILTER, EMI, HYBRID 28V dc
FILTER, EMI, HYBRID, 15 Amp
FILTER, EMI, HYBRID, 28 V dc
FILTER, EMI, HYBRID, 28V DC
FILTER, EMI, HYBRID, 3 Amp
FILTER, EMI, HYBRID, 5 Amp
FILTER, EMI, HYBRID, 8 Amp
FILTER, EMI, HYBRID
FITTING, FEMALE, 37\xb0 FLARED SWIVEL, 67\xb0 NIPPLE, ADAPTER, HOSE TO TUBE, SAE J516 TYPE, PNEUMATIC
FITTING, FEMALE, SWIVEL, 90\xb0 NIPPLE, ADAPTER, HOSE TO TUBE, SAE J1453 TYPE, PNEUMATIC
FITTING, HEXAGON PIPE NIPPLE, 4-INCH LENGTH
HOSE ASSEMBLY, ABRASION GUARDS, PROTECTIVE COILS, AND SLEEVES
HOSE ASSEMBLY, INTERNAL SUPPORT COIL, FOR VACUUM AND SUCTION HOSES
HOSE ASSEMBLY, REAR WHEEL, VALVE TO TURRET
KIT, ASSEMBLY AND DISASSEMBLY, CONNECTOR, FIBER OPTIC CABLE ASSEMBLY (CECOM DRAWING A3302584)
MANIFOLD, TWO 1/2 INCH PORTS, 2 INCH INLET
OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 312KHZ TO 170 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
OSCILLATOR, CRYSTAL CONTROLLED, 5 VOLT, ENABLE/TRI-STATE, 312KHZ TO 120 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
PRINTED WIRING BOARD, FLEXIBLE AND RIGID FLEX, GENERAL DRAWING
PRINTED WIRING BOARD, FLEXIBLE, TYPE 1 (SINGLE\x96SIDED ) WITH UNSUPPORTED HOLES, WITH OR WITHOUT STIFFENER
PRINTED WIRING BOARD, FLEXIBLE, TYPE 2 (DOUBLE-SIDED) WITH PLATED THROUGH HOLES, WITH OR WITHOUT STIFFENER
PRINTED WIRING BOARD, FLEXIBLE, TYPE 3 (MULTILAYER) WITH PLATED THROUGH HOLES, WITH OR WITHOUT STIFFENER
PRINTED WIRING BOARD, RIGID FLEX, TYPE 4 (MULTILAYERED) WITH SUPPORTED HOLES, WITH STIFFENER
PRINTED WIRING BOARD, RIGID FLEX, TYPE 5 (MULTILAYER) WITH UNSUPPORTED HOLES, WITH OR WITHOUT STIFFENER
PRINTED WIRING BOARD, RIGID, MULTILAYERED, GENERAL DRAWING
PRINTED WIRING BOARD, RIGID, MULTILAYERED, TYPE 3 WITH PLATED\x96THROUGH HOLES
PRINTED WIRING BOARD, RIGID, MULTILAYERED, TYPE 4 WITH BLIND AND BURIED VIAS
RESISTOR NETWORK, 8 PIN, DUAL-IN-LINE PACKAGE (DIP), MULTI RESISTANCE VALUES
RESISTOR NETWORK, CHIP, FIXED FILM, PRECISION 16 PAD, BALL GRID ARRAY
RESISTOR NETWORK, CHIP, FIXED FILM, PRECISION 36 PAD, BALL GRID ARRAY
RESISTOR NETWORK, CHIP, FIXED FILM, PRECISION 40 PAD, BALL GRID ARRAY
RESISTOR NETWORK, CHIP, FIXED FILM, PRECISION 8 PAD. BALL GRID ARRAY
RESISTOR NETWORK, CHIP, FIXED FILM, PRECISION, 10 PAD, BALL GRID ARRAY
RESISTOR NETWORK, CHIP, FIXED FILM, PRECISION, 32 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, 10 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, 27 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, 32 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, 36 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, 40 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, PRECISION 16 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, PRECISION 8 PAD, BALL GRID ARRAY
RESISTOR NETWORK, FIXED FILM, PRECISION 8 PAD. BALL GRID ARRAY
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, VOLTAGE DIVIDER, 3 PIN
RESISTOR, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 0805
RESISTOR, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 1206
RESISTOR, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2010
RESISTOR, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2512
RESISTOR, CHIP, FIXED, CURRENT SENSING, ULTRA PRECISION, STYLE 1625
RESISTOR, CHIP, FIXED, FILM, 8 PIN ARRAY, STYLE 1206
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0201
RESISTOR, CHIP, FIXED, FILM, PRECISION, TOP CONTACT, STYLE 2020
RESISTOR, CHIP, FIXED, FILM, STYLE 0201
RESISTOR, CHIP, FIXED, FILM, SURFACE MOUNT, 2.25 WATTS (UP TO 20 WATTS WITH HEATSINK)
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 0201
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 0302
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 0402
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 0502
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 0505
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 0705
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 1005
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 1010
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 1505
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 2010
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 2208
RESISTOR, CHIP, FIXED, FILM, VALUES LESS THAN 1 OHM, STYLE 2512
RESISTOR, CHIP, FIXED, FILM, VALUES
RESISTOR, CHIP, FIXED, POWER METAL STRIP SURFACE MOUNT, LOW VALUE (3 WATT) STYLE 4527
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (.1 WATT), STYLE 0603
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (.125 WATT), STYLE 0805
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (.25 WATT), STYLE 1206
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (.5 WATT), STYLE 2010
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (0.1 WATT), STYLE 0603
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (0.125 WATT), STYLE 0805
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (0.25 WATT), STYLE 1206
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (0.5 WATT), STYLE 2010
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (1.0 WATT), STYLE 2512
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (2 WATT) STYLE 4527
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (2 WATT), STYLE 4527
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (2.0 WATT), STYLE 2816
RESISTOR, CHIP, FIXED, POWER METAL STRIP, SURFACE MOUNT, LOW VALUE (3 WATT), STYLE 4527
RESISTOR, CURRENT SENSE OPEN AIR, STANDARD LEADS, METAL ALLOY STRIP, 5 WATTS
RESISTOR, CURRENT SENSE, OPEN AIR, METAL ALLOY STRIP, 5 WATTS
RESISTOR, CURRENT SENSE, OPEN AIR, STANDARD LEADS, 1 WATT
RESISTOR, CURRENT SENSE, OPEN AIR, STANDARD LEADS, 3 WATT
RESISTOR, CURRENT SENSE, OPEN AIR, STANDARD LEADS, 5 WATT
RESISTOR, FIXED, BULK METAL FOIL HIGH PRECISION, SURFACE-MOUNT, MOLDED 0.25/0.16 WATT
RESISTOR, FIXED, BULK METAL FOIL HIGH PRECISION, SURFACE-MOUNT, MOLDED 0.6/0.4 WATT
RESISTOR, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/.4 WATTS
RESISTOR, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
RESISTOR, FIXED, FILM, CHIP (MELF), 1/4 WATT, STYLE 0204
RESISTOR, FIXED, FILM, PRECISION, HIGH OHMIC VALUES
RESISTOR, FIXED, FILM, RADIAL LEAD, 1 WATT (UP TO 35 WATTS WITH HEATSINK)
RESISTOR, FIXED, FILM, RADIAL LEAD, 1 WATT (UP TO 50 WATTS WITH HEATSINK)
RESISTOR, FIXED, FILM, RADIAL LEAD, 1.5 WATTS (UP TO 50 WATTS WITH HEATSINK)
RESISTOR, FIXED, FILM, RADIAL LEAD, 2.25 WATTS (UP TO 20 WATTS WITH HEATSINK)
RESISTOR, FIXED, FILM, RADIAL LEAD, 3 WATTS (UP TO 100 WATTS WITH HEATSINK)
RESISTOR, FIXED, WIREWOUND, (ACCURATE), RADIAL LEADED, 0.1 WATT (RBR81)
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT POWER TYPE (3 WATT)
RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (3 WATT)
RESISTOR, PRECISION CURRENT SENSOR, 100 WATTS
RESISTOR, VARIABLE, SURFACE MOUNT, 4MM, MULTITURN TRIMMER, 1/4 WATT
RESISTOR, VARIABLE, WIREWOUND, (LOW OPERATING TEMPERATURE) 1.0 WATT
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 0805
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 1206
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2010
RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2512
RESISTORS, CHIP, FIXED, CURRENT SENSE, ULTRA PRECISION, STYLE 1206
RESISTORS, CHIP, FIXED, CURRENT SENSE, ULTRA PRECISION, STYLE 2010
RESISTORS, CHIP, FIXED, CURRENT SENSE, ULTRA PRECISION, STYLE 2512
RESISTORS, CHIP, FIXED, CURRENT SENSING, ULTRA PRECISION, STYLE 1625
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/.4 WATTS
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/0.4 WATTS
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
RESISTORS, FIXED, CURRENT SENSING, METAL STRIP, HIGH PRECISION, SURFACE MOUNT, STYLE 2512
RESISTORS, FIXED, CURRENT SENSING, METAL STRIP, HIGH PRECISION, SURFACE MOUNT, STYLE 3637
SEMICONDUCTOR DEVICE, DIODE, SILICON, RF MIXER, TYPES 1N53B, 1N53BR, 1N53BM, AND 1N53BMR
SEMICONDUCTOR DEVICE, DIODE, SILICON, RF MIXER, TYPES 1N53B,1N53BR, 1N53BM, 1N53BMR
STRAINER ELEMENT
SWITCHES, DUAL IN-LINE PACKAGE (DIP), ROCKER ACTUATOR, STANDARD PROFILE, SINGLE POLE, SINGLE THROW STATIONS, SEALED BASE
TERMINAL SHIELD, RELAY (For use with NSN 5945-01-034-9909 Relay )
TOOL, INSTALLATION AND REMOVAL, TERMINI, FIBER OPTIC CABLE ASSEMBLY (CECOM DRAWING A3302584)
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYL ENE/POLYIMIDE INSULATED, 26, 20, 18, 16 AWG, 600 VOLT
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYL ENE/POLYIMIDE INSULATED, 30, 28, 26 AWG, 600 VOLT
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYL ENE/POLYIMIDE INSULATED, SMOOTH SURFACE, 26, 20, 18, 16 AWG, 600 VOLT
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYL ENE/POLYIMIDE INSULATED, SMOOTH SURFACE, 30, 28, 26 AWG, 600 VOLT
WIRE, ELECTRICAL, COMPOSITE, POLYTETRAFLUOROETHYL ENE/POLYIMIDE INSULATED, SMOOTH SURFACE, LIGHT WEIGHT, NICKEL COATED, COPPER CONDUCTOR, 260\xb0C, 600 VOLT

<< Prev Next >>