Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
300
350
400
450
500
550
570
580
590
600
610
620
621
622
623
624
625
626
627
628
629
630
631
632
633
640
650
660
670
680
690
700
750
800
850
900
950
1000
1500
1620
| Product Name | Notes |
|---|---|
| ADAPTER, THRU BULKHEAD MOUNTING, RFI/EMI ENVIRONMENTAL, STRAIN RELIEF | |
| BRACKETS, WRAPAROUND, CAPACITORS | |
| CABLE, ELECTRCIAL, (FLEXIBLE, FLAT, UNSHIELDED) (ROUND CONDUCTOR), LOW HALOGEN, 105\xbaC | |
| CABLES, ELECTRICAL, (FLEXIBLE, FLAT, UNSHIELDED), (ROUND CONDUCTOR), LOW SMOKE, HALOGEN FREE | |
| CABLES, ELECTRICAL, ALUMINUM FOIL SHIELDED 24 GAUGE, 25 CONDUCTORS | |
| CAPACITOR, CERAMIC, SINGLE IN-LINE PACKAGE, NETWORK ( 4 CAPACITOR SECTIONS), CG | |
| CAPACITOR, FIXED, ELECTROLYTIC, DOUBLE LAYER, SEALED | |
| CAPACITOR, FIXED, FEED THROUGH, ELECTROMAGNETIC INTERFERENCE SUPPRESSION, (HERMETICALLY SEALED IN METAL CASES) | |
| CAPACITOR, FIXED, TANTALUM CHIP, LOW ESR | |
| CAPACITOR, FIXED, TANTALUM ELECTROLYTIC (SOLID ELECTROLYTE), MATCHED SET | |
| CAPACITORS FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM (POLARIZED, SINTERED SLUG) | |
| CAPACITORS, CERAMIC, DISC, HIGH VOLTAGE 20,000 V DC | |
| CAPACITORS, CERAMIC, MULTILAYER, HIGH VOLTAGE, X7R, 4,000 V DC | |
| CAPACITORS, CERAMIC, SINGLE IN-LINE PACKAGE, NETWORK, (4 CAPACITOR SECTIONS) CG | |
| CAPACITORS, CERAMIC, SINGLE IN-LINE PACKAGE, NETWORK, (9 CAPACITOR SECTIONS) BX | |
| CAPACITORS, FIXED, CERAMIC DIELECTRIC, NON- HERMETICALLY SEALED, FEEDTHROUGH | |
| CAPACITORS, FIXED, CERAMIC DIELECTRIC, NON-HERMETICALLY SEALED, FEED-THROUGH | |
| CAPACITORS, FIXED, CERAMIC DIELECTRIC, NON-HERMETICALLY SEALED, FEEDTHROUGH | |
| CAPACITORS, FIXED, CERAMIC, CHIP, .56 \xb5F THROUGH 1 \xb5F | |
| CAPACITORS, FIXED, CERAMIC, CHIP, .56 MICRO F THROUGH 1 MICRO F | |
| CAPACITORS, FIXED, ELECTROLYTIC POLARIZED, ALUMINUM OXIDE, SNAP MOUNT, LOW PROFILE | |
| CAPACITORS, FIXED, ELECTROLYTIC, DOUBLE LAYER, SEALED | |
| CAPACITORS, FIXED, FEED THROUGH, ELECTROMAGNETIC INTERFERENCE SUPPRESSION, (HERMETICALLY SEALED IN METAL CASES) | |
| CAPACITORS, FIXED, METALLIZED PTFE (TEFLON) DIELECTRIC, HERMTICALLY SEALED | |
| CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED | |
| CAPACITORS, FIXED, TANTALUM, MODULE | |
| CONNECTOR ACCESSORIES, ADAPTER, SHRINK BOOT, RFI/EMI, STRAIGHT, CATEGORY 3C (FOR MIL-DTL-38999 SERIES III AND IV) | |
| CONNECTOR ACCESSORIES, ELECTRICAL ADAPTER, SHRINK BOOT, RFI/EMI, STRAIGHT CATEGORY 3C (FOR MIL-DTL-38999 SERIES I AND II) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI / EMI, 45\xb0, CATEGORY 3C, FOR MIL-DTL-83723 SERIES III, SAE-AS50151 (SAE-AS34001 AND AS34501), SAE-AS81703 SERIES III, AND MIL-DTL-26482 SERIES II | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI/EMI, 45 DEG., CATEGORY 3C, FOR MIL-DTL-83723 SERIES III, MIL-DTL-5015 SAE-AS3400 AND MS3450), SAE-AS81703 SERIES III, AND MIL-C-26482 SERIES II | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI/EMI, 45\xb0 CATEGORY 3C (FOR MIL-DTL-38999 SERIES I AND II) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI/EMI, 45\xb0 CATEGORY 3C (FOR MIL-DTL-38999 SERIES III and IV CONNECTORS) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI/EMI, 90 DEGREES, CATEGORY 3C (MIL-DTL-38999 SERIES III and IV) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI/EMI, 90 DEGREES, CATEGORY 3C, (FOR MIL-DTL-38999 SERIES I AND II) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI/EMI, 90 DEGREES, CATEGORY 3C, FOR MIL-DTL-83723 SERIES III, MIL-DTL-5015 (SAE-AS3400 AND MS3450), SAE-AS81703 SERIES III, AND MIL-DTL-26482 SERIES II | |
| CONNECTOR ACCESSORIES, ELECTRICAL, ADAPTER, SHRINK BOOT, RFI/EMI, STRAIGHT CATEGORY 3C, FOR MIL-DTL-83723 SERIES III, MIL-DTL-5015 (SAE-AS34001 AND MS3450), SAE-AS81703 SERIES III, AND MIL-DTL-26482 SERIES II | |
| CONNECTOR ACCESSORIES, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, 45 DEG. INDIVIDUAL AND/OR OVERALL SHIELD TERMINATION, (FOR MIL-DTL-38999 SERIES III AND IV CONNECTORS) | |
| CONNECTOR ACCESSORIES, ELECTRICAL, SHORTING CAP BACKSHELL, ENVIRONMENTAL, CATEGORY 4C OF MIL-C-85049, FOR USE WITH MIL-C-5015 CRIMP, MIL-C-26482 SERIES 2, SAE-AS81703, AND MIL-DTL-83723 SERIES III CONNECTOR | |
| CONNECTOR ACCESSORIES, ELECTRICAL, SHORTING CAP BACKSHELL, ENVIRONMETAL, CATEGORY 4C OF MIL-C-85049, FOR USE WITH MIL-DTL-38999 SERIES III AND IV CONNECTORS | |
| CONNECTOR, ACCESSORIES, ELECTRICAL, BACKSHELL, ENVIRONMENTAL, STRAIGHT ENTRY, 2B FOR MIL-DTL-24308 CONNECTORS | |
| CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SHROUD 2 HOLE PIN AND ADAPTER, ELECTRICAL, COAXIAL, RF, SOCKET CONTACT, SERIES SMP TO SMP | |
| CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SOCKET CONTACT SERIES SMP FOR .047 AND .086 SEMIRIGID CABLE | |
| CONNECTOR, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SOCKET CONTACT SERIES SMP FOR .047 AND .086 SEMIRIGID CABLES | |
| CONNECTOR, ELECTRICAL, HARDWARE, SERIES TRB | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, FIVE SIZE 20 SIGNAL CONTACTS, WITH FOUR SIZE 8 CONTACT CAVITIES | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, FOUR SIZE 20 SIGNAL CONTACTS, WITH ONE SIZE 8 CONTACT CAVITY | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, SEVEN SIZE 20 SIGNAL CONTACTS, WITH SIX SIZE 8 CONTACT CAVITIES | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, THIRTY TWO SIZE 20 SIGNAL CONTACTS, WITH FOUR SIZE 8 CONTACT CAVITIES | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, THREE SIZE 8 CONTACT CAVITIES | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, TWELVE SIZE 20 SIGNAL CONTACTS, WITH FIVE SIZE 8 CONTACT CAVITIES | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, TWENTY FIVE SIZE 20 SIGNAL CONTACTS, WITH TWO SIZE 8 CONTACT CAVITIES | |
| CONNECTOR, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, TWENTY TWO SIZE 20 SIGNAL CONTACTS, WITH THREE SIZE 8 CONTACT CAVITIES | |
| CONNECTOR, ELECTRICAL, PLUG, RADIO FREQUENCY, SERIES, SMA, PIN CONTACT, STRAIGHT AND RIGHT ANGLE, FOR M17/152-00001 CABLE. | |
| CONNECTOR, ELECTRICAL, RECEPTACLE, RADIO FREQUENCY, SERIES, SMA, SOCKET CONTACT, FOR M17/152-00001 CABLE | |
| CONNECTOR, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, PLUG, WIRE/HARNESS TERMINATED | |
| CONNECTOR, FIBER OPTIC, CABLE STRAIN RELIEF, THREADED, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL | |
| CONNECTOR, FIBER OPTIC, DUST COVER, BAYONET COUPLING, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL | |
| CONNECTOR, FIBER OPTIC, PLUG, BAYONET COUPLING, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL | |
| CONNECTOR, FIBER OPTIC, RECEPTACLE, BAYONET COUPLING, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 280 CONTACT, 2 POWER POSITIONS, WITH SAFTY GROUND | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 284 CONTACT, 8 FIBER OPTIC AND SAFETY GROUND | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 296 CONTACT POSITIONS | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 300 CONTACT, 8 FIBER OPTIC POSITIONS | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 356 CONTACT, WITH SAFETY GROUND | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, BACKPANEL, EIGHT ROW, 372 CONTACT POSITIONS | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 280 CONTACT, 2 POWER POSITIONS | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 284 CONTACT, 8 FIBER OPTIC AND SAFETY GROUND | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 296 CONTACT, 2 POWER POSITIONS | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 300 CONTACT, 8 FIBER OPTIC POSITIONS | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 356 CONTACT, WITH SAFETY GROUND | |
| CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 372 CONTACT POSITIONS | |
| Connector, Receptacle, Electrical, Coaxial, RF, Series SMA for Semirigid Cable | |
| CONNECTORS WITH REMOVABLE FIBER OPTIC TERMINI, PERFORMANCE REQUIREMENTS AND QUALITY ASSURANCE PROVISIONS, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, INSERT ARRANGEMENT, MINIATURE, TWENTY SIZE 20 SINGLE CONTACTS, WITH ONE SIZE 8 CONTACT CAVITY | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, BACKSHELL HARDWARE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, MOUNTING HARDWARE | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, PLUG, RIGHT ANGLE, SURFACE MOUNT TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, PLUG, RIGHT ANGLE, THROUGH HOLE TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, PLUG, VERTICAL, SURFACE MOUNT TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, PLUG, VERTICLE, THROUGH HOLE TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, RECEPTACLE, RIGHT ANGLE, SURFACE MOUNT TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, RECEPTACLE, RIGHT ANGLE, THROUGH HOLE TERMINATED (.050 AND .100 INCH TERMINATION SPACING) | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, RECEPTACLE, RIGHT ANGLE, THROUGH HOLE TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, RECEPTACLE, VERTICAL, LOW PROFILE, SURFACE MOUNT TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, RECEPTACLE, VERTICAL, SURFACE MOUNT TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, RECEPTACLE, VERTICAL, THROUGH HOLE TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY NANOMINIATURE, LOBE KEYED, RECEPTACLE, WIRE HARNESS TERMINATED | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY, LOBE KEYED, NANOMINIATURE, GENERAL REQUIREMENTS FOR | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, HIGH DENSITY, NANOMINIATURE, LOBE KEYED, PLUG, VERTICAL, THROUGH HOLE TERMINATED (.025 INCH TERMINATION SPACING) | |
| CONNECTORS, ELECTRICAL, RECTANGULAR, NONENVIORNMENTAL, MINIATURE, ONE PIECE NONMAGNETIC, POLARIZED SHELL, GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL, UNSHROUDED HEADERS, PWB TERMINATION, .025, DOUBLE ROW, STRAIGHT THRU | |
| CONNECTORS, ELECTRICAL, UNSHROUDED HEADERS, PWB TO PWB TERMINATION, .025, SINGLE ROW, TIERED, STRAIGHT THRU | |
| CONNECTORS, ELECTRICAL, UNSHROUDED HEADERS, PWB-PWB TERMINATION, .025, DOUBLE ROW, TIERED, STRAIGHT THRU | |
| CONNECTORS, ELECTRICAL, UNSHROUDED HEADERS, PWB-RECEPTACLE TERMINATION, .025, DOUBLE ROW, TIERED, STRAIGHT THRU | |
| CONNECTORS, ELECTRICAL, UNSHROUDED HEADERS, PWB-RECEPTACLE TERMINATION, .025, SINGLE ROW, TIERED, STRAIGHT THRU | |
| CONNECTORS, FIBER OPTIC, CIRCULAR, BAYONET COUPLING, REAR RELEASE, ENVIRONMENTAL RESISTANT, GENERAL SPECIFICATION FOR | |
| CONNECTORS, RECEPTACLE, ELECTRICAL, FLEX-CIRCUIT TERMINATION (.032), DOUBLE ROW, DUAL ENTRY, .100 CENTERS, .025 POSTS | |
| CONNECTORS, RECEPTACLE, ELECTRICAL, PWB TERMINATION (.062 TO .093), DOUBLE ROW, DUAL ENTRY, .100 CENTERS, .025 POSTS | |
| CONNECTORS, RECEPTACLE, ELECTRICAL, PWB TERMINATION (.062 TO .093), DOUBLE ROW, TOP ENTRY, .100 CENTERS, .025 POSTS | |
| CONNECTORS, RECEPTACLE, ELECTRICAL, PWB TERMINATION (.062 TO .093), SINGLE ROW, TOP ENTRY, .100 CENTERS, .025 POSTS | |
| CONNECTORS, RECEPTACLE, FLEX-CIRCUIT TERMINATION (.032), TOP ENTRY, DOUBLE ROW, .100 CENTERS, .025 POSTS | |
| CONTACT ASSEMBLY, ELECTRICAL | |
| CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE | |
| CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE | |
| CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, RIGHT ANGLE, CRIMP REMOVABLE | |
| CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, SOCKET, SIZE 8, STRAIGHT, CRIMP REMOVABLE | |
| CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, RIGHT ANGLE, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, STRAIGHT, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, SOCKET, SIZE 8, RIGHT ANGLE | |
|
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, SOCKET, SIZE 8, STRAIGHT, SOLDER -- DSCC-DWG-89051 REV C
|
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, SOCKET, SIZE 8, STRAIGHT, SOLDER |
| CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, RIGHT ANGLE, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, STRAIGHT, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, RIGHT ANGLE, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, SOCKET, SIZE 8, STRAIGHT, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, POWER, 10 AMPERES, PIN, SIZE 8, STRAIGHT, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, POWER, PIN, SIZE 8, RIGHT ANGLE, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, POWER, SOCKET, SIZE 8, RIGHT ANGLE, SOLDER | |
| CONTACT, ELECTRICAL, CONNECTOR, POWER, SOCKET, SIZE 8, STRAIGHT | |
| CRYSTAL UNIT, QUARTZ, MINIATURE, PRINTED CIRCUIT MOUNT | |
| CRYSTAL UNIT, QUARTZ, MINIATURE, SURFACE MOUNT | |
| DELAY LINES, PASSIVE, 3-PIN, SIP | |
| DUMMY RELAY, ELECTRICAL, 22 PIN, PROGRAMMED LOAD (TYPE J1) | |
| DUMMY RELAY, ELECTRICAL, 22 PIN, PROGRAMMED LOAD (TYPE J2) | |
| DUMMY RELAY, ELECTRICAL, 22 PIN, PROGRAMMED LOAD (TYPE J4) | |
| FILTER, ASSEMBLY, ELECTRICAL | |
| FILTER, EMI, HYBRID, 270 V DC | |
| FILTER, EMI, HYBRID | |
| FILTERS AND CAPACITORS, RADIO FREQUENCY/ ELECTROMAGNETIC INTERFERENCE SUPPRESSION, HERMETICALLY SEALED | |
| FILTERS AND CAPACITORS, RADIO FREQUENCY/ELECTROMAG NETIC INTERFERENCE SUPPRESSION, NONHERMETICALLY SEALED | |
| FUSE, CARTRIDGE, SUBMINIATURE, VERY FAST ACTING, AXIAL LEAD | |
| FUSE, ENCLOSED LINK; MINIATURE, FOR PRINTED CIRCUIT APPLICATION, NONINDICATING | |
| FUSE, INCLOSED LINK, LIMITER, SELF INDICATING | |
| GENERAL SPECIFICATION FOR HIGH PERFORMANCE, HIGH DENSITY, TWO PIECE PRINTED CIRCUIT BOARD CONNECTOR | |
| HOLDER, ELECTRICAL CARD, CARD GUIDE, CONDUCTIVE PLASTIC, ANTI-VIBRATION | |
| HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, .250 INCH BY .260 INCH BODY SIZE | |
| HOLDER, ELECTRICAL CARD, WEDGE RETAINER, 5-PIECE, 250 INCH BY .260 INCH BODY SIZE | |
| Inductor Toroidal | |
| INDUCTOR, SURFACE MOUNT, LEADLESS | |
| LOW PROFILE SHUNT, .100 INCH CENTERLINE, .025 INCH SQUARE MATING PIN | |
| MINI SHUNT, .100 INCH CENTERLINE, .025 INCH SQUARE MATING PIN | |
| RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 0.25 TO 1.0 AMPERE, \xb180 V DC TO \xb1350 V DC, ANALOG SIGNAL SWITCHING, SPST (NO), TTL CONTROL INPUTS | |
| RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1 OR 2 A, WITH OR WITHOUT CIRCUIT-BREAKER ACTION OR STATUS INDICATION, 6-PIN CERAMIC DUAL-IN-LINE PACKAGE | |
| RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 2.1 AMPERES, 60 V DC, ANALOG SIGNAL SWITCHING SPST (N.O.), TTL/CMOS CONTROL INPUTS, SHORT CIRCUIT PROTECTED, OUTPUT SWITCH STATUS | |
| RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED | |
| RESISTOR NETWORK, 10 PIN, LEADLESS CHIP CARRIER | |
| RESISTOR NETWORK, 8-PIN, SINGLE INLINE (SIP) PACKAGE | |
| RESISTOR NETWORK, 8-PIN, SINGLE INLINE PACKAGE | |
| RESISTOR NETWORKS, FIXED, FILM, 10 PIN, SIP, EXTENDED LEAD LENGTH | |
| RESISTOR, CHIP, FIXED, FILM, 10 PIN ARRAY, STYLE 2512 | |
| RESISTOR, CHIP, FIXED, FILM, 10 PIN ARRAY | |
| RESISTOR, CHIP, FIXED, FILM, 4 PIN ARRAY, STYLE 1012 | |
| RESISTOR, CHIP, FIXED, FILM, 4 PIN ARRAY | |
| RESISTOR, CHIP, FIXED, FILM, 8 PIN ARRAY, STYLE 2012 | |
| RESISTOR, CHIP, FIXED, FILM, 8 PIN ARRAY | |
| RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0505 | |
| RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 0705 | |
| RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1005 | |
| RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1010 | |
| RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1206 | |
| RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 2208 | |
| RESISTOR, CHIP, FIXED, FILM, STYLE 0302 | |
| RESISTOR, CHIP, FIXED, FILM, STYLE 0402 | |
| RESISTOR, CHIP, FIXED, FILM, STYLE 0504 | |
| RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 0705 | |
| RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005 | |
| RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM0502 | |
| RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1206 | |
| RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1505 | |
| RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208 | |
| RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805 | |
| RESISTOR, FIXED, BULK METAL FOIL, CHIP, ULTRA PRECISION, STYLE 1505 | |
| RESISTOR, FIXED, CERAMIC COMPOSITION (INSULATED) | |
| RESISTOR, FIXED, FILM (INSULATED), 1/2 WATT | |
| RESISTOR, FIXED, FILM (INSULATED), 1/8 WATT | |
| RESISTOR, FIXED, FILM (INSULATED), 2 WATT | |
| RESISTOR, FIXED, FILM, (INSULATED), 2 WATT | |
| RESISTOR, FIXED, FILM, CHIP (MELF), 1 WATT, STYLE 2512 | |
| RESISTOR, FIXED, FILM, CHIP (MELF), 1/2 WATT, STYLE 2010 | |
| RESISTOR, FIXED, FILM, CHIP (MELF), 1/4 WATT, STYLE 0204 | |
| RESISTOR, FIXED, FILM, CHIP (MELF), 1/8 WATT, STYLE 1206 | |
| RESISTOR, FIXED, FILM, CHIP (MELF), 2 WATT, STYLE 3610 | |
| RESISTOR, FIXED, FILM, CHIP, (MELF), 2 WATT, STYLE 3610 | |
| RESISTOR, FIXED, FILM, CHIP, FLANGE MOUNT, SINGLE TAB, HIGH POWER, 10 WATTS | |
| RESISTOR, FIXED, FILM, CHIP, LOW VALUES, HIGH POWER, STYLE 2512 | |
| RESISTOR, FIXED, FILM, CHIP, STYLE 1010 | |
| RESISTOR, FIXED, FILM, INSULATED, LOW INDUCTANCE | |
| RESISTOR, FIXED, FILM, PRECISION 0.3 WATT, POWER CURVE A | |
| RESISTOR, FIXED, FILM, PRECISION, 0.1 WATT, POWER CURVE C | |
| RESISTOR, FIXED, FILM, PRECISION, 0.15 WATT, POWER CURVE B | |
| RESISTOR, FIXED, FILM, PRECISION, 0.25 WATT, POWER CURVE C | |
| RESISTOR, FIXED, FILM, PRECISION, 0.3 WATT, POWER CURVE A | |
| RESISTOR, FIXED, FILM, PRECISION, 0.3 WATT, POWER CURVE B | |
| RESISTOR, FIXED, FILM, PRECISION | |
| RESISTOR, FIXED, WIRE WOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS) | |
| RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (1 WATT) | |
| RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (1/2 WATT) | |
| RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2 WATT) | |
| RESISTOR, FIXED, WIREWOUND, SURFACE MOUNT, POWER TYPE (2.5 WATTS) | |
| RESISTOR, NETWORK, 12-PIN, SINGLE-IN-LINE PACKAGE (SIP) | |
| RESISTOR, THERMAL, CHIP, NTC, STYLE 0805 | |
| RESISTOR, VARIABLE, NON-WIREWOUND, TRIMMER, 4MM, GULL-WING LEADS | |
| RESISTOR, VARIABLE, NON-WIREWOUND, TRIMMER, 4MM, J-HOOK LEADS | |
| RESISTOR, VARIABLE, NONWIREWOUND, TRIMMER, 4MM, J-HOOK LEADS | |
| RESISTOR, VARIABLE, SURFACE MOUNT, 4MM, MULTITURN TRIMMER, 1/4 WATT | |
| RESISTOR, VARIABLE, SURFACE MOUNT, NON-WIREWOUND, TRIMMER | |
| RESISTOR, VARIABLE, WIRE WOUND, TRIMMER 3/4 WATT | |
| RESISTOR, VOLTAGE SENSITIVE (VARISTOR) | |
| RESISTOR-CAPACITOR NETWORK, 16-PIN DIP | |
| RESISTOR-CAPACITOR NETWORK, 16-PIN FLAT PACK | |
| RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2018 | |
| RESISTORS, CHIP, FIXED, BULK METAL FOIL, ULTRA PRECISION, STYLE 2110 | |
| RESISTORS, CHIP, FIXED, FILM, STYLE 1005 | |
| RESISTORS, FIXED, BULK METAL FOIL, CHIP, ULTRA PRECISION, STYLE 1505 | |
| RESISTORS, FIXED, FILM (INSULATED), 1 WATT | |
| RESISTORS, FIXED, FILM (INSULATED), 1/2 WATT | |
| RESISTORS, FIXED, FILM (INSULATED), 1/8 WATT | |
| RESISTORS, FIXED, FILM (INSULATED), 2 WATT | |
| RESISTORS, FIXED, FILM (INSULATED),1 WATT | |
| RESISTORS, VARIABLE, NONWIRE WOUND, TRIMMER, 3/4 WATTS, FLEXIBLE LEADS | |
| RESISTORS, VARIABLE, NONWIREWOUND, TRIMMER, 3/4 WATTS, FLEXIBLE LEADS | |
| RETAINER, CAPACITOR | |
| SEMICONDUCTOR DEVICE, DIODE, STANDARD RECOVERY | |
| SEMICONDUCTOR DEVICE, DIODE, TRANSIENT SUPPRESSOR, ARRAY, BI-DIRECTIONAL | |
| SEMICONDUCTOR DEVICE, DIODE, ULTRA FAST | |
| SEMICONDUCTOR DEVICE, POWER SWITCHING REGULATOR ASSEMBLY | |
| SEMICONDUCTOR DEVICE, POWER SWITCHING, REGULATOR ASSEMBLY | |
| SEMICONDUCTOR DEVICE, THYRISTOR, REVERSE BLOCKING, SILICON, TYPES 2N1792 AND 2N1910 FAMILIES | |
| SEMICONDUCTOR DEVICE, TRANSISTOR, COMPLEMENTARY, QUAD | |
| SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY | |
| SHIELDING BEADS, FERRITE | |
| SWITCH, FLAME DETECTOR | |
| SWITCH, PUSHBUTTON, ILLUMINATED, 4 LAMP (MIL-PRF-22885/101 WITH LEGEND) | |
| SWITCH, ROTARY, STYLE 35, MODIFIED SHAFT, .200 AMPERE | |
| SWITCH, SECTION, ROTARY | |
| SWITCH, SENSITIVE, LIMIT, SPDT, MOMENTARY ACTION, 6 AMPERES, WATERTIGHT | |
| SWITCH, VEHICULAR LIGHTS, 24 VDC, WATERPROOF | |
| TERMINI, FIBER OPTIC, SIZE 16, REAR RELEASE, FOR DESC DRAWINGS 90034 AND 90035 | |
| THERMISTOR, (THERMALLY SENSITIVE RESISTOR), NTC, CHIP, STYLE 1206 | |
| THERMISTOR, THERMALLY SENSITIVE RESISTOR | |
| TOROIDAL INDUCTOR | |
| TRANSFORMER, SWITCHING | |
| WIRE, ELECTRICAL, FLUOROPOLYMER INSULATED, COPPER OR COPPER ALLOY, GENERAL DRAWING FOR | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, LIGHT WEIGHT, NICKEL COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, LIGHT WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, LIGHT WEIGHT, SILVER COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, LIGHT WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, NORMAL WEIGHT, NICKEL COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, NORMAL WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, NORMAL WEIGHT, SILVER COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/EXTRUDED XLETFE INSULATED, NORMAL WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/POLYIMIDE/ PTFE INSULATED, NORMAL WEIGHT, NICKEL COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/POLYIMIDE/ PTFE INSULATED, NORMAL WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/POLYIMIDE/ PTFE INSULATED, NORMAL WEIGHT, SILVER COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/POLYIMIDE/ PTFE INSULATED, NORMAL WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, NICKEL COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, SILVER COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, NICKEL COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, SILVER COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, LIGHT WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, NORMAL WEIGHT, NICKEL COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, NORMAL WEIGHT, NICKEL COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, NORMAL WEIGHT, SILVER COATED COPPER, 200 DEG C, 600 VOLT | |
| WIRE, ELECTRICAL, PTFE/POLYIMIDE/PTFE INSULATED, NORMAL WEIGHT, SILVER COATED HIGH STRENGTH COPPER ALLOY, 200 DEG C, 600 VOLT |
| << Prev | Next >> |