Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 100 150 200 250 300 350 360 370 380 390 400 410 416 417 418 419 420 421 422 423 424 425 426 427 428 430 440 450 460 470 480 500 550 600 650 700 750 1000 1500 1620
Product Name Notes
1 % Chromium-Molybdenum Steel Billets, Bars, Forgings and Parts. (1 150 to 1 300 MPa: Limiting Ruling Section 16 mm) (Suitable for Welding)
18 Percent Nickel- Cobalt-Molybdenum Maraging Steel for Forging Stock, Forgings, Bars and Parts (1800 MPa: Double Vacuum Melted)
Accommodation Ladders
Acoustics - Reference Zero for the Calibration of Audiometric Equipment - Part 5: Reference Equivalent Threshold Sound Pressure Levels for Pure Tones in the Frequency Range 8kHz to 16 kHz...
Aerospace - Aircraft De-Icing/Anti-Icing Methods with Fluids
Aerospace - Aircraft De-Icing/Anti-Icing Newtonian Fluids, ISO Type I
Aerospace - Aircraft De-Icing/Anti-Icing Non-Newtonian Fluids, ISO Type II
Aerospace - Self-Propelled De-Icing/Anti-Icing Vehicles - Functional Requirements
AEROSPACE SERIES 3 Per Cent Chromium-Molybdenum- Vanadium Steel (Air hardening) (1 554 MPa: limiting ruling section 29 mm)
Air Cargo Equipment - Air and Air/Land Cargo Pallets - Specification and Testing
Air Cargo Equipment - Base-Restrained Certified Containers Exclusively for the Lower Deck of High-Capacity Aircraft
Air Cargo Equipment - Basic Requirements for Aircraft Loading Equipment
Air Cargo Equipment - Certified Aircraft Container for Air Cargo - Specification and Testing
Air Cargo Equipment - Identification of Double-Stud Tie-Down Fittings Having an Omnidirectional Rated Load Capacity of 22 250 N (5 000 lbf) or Above
Air Cargo Equipment - Interline Pallet Nets
Air Cargo Equipment - Interline Pallets
Air Cargo Equipment - Minimum Airworthiness Requirements and Test Conditions for Certified Air Cargo Unit Load Devices
Air Cargo Equipment - Non-Certified Lower-Deck Containers for Air Transport - Specification and Testing
Air Cargo Equipment - Pressure Equalization Requirements for Cargo Containers
Air Cargo Equipment - Wide Body Aircraft Lower Deck Container/ Pallet Loader - Functional Requirements
Air Cargo Equipment - Wide Body Aircraft Main Deck Container/Pallet Loader - Functional Requirements
Air Cargo Unit Load Devices for Transportation of Horses
Aircraft - Methodology of Calculating Cargo Compartment Volumes
Aircraft - Self-Propelled Lavatory-Servicing Vehicle - Functional Requirements
Aircraft Engine Transport Devices
Aircraft Ground Support Equipment - Catering Vehicle for Large Capacity Aircraft - Functional Requirements
Aircraft Ground Support Equipment - Self-Propelled Passenger Stairs for Large Capacity Aircraft - Functional Requirements
Aircraft Ground Support Equipment - Stability Requirements for Loading and Servicing Equipment
Aircraft Material Chromium-Nickel Steel Sheets and Strips (Corrosion-Resisting ) (13 Ton 01 Per Cent Proof Stress)
ALUMINIUM-COPPER-MAG NESIUM ALLOY WIRES FOR RIVETS
Aluminium-copper-mag nesium alloy wires for solid, cold forged rivets (not exceeding 3/8 inch diameter)
Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy Bars and Extruded Sections
Applicability of Hard Cutting Materials for Machining by Chip Removal - Information Additional to ISO 513 Designation
Application Guide for ISO 10755, ISO 10756, ISO 10757, ISO 10758 and ISO 10759
Assessment of Uncertainty in Calibration and Use of Flow Measurement Devices - Part 1: Linear Calibration Relationships
Bars and Extruded Sections of Aluminium- Copper-Magnesium- Silicon-Manganese Alloy (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Bars and Extruded Sections of Aluminium-Zinc-Magne sium-Copper-Chromium Alloy (Solution Treated and Artificially Aged to an Overaged Condition) (Zn 5.6, Mg 2.5, Cu 1.6, Cr 0.22)
Bipolar Monolithic Digital Integrated Circuit Gates (Excluding Uncommitted Logic Arrays)
Blank Detail Specification Complementary MOS Digital Integrated Circuits (Series 4000 B and 4000 UB)
Blank Detail Specification Electromechanical Switches for Use in Electronic Equipment Blank Detail Specification for Lever (Toggle) Switches
Blank Detail Specification Field-Effect Transistors for Case-Rated Power Amplifier Applications
Blank Detail Specification Integrated Circuit Fusible-Link Programmable Bipolar Read-Only Memories
Blank Detail Specification Microprocessor Integrated Circuits
Blank Detail Specification: Integrated Circuit Static Read/Write Memories
Blank Detail Specification: Linear Analogue-to-Digital Converters (ADC)
Blank Detail Specification: Linear Digital-to-Analogue Converters (DAC)
Blank Detail Specification: Rectifier Diodes (Including Avalanche Rectfier Diodes), Ambient and Case-Rated, for Currents Greater Than 100 A
BSI Structural Eurocodes Companion
Calculation of Scuffing Load Capacity of Cylindrical, Bevel and Hypoid Gears - Part 1: Flash Temperature Method
Calculation of Scuffing Load Capacity of Cylindrical, Bevel and Hypoid Gears - Part 2: Integral Temperature Method
Canoes Part 1: Code of Practice for Canoe Construction
Canoes Part 2: Specification for Safety Features of Canoes
Cast Iron Mudboxes
Cast Roller Fairleads
Chemical preparations for chemical closets (portable type) for aircraft
Chemical preparations for chemical closets (re-circulation type) for aircraft
Chromium-Cobalt- Molybdenum-Vanadium Heat-Resisting Steel Sheet and Strip (930- 1130 MPa: Maximum Thickness 6 mm) (Cr 12, Co 2.5, Mo 1.7, V 0.3)
Chromium-nickel steel (corrosion resisting)
Chromium-Nickel-Alum inium Corrosion Resisting Steel (Precipitation Hardening) Rod, Cold Drawn Wire and Springs
Chromium-nickel-moly bdenum-vanadium heat-resisting steel billets, bars, forgings and parts - (930-1130 MPa: limiting ruling section 150 mm) - (Cr 12, Ni 2.5, Mo 1.7, V 0.3)
Code of Practice for Design and Operation of Ships' Derrick Rigs
Code of Practice for Ship's Cargo Blocks
Code of practice for Structural safety of deck machinery installation
Collars for Shear Pins for Aircraft
Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 1: Generic Specification - General Requirements and Guide for the Preparation of Detail Specifications, with Assessed Quality
Cutting tool data representation and exchange Part 2: Reference dictionary for the cutting items
Deck-End Roller Fairleads
Discrete Semiconductor Services: Sectional Specification
Electromechanical All-Or-Nothing Relays. Electrical Relays: Generic Specification Part 2: Quality Assessment Procedures
Electromechanical Switches for Use in Electronic Equipment Generic Specification
Electromechanical Switches for Use in Electronic Equipment Sectional Specification for in-Line Package Switches
Electromechanical Switches for Use in Electronic Equipment Sectional Specification for Lever (Toggle) Switches
Electromechanical Switches for Use in Electronic Equipment Sectional Specification for Pushbutton Switches
Electromechanical Switches for Use in Electronic Equipment Sectional Specification for Rotary Switches
Electromechanical Switches for Use in Electronic Equipment Sectional Specification for Sensitive Switches
Embarkation Ladders
Eye Bolts (Unified Threads) for Aircraft
Fabric flammability and burning accidents
Family Specification Complementary MOS Digital Integrated Circuits, Series 4000 B and 4000 UB
Family Specification HCMOS Digital Integrated Circuits, Series 54/74 IIC, 54/74 HCT, 54/74 HCU
Fibrous polyamide material for use as an explosion suppressant and as a baffle material in aircraft fuel tanks - Specification
Fibrous polyamide material for use as an explosion suppressant and as a baffle material in aircraft fuel tanks - Test methods
Film and Hybrid Film Integrated Circuits. Generic Specification
Film and Hybrid Integrated Circuits Generic Specification Section 1: Requirements for Internal Visual Inspection
Film and Hybrid Integrated Circuits: Qualification Approval Procedure
Fine ceramics (advanced ceramics, advanced technical ceramics) - Relative method for determining thermal conductivity of ceramic coatings
Fire Resistance Tests - Guidance on the Application and Extension of Results
Fire Resistant Fuel Hoses for Small Craft
Fire Safety Engineering - Part 1: Application of Fire Performance Concepts to Design Objectives
Fire Safety Engineering - Part 2: Design Fire Scenarios and Design Fires
Fire Safety Engineering - Part 3: Assessment and Verification of Mathematical Fire Models
Fire Safety Engineering - Part 4: Initiation and Development of Fire and Generation of Fire Effluents
Fire Safety Engineering - Part 5: Movement of Fire Effluents
Fire Safety Engineering - Part 6: Structural Response and Fire Spread Beyond the Enclosure of Origin
Fire Safety Engineering - Part 7: Detection, Activation and Suppression
Fire Safety Engineering - Part 8: Life Safety - Occupant Behaviour, Location and Condition
Fire Tests - Guidance on the Choice of Substrates for Building Products
Fire Tests - Smoke Control Door and Shutter Assemblies - Part 2: Commentary on Test Method and Test Data Application
Fixed Capacitors for Use in Electronic Equipment Blank Detail Specification Fixed Capacitors of Ceramic Dielectric, Class 2 Assessment Level E
Fixed Capacitors for Use in Electronic Equipment Blank Detail Specification Fixed Polycarbonate Film Dielectric Metal Foil d.c. Capacitors Assessment Level E
Fixed Capacitors for Use in Electronic Equipment Blank Detail Specification Fixed Polyethylene- Terephthalate Film Dielectric Metal Foil d.c. Capacitors Assessment Level E
Fixed Capacitors for Use in Electronic Equipment Blank Detail Specification Fixed Polypropylene Film Dielectric Metal Foil d.c. Capacitors Assessment Level E
Fixed Capacitors for Use in Electronic Equipment. Blank Detail Specification. Fixed Metallized Polycarbonate Film Dielectric d.c. Capacitors. Assessment Level E
Fixed Capacitors for Use in Electronic Equipment. Sectional Specification for Fixed Tantalum Chip Capacitors
Fixed Capacitors for Use in Electronic Equipment. Sectional Specification: Fixed Metallized Polypropylene Film Dielectric a.c. and Pulse Capacitors
Fixed Low-Power Non-Wirewound Resistors Assessment Level F
Fixed Power Resistors Assessment Level F
Fixed Precision Resistors Assessment Level F
Fixed Resistors for Use in Electronic Equipment: Generic Specification
Fixed Tantalum Capacitors with Non- Solid Electrolyte and Foil Electrode. Assessment Level E
Flanges, Bolting and Gaskets for Exhaust Gas Piping for Diesel Engines and Boiler Uptakes
Forging of Aluminium- Zinc-Magnesium- Manganese-Copper Alloy (Supplied As-Forged or Annealed for Subsequent Heat Treatment) (Not Exceeding 150mm Diameter or Minor Sectional Dimension) (Zn 5.7, Mg 2.7, Mn 0.5, Cu 0.5)...
Gas Cylinders - Refillable Seamless Steel - Performance Tests - Part 1: Philosophy, Background and Conclusions
Gas cylinders Refillable seamless steel Performance tests Part 2: Fracture performance tests Monotonic burst tests
Gas cylinders Refillable seamless steel Performance tests Part 3: Fracture performance tests Cyclical burst tests
Gears - Thermal Capacity - Part 1: Rating Gear Drives with Thermal Equilibrium at 95 Degrees C Sump Temperature
Gears - Thermal Capacity - Part 2: Thermal Load Carrying Capacity
Geographic Information - Imagery and Gridded Data
Glossary for Air Cargo and Ground Equipment
Glossary of Terms and Graphical Symbols for Ships' Deck Machinery
Glossary of Terms used in shipbuilding: list of equivalent terms for ship screw propellers
Guidance on Airway Management During Laser Surgery of Upper Airway
Guide to Compilation of Instructions and Reports for the In-Service and Non-Destructive Testing of Aerospace Products
Guide to the Use of ISO 5167-1:1991
Harmonized system of quality assessment for electronic components - Discrete semiconductor devices - Sectional specification
Harmonized system of quality assessment for electronic components - Electrical relays - Sectional specification: Electromechanical all-or-nothing relays
Harmonized system of quality assessment for electronic components - Fixed Capacitors for Use in Electronic Equipment. Sectional Specification: Fixed Metallized Polycarbonate Film Dielectric d.c. Capacitors
Harmonized system of quality assessment for electronic components - Fixed Resistors for Use in Electronic Equipment - Sectional Specification: Fixed Power Resistors
Harmonized System of Quality Assessment for Electronic Components - Fixed Resistors for Use in Electronic Equipment: Sectional Specification: Fixed Surface Mounting (Chip) Resistors
Harmonized system of quality assessment for electronic components - Semiconductor Devices - Sectional Specification for Optoelectronic Devices
Harmonized System of Quality Assessment for Electronic Components Fibre Optic Fan-Outs Part 1: Generic Specification
Harmonized System of Quality Assessment for Electronic Components Fixed Capacitors for Use in Electronic Equipment - Sectional Specification: Aluminium Electrolytic Capacitors with Solid and Non-Solid Electrolyte
Harmonized system of quality assessment for electronic components Fixed capacitors for use in electronic equipment Sectional specification: Fixed tantalum capacitors with solid or non-solid electrolyte
Harmonized System of Quality Assessment For Electronic Components Fixed Capacitors for Use in Electronic Equipment. Sectional Specification for Fixed Polycarbonate Film Dielectric Metal Foil d.c. Capacitors
Harmonized System of Quality Assessment for Electronic Components Potentiometers for Use in Electronic Equipment. Generic Specification
Harmonized System of Quality Assessment for Electronic Components Semiconductor Devices - Optoelectonic Devices - Blank Detail Specification for Laser Diode Modules with Pigtail for Fibre Optic Systems and Subsystems
Harmonized System of Quality Assessment for Electronic Components Semiconductor Devices - Optoelectronic Devices - Blank Detail Specification for Avalanche Photodiodes (APDs) with/without Pigtail, for Fibre Optic Systems or Subsystems
Harmonized System of Quality Assessment for Electronic Components Semiconductor Devices - Optoelectronic Devices - Blank Detail Specification for Pin-FET Modules with/without Pigtail, for Fibre Optic Systems or Subsystems
Harmonized System of Quality Assessment for Electronic Components Semiconductor Devices - Optoelectronic Devices - Blank Detail Specification for Pin-Photodiodes with/without Pigtail, for Fibre Optic Systems or Subsystems
Harmonized System of Quality Assessment for Electronic Components. Electrical Relays. Generic Specification: Electromechanical All-Or-Nothing Relays. Part 1: Test and Measurement Procedures
Harmonized System of Quality Assessment for Electronic Components. Fixed Capacitors for Use in Electronic Equipment. Blank Det Spec: Fixed Metallized Polypropylene Film Diaelectric a.c. and Pulse Capacitors Assessment Level E...
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Blank detail specification. Fixed capacitors of ceramic dielectric, class 1. Assessment level E
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Blank detail specification. Fixed polystyrene film dielectric metal foil d.c. capacitors. Assessment level E
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Blank detail specification. Fixed tantalum chip capacitors. Assessment level E
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification for fixed capacitors of ceramic dielectric, class 1
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification for fixed capacitors of ceramic dielectric, class 2
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification for fixed multilayer ceramic chip capacitors
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification for fixed polypropylene film dielectric metal foil d.c. capacitors
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification: fixed metallized polyethylene terephthalate film dielectric d.c. capacitors
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification: fixed metallized polypropylene film dielectric d.c. capacitors
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification: fixed polyethylene-terepht halate film dielectric metal foil d.c. capacitors
Harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Sectional specification: fixed polystyrene film dielectric metal foil d.c. capacitors
Harmonized system of quality assessment for electronic components. Fixed film resistor networks for use in electronic equipment. Generic specification
Harmonized system of quality assessment for electronic components. Fixed film resistor networks for use in electronic equipment. Sectional specification for film resistor networks of assessed quality on the basis of...
Harmonized System of Quality Assessment for Electronic Components. Semiconductor Devices. Integrated Circuits Blank Detail Specification Monolithic Integrated Operational Amplifiers
Heated Glass Panes for Ships' Windows
High tensile steel fork joints (unified threads) - For aircraft
High tensile steel fork joints (unified threads) For aircraft
Hydraulic Fluid Power - Cylinders - Method for Determining the Buckling Load
Hydrometric Determination - Liquid Flow in Open Channels and Partly Filled Pipes - Guidelines for the Application of Doppler-Based Flow Measurements
IECQ Qualified Products List
Impact of Changes in ISO Fluid Power Particle Counting - Contamination Control and Filter Test Standards
Inflatable Boats (Manual or Motor Propelled)
Ingots and Castings of Aluminium-Silicon- Magnesium Alloy (Solution Treated and Artificially Aged) (Si 7, Mg 0.6)
Internal Doors and Frames
Lasers and Laser-Related Equipment - Laser Materials-Processing Machines - Performance Specifications and Benchmarks for Cutting of Metals
Light Gauge Metal Containers - Round Vent- Hole Cans with Soldered Ends for Milk and Milk Products - Capacities and Related Diameters
Light-Gauge Metal Containers - Non-Round Open-Top Cans - Cans Defined by their Nominal Capacities
Light-Gauge Metal Containers - Round Open- Top Cans for Liquid Products with Added Gas - Classification of Can Sizes by Construction Type
Light-Gauge Metal Containers - Round Open-Top Cans Classification of Can Sizes by Construction Type
Load Screw Actuated and Rotary Preset Potentiometers. Assessment Level E
Lubricants, Industrial Oils and Related Products (Class L) - Family M (Metalworking) - Guidelines for Establishing Specifications
Lubricants, Industrial Oils and Related Products (Class L) - Family R (Products for Temporary Protection Against Corrosion) - Guidelines for Establishing Specifications
Magnetic compasses and binnacles - Part 4: Glossary of terms
Magnetic compasses and binnacles - Part 8: Specification for transmitting systems and off-course alarms for class A magnetic compasses
Magnetic Compasses and Binnacles Part 2: Class B Instruments
Magnetic Compasses and Binnacles Part 3: Recommendations for the Positioning of Compasses
Magnetic particle flaw detection of materials and components
Main Dimensions of Shipborne Barges Part 1: Specification for Main Dimensions
Main Dimensions of Shipborne Barges Part 3: The Arrangement, Dimensions and Method of Test for Lifting Post Castings
Marine guardrails, stanchions, etc. Part 1: Guardrails for merchant ships (excluding passenger ships)
Measurement of Fluid Flow - Evaluation of Uncertainties
Measurement of Fluid Flow by Means of Pressure Differential Devices - Guidelines for Specification of Nozzles and Orifice Plates Beyond the Scope of ISO 5167-1
Measurement of Fluid Flow by Means of Pressure-Differentia l Devices - Guidelines to the Effect of Departure from the Specifications and Operating Conditions Given in ISO 5167-1
Measurement of Fluid Flow in Closed Conduits - Flowrate Measurement by Means of Vortex Shedding Flowmeters Inserted in Circular Cross-Section Conduits Running Full
Measurement of Fluid Flow in Closed Conduits - Guidelines on the Effects of Flow Pulsations on Flow-Measurement Instruments
Measurement of Fluid Flow in Closed Conduits - Methods Using Transit-Time Ultrasonic Flowmeters
Measurement of Liquid Flow in Open Channels - General Guidelines for the Selection of Method
Measurement of liquid flow in open channels. Electromagnetic current meters
Measurement of Liquid Velocity in Open Channels - Design, Selection and Use of Electromagnetic Current Meters
Method for impulse testing of hydraulic hose, tubing and fittings assemblies for aerospace fluid systems
Method for Penetrant Inspection of Aerospace Materials and Components
Method for Rotary Flexure Testing of Hydraulic Tubing Joints and Fittings for Aerospace Use
Method for the Etch Inspection of Metallic Material and Components
Method for thermal shock testing of pipes and fittings for aerospace fluid systems
Method of Preparation and Use of Radiographic Techniques
Methods for Determination of Density and Relative Density of Polytetrafluoroethyl ene (PTFE) Tubing for Aerospace Applications
Methods for Measuring Coating Thickness by Non-Destructive Testing
Methods for Non-Destructive Testing of Fusion and Resistance Welds in Thin Gauge Materials
Methods of Zoning Aircraft and Referencing Access Doors and Panels
Micrographics - Inspection of Silver-Gelatin Microforms for Evidence of Deterioration
Multi-Angle Roller Fairleads
Multi-Bucket Dredgers - Part 1: Specification for scale of bucket capacities
Natural gas - Guidelines for odorizing gases
Occupational health and safety management systems - Guidelines for the implementation of OHSAS 18001:2007
Occupational health and safety management systems - Requirements
Occupational health and safety management systems. Requirements
Oval Eyeplates
Pallets. Slip sheets
Panama-Type Fairleads
Petroleum Liquids - Automatic Pipeline Sampling - Statistical Assessment of Performance of Automatic Samplers Determining the Water Content in Hydrocarbon Liquids
Petroleum Products - Methods of Specifying Practical Procedures for the Transfer of Bunker Fuels to Ships
Pilot Ladders
Plastics - Burning Behaviour - Guidance for Development and Use of Fire Tests
Plastics - Smoke Generation - Part 3: Determination of Optical Density by a Dynamic Flow Method
Potentiometers for Use in Electronic Equipment Blank Detail Specification Lead-Screw Actuated and Rotary Preset Potentiometers Assessment Level F
Potentiometers for Use in Electronic Equipment Blank Detail Specification Rotary Precision Potentiometers Assessment Level E
Potentiometers for Use in Electronic Equipment Blank Detail Specification Single-Turn Rotary Low-Power Potentiometers Assessment Level E
Potentiometers for Use in Electronic Equipment Blank Detail Specification Single-Turn Rotary Low-Power Potentiometers Assessment Level F
Potentiometers for Use in Electronic Equipment Blank Detail Specification Single-Turn Rotary Power Potentiometers Assessment Level E
Potentiometers for Use in Electronic Equipment Blank Detail Specification Single-Turn Rotary Power Potentiometers Assessment Level F
Potentiometers for Use in Electronic Equipment Sectional Specification: Lead Screw Actuated and Rotary Preset Potentiometers
Potentiometers for Use in Electronic Equipment. Sectional Specification for Rotary Precision Potentiometers
Potentiometers for Use in Electronic Equipment. Sectional Specification for Single-Turn Rotary Low-Power Wirewound and Non-Wirewound Potentiometers
Potentiometers for Use in Electronic Equipment. Sectional Specification for Single-Turn Rotary Power Potentiometers
Process assessment schedule for Printed board design facilities
Programming Language Processors - Test Methods - Guidelines for Their Development and Acceptability
Properties of unsaturated polyester resins for low pressure laminating of glass fibre reinforced composites - Specification
Properties of unsaturated polyester resins for low pressure laminating of high strength fibre reinforced composites - Specification
Protection of magnesium-rich alloys against corrosion - Specification
Quality of Sawn Wood Used for the Construction of Pallets
Radio-frequency connectors - RF coaxial connectors with inner diameter of outer conductor 4,13 mm(0,163 in) with screwcoupling - Characteristic impedance 50 ohms (Type SMA)
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 3 mm (0,12 in) with Screw Coupling - Characteristic Impedance 50 Ohms (Type SMC)
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 3 mm (0,12 in) with Snap-on Coupling - Characteristic Impedance 50 ohms (Type SMB)
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 5,6 mm (0,22 in) - Characteristic Impedance 75 Ohms (Type 1,6/5,6) - Characteristic Impedance 50 Ohms (Type 1,8/5,6) with...
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 6,5 mm (0,256 in) with Bayonet Lock - Characteristic Impedance 50 ohms (Type BNC)
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 6,5 mm (0,256 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type TNC)
Radio-Frequency Connectors RF Coaxial Connectors with Inner Diameter of Outer Conductor 7 mm (0,276 in) with Screw Coupling - Characteristic Impedance 50 Ohms (75 Ohms) (Type N)
Reaction to Fire Tests - Determination of Fire Parameters of Materials, Products and Assemblies Using an Intermediate Scale Heat Release Calorimeter (ICAL)
Reaction to Fire Tests - Full Scale Room Tests for Surface Products Part 2: Technical Background and Guidance
Reaction to Fire Tests - Ignitability of Building Products Subjected to Direct Impingement of Flame - Part 1: Guidance on Ignitability
Reaction to Fire Tests - Spread of Flames - Part 1: Guidance on Flame Spread
Reciprocating Internal Combustion Engines - Determination and Method for the Measurement of Engine Power
Recommendations for symbols for flight dynamics
Recommendations for the co-ordination of dimensions in shipbuilding: co-ordinating sizes for components and assemblies
Recommendations for The co-ordination of dimensions in shipbuilding: co-ordinating sizes for fixtures, fittings and equipment
Recommendations for The co-ordination of dimensions in shipbuilding: co-ordinating sizes for services
Recommendations for The co-ordination of dimensions in shipbuilding: co-ordinating spaces for furniture
Recommendations for the co-ordination of dimensions in shipbuilding: co-ordinating spaces for internal subdivision
Recommendations for the co-ordination of dimensions in shipbuilding: controlling dimensions
Recommendations for the Co-Ordination of Dimensions in Shipbuilding: Glossary of Terms
Recommendations for the co-ordination of dimensions in shipbuilding: principles of dimensional co-ordination
Rectangular Connectors for Frequencies Below 3 MHz Part 1: Generic Specification - General Requirements and Guide for the Preparation of Detail Specifications for Connectors with Assessed Quality
Roll on/Roll off Ship- To-Shore Connection: Interface Between Terminals and Ships with Straight Stern/ Bow Ramps
Rolling Bearings - Dynamic Load Ratings and Rating Life - Discontinuities in the Calculating of Basic Dynamic Load Ratings
Rubber Compounding Ingredients - Carbon Black - Standard Reference Blacks
Rules of Procedure of the IEC Quality Assessment System for Electronic Components (IECQ) - Part 2: Documentation, including a new clause on regulations for Technology Approval Schedules
Rules of Procedure of the IEC Quality Assessment System for Electronic Components (IECQ) - Part 3: Approval procedures, including a new clause on Technology Approval
Rules of Procedure of the IEC Quality Assessment System for Electronic Components (IECQ)
Salt Water Piping Systems in Ships
Securities - Scheme for Message Types
Semiconductor Devices Integrated Circuits. Sectional Specification for Film Integrated Circuits and Hybrid Film Integrated Circuits: Capability Approval
Semiconductor Devices. Generic Specification for Discrete Devices and Integrated Circuits
Semiconductor Devices. Integrated Circuits Blank Detail Specification Film and Hybrid Integrated Circuits: Capability Approval
Semiconductor Devices. Integrated Circuits. Sectional Specification for Film and Hybrid Integrated Circuits: Qualification Approval
Semiconductor Devices. Integrated Circuits. Sectional Specification for Semiconductor Integrated Circuits Excluding Hybrid Circuits Section 1: Internal Visual Examination for Semiconductor Integrated Circuits Excluding Hybrid Circuits
Semiconductor Devices. Sectional Specification for Semiconductor Integrated Circuits Excluding Hybrid Circuits
Series 1 Freight Containers - Handling and Securing - Rationale for ISO 3874 Annex A
Series 1 Freight Containers - Rationale for Structural Test Criteria
Series 1 shipborne barges Part 2: Specification for principal technical requirements
Series 4 Shipborne Barges Part 1: Main Dimensions
Sheet and Strip of Aluminium-Coated Aluminium- Copper- Magnesium-Silicon- Manganese Alloy (Solution Treated and Aged at Room Temperature) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Sheet and Strip of Aluminium-Coated Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy - (Solution Treated, Cold Worked for Flattening and Aged at Room Temperature) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Shipborne Barges Part 1: Main Dimensions
Shipborne Barges Part 2: Main Operational and Technical Requirements
Shipborne Barges Part 3: Principal Mating Dimensions for the Ventilating Systems
Ships' Deck Machinery- Anchor Cable Stoppers
Ships' Deck Machinery; Capstans
Ships' Deck Machinery; Trawl, Winches
Ships' Deck Machinery; Warping Winches
Ships' Side Scuttles
Sight Flow Indicators for Tank Overflow Systems
Silicon Carbide Surge Suppression Varistors Assessment Level E
Small weathertight hatches
SOFT ALUMINIUM ALLOY SHEETS AND COILS FOR AIRCRAFT PURPOSES
Specification Dimensions of Elastomeric Toroidal Sealing Rings (Inch Series) to Class 1 Tolerances for Aircraft
Specification foInterface of Metric Coupling for Aerospace Fluid Systems
Specification for 1 % chromium-molybdenum steel bars for the manufacture of forged bolts and forged nuts
Specification for 1 1/2 per cent nickel-chromium-moly bdenum steel (110/130 kgf/mm2 (70/83 tonf/in2): limiting ruling section 70 mm (2 3/4 in))
Specification for 12 % chromium-nickel-moly bdenum-vanadium heat-resisting steel bars for the manufacture of fasteners (1100 - 1300 MPa: limiting ruling section 50 mm)
Specification for 12 Per cent chromium corrosion-resisting steel - [60/80 kgf/mm2 (38/51 tonf/in2): limiting ruling section 150 mm (6 in)]
Specification for 2 1/2 % nickel-chromium-moly bdenum steel billets, bars, forgings and parts - (1230\x961430 MPa: limiting ruling section 40 mm)
Specification for 2 1/2 % nickel-chromium-moly bdenum steel billets, bars, forgings and parts - (880\x961080 MPa: limiting ruling section 150 mm)
Specification for 24/17 chromium-nickel heat-resisting steel sheet and strip (titanium stabilized: 54 hbar) (elevated temperature properties not verified)
Specification for 24/17 chromium-nickel heat-resisting steel sheet and strip (titanium stabilized: 540 MPa) (elevated temperature properties not verified)
Specification for 3 % nickel-chromiummolyb denum case-hardening steel billets, bars, forgings and parts (1180\x961380 MPa)
Specification for 3 Per cent chromium-molybdenum- vanadium steel (Vacuum remelted-air hardening) - (157 kgf/mm2 (100 tonf/in2): limiting ruling section 30 mm (1 1/8 in))
Specification for 4 % nickel-chromium-moly bdenum case-hardening steel (vacuum arc remelted) billets, bars, forgings and parts - (1320\x961520 MPa)
Specification for aeromedical portable oxygen concentrator systems - General requirements
Specification for Aircraft Material - 23/14 Chromium-Nickel Heat-Resisting Steel (Niobium Stabilized)
Specification for aircraft material 3 Per Cent Chromium-Molybdenum- Vanadium Steel (Air Hardening) (100 Tonf/Sq In: Limiting Ruling Section 1 1/8 Inches)
Specification for aircraft material. Carbon-molybdenum steel
Specification for aircraft tyres
Specification for Aluminium shore gangways
Specification for aluminium-coated sheet and strip of aluminium-copper-mag nesium-manganese alloy (solution treated and aged at room temperature) (Cu 4.4, Mg 1.5, Mn 0.6)
Specification for aluminium-coated sheet and strip of aluminium-copper-mag nesium-manganese alloy (supplied for solution treatment by the user) (Cu 4.4, Mg 1.5, Mn 0.6)
Specification for Anodic Coating of Titanium and Titanium Alloys by the Sulphuric Acid Process
Specification for Austenitic chromium-nickel steel wire and springs
Specification for Bars and extruded sections of aluminium-copper-mag nesium-silicon-manga nese alloy - (Solution treated and aged at room temperature) (Not exceeding 200 mm diameter or minor sectional dimension) (Cu 4.4,...
Specification for bars and extruded sections of aluminium-magnesium- silicon-manganese alloy (solution treated and precipitation treated) (suitable for welding) (Mg 0.8, Si 1, Mn 0.7)
Specification for Bars and extruded sections of magnesium - 6 % aluminium-zinc alloy - (Not exceeding 150 mm diameter or minor sectional dimension) (Al 6.0, Zn 1.0)
Specification for Bilge drain and suction hats
Specification for Brass Service Nameplates for Valves
Specification for Bulkhead pieces and tank pads Part 1: Bulkhead pieces of fabricated steel or copper alloy and steel pad pieces
Specification for Bulkhead pieces and tank pads Part 2: Bulkhead pieces of ductile iron (spheroidal graphite iron)
Specification for Cadmium plated close tolerance shear pins - For aircraft
Specification for carbon steel wire and springs (high duty unground wire - hardened and tempered)
Specification for Castings of aluminium-silicon-ma gnesium alloy, chill cast (solution treated and precipitation treated to an overaged (T7) condition)
Specification for Castings of aluminium-silicon-ma gnesium alloy, sand cast (solution treated and precipitation treated to an overaged (T7) condition)
Specification for Chromium-Cobalt-Moly bdenum-Vanadium- Niobium Heat-Resisting Steel Billets, Bars, Forgings and Parts (Consumable Electrode Remelted)(1000-1140 MPa) (Cr 10.5, Co 6, Mo 0.8, V 0.2, Nb 0.3)
Specification for chromium-molybdenum steel sheet and strip (115/130 hbar) (suitable for welding)
Specification for chromium-molybdenum steel sheet and strip (88/108 hbar) (suitable for welding)
Specification for Chromium-Molybdenum- Vanadium-Niobium Heat- Resisting Steel Billets, Bars, Forgings and Parts (930-1080 MPa) (Cr 10.5, Mo 0.6, V 0.2, Nb 0.3)
Specification for Chromium-nickel corrosion-resisting steel - bright bars and parts (540 MPa, limiting ruling section 160 mm) (Cr18, Ni10.5, controlled nitrogen content)
Specification for Chromium-Nickel-Copp er-Molybdenum Corrosion-Resisting Steel Sheet and Strip (Precipitation Hardening: 118/137 H Bar)
Specification for chromium-nickel-copp er-molybdenum corrosion-resisting steel sheet and strip (precipitation hardening: 98/118 hbar)
Specification for Chromium-nickel-moly bdenum corrosion-resisting steel bright bars and parts (540 MPa, limiting ruling section 160 mm)(Cr17.5, Ni12.5, Mo2.25, controlled nitrogen content)
Specification for chromium-vanadium steel wire and springs (high duty ground wire - hardened and tempered)
Specification for clearance dimensions for tripod jacks for aircraft
Specification for Close toleranced sheet and strip of aluminium - copper - magnesium - silicon - manganese alloy - (Solution treated and artificially aged) (Cu 4.4, Mg 0.5, Si 0.8,...
Specification for Close Toleranced Sheet and Strip of Aluminium-Coated Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy (Solution Treated and Aged at Room Temperature) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Specification for Close Toleranced Sheet and Strip of Aluminium-Coated Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy (Solution Treated and Artificially Aged) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Specification for Close toleranced sheet and strip of aluminium-copper-mag nesium-silicon-manga nese alloy - (Solution treated and aged at room temperature) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Specification for Cold compressed hand forgings of aluminium-zinc-magne sium-copper-chromium alloy - (Solution treated and artificially aged to an overaged condition) (Zn 5.6, Mg 2.5, Cu 1.6, Cr 0.22)
Specification for cold-rolled 18/10 chromium-nickel corrosion-resisting steel sheet and strip (niobium stabilized: 80 hbar)
Specification for cold-rolled 18/10 chromium-nickel corrosion-resisting steel sheet and strip (niobium stabilized: 800 MPa)
Specification for cold-rolled 18/10 chromium-nickel corrosion-resisting steel sheet and strip (titanium stabilized: 80 hbar)
Specification for cold-rolled 18/10 chromium-nickel corrosion-resisting steel sheet and strip (titanium stabilized: 800 MPa)
Specification for copper and copper alloy tubes for marine pipework systems
Specification for Crew portable protective breathing equipment for use during aircraft emergencies
Specification for derrick boom clamp
Specification for Design and Qualification Testing of Clamp Blocks for Fluid System Tube Lines Having Axial Alignment. Metric Series
Specification for design conditions and basis of calculations for air-conditioning and ventilation of accommodation spaces in ships
Specification for Dimensions for Fluid System Port Connection, Seal and Fitting End
Specification for Dimensions of 'Q' Clamps (Centre-Mounted Clamps) for Fluid Systems
Specification for Dimensions of Aircraft Accessory Drives and Mounting Pads
Specification for Dimensions of anchor chain cables - Part 1: Stud-link anchor chain cables
Specification For Dimensions of Elastomeric Toroidal Sealing Rings for Aerospace Use - Inch Series
Specification for Dimensions of Omega Clamps (Saddle Clamps) for Fluid Tubing Installations
Specification for Dimensions of Tracks for Mast and Deck Fittings
Specification for Envelope dimensions of \x93P\x94 clamps (loop clamps) for fluid systems
Specification for External doors (wood) for ships
Specification for Extruded bars and sections of aluminiumzinc- copper-chromium alloy \x97 (solution treated, controlled stretched and artificially aged) (not exceeding 150 mm diameter or minor sectional dimension) (Zn 5.6, Mg...
Specification for Extruded, rolledi\xf3r cast forging stock of aluminium-zinc-magne sium-manganese-coppe r alloy (for manufacture of forgings to BS L 171) Zn 5.7, Mg 2.7, Mn 0.5, Cu 0.5) (7014)
Specification for Eye bolts (unified threads) for aircraft
Specification for Fixed resistors for use in electronic equipment - Blank detail specification - Fixed power resistors, heat-sink types - Assessment level H
Specification for Forging stock and forgings of aluminium-coppermagn esium- siliconmanganese alloy - (Solution treated and aged at room temperature) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8)
Specification for Forging stock and forgings of aluminium-magnesium- silicon-manganese alloy - (Solution treated and precipitation treated) (Suitable for welding) (Mg 0.8, Si 1, Mn 0.7)
Specification for Forging stock and forgings of magnesium - 3 % zinc-zirconium alloy - (Zn 3.0, Zr 0.6)
Specification for Forging stock and forgings of magnesium\x96 6 % aluminium-zinc alloy - (Al 6.0, Zn 1.0)
Specification for fork and pin connections between yacht standing rigging and mast or deck
Specification for Full face mask assemblies for use in contaminated atmospheres
Specification for graphical symbols representing pipeline systems in ships. General shipboard services
Specification for graphical symbols representing pipeline systems in ships. Sanitation
Specification for graphical symbols representing pipeline systems in ships. Ventilation
Specification for Hand and die forgings of aluminium-zinc-magne sium-copper-chromium alloy - (Solution treated and artificially aged to an overaged condition) (Zn 5.6, Mg 2.5, Cu 1.6, Cr 0.22)
Specification for hand-operated portable fire extinguishers for aircraft
Specification for Harmonized system of quality assessment for electronic components - Blank detail specification - Electromechanical switches for use in electronic equipment - Blank detail specification for rotary switches
Specification for Harmonized system of quality assessment for electronic components - Blank detail specification - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors - Section 1: Blank detail...
Specification for Harmonized system of quality assessment for electronic components - Electrical relays - Blank detail specification - Electromechanical all-or-nothing relays - Test schedules 1, 2 and 3
Specification for Harmonized system of quality assessment for electronic components - Fixed capacitors for use in electronic equipment - Blank detail specification: Fixed tantalum capacitors with non-solid electrolyte and porous...
Specification for Harmonized system of quality assessment for electronic components - Fixed film resistor networks for use in electronic equipment - Blank detail specification - Film resistor networks of assessed...
Specification for Harmonized system of quality assessment for electronic components - Fixed Resistors for Use in Electronic Equipment - Blank Detail Specification: Fixed Power Resistors. Assessment Level E
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Ambient-rated bipolar transistors for low and high-frequency amplification
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Bidirectional triode thyristors (triacs), ambient or case-rated up to 100 A...
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Bipolar transistors for switching applications
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Case-rated bipolar transistors for high-frequency amplifications
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Case-rated bipolar transistors for low-frequency amplification
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Rectifier diodes (including avalanche rectifier diodes), ambient and case-rated, up to...
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Reverse blocking triode thyristors, ambient and case-rated, up to 100A
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Signal diodes, switching diodes and controlled avalanche diodes
Specification for Harmonized system of quality assessment for electronic components - Semiconductor discrete devices - Blank detail specification - Voltage-regulator diodes and voltage-reference diodes, excluding temperature-compensa ted precision reference diodes...
Specification for Harmonized system of quality assessment for electronic components \x97 Blank detail specification \x97 Electromechanical switches for use in electronic equipment \x97 Blank detail specification for in-line package switches...
Specification for Harmonized system of quality assessment for electronic components \x97 Blank detail specification \x97 Electromechanical switches for use in electronic equipment \x97 Blank detail specification for pushbutton switches
Specification for Harmonized system of quality assessment for electronic components \x97 Blank detail specification \x97 Electromechanical switches for use in electronic equipment \x97 Blank detail specification for sensitive switches
Specification for Harmonized system of quality assessment for electronic components \x97 Fixed capacitors for use in electronic equipment \x97 Blank detail specification: Fixed tantalum capacitors with solid electrolyte and porous...
Specification for Harmonized system of quality assessment for electronic components \x97 Semiconductor devices \x97 Integrated circuits \x97 Blank detail specification \x97 HCMOS digital integrated circuits (series 54/74 HC, 54/74 HCT,...
Specification for harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Blank detail specification: fixed metallized polyethylene terephthalate film dielectric d.c. capacitors. Assessment level...
Specification for harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Blank detail specification: fixed metallized polypropylene film dielectric d.c. capacitors. Assessment level E...
Specification for Harmonized System of Quality Assessment for Electronic Components. Fixed Capacitors for Use in Electronic Equipment. Generic Specification
Specification for High Temperature Convoluted Hose Assemblies in Polytetrafluoroethyl ene (PTFE) for Aerospace Applications
Specification for horncleats
Specification for Identification of Aircraft Servicing, Maintenance, Ground Handling and Safety/Hazard Points
Specification for indication of details on the general arrangement plans of ships
Specification for Ingots and castings of aluminium-copper-nic kel manganese-titanium-z irconium-cobalt-anti mony alloy - (Solution treated and artificially aged) (Cu 5.0, Ni 1.5, Mn 0.25, Ti 0.2, Zr 0.2, Co 0.2,...
Specification for Ingots and Castings of Aluminium-Copper-Sil icon Alloy - (Solution Treated and Aged at Room Temperature) (Cu 4, Si 1)
Specification for Ingots and Castings of Aluminium-Copper-Sil icon Alloy - (Solution Treated and Artificially Aged) (Cu 4, Si 1)
Specification for Jib cranes: ship mounted type
Specification for low carbon 17/12 chromium-nickel-moly bdenum corrosion-resisting steel sheet and strip (50 hbar)
Specification for low carbon 17/12 chromium-nickel-moly bdenum corrosion-resisting steel sheet and strip (500 MPa)
Specification for low carbon 18/10 chromium-nickel corrosion-resisting steel sheet and strip (50 hbar)
Specification for low carbon 18/10 chromium-nickel corrosion-resisting steel sheet and strip (500 MPa)
Specification for Low nickel - chromium steel - (Bar for the manufacture of forged bolts only)
Specification for Low nickel-chromium steel (bar for the manufacture of forged bolts only)
Specification for magnetic compasses and binnacles. Class A instruments
Specification for magnetic compasses and binnacles. Individual testing of magnetic compasses and accessories: Classes A and B
Specification for magnetic compasses and binnacles. Type testing of binnacles and correcting devices
Specification for magnetic compasses and binnacles. Type testing of compasses and accessories: Classes A and B
Specification for Manholes with bolted covers
Specification for Marine guardrails, stanchions, etc. Part 2: Gates and portable guardrail sections for merchant ships (excluding passenger ships)
Specification for Marine guardrails, stanchions, etc. Part 3: Storm rails (exterior)
Specification for marking of hydraulic components
Specification for Nickel-chromium-moly bdenum-vanadium steel forging stock, forgings, bars and parts (1900 MPa: limiting ruling section 100 mm)
Specification for Nickel-silicon-chrom ium-molybdenum-vanad ium-steel (vacuum arc remelted) billets, bars, forgings and parts - (1900\x962100 MPa: limiting ruling section 75 mm)
Specification for patented cold drawn carbon steel wire and springs (high duty ground wire)
Specification for patented cold drawn carbon steel wire and springs (high duty unground wire)
Specification for petroleum fuels for marine oil engines and boilers
Specification for plate of aluminium-magnesium- silicon-manganese alloy (solution treated, controlled stretched and precipitation treated) (not exceeding 25 mm thickness) (suitable for welding) (Mg 0.8, Si 1, Mn 0.7)
Specification for presentation of ships' cargo gear particulars
Specification for Pressure Compensated Variable Delivery Hydraulic Pumps
Specification for Sea tubes
Specification for Separable Tube Fittings for Fluid Systems
Specification for Sheet and Strip of Aluminium-Coated Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy (Solution Treated and Artificially Aged) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Specification for sheet and strip of aluminium-copper-mag nesium-silicon-manga nese alloy (solution treated and aged at room temperature) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Specification for sheet and strip of aluminium-copper-mag nesium-silicon-manga nese alloy (solution treated and artificially aged) (Cu 4.4, Mg 0.5, Si 0.8, Mn 0.8)
Specification for sheet and strip of aluminium-magnesium- silicon-manganese alloy (solution treated and precipitation treated) (suitable for welding) (Mg 0.8, Si 1, Mn 0.7)
Specification for Sheet and strip of magnesium - 1 1/4 % zinc-zirconium alloy - (Suitable for welding by inert-gas shielded arc techniques) (Zn 1.25, Zr 0.6)
Specification for Shipbuilding - Oil and water drain screws
Specification for Shipbuilding - Yachts - Waste Water Fittings
Specification for ships' awnings and supports
Specification for ships' deck machinery - topping winches
Specification for ships' deck machinery - towing winches for deep sea use
Specification for Ships' Ladders Part 3: Ladders, Steel Dog-Step
Specification for ships' ladders. Ladders, wood sloping, exterior
Specification for Ships' Machinery - Rope Storage Reels
Specification for Ships' Windows
Specification for Ships\x92 deck machinery accommodation ladder winches
Specification for Ships\x92 deck machinery cargo winches
Specification for Ships\x92 deck machinery lifeboat winches
Specification for Ships\x92 deck machinery windlasses
Specification for Ships\x92 derrick fittings
Specification for Ships\x92 ladders Part 1: Ladders, steel vertical
Specification for Ships\x92 ladders Part 2: Ladders, steel sloping
Specification for Ships\xb4 Deck Machinery; Mooring Winches
Specification for Silica Gel, Acid Activated for Aircraft Purposes
Specification for softened 18/10 chromium-nickel corrosion-resisting steel sheet and strip (niobium stabilized: 54 hbar)
Specification for softened 18/10 chromium-nickel corrosion-resisting steel sheet and strip (niobium stabilized: 540 MPa)
Specification for softened 18/10 chromium-nickel corrosion-resisting steel sheet and strip (titanium stabilized: 54 hbar)
Specification for softened 18/10 chromium-nickel corrosion-resisting steel sheet and strip (titanium stabilized: 540 MPa)
Specification for Steel wire rope and strand for yachts
Specification for summary and application of carbon steel tubes for marine pipework systems
Specification for Temperature Control in the Heat Treatment of Metals
Specification for Thermal insulation for marine piping systems
Specification for toilet retention and recirculation systems for the treatment of toilet waste on small craft
Specification for tube of 99% aluminium (cold drawn: not tested hydraulically) (not exceeding 12 mm wall thickness)
Specification for Tube of Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy - (Solution Treated and Aged at Room Temperature) (Not Exceeding 10 mm Wall Thickness) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8)...
Specification for Tube of Aluminium-Magnesium- Silicon-Copper-Chrom ium Alloy - (Solution Treated and Artificially Aged: Not Tested Hydraulically) (Not Exceeding 10 mm Thickness) (Mg 1.0, Si 0.6, Cu 0.28, Cr 0.2)...
Specification for Tube of Aluminium-Magnesium- Silicon-Copper-Chrom ium Alloy - (Solution Treated and Artificially Aged: Tested Hydraulically) (Not Exceeding 10 mm Thickness) (Mg 1.0, Si 0.6, Cu 0.28, Cr 0.2)
Specification for Tube of Aluminium-Magnesium- Silicon-Manganese Alloy - (Solution Treated and Precipitation Treated) (Not exceeding 10 mm wall thickness) (Suitable for welding) (Mg 0.8, Si 1, Mn 0.7)
Specification for tubing outside diameters and thicknesses
Specification for Two Tonnes General Purpose Davits
Specification for Washers for aircraft purposes - (primarily for facing purposes)
Specification for Weed grids for sea inlets
Specification for welded steel bollards. Part 2: Cruciform type
Specification. Ventilator heads
Specifications for Hydraulic surface-check type lubricating nipples for aircraft
Specifications for Tab Washers for Unified Hexagons for Aircraft
Suction Strainers
Symbols for the Pictorial Representation of Aircraft Cargo Handling Systems for Unit Load Devices (ULDs)
Tapers and Other Outboard Details of Propeller Shafts - Part 1: Specification for Shafts of Diameter from 16 mm to 160 mm
Tapers and other outboard details of propeller shafts Part 2: Specification for shafts of diameter greater than 160 mm up to 1000 mm
Technology Approval Schedules Requirements Under the IEC Quality Assessment System for Electronic Components (IECQ)
Tie rods (unified threads) - For aircraft
Toxicity Testing of Fire Effluents - Part 2: Guidelines for Biological Assays to Determine the Acute Inhalation Toxicity of Fire Effluents (Basic Principles, Criteria and Methodology)
Toxicity Testing of Fire Effluents - Part 5: Prediction of Toxic Effects of Fire Effluents
Toxicity Testing of Fire Effluents Part 3: Methods for the Analysis of Gases and Vapours in Fire Effluents
Toxicity Testing of Fire Effluents Part 4: The Fire Model ( Furnaces and Combustion Apparatus Used in Small-Scale Testing)
Toxicity Testing of Fire Effluents Part 6: Guidance for Regulators and Specifiers on the Assessment of Toxic Hazard in Fires in Buildings and Transport
Ultrasonic Testing of Special Forgings by an Immersion Technique Using Flat-Bottomed Holes as a Reference Standard
Unsaturated polyester resins for low pressure laminating of glass fibre reinforced laminates - Test methods
Unsaturated polyester resins for low pressure laminating of high strength fibre reinforced composites - Test methods
Uses of Reaction to Fire Test Results - Part 1: Application of Test Results to Predict Fire Performance of Internal Linings and Other Building Products
Uses of Reaction to Fire Test Results - Part 2: Fire Hazard Assessment of Construction Products
Valve Outlets for Gas Cylinders - List of Provisions Which Are Either Standardized or in Use
Varistors for Use in Electronic Equipment: Generic Specification
Varistors for Use in Electronic Equipment: Sectional Specification for Surge Suppression Varistors
Viscosity of Water
Washers for Aircraft purposes - (Primarily for Facing Purposes)
Washers for Unified Hexagons for Aircraft (Primarily for Packing Purposes)
Weathertight and Spraytight Doors (Steel)
Welded Steel Bollards Part 1: Vertical Type
Worm Gears - Geometry of Worm Profiles
Zinc Oxide Surge Suppression Varistors Assessment Level E

<< Prev Next >>