Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
100
150
200
250
300
350
360
370
380
390
400
410
417
418
419
420
421
422
423
424
425
426
427
428
429
430
440
450
460
470
480
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| 1 280 \xd7 720, 16 \xd7 9 progressively-captur ed image format for production and international programme exchange in the 60 Hz environment | |
| 1 280 \xd7 720, 16:9 progressively-captur ed image format for production and international programme exchange in the 60 Hz environment | |
| 1 280 X 720, 16:9 progressively-captur ed image format for production and international programme exchange in the 60 Hz environment | |
| 100\xb0 Countersunk Head Steel Rivets for Aircraft | |
| 12 % Chromium Corrosion-Resisting Steel Tubes (770 MPa) | |
| 2 1/2 % Nickel-Chromium-Moly bdenum Steel Tubes (1160 MPa) | |
| 2 1/2 % Nickel-Chromium-Moly bdenum Steel Tubes (1390 MPa) | |
| 24-bit digital audio format as ancillary data signals in HDTV and UHDTV serial interfaces | |
| 24-BIT DIGITAL AUDIO FORMAT AS ANCILLARY DATA SIGNALS IN HDTV SERIAL INTERFACES | |
| 50 TON CHROME-MOLYBDENUM STEEL TUBES {EUITABLE FOR WELDING) | |
| Aerospace - Rivets, Solid, in Aluminium or Aluminium Alloys - Procurement Specifcation | |
| AEROSPACE SERIES \x96 Washers, plain \x96 BA, BSF and BSW threaded parts \x96 Carbon (cadmium-plated) or corrosion-resisting steel \x96 Specification | |
| Aircraft Control Wire Rope Assemblies - Technical Specification | |
| Assessment of the Picture Quality of Multi-Programme Service | |
| ASSESSMENT OF THE PICTURE QUALITY OF MULTI-PROGRAMME SERVICES | |
| Baseband imaging format for distribution of large screen digital imagery applications intended for presentation in a theatrical environment | |
| Basic Objectives for the Planning and Implementaion of Digital Terrestrial Television Broadcasting System | |
| BASIC OBJECTIVES FOR THE PLANNING AND IMPLEMENTATION OF DIGITAL TERRESTRIAL TELEVISION BROADCASTING SYSTEMS | |
| BASIC PRINCIPLES FOR A WORLDWIDE COMMON FAMILY OF SYSTEMS FOR THE PROVISION OF INTERACTIVE TELEVISION SERVICES | |
| Basic Principles for a Worldwide Common Family of Systems for the Provisions of Interactive Television Services | |
| Basic requirements for multimedia-hypermedi a broadcasting | |
| Braided rubber cord assemblies for aircraft | |
| British Standard Specifications for Wood Screws for Aircraft | |
| Bronze oil-retaining bushes and thrust washers - For aircraft | |
| Bronze Oil-Retaining Bushes and Thrust Washers for Aircraft | |
| CAPTURE CHARACTERISTICS FOR HIGH-DEFINITION IMAGES | |
| CHECKSUM FOR ERROR DETECTION AND STATUS INFORMATION IN INTERFACES CONFORMING WITH RECOMMENDATIONS ITU-R BT.656 AND ITU-R BT.799 | |
| Considerations for colour encoding and spatial resolution for large screen digital imagery display | |
| Consistency in the alignment of displays in production rooms and control rooms | |
| Content package format, elements, and metadata definition for applications in television production utilizing interfaces based on Recommendation ITU-R BT.1381 | |
| Corrosion-Resisting Steel Crinkle Washers | |
| Corrosion-Resisting Steel Split Cotter Pins for Aircraft | |
| Data Access Methods for Digital Terrestrial Television Broadcasting | |
| Data encoding protocol using key-length-value | |
| Data link protocol for interaction channel | |
| Data services in digital television broadcasting | |
| DATA SERVICES IN DIGITAL TERRESTRIAL TELEVISION BROADCASTING | |
| Data Services in Terrestrial Television Broadcasting | |
| Data stream format for the exchange of DV-based audio, data and compressed video over interfaces complying with Recommendation ITU-R BT.1381 | |
| Data structure for DV-based audio, data and compressed video at a data rate of 100 Mbit/s | |
| Data structure for DV-based audio, data and compressed video at data rates of 25 and 50 Mbit/s | |
| Data Transmission Protocols and Transmission Control Scheme for Data Broadcasting Systems Using a Data Channel in Satellite Television Broadcasting | |
| Design and Performance Requirements for Toggle Type Panel Fasteners | |
| DIGITAL AUDIO AND AUXILIARY DATA AS ANCILLARY DATA SIGNALS IN INTERFACES CONFORMING TO RECOMMENDATIONS ITU-R BT.656 AND ITU-R BT.799 | |
| Digital Interfaces for 1125/60/2:1 and 1250/50/2:1 HDTV Studio Signals | |
| Digital Interfaces for HDTV Studio Signals | |
| Digital interfaces for studio signals with 1920 \xd7 1080 image formats | |
| DIGITAL SOUND AND TELEVISION BROADCAST\xecNG \xecNTERACTION CHANNEL THROUGH THE PSTN/ISDN | |
| DIGITAL SOUND AND TELEVISION BROADCASTING INTERACTION CHANNEL THROUGH THE PSTN/ISDN | |
| DISPLAYS FOR FUTURE TELEVISION SYSTEMS | |
| Editing information for MPEG-2 video elementary streams for applications in television production | |
| ENHANCED COMPATIBLE WIDESCREEN TELEVISION BASED ON CONVENTIONAL TELEVISION SYSTEMS | |
| Enhanced Wide-Screen NTSC TV Transmission System | |
| ENHANCED WIDE-SCREEN PAL TV TRANSMISSION SYSTEM (THE PALplus SYSTEM) | |
| Error correction methods, a frame configuration, dilation, and emission for Television broadcasting earthly digital | |
| Error-correction, data framing, modulation and emission methods for digital terrestrial television broadcasting | |
| Expert viewing methods to assess the quality of systems for the digital display of large screen digital imagery in theatres | |
| Extremely High Resolution Imagery | |
| Format for transmission of DV compressed video, audio and data over interfaces complying with Recommendation ITU-R BT.1381 | |
|
Format of ancillary data signals carried in digital component studio interfaces -- BT.1364-1 SPANISH
|
Format of Ancillary Data Signals Carried in Digital Component Studio Interfaces |
| General reference chain and management of post-processing headroom for programme essence in large screen digital imagery applications | |
| General reference chain and management of post-processing headroom for programme essence in television applications | |
| Heat curing paint scheme for aerospace purposes - Specification | |
| Interaction channel using digital enhanced cordless telecommunications (DECT) system | |
| Interaction Channel Using Digital Enhanced Cordless Telecommunications (DECT) Systems | |
| Interaction Channel Using Global System for Mobile Communications (GSM) | |
| Interaction channel using local multipoint distribution systems | |
| Interface for Digital Component Video Signals in 525-Line and 625-Line Television Systems Operating at the 4:2:2 Level of Recommendation ITU-R BT.601 (Part B) | |
| Interface for Digital Component Video Signals in 525-Line and 625-Line Television Systems Operating at the 4:4:4 Level of Recommendation ITU-R BT.601 (Part B) | |
| Interfaces for Digital Component Video Signals in 525-and 625-Line Progressive Scan Television Systems | |
| INTERFACES FOR DIGITAL COMPONENT VIDEO SIGNALS IN 525-LINE AND 625-LINE TELEVISION SYSTEMS OPERATING AT THE 4:2:2 LEVEL OF RECOMMENDATION ITU-R BT.601 (PART B) | |
| INTERFACES FOR DIGITAL COMPONENT VIDEO SIGNALS IN 525-LINE AND 625-LINE TELEVISION SYSTEMS OPERATING AT THE 4:4:4 LEVEL OF RECOMMENDATION ITU-R BT.601 (PART B) | |
| Intumescent paint for aerospace purposes - Specification | |
| JITTER SPECIFICATIONS AND METHODS FOR JITTER MEASUREMENTS OF BIT-SERIAL SIGNALS CONFORMING TO RECOMMENDATIONS ITU-R BT.656, ITU-R BT.799 AND ITU-R BT.1120 | |
| LABELLING OF VIDEO AND AUDIO APPARATUS THROUGHPUT (PROCESSING) DELAY | |
| Low Temperature Stoving Scheme for Aeronautical Purposes | |
| Measurement Methods Applicable in the Analogue Television Studio and the Overall Analogue Television System | |
| Measuring Methods for Digital Video Equipment with Analogue Input/Output | |
| Metadata requirements for production and post-production in broadcasting | |
| Methodological framework for specifying accuracy and cross-calibration of video quality metrics | |
| MPEG-2 recoding data set for the preservation of picture quality in cascade of MPEG-2 codecs compressed stream format | |
| NETWORK INDEPENDENT PROTOCOLS FOR INTERACTIVE SYSTEMS | |
| Objective perceptual video quality measurement techniques for standard definition digital broadcast television in the presence of a full reference | |
| Payload identification data structure for digital television interfaces | |
| Planning Criteria for Digital Terrestrial Television Services in the VHF/UHF Bands | |
| Planning criteria, including protection ratios, for digital terrestrial television services in the VHF/UHF bands | |
| PLANNING METHODS FOR 625-LINE TERRESTRIAL TELEVISION IN VHF/UHF BANDS | |
| PLANNING METHODS FOR 625-LZNE TERRESTRIAL TELEVISION IN VHF/UHF BANDS | |
| Preformed Corrosion-Resisting Steel Wire Rope (ISO Diameters and Strength) | |
| Reference Signals for Ghost Cancelling in Analogue Television Systems | |
| Reference Signals for Ghost Cancelling in Television | |
| Relative Quality Requirements of Television Broadcast Systems | |
| Relative Timing of Sound and Vision for Broadcasting | |
| Representation of various image aspect ratios into the image of large screen digital imagery applications that use a 16:9 raster | |
| Rivet Burrs for Aircraft | |
| Safe areas of wide-screen 16:9 and standard 4:3 aspect ratio productions to achieve a common format during a transition period to wide-screen 16:9 broadcasting | |
| Selectively Removable Intermediate Coating for Aerospace Purposes | |
| Serial digital fibre transmission system for signals conforming to Recommendations ITU-R BT.656*, ITU-R BT.799** and ITU-R BT.1120 | |
| Serial digital fibre transmission system for signals conforming to Recommendations ITU-R BT.656, ITU-R BT.799 and ITU-R BT.1120 | |
| Serial digital fibre transmission system for signals conforming to Recommendations ITU-R BT.656, ITU-R BT.799, ITU-R BT.1120 and ITU-R BT.2077 (Part 3) | |
| Serial digital interface-based transport interface for compressed television signals and packetized data in networked television production based on Recommendation ITU-R BT.656 | |
| Serial digital interface-based transport interface for compressed television signals and packetized data in networked television production based on Recommendations ITU-R BT.656 and ITU-R BT.1302 | |
| Serial digital interface-based transport interface for compressed television signals in networked television production based on Recommendation ITU-R BT.1120 | |
| Serial digital interface-based transport interface for compressed television signals in networked television production based on Recommendations ITU-R BT.656 and ITU-R BT.1302 | |
| Service Multiplex Methods for Digital Terrestrial Television Broadcasting | |
| Service multiplex, transport, and identification methods for digital terrestrial television broadcasting | |
| Service Schedule of Carbon and Alloy Steel for Armaments Vechiles | |
| Snap Head Steel Rivets - for Aircraft | |
| Space Data and Information Transfer Systems - Advanced Orbiting Systems - Networks and Data Links - Architectural Specification | |
| Space Data and Information Transfer Systems - ASCII Encoded English | |
| Space Data and Information Transfer Systems - Cross Support Reference Model - Space Link Extension Services | |
| Space Data and Information Transfer Systems - Data Description Language - EAST Specification | |
| Space Data and Information Transfer Systems - Data Systems - Lossless Data Compression | |
| Space Data and Information Transfer Systems - Packet Telemetry | |
| Space Data and Information Transfer Systems - Parameter Value Language Specification | |
| Space Data and Information Transfer Systems - Radio Metric and Orbit Data | |
| Space Data and Information Transfer Systems - Standard Formatted Data Units - Control Authority Data Structures | |
| Space Data and Information Transfer Systems - Standard Formatted Data Units - Control Authority Procedures | |
| Space Data and Information Transfer Systems - Standard Formatted Data Units - Referencing Environment | |
| Space Data and Information Transfer Systems - Standard Formatted Data Units - Structure and Construction Rules | |
| Space Data and Information Transfer Systems - Telecommand - Channel Service - Architectural Specification | |
| Space Data and Information Transfer Systems - Telecommand - Command Operation Procedures | |
| Space Data and Information Transfer Systems - Telecommand - Data Management Service - Architectural Specification | |
| Space Data and Information Transfer Systems - Telecommand - Data Routing Service | |
| Space Systems - Ground Support Equipment for Use at Launch, Landing, or Retrieval Sites - General Requirements | |
| Specification for 12% chromium corrosion-resisting steel tubes (770 MPa) | |
| Specification for 18/10 Chromium-Nickel Corrosion-Resisting Steel Tube (Titanium stabilized: 550 N/mm2) (Weldable) | |
| Specification for 18/10 Chromium-Nickel Corrosion-Resisting Steel Tube for Hydraulic Purposes (Niobium/ Titanium Stabilized: 550 MPa) | |
| Specification for 2 1/2 % nickel-chromium-moly bdenum steel tubes (1160 MPa) | |
| Specification for 2 1/2 % nickel-chromium-moly bdenum steel tubes (1390 Mpa) | |
| Specification for a Chromium(VI)-free pre-treatment primer | |
| Specification for Air Drying, Two Component, Polyurethane Finish for Aerospace Purposes | |
| Specification for Aluminium alloy taper pins for aeronautical purposes | |
| Specification for B.A. Washers - For aircraft purposes (primarily for instrument use) | |
| Specification for B.A. Washers for Aircraft Purposes (Primarily for Instrument Use) | |
| Specification for bar and section for machining of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1000-1200 N/mmu2) (limiting ruling section over 100 mm up to and including 150 mm) | |
| Specification for bar and section for machining of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1050-1220 N/mmu2) (limiting ruling section over 25 mm up to and including 100 mm) | |
| Specification for bar and section for machining of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1100-1280 N/mmu2) (limiting ruling section 25 mm) | |
| Specification for bar for machining of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (tensile strength 1205-1375 N/mmu2) (limiting ruling section over 25 mm up to and including 75 mm) | |
| Specification for bar for machining of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (tensile strength 1250-1420 N/mmu2) (limiting ruling section 25 mm) | |
| Specification for Bars and Sections for Machining of Titanium-Copper Alloy - (Tensile Strength 650-880 N/mm2) (Limiting Ruling Section 75 mm) | |
| Specification for Carbon-Manganese Steel Tube (550 N/mm2) (Tube less than 12.5 mm outside diameter) (Weldable) | |
| Specification for Chromium-molybdenum steel tube (770 MPa) (Weldable) | |
| Specification for Chromiummolybdenum steel tube (900 MPa) - (Weldable) | |
| Specification for Cold Drawn 18/10 Chromium-Nickel Corrosion-Resisting Steel Tube (Titanium Stabilized: 800 N/MM2) (Weldable) | |
| Specification for Copper beryllium crinkle washers | |
| Specification for Corrosion resisting worm drive clamps for aircraft | |
| Specification for Corrosion-resisting steel crinkle washers | |
| Specification for Design and Performance Requirements for Turnlock, Stud-Type Panel Fasteners (Metric Series) | |
| Specification for Doping and finishing schemes for fabric covered aircraft | |
| Specification for Double coil spring washers - For aircraft | |
| Specification for Forging Stock of Titanium-Aluminium- Zirconium-Molybdenum -Silicon Alloy - (Tensile Strength 990-1140 N/mm2) (Limiting Ruling Section 65 mm) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1000-1200 N/mmu2) (limiting ruling section over 100 mm up to and including 150 mm) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1050-1220 N/mmu2) (limiting ruling section 100 mm) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (tensile strength 1205-1375 N/mmu2) (limiting ruling section over 25 mm up to and including 75 mm) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (tensile strength 1250-1420 N/mmu2) (limiting ruling section 25 mm) | |
| Specification for Forging Stock of Titanium-Copper Alloy - (Tensile Strength 650-880 N/mm2) (Limiting Ruling Section 75 mm) | |
| Specification for forgings of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1000-1200 N/mmu2) (limiting ruling section over 100 mm up to and including 150 mm) | |
| Specification for forgings of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1050-1200 N/mmu2) (limiting ruling section 100 mm) | |
| Specification for forgings of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (tensile strength 1205-1375 N/mmu2) (limiting ruling section over 25 mm up to and including 75 mm) | |
| Specification for Forgings of Titanium-Aluminium-Z irconium-Molybdenum- Silicon Alloy - (Tensile Strength 990-1140 N/mm2) (Limiting Ruling Section 65 mm) | |
| Specification for High Gloss Finishing Scheme for Aeronautical Purposes | |
| Specification for Light-Weight Aluminium Finishing Scheme (Cellulose Base) for Aeronautical Purposes | |
| Specification for Low Carbon 17/12 Chromium-Nickel-Moly bdenum Corrosion-Resisting Steel Tube (500 N/mm2) | |
| Specification for Low Carbon 18/10 Chromium-Nickel Corrosion-Resisting Steel Tube (500 N/mm2) | |
| Specification for Lubricating Nipples - for Aircraft Purposes | |
| Specification for matt synthetic finishing scheme for aeronautical purposes | |
| Specification for orgings of Titanium-Copper Alloy - (Tensile Strength 650-880 N/mm2) (Limiting Ruling Section 75 mm) | |
| Specification for Paint remover for air drying selectively removable paint scheme for aerospace purposes | |
| Specification for plate of titanium-aluminium-m olybdenum-tin-silico n alloy (tensile strength 1030-1220 MPa) (maximum thickness 65 mm) | |
| Specification for plate of titanium-aluminium-v anadium alloy (tensile strength 895-1150 MPa) (maximum thickness 100 mm) | |
| Specification for plate of titanium-copper alloy (tensile strength 520-640 MPa) (maximum thickness 10 mm) | |
| Specification for preformed galvanized carbon steel wire rope (ISO diameters and strengths) | |
| Specification for Pretreatment primer for aerospace purposes | |
| Specification for sheet and strip of titanium-aluminium-v anadium alloy (tensile strength 920 MPa to 1180 MPa) | |
| Specification for sheet and strip of titanium-copper alloy (tensile strength 690-920 N/mmu2) | |
| Specification for Sitka spruce as rough timber | |
| Specification for Solid taper pins for aeronautical purposes | |
| Specification for Spring retaining rings for aerospace application: carbon steel circlips (metric series) | |
| Specification for Swaged Cable-End Assemblies (B.A. and B.S.F. Threads) for Preformed Non-Corrodible Steel Wire Rope (Suitable for use with BS W. 11 wire rope) | |
| Specification for Swaged cable-end assemblies (B.A. and B.S.F. threads) for preformed steel wire rope for aircraft - (Suitable for use with BS W. 9 wire rope) | |
| Specification for Turnbuckles (Tension Rod Type) for Aircraft Purposes | |
| Specification for washers for aircraft purposes (primarily for packing purposes) | |
| Specification for Washers for aircraft purposes - (primarily for packing purposes) | |
| Specification for Washers for aircraft purposes - (primarily for use with timber) | |
| Specification for washers, spring, double coil (inch sizes), steel, cadmium plated and phosphor bronze - For aircraft | |
| Specifications for Ball ends for swaging on cable - For aircraft (Suitable for 5 cwt. cable) | |
| Specifications for Ball ends for swaging on cable \x97 For aircraft (Suitable for 5 cwt. cable) | |
| Specifications for Cable Thimbles for Aircraft | |
| Specifications for Identification Tags for Swaged Cable-End Assemblies - For Aircraft | |
| Specifications for Rivet burrs for aircraft | |
| Specifications for Split taper pins for aeronautical purposes | |
| Specifications for Spring catches for aeronautical purposes | |
| Specifications for Tab Washers - for Aircraft | |
| Specifications for Tab washers for B.A. and B.S.W. hexagons for aircraft | |
| Specifications for Turnbarrels, tension rods and swaged cable-end connections for aircraft | |
| Specifications for wood screws for aircraft | |
| Spectrum limit masks for digital terrestrial television broadcasting | |
| SPECTRUM SHAPING LIMITS FOR DIGITAL TERRESTRIAL TELEVISION BROADCASTING | |
| Spring Catches for Aeronautical Purposes | |
| Standards for bit rate reduction coding systems for SDTV | |
| Stereoscopic Television Based on R-and L-Eye Two Channel Signals | |
| STUDIO FORMAT PARAMETERS FOR ENHANCED 16:9 ASPECT RATIO 625-LINE TELEVISION SYSTEMS (D- AND D2-MAC, PALplus, ENHANCED SECAM) | |
| Studio parameters of 625 and 525 line progressive television systems | |
| SUBJECTIVE ASSESSMENT OF CONVENTIONAL TELEVISION SYSTEMS | |
| SUBJECTIVE ASSESSMENT OF STANDARD DEFINITION DIGITAL TELEVISION (SDTV) SYSTEMS | |
| SUBJECTIVE ASSESSMENT OF STEREOSCOPIC TELEVISION PICTURES | |
| System design and operational practices for minimizing disturbance from loop delay in broadcast systems | |
| TARGET STANDARD FOR DIGITAL VIDEO SYSTEMS FOR THE STUDIO AND FOR INTERNATIONAL PROGRAMME EXCHANGE | |
| Terrestrial return channel for interactive broadcasting services operating in the VHF/UHF broadcast band based on Recommendation ITU-R BT.1306 | |
| Test materials to be used in assessment of picture quality | |
| Test Materials to Be Used in Subjective Assessment | |
| The basic elements of a worldwide common family of systems for digital terrestrial television broadcasting | |
| The MPEG-2 recoding data set for the preservation of picture quality in cascade of MPEG-2 codecs | |
| Time code format definitions and transport in the ancillary data space of a digital television interface according to Recommendations ITU-R BT.656, ITU-R BT.799, ITU-R BT.1120 and ITU-R BT.2077 | |
| Tracked Changes (Redline) - AEROSPACE SERIES Washers for unified hexagons for aircraft (primarily for packing purposes) | |
| Tracked Changes (Redline) - Pins, taper, solid (inch series), corrosion resisting steel and cadmium plated alloy steel - Specification | |
| Tracked Changes (Redline) - Pins, taper, split (inch series), corrosion resisting steel and cadmium plated alloy steel - Specification | |
| Transmission of time code and control code in the ancillary data space of a digital television stream according to ITU-R BT.656, ITU-R BT.799 and ITU-R BT.1120 | |
| Transmission of time code and control code in the ancillary data space of a digital television stream according to Recommendations ITU-R BT.656, ITU-R BT.799 and ITU-R BT.1120 | |
| TRANSMISSION SYSTEMS FOR INTERACTIVE CABLE TELEVISION SERVICES | |
| Transmitting antenna characteristics at VHF and UHF | |
| Transport of alternate source formats through Recommendation ITU-R BT.1120 | |
| Transport of MPEG-2 recoding data set as ancillary data packets | |
| Turnbarrels, Tension Rods and Swaged Cable- End Connections for Aircraft | |
| Two Component Epoxy Primer for Aerospace Purposes | |
| Use of Bit-Rate Reduction in the HDTV Studio Environment | |
| User requirements for codecs for emission and secondary distribution systems for SDTV and HDTV | |
| User requirements for codecs for emission and secondary distribution systems for SDTV, HDTV, UHDTV and HDR-TV | |
| USER REQUIREMENTS FOR DIGITAL CODING FOR MULTI-PROGRAMME TELEVISION TRANSMISSION | |
| USER REQUIREMENTS FOR EMISSION AND SECONDARY DISTRIBUTION SYSTEMS FOR SDTV, HDTV AND HIERARCHICAL CODING SCHEMES | |
| User requirements for generic video bit-rate reduction coding of digital TV signals for an end-to-end television system | |
| User requirements for large screen digital imagery applications intended for presentation in a theatrical environment | |
| User requirements for television applications intended for presentation in a theatrical environment | |
| USER REQUIREMENTS FOR THE QUALITY OF BASEBAND SDTV AND HDTV SIGNALS WHEN TRANSMITTED BY DIGITAL SATELLITE NEWS GATHERING (SNG) | |
| USER REQUIREMENTS FOR THE TRANSMISSION THROUGH CONTRIBUTION AND PRIMARY DISTRIBUTION NETWORKS OF DIGITAL HDTV SIGNALS | |
| Vertical ancillary data mapping for serial digital interface | |
| VIDEO CODING FOR DIGITAL TERRESTRIAL TELEVISION BROADCASTING | |
| Video payload identification for digital television interfaces | |
| Washers for Unified Hexagons for Aircraft (Primarily for Facing Purposes) | |
| WIDE-SCREEN SIGNALLING FOR BROADCASTING (Signalling for wide-screen and other enhanced television parameters) | |
| Worldwide Unified Colorimetery and Related Characteristics of Future Television and Imaging Systems | |
| WORLDWIDE UNIFIED COLORIMETRY AND RELATED CHARACTERISTICS OF FUTURE TELEVISION AND IMAGING SYSTEMS |
| << Prev | Next >> |