Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
421
422
423
424
425
426
427
428
429
430
431
432
433
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| ASTM ELEARNING: C1064/C1064M Standard Test Method for Temperature of Freshly Mixed Hydraulic Cement Concrete: SINGLE-USER LICENSE | |
| ASTM ELEARNING: C1064/C1064M: Section 6 Microlearning: SINGLE-USER LICENSE | |
| ASTM ELEARNING: C1064/C1064M: Section 8 Microlearning: SINGLE-USER LICENSE | |
| ASTM ELEARNING: C109/C109M Standard Test Method for Comprehensive Strength of Hydraulic Cement Mortars: SINGLE-USER LICENSE | |
| Case Study: Autzen Football Stadium | |
| Case Study: Santa Maria Water Reservoir Cover | |
| Cast-Iron Pipe Centrifugaly Cast in Sand-Lined Molds, for Water or Other Liquids | |
| Cement\x96Mortar Lining for Cast-Iron and Ductile-Iron Pipe and Fittings for Water | |
| Cement\x96Mortar Lining for Ductile-Iron Pipe and Fittings | |
| Cleaning Guides and Handbooks Collection | |
| COMPRESSIVE STRENGTH OF CONCRETE USING PORTIONS OF BEAM BROKEN IN FLEXURE | |
| Definitions of Terms Relating to Natural Building Stone | |
| Digital Data Licensing Agreement | |
| Electromagnetic Interference Measuring Instrument - ANSI Type | |
| Electromagnetic Interference Measuring Instrument - C.I.S.P.R. Type A Part of the CSA C108.1 Series | |
| Fibre-reinforced polymer composite crossarms | |
| Flanged Ductile-Iron and Gray-Iron Pipe with Threaded Flanges | |
| Gray-Iron and Ductile-Iron Fittings, 3 In. Through 48 In., for Water and Other Liquids | |
| Impulsions Electromagnetiques Produites Par Les Materiels De Traitement De L'Information Et De Bureautique: Valeurs Limites Et Methodes De Mesure | |
| Methods of Sampling and Testing Structural Clay Tile | |
| Metric Hex Flange Head Machine Screws | |
| PLANT LAYOUT DRAWINGS | |
| Polyethylene Encasement for Gray and Ductile Cast-Iron Piping for Water and Other Liquids | |
| PRINTED BOARD DESIGN STANDARDS COLLECTION | |
| PRINTED BOARD MATERIALS STANDARDS COLLECTION | |
| Protective Fusion-Bonded Epoxy Coatings for the Interior and Exterior Surfaces of Ductile-Iron and Gray-Iron Fittings for Water Supply Service | |
| Protective Fusion-Bonded Epoxy Coatings for the Interior and Exterior Surfaces of Ductile-Iron and Gray-Iron Fittings | |
| Recommended Practices for Resistance Welding | |
| RIGID PRINTED BOARD STANDARDS COLLECTION | |
| Rubber-Gasket Joints for Cast-Iron and Ductile-Iron Pressure Pipe and Fittings | |
| Specification for Sodium Silicate for Curing Concrete | |
| Standard Form of Agreement Between Architect and Consulting Architect | |
| STANDARD GUIDE FOR APPLICATION OF RADIATION MONITORS TO THE CONTROL AND PHYSICAL SECURITY OF SPECIAL NUCLEAR MATERIAL | |
| STANDARD GUIDE FOR DESIGN, FABRICATION, AND INSTALLATION OF NUCLEAR FUEL DISSOLUTION FACILITIES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Design, Fabrication, and Installation of Nuclear Fuel Dissolution Facilities | |
| STANDARD GUIDE FOR ESTABLISHING CALIBRATION FOR A MEASUREMENT METHOD USED TO ANALYZE NUCLEAR FUEL CYCLE MATERIALS INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD GUIDE FOR ESTABLISHING CALIBRATION FOR A MEASUREMENT METHOD USED TO ANALYZE NUCLEAR FUEL CYCLE MATERIALS | |
| STANDARD GUIDE FOR EVALUATION OF LONG-TERM BEHAVIOR OF MATERIALS USED IN ENGINEERED BARRIER SYSTEMS (EBS) FOR GEOLOGICAL DISPOSAL OF HIGH-LEVEL RADIOACTIVE WASTE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Flexible Removable Insulation Covers | |
| STANDARD GUIDE FOR HEATED SYSTEM SURFACE CONDITIONS THAT PRODUCE CONTACT BURN INJURIES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD GUIDE FOR HEATED SYSTEM SURFACE CONDITIONS THAT PRODUCE CONTACT BURN INJURIES | |
| STANDARD GUIDE FOR LABORATORY EVALUATION OF AUTOMATIC PEDESTRIAN SNM MONITOR PERFORMANCE | |
| STANDARD GUIDE FOR PREFABRICATED PANEL AND H-BAR INSULATION SYSTEMS FOR VESSELS, DUCTS AND EQUIPMENT OPERATING AT TEMPERATURES ABOVE AMBIENT AIR - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Prefabricated Panel and H-bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air | |
| STANDARD GUIDE FOR PREFABRICATED PANEL INSULATION SYSTEMS FOR DUCTS AND EQUIPMENT OPERATING AT TEMPERATURES ABOVE AMBIENT AIR | |
| STANDARD GUIDE FOR PREPARATION OF WORKING REFERENCE MATERIALS FOR USE IN ANALYSIS OF NUCLEAR FUEL CYCLE MATERIALS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Preparation of Working Reference Materials for Use in Analysis of Nuclear Fuel Cycle Materials | |
| STANDARD GUIDE FOR PREPARATION OF WORKING REFERENCE MATERIALS FOR USE IN THE ANALYSIS OF NUCLEAR FUEL CYCLE MATERIALS | |
| STANDARD GUIDE FOR QUALIFICATION OF MEASUREMENT METHODS BY A LABORATORY WITHIN THE NUCLEAR INDUSTRY - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD GUIDE FOR QUALIFICATION OF MEASUREMENT METHODS BY A LABORATORY WITHIN THE NUCLEAR INDUSTRY | |
| Standard Guide for Selecting Components for Wavelength-Dispersiv e X-Ray Fluorescence (XRF) Systems | |
| STANDARD GUIDE FOR SELECTING TEMPERATURES FOR THE EVALUATION OF THERMAL PROPERTIES OF THERMAL INSULATION | |
| STANDARD GUIDE FOR USE OF HIGH SOLIDS CONTENT, COLD LIQUID-APPLIED ELASTOMERIC WATERPROOFING MEMBRANE WITH AN INTEGRAL WEARING SURFACE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD GUIDE FOR USE OF HIGH SOLIDS CONTENT, COLD LIQUID-APPLIED ELASTOMERIC WATERPROOFING MEMBRANE WITH AN INTEGRAL WEARING SURFACE | |
| STANDARD GUIDE TO TEST METHODS AND STANDARDS FOR NONDESTRUCTIVE TESTING OF ADVANCED CERAMICS | |
| STANDARD METHOD FOR DETERMINATION OF WOOD FIBRE IN ASBESTOS- CEMENT | |
| STANDARD METHOD FOR MEASUREMENT OF MASONRY FLEXURAL BOND STRENGTH | |
| STANDARD METHOD OF PANEL SPALLING TESTING HIGH-DUTY FIRECLAY BRICK | |
| Standard Performance Specification for Blended Hydraulic Cement (Metric) | |
| STANDARD PERFORMANCE SPECIFICATION FOR BLENDED HYDRAULIC CEMENT | |
| Standard Performance Specification for Hydraulic Cement - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Performance Specification for Hydraulic Cement | |
| STANDARD PRACTICE FOR ACCREDITATION OF TESTING AGENCIES FOR MASONRY - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Accreditation of Testing Agencies for Masonry | |
| Standard Practice for Agencies Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Testing Agency Evaluation - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR AGENCIES TESTING CONCRETE AND CONCRETE AGGREGATES FOR USE IN CONSTRUCTION AND CRITERIA FOR TESTING AGENCY EVALUATION | |
| Standard Practice for Analysis of Aqueous Leachates from Nuclear Waste Materials Using Inductively Coupled Plasma-Atomic Emission Spectroscopy - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Analysis of Aqueous Leachates from Nuclear Waste Materials Using Inductively Coupled Plasma-Atomic Emission Spectroscopy | |
| STANDARD PRACTICE FOR BULK SAMPLING OF LIQUID URANIUM HEXAFLUORIDE (E1-1986) | |
| Standard Practice for Bulk Sampling of Liquid Uranium Hexafluoride - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Bulk Sampling of Liquid Uranium Hexafluoride | |
| STANDARD PRACTICE FOR CALCULATING PRECISION DATA ON REFRACTORIES (C08) FROM INTERLABORATORY TEST RESULTS | |
| STANDARD PRACTICE FOR CALCULATING THERMAL TRANSMISSION PROPERTIES UNDER STEADY-STATE CONDITIONS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR CALCULATING THERMAL TRANSMISSION PROPERTIES UNDER STEADY-STATE CONDITIONS | |
| STANDARD PRACTICE FOR CALIBRATING THIN HEAT FLUX TRANSDUCERS | |
| STANDARD PRACTICE FOR CALIBRATION OF THE HEAT FLOW METER APPARATUS | |
| Standard Practice for Calibration of Thin Heat Flux Transducers - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR CONDUCTING A RUGGEDNESS EVALUATION OR SCREENING PROGRAM FOR TEST METHODS FOR CONSTRUCTION MATERIALS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Conducting a Ruggedness Evaluation or Screening Program for Test Methods for Construction Materials | |
| STANDARD PRACTICE FOR CONDUCTING A RUGGEDNESS OR SCREENING PROGRAM FOR TEST METHODS FOR CONSTRUCTION MATERIALS | |
| STANDARD PRACTICE FOR DETERMINATION OF HOT-PLATE TEMPERATURE WHEN USING A LINE SOURCE HEATER IN THE GUARDED-HOT-PLATE APPARATUS FOR MEASUREMENT OF STEADY-STATE THERMAL TRANSMISSION PROPERTIES | |
| STANDARD PRACTICE FOR DETERMINATION OF SKIN CONTACT TEMPERATURE FROM HEATED SURFACES USING A MATHEMATICAL MODEL AND THERMESTHESIOMETER - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR DETERMINATION OF SKIN CONTACT TEMPERATURE FROM HEATED SURFACES USING A MATHEMATICAL MODEL AND THERMESTHESIOMETER | |
| STANDARD PRACTICE FOR DETERMINING THE SHORT TERM TENSILE WELD STRENGTH OF CHEMICAL-RESISTANT THERMOPLASTICS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Determining the Short Term Tensile Weld Strength of Chemical-Resistant Thermoplastics | |
| STANDARD PRACTICE FOR DETERMINING THERMAL RESISTANCE OF BUILDING ENVELOPE COMPONENTS FROM IN-SITU DATA (E1-1991) | |
| STANDARD PRACTICE FOR ESTIMATING CONCRETE STRENGTH BY THE MATURITY METHOD - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR ESTIMATING CONCRETE STRENGTH BY THE MATURITY METHOD | |
| STANDARD PRACTICE FOR ESTIMATION OF HEAT SAVINGS BY ADDING THERMAL INSULATION TO BARE VALVES AND FLANGES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Estimation of Heat Savings by Adding Thermal Insulation to Bare Valves and Flanges | |
| STANDARD PRACTICE FOR EVALUATION OF LIMESTONE OR LIME UNIFORMITY FROM A SINGLE SOURCE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Evaluation of Limestone or Lime Uniformity From a Single Source | |
| STANDARD PRACTICE FOR EVALUATION OF QUICKLIME, HYDRATED LIME, OR LIMESTONE UNIFORMITY FROM A SINGLE SOURCE | |
| Standard Practice for Guarded-Hot-Plate Design Using Circular Line-Heat Sources - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Guarded-Hot-Plate Design Using Circular Line-Heat Sources | |
| STANDARD PRACTICE FOR IN-SITU MEASUREMENT OF HEAT FLUX AND TEMPERATURE ON BUILDING ENVELOPE COMPONENTS | |
| STANDARD PRACTICE FOR IN-SITU MEASUREMENTS OF HEAT FLUX IN INDUSTRIAL THERMAL INSULATION USING HEAT FLUX TRANSDUCERS | |
| Standard Practice for Inspection of Underground Precast Concrete Utility Structures - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Inspection of Underground Precast Concrete Utility Structures | |
| Standard Practice for Installation of Granular Loose-Fill Thermal Insulation | |
| STANDARD PRACTICE FOR JOINT ACCEPTANCE TESTING OF INSTALLED PRECAST CONCRETE PIPE SEWER LINES (METRIC) - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR JOINT ACCEPTANCE TESTING OF INSTALLED PRECAST CONCRETE PIPE SEWER LINES (METRIC) | |
| STANDARD PRACTICE FOR JOINT ACCEPTANCE TESTING OF INSTALLED PRECAST CONCRETE PIPE SEWER LINES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR JOINT ACCEPTANCE TESTING OF INSTALLED PRECAST CONCRETE PIPE SEWER LINES | |
| STANDARD PRACTICE FOR LABORATORIES TESTING CONCRETE AND CONCRETE AGGREGATES FOR USE IN CONSTRUCTION AND CRITERIA FOR LABORATORY EVALUATION | |
| STANDARD PRACTICE FOR LEAST COST (LIFE CYCLE) ANALYSIS OF CONCRETE CULVERT, STORM SEWER, AND SANITARY SEWER SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems | |
| Standard Practice for Location of Wet Insulation in Roofing Systems Using Infrared Imaging - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Location of Wet Insulation in Roofing Systems Using Infrared Imaging | |
| STANDARD PRACTICE FOR MAKING ROLLER-COMPACTED CONCRETE IN CYLINDER MOLDS USING A VIBRATING TABLE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR MAKING ROLLER-COMPACTED CONCRETE IN CYLINDER MOLDS USING A VIBRATING TABLE | |
| STANDARD PRACTICE FOR MOUNTING ACTINIDES FOR ALPHA SPECTROMETRY USING NEODYMIUM FLUORIDE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Mounting Actinides for Alpha Spectrometry Using Neodymium Fluoride | |
| Standard Practice for Prediction of the Long- Term Behavior of Waste Package Materials Including Waste Forms Used in the Geologic Disposal of High-Level Nuclear Waste | |
| Standard Practice for Prediction of the Long-Term Behavior of Materials, Including Waste Forms, Used in Engineered Barrier Systems (EBS) for Geological Disposal of High-Level Radioactive Waste | |
| STANDARD PRACTICE FOR PREPARATION AND DISSOLUTION OF PLUTONIUM MATERIALS FOR ANALYSIS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICE FOR PREPARATION AND DISSOLUTION OF PLUTONIUM MATERIALS FOR ANALYSIS | |
| STANDARD PRACTICE FOR PREPARATION OF LOOSE FILL MINERAL FIBER THERMAL INSULATION SAMPLES FOR TESTING | |
| STANDARD PRACTICE FOR PREPARING AND TESTING SPECIMENS FROM SHOTCRETE TEST PANELS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Preparing and Testing Specimens from Shotcrete Test Panels | |
| Standard Practice for Pressing and Drying Refractory Plastic and Ramming Mix Specimens - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Pressing and Drying Refractory Plastic and Ramming Mix Specimens | |
| Standard Practice for Sample Preparation for X-Ray Emission Spectrometric Analysis of Uranium in Ores Using the Glass Fusion or Pressed Powder Method | |
| STANDARD PRACTICE FOR SELECTING TEMPERATURES FOR EVALUATING AND REPORTING THERMAL PROPERTIES OF THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Selecting Temperatures for Evaluating and Reporting Thermal Properties of Thermal Insulation | |
| STANDARD PRACTICE FOR TENSILE PERFORMANCE OF HAND WELDED, CHEMICAL RESISTANT, RIGID THERMOPLASTICS | |
| STANDARD PRACTICE FOR THE ACCREDITATION OF TESTING AGENCIES FOR UNIT MASONRY | |
| Standard Practice for the Location of Wet Insulation in Roofing Systems Using Infrared Imaging | |
| STANDARD PRACTICE FOR THERMOGRAPHIC INSPECTION OF INSULATION INSTALLATIONS IN ENVELOPE CAVITIES OF FRAME BUILDINGS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Thermographic Inspection of Insulation Installations in Envelope Cavities of Frame Buildings | |
| STANDARD PRACTICE FOR THERMOGRAPHIC INSPECTION OF INSULATION INSTALLATIONS IN ENVELOPE CAVITIES OF WOOD FRAME BUILDINGS | |
| Standard Practice for Use and Installation of Radiant Barrier Systems (RBS) in Building Construction | |
| Standard Practice for Using a Guarded-Hot-Plate Apparatus or Thin-Heater Apparatus in the Single-Sided Mode - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Using a Guarded-Hot-Plate Apparatus or Thin-Heater Apparatus in the Single-Sided Mode | |
| STANDARD PRACTICE FOR USING THE GUARDED-HOT- PLATE APPARATUS IN THE ONE-SIDED MODE TO MEASURE STEADY-STATE HEAT FLUX AND THERMAL TRANSMISSION PROPERTIES | |
| STANDARD PRACTICES FOR SAMPLING URANIUM-ORE CONCENTRATE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD PRACTICES FOR SAMPLING URANIUM-ORE CONCENTRATE | |
| STANDARD SPECIFICATION FOR ACCESSORIES FOR GYPSUM WALLBOARD AND GYPSUM VENEER BASE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Accessories for Gypsum Wallboard and Gypsum Veneer Base | |
| STANDARD SPECIFICATION FOR ADMIXTURES FOR SHOTCRETE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR ADMIXTURES FOR SHOTCRETE | |
| STANDARD SPECIFICATION FOR ASBESTOS-CEMENT CORRUGATED FILL FOR USE IN COOLING TOWERS | |
| STANDARD SPECIFICATION FOR ASBESTOS-CEMENT FLAT SHEET FOR COOLING TOWER FILL | |
| STANDARD SPECIFICATION FOR ASBESTOS-CEMENT PRODUCTS OTHER THAN FILL FOR USE IN COOLING TOWERS | |
| STANDARD SPECIFICATION FOR BOROSILICATE GLASS PIPE AND FITTINGS FOR DRAIN, WASTE, AND VENT (DWV) APPLICATIONS | |
| STANDARD SPECIFICATION FOR BUTYL RUBBER-BASED SOLVENT-RELEASE SEALANTS | |
| Standard Specification for Chemical Resistant Carbon Brick | |
| STANDARD SPECIFICATION FOR CLAY ROOF TILES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR CLAY ROOF TILES | |
| STANDARD SPECIFICATION FOR DENSE ELASTOMERIC SILICONE RUBBER GASKETS AND ACCESSORIES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR DENSE ELASTOMERIC SILICONE RUBBER GASKETS AND ACCESSORIES | |
| Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR FACED OR UNFACED RIGID CELLULAR PHENOLIC THERMAL INSULATION | |
| STANDARD SPECIFICATION FOR FIBER-REINFORCED CONCRETE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR FIBER-REINFORCED CONCRETE AND SHOTCRETE | |
| Standard Specification for Fiber-Reinforced Concrete | |
| Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material) | |
| Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications | |
| Standard Specification for Flat Glass - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR FLAT GLASS | |
| STANDARD SPECIFICATION FOR FLEXIBLE TRANSITION COUPLINGS FOR UNDERGROUND PIPING SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Flexible Transition Couplings for Underground Piping Systems | |
| STANDARD SPECIFICATION FOR FLEXIBLE, LOW PERMEANCE VAPOR RETARDERS FOR THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR FLEXIBLE, LOW PERMEANCE VAPOR RETARDERS FOR THERMAL INSULATION | |
| STANDARD SPECIFICATION FOR GLASS FIBER FELT THERMAL INSULATION | |
| Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation | |
| Standard Specification for Glass Mat Gypsum Substrate for Use as Sheathing - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR GLASS MAT GYPSUM SUBSTRATE FOR USE AS SHEATHING | |
| STANDARD SPECIFICATION FOR GLASS REINFORCED CONCRETE D-LOAD CULVERT, STORM DRAIN, AND SEWER PIPE | |
| Standard Specification for Heat-Strengthened and Fully Tempered Flat Glass - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Heat-Strengthened and Fully Tempered Flat Glass | |
| STANDARD SPECIFICATION FOR HEAT-TREATED FLAT GLASS - KIND HS, KIND FT COATED AND UNCOATED GLASS | |
| Standard Specification for Helium for Use as a Cover Gas for Liquid Sodium | |
| Standard Specification for Hydrated Lime for Use in Asphalt Cement or Bituminous Pavements | |
| STANDARD SPECIFICATION FOR HYDRATED LIME FOR USE IN ASPHALT CEMENT OR BITUMINOUS PAVING MIXTURES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR HYDRATED LIME FOR USE IN ASPHALTIC- CONCRETE MIXTURES | |
| STANDARD SPECIFICATION FOR INSTALLATION OF LATHING AND FURRING FOR PORTLAND CEMENT-BASED PLASTER | |
| Standard Specification for Installation of Lathing and Furring to Receive Interior and Exterior Portland Cement-Based Plaster - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Installation of Lathing and Furring to Receive Interior and Exterior Portland Cement-Based Plaster | |
| Standard Specification for Laminated Architectural Flat Glass - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Laminated Architectural Flat Glass | |
| Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR LATEX AGENTS FOR BONDING FRESH TO HARDENED CONCRETE | |
| Standard Specification for Lead and Cadmium Extracted from Glazed Ceramic Cookwear | |
| Standard Specification for Natural Cement - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for NATURAL CEMENT | |
| STANDARD SPECIFICATION FOR NUCLEAR GRADE HAFNIUM OXIDE PELLETS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Nuclear Grade Hafnium Oxide Pellets | |
| STANDARD SPECIFICATION FOR NUCLEAR GRADE ZIRCONIUM OXIDE PELLETS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Nuclear Grade Zirconium Oxide Pellets | |
| STANDARD SPECIFICATION FOR NUCLEAR GRADE ZIRCONIUM-OXIDE PELLETS | |
| STANDARD SPECIFICATION FOR NUCLEAR-GRADE HAFNIUM OXIDE PELLETS | |
| STANDARD SPECIFICATION FOR NUCLEAR-GRADE HAFNIUM OXIDE POWDER - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR NUCLEAR-GRADE HAFNIUM OXIDE POWDER | |
| STANDARD SPECIFICATION FOR NUCLEAR-GRADE ZIRCONIUM OXIDE POWDER - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR NUCLEAR-GRADE ZIRCONIUM OXIDE POWDER | |
| STANDARD SPECIFICATION FOR PACKAGED DRY, HYDRAULIC-CEMENT GROUT (NONSHRINK) (E1-1990) | |
| STANDARD SPECIFICATION FOR PACKAGED DRY, HYDRAULIC-CEMENT GROUT (NONSHRINK) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Packaged Dry, Hydraulic-Cement Grout (Nonshrink) | |
| STANDARD SPECIFICATION FOR PACKAGED DRY, HYDRAULIC-CEMENT GROUT (NONSHRINKABLE) | |
| STANDARD SPECIFICATION FOR READY-MIXED MORTAR FOR UNIT MASONRY | |
| STANDARD SPECIFICATION FOR RIGID CELLULAR POLYSTYRENE-CELLULOS IC FIBER COMPOSITE ROOF INSULATION | |
| Standard Specification for Self-Supported Spray Applied Cellulosic Thermal Insulation | |
| Standard Specification for Self-Supported Spray Applied Cellulosic Thermal/Acoustical Insulation | |
| STANDARD SPECIFICATION FOR SELF-SUPPORTED SPRAY APPLIED CELLULOSICTHERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Sodium (Na) as a Coolant for Liquid Metal-Cooled Reactors | |
| Standard Specification for Spun Cast Prestressed Concrete Poles - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Spun Cast Prestressed Concrete Poles | |
| STANDARD SPECIFICATION FOR SULFUR POLYMER CEMENT AND SULFUR MODIFIER FOR USE IN CHEMICAL-RESISTANT, RIGID SULFUR CONCRETE | |
| STANDARD SPECIFICATION FOR THERMAL AND ACOUSTICAL INSULATION (MINERAL FIBER, DUCT LINING MATERIAL) (E1-1988) | |
| Standard Specification for Thin Veneer Brick Units Made From Clay or Shale - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Thin Veneer Brick Units Made From Clay or Shale | |
| STANDARD SPECIFICATIONS FOR FLEXIBLE TRANSITION COUPLINGS FOR UNDERGROUND PIPING SYSTEMS | |
| STANDARD SPECIFICATIONS FOR LAMINATED ARCHITECTURAL FLAT GLASS | |
| Standard Symbols for Heat Transmission | |
| STANDARD TERMINOLOGY FOR ASBESTOS AND FIBRE CEMENT | |
| Standard Terminology for Fiber-Reinforced Cement Products - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Terminology for Fiber-Reinforced Cement Products | |
| Standard Terminology for Non-Asbestos Fiber-Reinforced Cement Products | |
| Standard Terminology of Advanced Ceramics - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TERMINOLOGY OF ADVANCED CERAMICS | |
| STANDARD TERMINOLOGY RELATING TO GYPSUM AND RELATED BUILDING MATERIALS AND SYSTEMS | |
| STANDARD TEST METHOD FOR ABRASION RESISTANCE OF CONCRETE (UNDERWATER METHOD) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Abrasion Resistance of Concrete (Underwater Method) | |
| STANDARD TEST METHOD FOR ACID-SOLUBLE CHLORIDE IN MORTAR AND CONCRETE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Acid-Soluble Chloride in Mortar and Concrete | |
| STANDARD TEST METHOD FOR ANALYSIS OF AQUEOUS LEACHATES FROM NUCLEAR WASTE MATERIALS USING INDUCTIVELY COUPLED PLASMA-ATOMIC EMISSION SPECTROMETRY | |
| STANDARD TEST METHOD FOR BOND STRENGTH OF LATEX SYSTEMS USED WITH CONCRETE | |
| STANDARD TEST METHOD FOR COMPRESSIBILITY AND RECOVERY OF ASBESTOS | |
| Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or (50-mm) Cube Specimens) | |
| Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens) | |
| Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 50 mm [2 in.] Cube Specimens) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Degradation of Fine Aggregate Due to Attrition | |
| STANDARD TEST METHOD FOR DETERMINATION OF WOOD FIBER IN ASBESTOS CEMENT - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determination of Wood Fiber in Asbestos Cement | |
| STANDARD TEST METHOD FOR DETERMINING COMPATIBILITY OF LIQUID-APPLIED SEALANTS WITH ACCESSORIES USED IN STRUCTURAL GLAZING SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR DETERMINING COMPATIBILITY OF LIQUID-APPLIED SEALANTS WITH ACCESSORIES USED IN STRUCTURAL GLAZING SYSTEMS | |
| STANDARD TEST METHOD FOR DETERMINING CONSISTENCY AND DENSITY OF ROLLER-COMPACTED CONCRETE USING A VIBRATING TABLE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining Consistency and Density of Roller-Compacted Concrete Using a Vibrating Table | |
| STANDARD TEST METHOD FOR DETERMINING ELEMENTS IN WASTE STREAMS BY INDUCTIVELY COUPLED PLASMA-ATOMIC EMISSION SPECTROSCOPY - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining Elements in Waste Streams by Inductively Coupled Plasma-Atomic Emission Spectroscopy | |
| STANDARD TEST METHOD FOR DETERMINING PARTICLE SIZE DISTRIBUTION OF ALUMINA OR QUARTZ BY LASER LIGHT SCATTERING - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR DETERMINING PARTICLE SIZE DISTRIBUTION OF ALUMINA OR QUARTZ BY LASER LIGHT SCATTERING | |
| STANDARD TEST METHOD FOR DETERMINING PLUTONIUM BY CONTROLLED-POTENTIAL COULOMETRY IN H2SO4 AT A PLATINUM WORKING ELECTRODE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining Plutonium by Controlled-Potential Coulometry in H2SO4 at a Platinum Working Electrode | |
| Standard Test Method for Determining Tensile Adhesion Properties of Structural Sealants - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR DETERMINING TENSILE ADHESION PROPERTIES OF STRUCTURAL SEALANTS | |
| Standard Test Method for Determining the Water Vapor Sorption of Unfaced Mineral Fiber Insulation - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR DETERMINING THE WATER VAPOR SORPTION OF UNFACED MINERAL FIBER INSULATION | |
| Standard Test Method for Expansion of Hydraulic Cement Mortar Bars Stored in Water | |
| Standard Test Method for Expansion of Hydraulic Cementitious Material Mortar Bars Stored in Water - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR EXPANSION OF PORTLAND CEMENT MORTAR BARS STORED IN WATER | |
| STANDARD TEST METHOD FOR FINENESS OF PORTLAND CEMENT BY THE TURBIDIMETER | |
| STANDARD TEST METHOD FOR FLAME PROPAGATION OF DENSE AND CELLULAR ELASTOMERIC GASKETS AND ACCESSORIES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Flame Propagation of Dense and Cellular Elastomeric Gaskets and Accessories | |
| STANDARD TEST METHOD FOR FLEXURAL STRENGTH OF ADVANCED CERAMICS AT AMBIENT TEMPERATURE - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR FLEXURAL STRENGTH OF ADVANCED CERAMICS AT AMBIENT TEMPERATURE | |
| STANDARD TEST METHOD FOR HYDRAULIC ACTIVITY OF GROUND SLAG BY REACTION WITH ALKALI | |
| STANDARD TEST METHOD FOR HYDRAULIC ACTIVITY OF SLAG CEMENT BY REACTION WITH ALKALI - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Hydraulic Activity of Slag Cement by Reaction with Alkali | |
| STANDARD TEST METHOD FOR HYDROSTATIC INFILTRATION AND EXFILTRATION TESTING OF VITRIFIED CLAY PIPE LINES | |
| STANDARD TEST METHOD FOR HYDROSTATIC INFILTRATION TESTING OF VITRIFIED CLAY PIPE LINES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Hydrostatic Infiltration Testing of Vitrified Clay Pipe Lines | |
| STANDARD TEST METHOD FOR KEROSENE RETENTION OF ASBESTOS | |
| STANDARD TEST METHOD FOR LENGTH CHANGE OF CONCRETE DUE TO ALKALI- CARBONATE ROCK REACTION | |
| Standard Test Method for Length Change of Concrete Due to Alkali-Carbonate Rock Reaction - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Length Change of Concrete Due to Alkali-Carbonate Rock Reaction | |
| Standard Test Method for Loose Density of Asbestos | |
| STANDARD TEST METHOD FOR MATERIALS FINER THAN 75-MU M (NO. 200) SIEVE IN MINERAL AGGREGATES BY WASHING | |
| Standard Test Method for Measurement of Masonry Flexural Bond Strength | |
| STANDARD TEST METHOD FOR MEASURING CHANGES IN HEIGHT OF CYLINDRICAL SPECIMENS FROM HYDRAULIC-CEMENT GROUT | |
| STANDARD TEST METHOD FOR MEASURING CHANGES IN HEIGHT OF CYLINDRICAL SPECIMENS OF HYDRAULIC-CEMENT GROUT - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Measuring Changes in Height of Cylindrical Specimens of Hydraulic-Cement Grout | |
| STANDARD TEST METHOD FOR MEASURING THE DRYING SHRINKAGE OF MASONRY MORTAR | |
| Standard Test Method for Modulus of Rupture of Carbon-Containing Refractory Materials at Elevated Temperatures - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Modulus of Rupture of Carbon-Containing Refractory Materials at Elevated Temperatures | |
| STANDARD TEST METHOD FOR MOUNTING ACTINIDES FOR ALPHA SPECTROMETRY USING NEODYMIUM FLUORIDE | |
| STANDARD TEST METHOD FOR NONDESTRUCTIVE ASSAY OF SPECIAL NUCLEAR MATERIAL IN LOW DENSITY SCRAP AND WASTE BY SEGMENTED PASSIVE GAMMA-RAY SCANNING | |
| STANDARD TEST METHOD FOR NONDESTRUCTIVE ASSAY OF SPECIAL NUCLEAR MATERIAL IN LOW-DENSITY SCRAP AND WASTE BY SEGMENTED PASSIVE GAMMA-RAY SCANNING - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Nondestructive Assay of Special Nuclear Material in Low-Density Scrap and Waste by Segmented Passive Gamma-Ray Scanning | |
| Standard Test Method for Penetration Index of Asbestos | |
| STANDARD TEST METHOD FOR PLUTONIUM BY CONTROLLED- POTENTIAL COULOMETRY | |
| STANDARD TEST METHOD FOR PLUTONIUM BY CONTROLLED-POTENTIAL COULOMETRY - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Plutonium by Controlled-Potential Coulometry | |
| STANDARD TEST METHOD FOR PORTLAND-CEMENT CONTENT OF HARDENED HYDRAULIC-CEMENT CONCRETE | |
| STANDARD TEST METHOD FOR QUANTITATIVELY MEASURING THE EFFECT OF THERMAL SHOCK AND THERMAL CYCLING ON REFRACTORIES - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR QUANTITATIVELY MEASURING THE EFFECT OF THERMAL SHOCK AND THERMAL CYCLING ON REFRACTORIES | |
| Standard Test Method for Reheat Change of Refractory Brick - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR REHEAT CHANGE OF REFRACTORY BRICK | |
| Standard Test Method for Ribbon Thermal Shock Testing of Refractory Materials | |
| STANDARD TEST METHOD FOR SPECIFIC SURFACE AREA OF ALUMINA OR QUARTZ BY NITROGEN ADSORPTION - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR SPECIFIC SURFACE AREA OF ALUMINA OR QUARTZ BY NITROGEN ADSORPTION | |
| Standard Test Method for Splitting Tensile Strength for Brittle Nuclear Waste Forms | |
| STANDARD TEST METHOD FOR STEADY-STATE THERMAL TRANSMISSION PROPERTIES BY MEANS OF THE THIN- HEATER APPARATUS | |
| STANDARD TEST METHOD FOR STEADY-STATE THERMAL TRANSMISSION PROPERTIES BY MEANS OF THE THIN-HEATER APPARATUS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Steady-State Thermal Transmission Properties by Means of the Thin-Heater Apparatus | |
| Standard Test Method for Temperature of Freshly Mixed Hydraulic-Cement Concrete - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Temperature of Freshly Mixed Hydraulic-Cement Concrete | |
| Standard Test Method for Temperature of Freshly Mixed Portland Cement Concrete | |
| STANDARD TEST METHOD FOR TEMPERATURE OF FRESHLY MIXED PORTLAND CONCRETE CEMENT | |
| STANDARD TEST METHOD FOR THE BREAK-OFF NUMBER OF CONCRETE (E1 - 1992) | |
| Standard Test Method for Thermal Conductivity of Refractories by Hot Wire (Platinum Resistance Thermometer Technique) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Thermal Conductivity of Refractories by Hot Wire (Platinum Resistance Thermometer Technique) | |
| Standard Test Method for Thermal Transmission Properties of Nonhomogeneous Insulation Panels Installed Vertically | |
| STANDARD TEST METHOD FOR TIME OF SETTING OF PORTLAND-CEMENT PASTES CONTAINING ACCELERATING ADMIXTURES FOR SHOTCRETE BY THE USE OF GILLMORE NEEDLES | |
| Standard Test Method for Time of Setting of Shotcrete Mixtures by Penetration Resistance | |
| STANDARD TEST METHOD FOR TURNER AND NEWALL (T AND N) WET CLASSIFICATION OF ASBESTOS | |
| Standard Test Method for Turner and Newall (T and N) Wet-Length Classification of Asbestos | |
| STANDARD TEST METHOD FOR VACUUM DRAINAGE OF ASBESTOS-CEMENT MIXES | |
| STANDARD TEST METHOD FOR WASH TEST OF ASBESTOS | |
| STANDARD TEST METHOD FOR WATER ABSORPTION OF CELLULAR ELASTOMERIC GASKETS AND SEALING MATERIALS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR WATER ABSORPTION OF CELLULAR ELASTOMERIC GASKETS AND SEALING MATERIALS | |
| STANDARD TEST METHOD FOR WATER RETENTION OF RIGID THERMAL INSULATIONS FOLLOWING PARTIAL IMMERSION - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Water Retention of Rigid Thermal Insulations Following Partial Immersion | |
| STANDARD TEST METHOD FOR WET VOLUME OF ASBESTOS | |
| Standard Test Methods for Apparent Porosity, Apparent Specific Gravity, and Bulk Density of Graphite Electrodes | |
| Standard Test Methods for Chemical Analysis of Hydraulic Cement - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Chemical Analysis of Hydraulic Cement | |
| Standard Test Methods for Chemical Resistance and Physical Properties of Carbon Brick | |
| STANDARD TEST METHODS FOR CLASSIFYING THE FLEXIBILITY OR RIGIDITY OF MINERAL FIBER BLANKET AND BOARD INSULATION - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHODS FOR CLASSIFYING THE FLEXIBILITY OR RIGIDITY OF MINERAL FIBER BLANKET AND BOARD INSULATION | |
| STANDARD TEST METHODS FOR DENSITY OF UNHARDENED AND HARDENED CONCRETE IN PLACE BY NUCLEAR METHODS | |
| Standard Test Methods for Determining Consistency and Density of Roller-Compacted Concrete Using a Vibrating Table | |
| STANDARD TEST METHODS FOR EVALUATING THE EFFECTIVENESS OF MATERIALS FOR CURING CONCRETE | |
| Standard Test Methods for In-Place Density of Unhardened and Hardened Concrete, Including Roller Compacted Concrete, By Nuclear Methods - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for In-Place Density of Unhardened and Hardened Concrete, Including Roller Compacted Concrete, By Nuclear Methods | |
| STANDARD TEST METHODS FOR MEASUREMENT OF MASONRY FLEXURAL BOND STRENGTH - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Measurement of Masonry Flexural Bond Strength | |
| Standard Test Methods for Physical Testing of Quicklime, Hydrated Lime, and Limestone - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHODS FOR PHYSICAL TESTING OF QUICKLIME, HYDRATED LIME, AND LIMESTONE | |
| TEST METHOD FOR COMPRESSIVE STRENGTH OF HYDRAULIC CEMENT MORTARS (USING 2-IN. OR 50-MM CUBE SPECIMENS) | |
| TEST METHOD FOR DETERMINING THE CEMENT CONTENT OF FRESHLY MIXED CONCRETE | |
| TEST METHODS FOR DETERMINING THE WATER CONTENT OF FRESHLY MIXED CONCRETE |
| << Prev | Next >> |