Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
100
150
200
250
300
350
360
370
380
390
400
410
419
420
421
422
423
424
425
426
427
428
429
430
431
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| A Critical Evaluation of Fatigue Crack Growth Measurement Techniques for Elevated Temperature Applications | |
| A Critical Evaluation of Plastic Behavior Data and A Unified Definition of Plastic Loads for Pressure Components ; Interpretive Report on Limit Analysis and Plastic Behavior of Piping Products ; | |
| A Critical Survey of Brittle Failure in Carbon Plate Steel Structures Other Than Ships | |
| A Fracture Mechanics Evaluation of Flaws in Pipeline Girth Welds | |
| A New High-Yield Strength Alloy Steel for Welded Structures | |
| A Parametric Three-Dimensional Finite Element Study of 45 Degree Lateral Connections | |
| A Preliminary Evaluation of The Elevated Temperature Behavior of A Bolted Flanged Connection | |
| A Review of Area Replacement Rules for Pipe Connections in Pressure Vessels and Piping | |
| A Review of Bounding Techniques in Shakedown and Ratcheting at Elevated Temperatures; A Review of Creep Instability in High-Temperature Piping and Pressure Vessels; Upper Bounds for Accumulated Strains due to... | |
| A Review of Diffusion Welding | |
| A Review of Minor Element Effects on the Welding Arc and Weld Penetration | |
| A Review of Some Microstructural Aspects of Fracture in Crystalline Materials | |
| A Review of Underclad Cracking in Pressure-Vessel Components | |
| A Statistical Study of Recovery Efficiency | |
| A Study of Perforated Plates With Square Penetration Patterns | |
| A Summary and Critical Evaluation of Stress Intensity Factor Solutions of Corner Cracks at The Edge of A Hole | |
| A Survey of Simplified Inelastic Analysis Methods | |
| Accuracy of Stress Intensification Factors for Branch Connections | |
| Advances in Fracture Toughness Characterization Procedures and in Quantitative Interpretations to Fracture-Safe Design for Structural Steels | |
| AIRPORT FUELING SYSTEMS | |
| Allowable Axial Stress of Restrained Multi-Segment, Tapered Roof Girders | |
| Allowable Stress for Web-Tapered Beams With Lateral Restraints | |
| Aluminum and Aluminum Alloys for Pressure Vessels | |
| An Analytical Study of Aluminum Welding | |
| An Annotated Bibliography on the Significance, Origin and Nature of Discontinuities in Welds, 1975-1980 | |
| An Experimental Study of Elasto-Plastic Response of Branch-Pipe Tee Connections Subjected to Internal Pressure, External Couples and Combined Loadings ; Collapse Test of A Thing-Walled Cylindrical Pressure Vessel with Radially... | |
| Analysis of In-Plane T, Y and K Welded Tubular Connections | |
| Analysis of Test Data on Branch Connections Exposed to Internal Pressure And/Or External Couples | |
| Analysis of Test Data on PVRC Specifications No.3, Ultrasonic Examination of Forgings, Revisions I and II; Analysis of The Nondestructive Examination of PVRC Plate-Weld Specimen 251J \x96 Part A | |
| Analysis of the Radiographic Evaluation of PVRC Weld Specimens 155, 202, 203 and 251J | |
| Analysis of the Ultrasonic Examinations of PVRC Weld Specimens 155, 202, and 203 by Standard and Two-Point Coincidence Methods | |
| API BULLETIN ON USE OF VARIABLE-VAPOR-SPACE SYSTEMS TO REDUCE EVAPORATION LOSS | |
| Application Information for Busway Rated 600 Volts or Less | |
| Arc Plasmas for Joining, Cutting and Surfacing | |
| Arc Spot Welding | |
| Assessing Fracture Toughness and Cracking Susceptibility of Steel Weldments - A Review | |
| ASSESSMENT OF IMPAIRMENT CAUSED TO TELEVISION RECEPTION BY A WIND TURBINE | |
| Assessment of the Significance of Weld Discontinuities: Effects of Microstructure and Discontinuities Upon Fracture Morphology | |
| Automated Safety Instrumented Systems for Onshore Blowout Preventer Actuation | |
| AVIATION FUELER TRUCK BOTTOM LOADING SYSTEMS | |
| AVIATION FUELS IDENTIFICATION & AIRPORT EQUIPMENT MARKING & COLOR CODING | |
| Avoidance of Interference Generated by Digital Television Studio Equipment | |
| Barge Terminal Design and Operating Practices to Protect Product Quality of Gasoline and Distillate Fuels | |
| BASE LAY-OUT OF SINGLE-UNIT SERVICE STATION PUMPS OR DISPENSERS | |
| Basic Considerations for Tubular Joint Design in Offshore Construction | |
| Basic Parameter Values for the HDTV Standard for the Studio and for International Programme Exchange - Section 11A - Characteristics of Systems for Monochrome and Colour Television | |
| Basic Parameter Values for the HDTV Standard for the Studio and for International Programme Exchange | |
| Behavior and Design of Steel Beam-to-Column Moment Connections; Test of a Fully-Welded Beam-to-Column Connection | |
| Bibliography of Published Reports (Resulting from the Work of WRC Project Committees on Pressure Vessels, Structural Steel, Fatigue of Welding Joints, Weldability, High Alloys, Aluminum Alloys, and Interpretive Reports) | |
| Bibliography on Fatigue of Weldments and Literature Review on Fatigue Crack Initiation From Weld Discontinuities | |
| Bibliography on The Welding of Stainless Steels, 1926-1955 With Author Index | |
| Bolted Flanged Connections With Full Face Gaskets | |
| Bonding of Metals With Explosives | |
| Bootstrap for ASP.NET MVC | |
| Brazed Honeycomb Structures | |
| Broadcasting of Time and Date Information in Coded Form | |
| Building Code Requirements for Structural Concrete and Commentary (ACI 318M-05) | |
| Bulk Design and Operating Practices to Protect Product Quality of Gasoline and Distillate Fuels | |
| BULK PLANT DESIGN GUIDE | |
| Bulletin Data Sheet for the Design of Air Exchange Coolers | |
| BULLETIN for OBSOLETE APPENDIXES from Spec 6A Eleventh Edition (Wellhead Equipment) | |
| BULLETIN ON A CLASSIFICATION OF COMMUNICATIONS CIRCUITS FOR USE IN AUTOMATION IN THE OIL INDUSTRY | |
| BULLETIN ON CAPABILITIES OF API FLANGES UNDER COMBINATIONS OF LOAD | |
| Bulletin on Capabilities of API Integral Flanges under Combination of Loading - Phase II | |
| Bulletin on Comparison of Marine Drilling Riser Analyses | |
| BULLETIN ON CONSTRUCTION PRACTICES FOR OIL AND PRODUCTS PIPE LINES | |
| Bulletin on Directional Drilling Survey Calculation Methods and Terminology | |
| BULLETIN ON DRILLING FLUIDS PROCESSING EQUIPMENT FIRST EDITION | |
| Bulletin on Electric Motor Performance Data Request Form | |
| Bulletin on Evaporation Loss From Floating-Roof Tanks | |
| BULLETIN ON LEASE AUTOMATIC CUSTODY TRANSFER | |
| Bulletin on Management of Naturally Occurring Radioactive Materials (NORM) in Oil & Gas Production | |
| BULLETIN ON MATERIAL TOUGHNESS FIRST EDITION | |
| BULLETIN ON OIL AND GAS WELL DRILLING FLUID CHEMICALS | |
| Bulletin on Performance Properties of Casing, Tubing, and Drill Pipe | |
| Bulletin on Referenced Standards for Committee 6, Standardization of Valves and Wellhead Equipment | |
| BULLETIN ON ROUND THREAD CASING JOINT STRENGTH WITH COMBINED INTERNAL PRESSURE AND BENDING FIRST EDITION | |
| BULLETIN ON RUNNING AND CEMENTING LINERS IN THE DELAWARE BASIN, TEXAS THIRD EDITION (WITHDRAWN) | |
| BULLETIN ON SHARP-THREAD CASING AND TUBING | |
| Bulletin on Stability Design of Cylindrical Shells | |
| Bulletin on Temperature Derating of API Flanges under Combination of Loading | |
| BULLETIN ON THE GENERIC HAZARDOUS CHEMICAL CATEGORY LIST AND INVENTORY FOR THE OIL AND GAS EXPLORATION AND PRODUCTION INDUSTRY SUPERFUND AMDTS. AND REAUTHORIZATION ACT OF 1986 EMER. PLANNING & COMM. | |
| BULLETIN ON THE RHEOLOGY OF OIL-WELL DRILLING FLUIDS SECOND EDITION | |
| BULLETIN ON THREAD COMPOUNDS FOR CASING, TUBING, AND LINE PIPE | |
| Bulletin on Well Cement Nomenclature | |
| Burn-Off Characteristics of Steel Welding Electrodes | |
| Busways | |
| Casing Landing Recommendations | |
| Cast Heat-Resistant Alloyys for High-Temperature Weldments | |
| Catalog of Analog Computer Dynamometer Cards | |
| Characteristics of Heavy Weight Wide-Flange Structural Shapes; Data Survey on Mechanical Property Characterization of A588 Steel Plates and Weldments | |
| Characteristics of TV Receivers Essential for Frequency Planning with PAL/SECAM/NTSC Television Systems | |
| CHARACTERISTICS OF TV RECEIVERS ESSENTUL FOR FREQUENCY PLANNING WITH PAL/SECAM/NTSC TELEVISION SYSTEMS | |
| CLEANING TANKS USED FOR GASOLINE | |
| Coating Moisture Investigations of Austenitic Electrodes of The Modified 18-8 Type | |
| Cold Weather Hazards and Winterizing Operating Considerations for U.S. Onshore Upstream Facilities and Pipeline Systems | |
| Cold Weather Hazards and Winterizing Operating Considerations for U.S. Onshore Upstream Facilities | |
| COMMON CHANNEL RASTER FOR THE DISTRIBUTION OF D-MAC, D2-MAC AND HD-MAC SIGNALS IN COLLECTIVE ANTENNA AND CABLE DISTRIBUTION SYSTEMS | |
| Community Engagement Guidelines | |
| COMPARATIVE METHODS FOR EVALUATING CONSERVATION MECHANISMS FOR EVAPORATION LOSS | |
| Comparison and Anlysis of Residual Stress Measuring Techniques and The Effect of Post-Weld Heat Treatment on Residual Stresses in Inconel 600, Inconel X-750 and Rene 41 Weldments | |
| Comparison of Three-Dimensional Finite Element and Photelastic Results for Lateral Connection, WC-12B2 | |
| Computation of The Stresses From Local Loads in Spherical Pressure Vessels Or Pressure Vessel Heads | |
| Computer Programs for Imperfection Sensitivity Analysis of Stiffened Cylindrical Shells | |
| CONDITIONAL-ACCESS BROADCASTING SYSTEMS | |
| Control of Distortion and Shrinkage in Welding | |
| CORROSION CONTROL MAINTENANCE OF PERMANENTLY INSTALLED AVIATION PETROLEUM STORAGE AND DISPENSING SYSTEMS | |
| Cracking of Simple Structural Geometries | |
| Creep of Bolted Flanged Connections; Short Term Creep and Relaxation Behavior of Gaskets | |
| Creep-Rupture Properties of Quenched and Tempered Pressure Vessel Steels \x96 A Data Summary | |
| Critical Literature Review of Embrittlement in 2\xbc Cr-1 Mo Steel | |
| Current Welding Research Problems | |
| Curves for Selecting Beam Pumping Units | |
| Cyclic Pressure Tests of Full Size Pressure Vessels | |
| Damage Studies in Pressure Vessel Components | |
| Derivation of ASME Code Formulas for the Design of Reverse Flanges | |
| Design Implications of Recent Advances in Elevated Temperature Bounding Techniques | |
| Design of Beam Columns With Lateral-Torsional End Restraints; Tapered Columns With Unequal Flanges | |
| Design of Below-the-Hook Lifting Devices | |
| Design of Flat Plate Structures | |
| Design of Tapered Members | |
| Design Options for Selection of Fracture Control Procedures in The Modernization of Codes, Rules and Standards; Analytical Design Procedures for Metals of Elastic-Plastic and Plastic Fracture Properties | |
| Destructive Examination of PVRC Weld Specimens 202, 203 and 251J | |
| Determination of Stiffness and Loading in Bolted Joints Having Circular Geometry | |
| Development of a Production Test Procedure for Gaskets | |
| Development of Brazing Alloys for Joining Heat Resistant Alloys | |
| Development of Design Rules for Dished Pressure Vessel Heads; The Effect of Geometrical Variations on The Limit Pressures for 2:1 Ellipsoidal Head Vessels Under Internal Pressure | |
| Development of Tightness Test Procedures for Gaskets in Elevated Temperature Service | |
| Digital Television Terrestrial Broadcasting in the VHF/UHF Bands | |
| DRAFT BULLETIN ON THE DESIGN OF WINDLASS WILDCATS FOR FLOATING OFFSHORE STRUCTURES | |
| Dynamic Fracture-Resistance Testing and Methods for Structural Analysis; Junction Stresses for a Conical Section Joining Cylinders of Different Diameter Subject to Internal Pressure | |
| Effective Utilization of High Yield Strength Steels in Fatigue; Influence of Yield Strength on Anodic Stress Corrosion Cracking Resistance of Weldable Carbon and Low Alloy Steels With Yield Strengths Below... | |
| Effects of Lack-Of-Penetration and Lack-Of-Fusion on The Fatigue Properties of 5083 Aluminum Alloy Welds | |
| Effects of Porosity on the Fatigue Properties of 5083 Aluminum Alloy Weldments | |
| Effects of Porosity on The Fracture Toughness of 5083, 5456, and 6061 Aluminum Alloy Weldments | |
| Effects of Porosity on the Tensile Properties of 5083 and 6061 Alluminum Alloy Weldments | |
| Elastic Stresses in Pressure Vessel Heads | |
| Elastic-Plastic Bending of a Constrained Circular Perforated Plate Under Uniform Pressure (Triangular Penetration Pattern) | |
| Elastic-Plastic Buckling of Axially Compressed Ring Stiffened Cylinder-Test Vs Theory | |
| Elastic-Plastic Buckling of Internally Pressurized Ellipsoidal Pressure Vessel Heads | |
| Elastic-Plastic Deformations in Pressure Vessel Heads; Summary Report on Plastic Limit Analysis of Hemispherical and Toriconical-Head Pressure Vessels | |
| Electron Beam Welding | |
| Electroslag, Electrogas, and Related Welding Processes | |
| Elements of a Fixed Equipment Mechanical Integrity (FE MI) Program | |
| Energy Dissipation Characteristics of Pipes and Short Compression Members as Elements of Pipe-Whip Restraint | |
| ENGINE SERVICE CLASSIFICATIONS AND GUIDE TO CRANKCASE OIL SELECTION | |
| Engineering Aspects of Ctod Fracture Toughness Testing; Three-Dimensional Elastic-Plastic Finite Element Analysis of Three-Point Bend Specimen; Failure Prediction of Notched Pressure Vessels Using The Ctod Approach | |
| Environmental Guidance Document: Release Reporting for the Oil and Gas Exploration and Production Industry as Required by the CWA, CERCLA, and SARA Title III | |
| Environmental Guidance Document: Well Abandonment and Inactive Well Practices for U.S. Exploration and Production Operations | |
| ENVIRONMENTAL PROTECTION LAWS AND REGULATIONS RELATED TO EXPLORATION, DRILLING, PRODUCTION, AND GAS PROCESSING PLANT OPERATIONS FIRST EDITION | |
| Evaporation Loss From Fixed-Roof Tanks | |
| Evaporation Loss from Low-Pressure Tanks | |
| EVAPORATION LOSS FROM TANK CARS, TANK TRUCKS, AND MARINE VESSELS | |
| Experimental Determination of Stress Distributions in Thin-Walled Cylindrical and Spherical Pressure Vessels with Circular Nozzles; A Review and Evaluation of Computer Programs for The Analysis of Stress in Pressure Vessels... | |
| Experimental Investigation of Commercially Fabricated 2:1 Ellipsoidal Heads Subjected to Internal Pressure | |
| Experimental Investigation of Limit Loads of Nozzles in Cylindrical Vessels | |
| Experimental Limit Couples for Branch Moment Loads on 4-In. Ansi B16.9 Tees | |
| Experimental Validation of the Evaluation of Reinforced Openings in Large Steel Pressure Vessels | |
| Experiments on High Strength Steel Members; The Experimental Behavior of Restrained Columns | |
| Experiments on Wide-Flange Beams Under Moment Gradient; Variable Repeated Loading \x96 A Literature Survey | |
| Factors Affecting Porosity in Aluminum Welds \x96 A Review | |
| Factors Affecting Weld Metal Properties in Carbon and Low Alloy Pressure Vessel Steels | |
| Factors Influencing The Measurement of Ferrite Content in Austenitic Stainless Steel Weld Metal Using Magnetic Instruments; Measurements of Ferrite Content in Austenitic Stainless Steel Weld Metal Giving Internationally Reproducible Results... | |
| Fatigue and Static Tests of Two Welded Plate Girders | |
| Fatigue Anmd Creep Rupture Damage of Perforated Plates Subjected to Cyclic Plastic Straining in Creep Regime | |
| Fatigue Behavior of 5000 Series Aluminum Alloy Weldments in Marine Environment | |
| Fatigue Behavior of Aluminum Alloy 5083 Butt Welds | |
| Fatigue Behavior of Aluminum Alloy Weldments | |
| Fatigue Behavior of Pressure-Vessel Steels | |
| Fatigue Tests of Large-Size Welded Plate Girders | |
| Fitness-For-Service Criteria for Pipeline Girth-Weld Quality | |
| Fluxes and Slags in Welding | |
| FORMULAS AND CALCULATIONS FOR CASING, TUBING, DRILL PIPE AND LINE PIPE PROPERTIES | |
| Fracture Control of Pressure Vessels Up to 2 1/2 Inches Thick | |
| Fracture Development and Material Properties in PVRC-Penn State Pressure Vessel; Fatigue-Crack Propagation and Fracture Studies of a Pressure-Vessel Steel Temper Embrittled to Simulate radiation Damage | |
| Fracture of Pipelines and Cylinders Containing A Circumferential Crack | |
| Fracture Toughness and Related Characteristics of the Cryogenic Nickel Steels | |
| Fracture Toughness Characterization Procedures and Interpretations to Fracture-Safe Design for Structural Aluminum Alloys | |
| Friction Welding | |
| FUELING TURBINE-POWERED AIRCRAFT | |
| Fundamentals of Heat Flow in Welding | |
| Fundamentals of Weld Discontinuities and their Significance | |
| Further Gasket Leakage Behavior Trends | |
| Further Studies of The Hot-Ductility of High-Temperature Alloy | |
| Further Studies on The Lateral-Torsional Buckling of Steel Beam-Columns | |
| Further Theoretical Treatment of Perforated Plates With Square Penetration Patterns | |
| General Instructions for Handling, Installation, Operation, and Maintenance of Busway Rated 600 Volts or Less | |
| Generalized Yield Surfaces for Plates and Shells | |
| Girder Web Boundary Stresses and Fatigue | |
| GLOSSARY OF DRILLING- FLUID AND ASSOCIATED TERMS SECOND EDITION (WITHDRAWN) | |
| Graphitization of Steel in Petroleum Refining Equipment and The Effect of Graphitization of Steel on Stress-Rupture Properties | |
| Guidance Document for the Development of a Safety and Environmental Management System for Onshore Oil and Natural Gas Production Operations and Associated Activities | |
| Guidance for Post-hurricane Structural Inspection of Offshore Structures | |
| Guidance for the Development of Ultrasonic Examiner Qualification Programs | |
| Guidelines for Tie-downs on Offshore Production Facilities for Hurricane Season | |
| Hardness as an Index of Weldability and Service Performance of Steel Weldments | |
| High Temperature Properties of 2 1/4 Cr-1 Mo Weld Metal | |
| High-Frequency Resistance Welding | |
| High-Strength, Low-Alloy Steels: Analytical Chemistry Fosters Progress in Steelmaking: Steel Quality | |
| High-Temperature Brazing | |
| Hot Cracking Susceptibility of Austenitic Stainless Steel Weld Metals | |
| Hot Wire Welding and Surfacing Techniques | |
| Hydrocarbon Emissions from Marine Vessel Loading Of Gasolines | |
| Hydrodynamic Response of Fluid Coupled Cylinders: Simplified Damping and Inertia Coefficients | |
| Hydrogen Embrittlement of Austenitic Stainless Steel Weld Metal With Special Consideration Given to The Effects of Sigma Phase | |
| Identification, Repair, and Mitigation of Cracking of Steel Equipment in Fuel Ethanol Service | |
| IMPERFECTION AND DEFECT TERMINOLOGY | |
| Improved Discontinuity Detection Using Computer-Aided Ultrasonic Pulse-Echo Techniques | |
| Improved Repeatability in Ultrasonic Examination; Ultrasonic Testing System Standardization Requirements | |
| Improvement of The Fatigue Life of Spotwelds | |
| Industry Guidelines on Requesting Regulatory Concurrence for Subsea Dispersant Use | |
| Influence of Weld Defects on The Mechanical Properties of Aluminum Alloy Weldments | |
| INFORMATION ON API STD. 12C: ALL-WELDED OIL STORAGE TANKS | |
| INFORMATION ON API STD. 9-A: WIRE ROPE | |
| INFORMATION on MINIMUM PERFORMANCE PROPERTIES PROPOSED API HIGH-STRENGTH CASING JOINTS | |
| INFORMATIONAL BULLETIN ON API STD. 9-B: "SPECIFICATION FOR MANIALA CORDAGE" | |
| INFORMATIONAL BULLETIN SPECIAL TRAINING AVAILABLE FOR LEADERS ON CONDUCT OF FOREMANSHIP TRAINING CONFERENCES | |
| INSTALLATION OF UNDERGROUND GASOLINE TANKS AND PIPING AT SERVICE STATIONS | |
| Integration of Metallurgical and Fracture Mechanics Concepts of Transition Temperature Factors Relating to Fracture-Safe Design for Structural Steels | |
| Integrity Data Management and Integration | |
| Interaction Curves for Sections Under Combined Biaxial Bending and Axial Force | |
| Interface for digital component video signals in 525-line and 625-line television systems operating at the 4:4:4 level of Recommendation ITU-R BT.601 | |
| Interfaces for Digital Component Video Signals in 525-Line and 625-Line Television Systems Operating at the 4:4:4 Level of Recommendation ITU-R BT.601 (Part A) | |
| Intergranular Corrosion of Chromium-Nickel Stainless Steels \x96 Final Report | |
| Interim Guidance for Assessment of Existing Offshore Structures for Hurricane Conditions | |
| Interim Guidance for Design of Offshore Structures for Hurricane Conditions | |
| Interim Guidance on Hurricane Conditions in the Gulf of Mexico | |
| International Benchmark Project on Simplified Methods for Elevated Temperature Design and Analysis: Problem I\x96The Oak Ridge Pipe Ratcheting Experiment; Problem II\x96The Saclay Fluctuating Sodium Level Experiment | |
| International Benchmark Project on Simplified Methods for Elevated Temperature Design and Analysis: Problem II\x96The Saclay Fluctuating Sodium Level Experiment; Comparison of Analytical and Experimental Results; Problem III-The Oak Ridge Nozzle... | |
| International System of Units (SI) Conversion Standard | |
| Interpretive Report on Dynamic Analysis of Pressure Components | |
| Interpretive Report on Effect of Hydrogen in Pressure-Vessel Steels: Section I\x96Basic and Research Aspects; Section II\x96Action of Hydrogen on Steel at High Temperature and High Pressures; Section III - Practical... | |
| Interpretive Report on Electroslag, Electrogas and Related Welding Processes | |
| Interpretive Report on Oblique Nozzle Connections in Pressure Vessel Heads and Shells Under Internal Pressure Loading; Elastic Stresses Near A Skewed Hole in A Flat Plate and Applications to Oblique... | |
| Interpretive Report on Pressure Vessel Heads; Interpretations of Experimental Data on Pressure Vessel Heads Convex to Pressure | |
| Interpretive Report on Small Scale Test Correlations With Kic Data | |
| Interpretive Report on the Mechanical Properties of Brazed Joints | |
| Interpretive Report on Underwater Welding | |
| Interpretive Report on Weld-Metal Toughness | |
| Investigation of Design Criteria for Dynamic Loads on Nuclear Power Piping | |
| Investigation of Methods of Controlling and Reducing Weld Distortion in Aluminum Structures | |
| Investigation of The Influence of Deoxidation and Chemical Composition on Notched-Bar Properties of Ship Plate Steels | |
| Investigations of Effect of Fabrication Operations Upon Pressure Vessel Steels | |
| Joining Ceramics to Metals and Other Materials | |
| Joining of Metal-Matrix Fiber-Reinforced Composite Materials | |
| Joining of Molybdenum Base Metals and Factors Which Influence Ductility | |
| Joining of Plastics | |
| Lamellar Tearing | |
| Laser Welding and Cutting | |
| Local Stresses In Cylindrical Shells Due To External Loadings On Nozzles-Supplement to WRC Bulletin No. 107 (Revision I) | |
| Local Stresses in Spherical and Cylindrical Shells Due to External Loadings | |
| Long Range Plan for Pressure Vessel Research | |
| Long-Range Plan for Pressure Vessel Research | |
| Long-Range Plan for Pressure-Vessel Research | |
| Major Requirements Related to the Application and Testing of Low Voltage Busway | |
| Mechanical Properties and Weldability of Six High-Strength Steels Economic But Safe Pressure-Vessel Construction | |
| Metal-To-Metal Adhesive Bonding | |
| Metallurgical Investigation on Scatter of Toughness in Weldment of Pressure Vessel Steels-Part I Current Cooperative Research; Metallurgical Investigation on Scatter of Toughness in Weldment of Pressure Vessel Steels-Part II Cooperative... | |
| METERS | |
| Method to Determine EFFICIENCY OF COMMERCIAL SPACE HEATING BOILERS | |
| METHODS FOR OBJECTIVE PICTURE QUALITY ASSESSMENT IN RELATION TO IMPAIRMENTS FROM DIGITAL CODING OF TELEVISION SIGNALS | |
| Methods of Analysis of Bolted Flanged Connections\x96A Review; Gasket Leakage Behavior Trends | |
| MIG Welding and Pulsed Power | |
| MINIMUM PERFORMANCE PROPERTIES PROPOSED API HIGH-STRENGTH CASING JOINTS | |
| Monograph on Narrow-Gap Welding Technology | |
| Nickel and High-Nickel Alloys for Pressure Vessels | |
| Niobium- and Vanadium-Containing Steels for Pressure Vessel Service | |
| ORGANIZATION AND PROCEDURE FOR THE CENTRAL COMMITTEE ON DISTRICT ACTIVITIES AND FOR DISTRICTS AND CHAPTERS | |
| Organization and Teaching of courses on specialized vocational training in the production of oil and gas | |
| Oxidation-Resistant Brazing Alloys | |
| Parameter Values for the HDTV Standards for Production and International Programme Exchange | |
| Parameters for 4:3 Enhanced Television Systems That Are NTSC- Compatible | |
| PARAMETERS FOR ENHANCED COMPATIBLE CODING SYSTEMS BASED ON 625-LINE PAL AND SECAM TELEVISION SYSTEMS | |
| Performance Properties of Casing, Tubing, and Drill Pipe | |
| Petrochemical Evaporation Loss From Storage Tanks | |
| Photoelastic Study of The Stresses Near Openings in Pressure Vessels; Photoelastic Determination of The Stresses in Reinforced Openings in Pressure Vessels; Preliminary Evaluation of PVRC Photoelastic Test Data on Reinforced... | |
| Pilot Tests on the Static Strength of Unsymmetrical Plate Girders; Tests on a Transversely Stiffened and on a Longitudinally Stiffened Unsymmetrical Plate Girder; On the Fatigue Strength of Unsymmetrical Steel... | |
| Planning and Conducting Surface Preparation and Coating Operations for Oil and Natural Gas Drilling and Production Facilities in a Marine Environment | |
| PLANNING, DESIGNING, AND CONSTRUCTING FIXED OFFSHORE STRUCTURES IN ICE ENVIRONMENTS FIRST EDITION | |
| Plastic Stability of Pipes and Tees Exposed to External Couples | |
| Plastic Tests of Two Branch-Pipe Connections; Bending of Pipe Bends with Elliptic Cross Sections | |
| Postweld Heat Treatment Cracking in Chromium-Molybdenum Steels; Postweld Heat Treatment Cracking in High Strength Low Alloy Steels | |
| Postweld Heat Treatment of Pressure Vessels ; Relaxation Stresses in Pressure Vessels ; A Study of Residual Stress in Pressure Vessel Steels | |
| PRECAUTIONARY LABELS | |
| Precautions Against Electrostatic Ignition During Loading of Tank Motor Vehicles | |
| Preventing Hydrogen-Induced Cracking After Welding of Pressure Vessel Steels by Use of Low Temperature Postweld Heat Treatments | |
| PROCEDURE FOR SELECTING ROTARY DRILLING EQUIPMENT | |
| Procedures for Fracture Toughness Characterization and Interpretations to Failure-Safe Design for Structural Titanium Alloys | |
| Programme delivery control (PDC) system for video recording | |
| Proposed Reinforcement Design Procedure for Radial Nozzles in Spherical Shells with Internal Pressure (Phase Report No. 1); Proposed Reinforcement Design Procedure for Radial Nozzles in Cylindrical Shells with Internal Pressure... | |
| PVRC Centrifugal Pump-Piping Interaction Experience Survey | |
| PVRC Flanged Joint User Survey | |
| PVRC Interpretive Report of Pressure Vessel Reasearch, Section 3 \x96 Fabrication and Environmental Considerations | |
| PVRC Interpretive Report of Pressure Vessel Research, Section 2\x96Materials Consideration | |
| PVRC Milestone Gasket Tests \x96 First Results | |
| PVRC Recommendations on Toughness Requirements for Ferritic Materials | |
| Recent Studies of Cracking During Postwelding Heat Treatment of Nickel-Base Alloys: Evaluating The Resistance of Rene 41 to Strain-Age Cracking; Variable Influencing The Strain-Age Cracking and Mechanical Properties of Rene... | |
| RECOMMENDATIONS FOR DIGITAL WELL LOGGING ON MAGNETIC TAPE | |
| RECOMMENDATIONS FOR PROPER USAGE AND HANDLING OF INHIBITED OILFIELD ACIDS FIRST EDITION (R 1985) | |
| Recommended Good Practices for Bulk Liquid-Loss Control in Terminals and Depots | |
| RECOMMENDED PERFORMANCE REQUIREMENTS FOR AVIATION FUELING HOSE | |
| Recommended Practice for Abandonment or Removal of Underground Tanks | |
| RECOMMENDED PRACTICE For BULK LIQUID STOCK CONTROL In SERVICE STATIONS | |
| Recommended Standard For UNDERGROUND GASOLINE TANKS | |
| Reference Model for Data Broadcasting | |
| REGULATIONS AND ORDINANCES APPLYING TO PETROLEUM MARKETING FACILITIES | |
| Repair Welding of Service Exposed Cr-Mo Steel Weldments | |
| Report of Gasket Factor Tests | |
| Residual Stresses and Distortion in Welded Aluminum Structures and Their Effects on Service Performance | |
| Residual Stresses in \x93T-1\x94 Constructional Alloy Steel Plates; Residual Stresses in Welded Build-Up \x93T-1\x94 Shapes Residual Stresses in Rolled Heat-Treated "T-1" Shapes | |
| Resistance Seam Welding | |
| Review of Analytical and Experimental Techniques for Improving Structural Dynamic Models | |
| Review of Data on Mitre Joints in Piping of Establish Maximum Angularity for Fabrication of Girth Butt Welds | |
| Review of Data Relevant to the Design of Tubular Joints for Use in Fixed Offshore Platforms | |
| Review of Fracture Mechanics Approaches to Defining Critical Size Girth Weld Discontinuities | |
| Review of Properties of Thermo-Mechanically Controlled Processed Steels \x96 Pressure Vessel Steels for Low-Temperature Service | |
| Review of Service Experience and Test Data on Openings in Pressure Vessels With Non-Integral Reinforcing; Derivation of Code Formulas for Part B Flanges | |
| Review of Welded Ship Failures | |
| Review of Worldwide Weld Discontinuity Acceptance Standards | |
| ROTARY SHOULDERED CONNECTION THREAD COMPOUNDS | |
| SAFE PRACTICES IN AIR OR GAS DRILLING | |
| SAFE PRACTICES IN GEOPHYSICAL EXPLORATION OPERATIONS | |
| SCIMI Term, Definition, and Acronym Standardization Work Process | |
| Secondary Stress Indices for Integral Structural Attachments to Striaght Pipe; Stress Indices at Lug Supports on Piping Systems | |
| SELECTION AND EVALUATION OF WELL-COMPLETION METHODS | |
| Sensitivity of The Delta Test to Steel Compositions and Variables; Experimental Stress Analysis and Fracture Behavior of Delta Specimens | |
| Sensitization of Austenitic Stainless Steels; Effects of Welding Variables on HAZ Sensitization of AISI 304 and Haz Behavior of BWR Alternative Alloys 316 NG and 347 | |
| Shop Testing of Automatic Liquid Level Gages | |
| Significance of Fracture Extension Resistance (R Curve) Factors in Fracture-Safe Design for Nonfrangible Metals | |
| Slag-Metal Interaction in Arc Welding | |
| Species and Habitat Conservation\x97Indu stry Fundamentals | |
| Specification of a signal for measurement of the contrast ratio of displays | |
| Specifications and Alignment Procedures for Setting of Brightness and Contrast of Displays | |
| Specifications of PLUGE test signals and alignment procedures for setting of brightness and contrast of displays | |
| Specimen Thickness Effects for Elastic-Plastic CTOD Toughness of an A36 Steel; An Analytical and Experimental Comparison of Rectangular and Square CTOD Fracture Specimens of an A36 Steel | |
| Stainless Steel for Pressure Vessels | |
| Stainless Steel Weld Metal: Prediction of Ferrite Content | |
| Standard for Four Inch Hydrant System Components and Arrangements | |
| Standard Specifications Nomenclature for Industrial Water-Cooling Towers | |
| State of Stress in a Circular Cylindrical Shell with a Circular Hole | |
| Static Tests on Longitudinally Stiffened Plate Girders | |
| Statistical Analysis of Dependence of Weld Metal Properties on Composition | |
| Steel Compositions and Specifications | |
| Stress Analysis of A Circular Plate Containing A Rectangular Array of Holes; Stress Distribution Around Periodically Spaced Holes in A Spherical Membrane Shell Under Uniform Internal Pressure | |
| Stress Concentrations in Two Normally Intersecting Cylindrical Shells Subject to Internal Pressure; A Note on The Correlation of Photoelastic and Steel Model Data for Nozzle Connections in Cylindrical Shells | |
| Stress Indices and Flexibility Factiors for Moment Loadings on Elbows and Curved Pipe | |
| Stress Indices and Flexibility Factors for Concentric Nozzles; Finite Element Analysis of Eccentric Reducers and Comparisons With Concentric Reducers | |
| Stress Rupture Behavior of Postweld Heat Treated 2-1/4 Cr-1Mo Steel Weld Metal | |
| Structural Stability Design Provisions \x96 A Comparison of the Provisions of the CRC Guide and the Specifications of AASHO, AISC and AREA | |
| Stud Welding | |
| Subjective Assessment for Image Quality in High-Definition Television | |
| Subjective Assessment Methods for Image Quality in High-Definition Television - Section 11D - Picture Quality and the Parameters Affecting It | |
| Subjective Assessment Methods for Image Quality in High-Definition Television | |
| SUBJECTIVE ASSESSMENT OF THE QUALITY OF ALPHANUMERIC AND GRAPHIC PICTURES IN TELETEXT AND SIMILAR SERVICES | |
| Submerged-Arc-Weld Hardness and Cracking in Wet Sulfide Service | |
| Sucker Rod Pumping System Design Book | |
| Suggested Arc-Welding Procedures for Steels Meeting Standard Specifications | |
| Suggested Arc-Welding Procedures for Steels Meeting Standard Specifications\x97Re vised August 1987. (This revision is a part of the WRC book, "Weldability of Steels-Fourth Edition") | |
| Suggested Procedure for Development of Spill Prevention Control and Countermeasure Plans - Plan Template | |
| SUGGESTED PROCEDURE FOR DEVELOPMENT OF SPILL PREVENTION CONTROL AND COUNTERMEASURE PLANS FIRST EDITION (R 1976) | |
| Summary and Analysis of API Onshore Drilling Mud and Produced Water Environmental Studies | |
| Summary Reports Prepared by the JPVRC Subcommittee on Hydrogen Embrittlement: Hydrogen Attack Limit of 2 1/4 Cr-1 Mo Steel by Task Group 1 ; Embrittlement of Pressure Vessel Steels in... | |
| Synchronizing reference signals for the component digital studio | |
| Tabular Method for Determining the Change of the Overall Angle and Dog-Leg Severity (for Hole Inclinations up to 70 Degrees) | |
| Technical Position on Criteria Establishment ; Technical Position on Damping Values for Piping-Interim Summary Report ; Technical Position on Response Spectra Broadening ; Technical Position on Industry Practice | |
| Technical Position on Piping System Installation Tolerances; Technical Position on Damping Values for Insulated Pipe\x96Summary Report | |
| Tentative Methods of Measuring Evaporation Loss From Petroleum Tanks and Transportation Equipment | |
| Test of Torispherical Pressure Vessel Heads Convex to Pressure; Reference Stress Concepts for Creep Analysis | |
| Test Pictures and Sequences for Subjective Assessments of Digital Codecs Conveying Signals Produced According to Recommendation ITU-R BT.601 | |
| Test Signals for Digitally Encoded Colour Television Signals Conforming with Recommendations ITU-R BT.601 and ITU-R BT.656 | |
| Testing of Stainless-Steel Weldments | |
| Tests of Bolted Beam-To-Column Flange Moment Connections | |
| The broadcasting of time and date information in coded form | |
| The Crack Arrest Properties of 9% Nickel Steels for Cryogenic Applications | |
| The Dynamic Deformation of Piping | |
| THE EFFECTS OF DRILLING-MUD ADDITIVES ON OIL-WELL CEMENTS | |
| The External Pressure Collapse Tests of Tubes | |
| The Fabrication and Welding of High-Strength Line-Pipe Steels | |
| The Fabrication of Dissimilar Metal Joints Containing Reactive and Refractory Metals | |
| THE FILTRATION OF AND WATER REMOVAL FROM AVIATION FUELS SOURCES OF DIRT AND WATER - METHODS OF DETECTION AND REMOVAL - MAINTENANCE OF EQUIPMENT | |
| The Fracture Behavior of A588 Grade A and A572 Grade 50 Weldments; Effects of Long-Time Postweld Heat Treatment on The Properties of Constructional-Steel Weldments | |
| The Influence of Multiaxial Stress on Low-Cycle Fatigue of Cr-Mo-V Steel at 1000\xb0F | |
| THE INSTALLATION OF FIXED FUEL HANDLING EQUIPMENT AT AIRPORTS | |
| The Measurement of Delta Ferrite in Austenitic Stainless Steels | |
| The Nature of The Arc | |
| The Properties and Microstructure of Spray-Quenched Thick-Section Steels | |
| The Significance of Weld Discontinuities \x96 A Review of Current Literature | |
| THE STORAGE AND HANDUNG OF JET FUELS | |
| The Strain Aging Behavior of Microalloyed Steels; The Fracture Toughness Behavior of ASTM A737 Grade B and Grade C Microalloyed Pressure Vessel Steels; The Fracture Behavior of ASTM A737 Grade... | |
| THE SUBJECTIVE ASSESSMENT OF ENHANCED PAL AND SECAM SYSTEMS | |
| The Submerged Arc Weld in Hsla Line Pipe \x96 A State-Of-The-Art Review; Experience in The Development and Welding of Large-Diameter Pipes; New Development in Weldability and Welding Technique for Arctic-Grade... | |
| The Toughness of 2 \xbc% and 3 \xbd% Nickel Steels at Cryogenic Temperatures | |
| The Use of Quenched and Tempered 2 \xbc Cr-1 Mo Steel for Thick Wall Reactor Vessels in Petroleum Refinery Processes: An Interpretive Review of 25 Years of Research and Application... | |
| The Varestraint Test | |
| Thermal Fatigue and Thermal Shock | |
| Third Technical Progress Report of The Ship Structure Committee; Research Under The Ship Structure Committee | |
| Three Dimensional Finite Element Analysis of PVRC 45 Degree Lateral Model 4 (d/D = 0 .5, D/T = 40) Under Out-of-Plane Moment Loading on Branch Pipes; Three Dimensional Finite Element... | |
| Through Thickness Fatigue Properties of Steel Plate; Properties of Heavy Section Nuclear Reactor Steels | |
| Through Thickness Properties and Lamellar Tearing (A Bibliography) | |
| Toxicology Principles for the Industrial Hygienist | |
| Transition-Temperatu re Data for Five Structural Steels | |
| Ultrasonic Evaluation and Sectioning of PVRC Plate Weld Specimen 201 | |
| Ultrasonic Soldering; Brazing in a Vacuum | |
| Unified Theory of Cumulative Damage in Metal Fatigue | |
| University Welding Research Directory | |
| USE OF INTERNAL FLOATING COVERS FOR FIXED-ROOF TANKS TO REDUCE EVAPORATION LOSS | |
| USE OF PLASTIC FOAM TO REDUCE EVAPORATION LOSS | |
| Use of Pressure-Vacuum Vent Valves for Atmospheric Pressure Tanks to Reduce Evaporation Loss | |
| User requirements for the transmission through contribution and primary distribution networks of digital television signals defined according to the 4:2:2 standard of Recommendation ITU-R BT.601 (Part A) | |
| Verification and Application of An Inelastic Analysis Method for Lmfbr Piping System | |
| VOCATIONAL TRAINING IN OIL AND GAS PRODUCTION PLAN OF COOPERATION BETWEEN AMERICAN PETROLEUM INSTITUTE DIVISION OF PRODUCTION AND STATE TRADE AND INDUSTRIAL TRAINING DEPARTMENTS | |
| Volumetric Shrinkage Resulting from Blending Volatile Hydrocarbons with Crude Oils | |
| Waste Water Handling and Treatment Manual for Petroleum Marketing Facilities | |
| Weldability and Fracture Toughness of 5% Ni Steel\x96Part 1: Weld Simulation Testing; Weldability and Fracture Toughness of 5% Ni Steel\x96Part 2: Wide Plate Testing | |
| Weldability and Fracture Toughness of Quenched and Tempered 9% Nickel Steel: Part I \x96 Weld Simulation Testing; Part II \x96 Wide Plate Testing | |
| Weldability of Niobium Containing High Strength Low Alloy Steel; A Review of The Structure and Properties of Welds in Columbium Or Vanadium Containing High Strength Low Alloy Steels | |
| Welded Tee Connections | |
| Welded Tees Connections of Pipes Exposed to Slowly Increasing Internal Pressure; Flawed Pipes and Branch Connections Exposed to Pressure Pulses and Shock Waves | |
| Welding Metallurgy and Weldability of High-Strength Aluminum Alloys | |
| Welding of Age-Hardenable Stainless Steels | |
| Welding of Copper and Copper Base Alloys | |
| Welding of Maraging Steels | |
| Welding of Precipitation-Harden ing Nickel-Base Alloys | |
| Welding Processes and Procedures Employed in Joining Stainless Steels | |
| Well Construction Interface Document Guidelines | |
| WELL NUMBER AND STANDARD STATE AND COUNTY NUMERIC CODES INCLUDING OFFSHORE WATERS (R 1985) (WITHDRAWN) | |
| WFI/PVRC Moment Fatigue Tests on 4 X 3 ANSI B16.9 TEES |
| << Prev | Next >> |