Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
410
411
412
413
414
415
416
417
418
419
420
421
422
430
440
450
460
470
480
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| Abrasive Grains - Determination of Bulk Density - Part 2: Microgrits | |
| Abrasive grains - Sampling and splitting | |
| Abrasive grains - Test-sieving machines | |
| Abrasive grains \x97 Determination of bulk density \x97 Part 1: Macrogrits | |
| Abrasive grains and crude - Chemical analysis of fused aluminium oxide | |
| Abrasive grains and crude - Chemical analysis of silicon carbide | |
| Acoustics - Characterization of Sources of Structure-Borne Sound with Respect to Sound Radiation from Connected Structures - Measurement of Velocity at the Contact Points of Machinery When Resiliently Mounted | |
| Acoustics \x97 Attenuation of sound during propagation outdoors Part 2: Engineering method for the prediction of sound pressure levels outdoors | |
| Acoustics \x97 Declared noise emission values of information technology and telecommunications equipment | |
| Aerospace - Clamps for fluid systems - Test methods | |
| Aerospace - Forkends, in corrosionresistant steel, swaged on aircraft control wire rope, for rolling bearings - Dimensions and loads | |
| Aerospace - Lightweight polytetrafluoroethyl ene (PTFE) hose assemblies, classification 400 \xb0F/3 000 psi (204 \xb0C/20 684 kPa) and 204 \xb0C/21 000 kPa (400 \xb0F/3 046 psi) - Procurement specification | |
| Aerospace - Nuts, Metric - Tolerances of Form and Position | |
| Aerospace - Standard-weight polytetrafluoroethyl ene (PTFE) hose assemblies, classification 204 \xb0C/ 21 000 kPa - Procurement specification | |
| Aerospace - Test methods for polytetrafluoroethyl ene (PTFE) inner-tube hose assemblies - Part 2: Non-metallic braid | |
| Aerospace - Test methods for polytetrafluoroethyl ene (PTFE) inner-tube hose assemblies Part 1: Metallic (stainless steel) braid | |
| Aerospace \x97 Bolts, normal spline head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa \x97... | |
| Aerospace \x97 Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1 550 MPa \x97 Procurement specification | |
| Aerospace \x97 Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature) /120 \xb0C, 450 MPa (at ambient temperature) /235 \xb0C, 600 MPa... | |
| Aerospace \x97 Nuts, hexagonal, slotted (castellated), reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature)/120 \xb0C, 450 MPa (at ambient temperature)/235 \xb0C, 600 MPa (at... | |
| Aerospace series \x97 Constant displacement hydraulic motors \x97 General specifications | |
| Aerospace series \x97 Hydraulic tubing joints and fittings \x97 Planar flexure test | |
| Agricultural irrigation equipment - Emitters and emitting pipe - Specification and test methods | |
| Agricultural irrigation equipment - Irrigation valves - Part 1: General requirements | |
| Agricultural irrigation equipment - Irrigation valves - Part 2: Isolating valves | |
| Agricultural irrigation equipment - Irrigation valves - Part 3: Check valves | |
| Agricultural irrigation equipment - Irrigation valves - Part 4: Air valves | |
| Agricultural irrigation equipment - Irrigation valves - Part 5: Control valves | |
| Agricultural irrigation equipment - Pressure losses in irrigation valves - Test method | |
| Agricultural tractors \x97 Front-mounted equipment Part 1: Power take-off: Safety requirements and clearance zone around PTO | |
| Agricultural tractors \x97 Front-mounted equipment Part 3: Power take-off: General specifications and location | |
| Agricultural tractors \x97 Front-mounted equipment Part 4: Three-point linkage | |
| Agricultural wheeled tractors - Front-mounted equipment Part 2: Stationary equipment connection | |
| Air cargo \x97 Double stud tie-down fittings \x97 Design and testing requirements | |
| Aircraft - Crimp-removable contacts for electrical connectors - Identification system | |
| Aircraft - Crimpremovable contacts for electrical connectors - Identification system | |
| Aircraft - Solid-state - remote power controllers - General requirements | |
| Aircraft control wire rope assemblies - Dimensions and end-fitting combinations | |
| Aircraft ground support equipment - Tow bars | |
| Alpine ski bindings - Requirements and test methods | |
| Alpine ski-bindings - Lateral release under impact loading - Test method | |
| Alpine Ski-Bindings - Safety Requirements and Test Methods | |
| Alpine Ski-Bindings - Test Soles for Ski-Binding Tests | |
| Alpine skis \x97 Guidelines for conducting slope performance tests | |
| Animal Feeding Stuffs, Animal Products, and Faeces or Urine - Determination of Gross Calorific Value - Bomb Calorimeter Method | |
| Assembly Tools for Screws and Nuts - Screwdrivers for Cross-Recessed Head Screws - Part 1: Driver Points | |
| Awnings for leisure accommodation vehicles - Requirements and test methods | |
| Ball-Ends, in Corrosion-Resistant Steel, Swaged on Aircraft Control Wire Rope - Dimensions and Loads | |
| Banking - Banking telecommunication messages - Bank identifier codes | |
| Banking and Related Financial Services - Requirements for Message Authentication (Retail) | |
| Banking Personal Identification Number management and security Part 2: Approved algorithms for PIN encipherment | |
| Belt drives \x97 Electrical conductivity of antistatic endless synchronous belts \x97 Characteristics and test method | |
| Brown coals and lignites - Determination of yield of benzene-soluble extract - Semi-automatic method | |
| Building Construction - Sealants - Determination of Adhesion/Cohesion Properties at Variable Temperatures | |
| Bunk beds and high beds - Safety requirements and tests Part 1: Safety requirements | |
| Bunk beds and high beds - Safety requirements and tests Part 2: Test methods | |
| Calculation of Load Capacity of Spur and Helical Gears - Application for Industrial Gears | |
| Calculation of Load Capacity of Spur and Helical Gears - Application to Marine Gears | |
| Calculation of load capacity of spur and helical gears Application to high speed gears and gears of similar requirements | |
| Cellular plastics - Determination of horizontal burning characteristics of | |
| Cheese, cheese rind and processed cheese - Determination of natamycin content - Part 1: Molecular absorption spectrometric method for cheese rind | |
| Cheese, cheese rind and processed cheese - Determination of natamycin content - Part 2: High-performance liquid chromatographic method for cheese, cheese rind and processed cheese | |
| Cigarettes - Determination of ventilation - Definitions and measurement principles | |
| Cinematography - Background Acoustic Noise Levels in Theatres, Review Rooms and Dubbing Rooms | |
| Cinematography - Time and control code for 24, 25 and 30 frames per second motion-picture film systems - Specifications | |
| Coal \x97 Froth flotation testing Part 2: Sequential evaluation | |
| Coal Cleaning Equipment - Performance Evaluation | |
| Coal preparation plant - Principles and conventions for flowsheets | |
| Contact Lenses - Determination of Back Vertex Power - Part 1: Method Using Focimeter with Manual Focusing | |
| Copper, lead, zinc and nickel sulfide concentrates \x97 Determination of hygroscopic moisture content of the analysis sample \x97 Gravimetric method | |
| Corrosion of metals and alloys - Corrosion test method for disinfectant - Spray test method | |
| Corrosion of metals and alloys - Performance test method for corrosion inhibitors used in chemical cleaning of industry equipment | |
| Corrosion of metals and alloys \x97 Testing method of corrosion resistance for hafnium at high temperature and pressure | |
| Cranes - Information to be provided Part 1: General | |
| Cranes - Information to be provided Part 4: Jib cranes | |
| Cranes \x97 Information to be provided Part 5: Overhead travelling cranes and portal bridge cranes | |
| Crude Petroleum - Transfer Accountability - Guidelines for Cargo Inspection | |
| Cycle chains \x97 Characteristics and test methods | |
| Cylindrical cork stoppers - Physical tests - Part 3: Determination of humidity content | |
| Cylindrical cork stoppers - Physical tests - Part 6: Determination of liquid tightness | |
| Cylindrical cork stoppers - Physical tests Part 8: Determination of capillarity | |
| Cylindrical cork stoppers \x97 Physical tests \x97 Part 1: Determination of dimensions | |
| Cylindrical cork stoppers \x97 Physical tests \x97 Part 2: Determination of mass and apparent density for agglomerated cork stoppers | |
| Cylindrical cork stoppers \x97 Physical tests \x97 Part 4: Determination of dimensional recovery after compression | |
| Cylindrical cork stoppers \x97 Physical tests \x97 Part 5: Determination of extraction force | |
| Cylindrical cork stoppers \x97 Physical tests \x97 Part 7: Determination of dust content | |
| Decommissioning of medical cyclotron | |
| Decontamination of radioactively contaminated surfaces \x97 Testing of decontamination agents for textiles | |
| Dental Phosphate-Bonded Casting Investments | |
| Determination of air-release properties of steam turbine and other oils \x97 Impinger method | |
| Determination of the specific surface area of solids by gas adsorption - BET method | |
| Diesel engines \x97 Screw-in injection nozzle holders types 24, 25, 26 and 26.1 | |
| Direct reduced iron Determination of carbon and/or sulfur High-frequency combustion method with infrared measurement | |
| Double Shank Ball-Ends, in Corrosion-Resistant Steel, Swaged on Aircraft Control Wire Rope - Dimensions and Loads | |
| Dried milk and dried milk products Determination of bulk density | |
| Drills with indexable inserts - Cylindrical shanks with a parallel flat | |
| Earth-moving machinery - Engine test code - Net power | |
| Earth-moving machinery - Machine safety labels - General principles | |
| Earth-moving machinery - Machine-mounted audible travel alarms and forward horns - Test methods and performance criteria | |
| Earth-moving machinery \x97 Backhoe loaders \x97 Terminology and commercial specifications | |
| Earth-moving machinery \x97 Rollers and landfill compactors \x97 Terminology and commercial specifications | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 1: Syntax Rules Common to All... | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 2: Syntax Rules Specific to Batch... | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 3: Syntax Rules Specific to Interactive... | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 4: Syntax and Service Report Message... | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 5: Security Rules for Batch EDI... | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 6: Secure Authentication and Acknowledgement Message... | |
| Electronic data interchange for administration, commerce and transport (EDIFACT) - Application level syntax rules (Syntax version number: 4, Syntax release number: 1) - Part 7: Security rules for batch EDI... | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 8: Associated Data in EDI | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) - Part 9: Security Key and Certificate Management... | |
| Electronic data interchange for administration, commerce and transport (EDIFACT) - Application level syntax rules (Syntax version number: 4, Syntax release number: 1) Part 11: Version 3 compatible profile for Version... | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) Application Level Syntax Rules (Syntax Version Number: 4, Syntax Release Number: 1) Part 10: Syntax Service Directories | |
| Equipment for harvesting - Forage harvesters Part 1: Vocabulary | |
| Equipment for harvesting - Forage harvesters Part 2: Specification of characteristics and performance | |
| Equipment for harvesting \x97 Forage harvesters Part 3: Test methods | |
| Ergonomic Requirements for Office Work with Visual Display Terminals (VDTs) Part 14: Menu Dialogues | |
| Ergonomics of human-system interaction Part 221: Human-centred design process assessment model | |
| Ergonomics of human-system interaction Part 392: Ergonomic recommendations for the reduction of visual fatigue from stereoscopic images | |
| Ergonomics of human-system interaction Part 394: Ergonomic requirements for reducing undesirable biomedical effects of visually induced motion sickness during watching electronic images | |
| Ergonomics of human-system interaction Part 500: Ergonomic principles for the design and evaluation of environments of interactive systems | |
| Ergonomics of human-system interaction Part 820: Ergonomic guidance on interactions in immersive environments, including augmented reality and virtual reality | |
| Ergonomics of human-system interaction Part 920: Guidance on tactile and haptic interactions | |
| Ergonomics of human-system interaction Part 940: Evaluation of tactile and haptic interactions | |
| Ergonomics of human-system interaction Part 971: Accessibility of tactile/haptic interactive systems | |
| Essential oil of caraway (Carum carvi L.) | |
| Essential oil of rose (Rosa x damascena Miller) | |
| Exhaust system for multi position small engine machines \x97 Test procedures and performance requirements for spark arrestors | |
| Eye-ends, in corrosion resisting steel, swaged on aircraft control wire rope \x97 Dimensions and loads | |
| Eye-ends, in corrosion-resistant steel, threaded, for aircraft control wire rope - Dimensions and loads | |
| Fasteners - Bolts, screws and studs - Nominal lengths and thread lengths | |
| Fasteners - General requirements for bolts, screws, studs and nuts | |
| Financial services - Personal Identification Number (PIN) management and security Part 1: Basic principles and requirements for PINs in card-based systems | |
| Financial services \x97 Personal Identification Number (PIN) management and security Part 4: Requirements for PIN handling in eCommerce for Payment Transactions | |
| Footwear sizing \x97 Mondopoint system of sizing and marking | |
| Forestry Machinery - Portable Brush Cutters and Grass Trimmers - Engine Performance and Fuel Consumption | |
| Forestry Machinery - Portable Chain-Saws - Kickback Test | |
| Fork ends, in corrosion-resistant steel, swaged on aircraft control wire rope - Dimensions and loads | |
| Fork-ends, in corrosion-resistant steel, threaded, for aircraft control wire rope turnbarrels - Dimensions and loads | |
| Fork-Ends, in Corrosion-Resistant Steel, Threaded, for Rolling Bearings, for Aircraft Control Wire Rope - Dimensions and Loads | |
| Freight Containers - Information Related to Containers on Board Vessels - Part 1. Bay Plan System | |
| Freight Containers - Information Related to Containers on Board Vessels - Part 2: Telex Data Transmission | |
| Furniture \x97 Children\x92s high chairs \x97 Safety requirements and test methods | |
| Gas cylinders \x97 Refillable seamless steel gas cylinders \x97 Design, construction and testing Part 4: Stainless steel cylinders with an Rm value of less than 1 100 MPa | |
| General Purpose Bolts and Screws - Metric Series - Radii Under the Head | |
| Glass Containers - 28 mm Tamper-Evident Finish for Pressurized Liquids - Dimensions | |
| Glass Containers - Series of Pilferproof Finish - Dimensions | |
| Glass Containers - Tolerances | |
| Graphical symbols - Test methods - Part 1: Methods for testing comprehensibility | |
| Graphical Symbols - Test Methods for Judged Comprehensibility and for Comprehension | |
| Graphical symbols - Test methods Part 2: Method for testing perceptual quality | |
| Graphical symbols \x97 Test methods Part 3: Method for testing symbol referent association | |
| Green coffee - Guidelines on methods of specification | |
| Guidelines for biological filtration of secondary effluent for water reuse | |
| Hard coal - Froth flotation testing - Part 3: Release evaluation | |
| Hard coal \x97 Froth flotation testing Part 1: Laboratory procedure | |
| High strength cast steels for general engineering and structural purposes | |
| Hydraulic fluid power - Measurement techniques Part 1: General measurement principles | |
| Hydraulic fluid power \x97 Measurement techniques Part 2: Measurement of average steady-state pressure in a closed conduit | |
| Hydrometry Field measurement of discharge in large rivers and rivers in flood | |
| Implants for surgery - Guidance on care and handling of orthopaedic implants | |
| Implants for surgery - Non-destructive testing - Radiographic examination of cast metallic surgical implants | |
| Implementation of ISO 9022-7:1994 Optics and optical instruments Environmental test methods Part 7: Drip, rain | |
| Indexable hardmetal (carbide) inserts with rounded corners, without fixing hole \x97 Dimensions | |
| Indexable inserts for cutting tools - Ceramic inserts with rounded corners Part 2: Dimensions of inserts with cylindrical fixing hole | |
| Indexable inserts for cutting tools \x97 Ceramic inserts with rounded corners Part 1: Dimensions of inserts without fixing hole | |
| Industrial woven wire cloth - Technical requirements and testing | |
| Information and documentation - Determination of price indexes for print and electronic media purchased by libraries | |
| Information and Documentation - Hebrew Alphabet Coded Character Sets for Bibliographic Information Interchange | |
| Information and documentation \x97 Statistics on the production and distribution of books, newspapers, periodicals and electronic publications | |
| Information Processing - Coded Representation of Pictures - Part 1: Encoding Principles for Picture Representation in a 7-Bit or 8-Bit Environment | |
| Information processing systems - Computer graphics - Graphical Kernel System for Three Dimensions (GKS-3D) functional description | |
| Information processing systems - Local area networks - Part 2: Logical link control | |
| Information processing systems - Open Systems Interconnection - Estelle : A formal description technique based on an extended state transition model | |
| Information processing systems - Open Systems Interconnection - LOTOS - A formal description technique based on the temporal ordering of observational behaviour | |
| Information technology - Local area networks - Part 7 : Slotted ring access method and physical layer specification | |
| Inhalational Anaesthesia Systems - Part 2: Anaesthetic Breathing Systems for Adults | |
| Iron ores - Determination of manganese content Part 1: Flame atomic absorption spectrometric method | |
| Iron ores - Determination of vanadium - Part 1: BPHA spectrophotometric method | |
| Iron ores - Determination of vanadium Part 2: Flame atomic absorption spectrometric methods | |
| Iron ores - Determination of water-soluble chloride - Ion-selective electrode method | |
| Iron ores \x97 Determination of manganese content \x97 Part 2: Periodate spectrophotometric method | |
| ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data | |
| ISO General Purpose Metric Screw Threads - Tolerances - Part 2: Limits of Sizes for General Purpose External and Internal Screw Threads - Medium Quality | |
| ISO General Purpose Metric Screw Threads - Tolerances - Part 3: Deviations for Constructional Screw Threads | |
| ISO General Purpose Metric Screw Threads - Tolerances - Part 4: Limits of Sizes for Hot-Dip Galvanized External Screw Threads to Mate with Internal Screw Threads Tapped with Tolerance Position... | |
| ISO General Purpose Metric Screw Threads - Tolerances - Part 5: Limits of Sizes for Internal Screw Threads to Mate with Hot-Dip Galvanized External Screw Threads with Maximum Size of... | |
| ISO general purpose metric screw threads - Tolerances Part 1: Principles and basic data | |
| ISO General Purpose Metric Screw Threads - Tolerances Part 2: Limits of Sizes for General Purpose External and Internal Screw Threads - Medium Quality | |
| ISO General Purpose Metric Screw Threads - Tolerances Part 5: Limits of Sizes for Internal Screw Threads to Mate with Hot-Dip Galvanized External Screw Threads with Maximum Size of Tolerance... | |
| ISO general purpose metric screw threads \x97 Tolerances Part 6: Limits of sizes for internal and external threads (fine and medium tolerance qualities, first and second choices) | |
| Lighting of indoor work places | |
| Lignins - Determination of inorganics content in kraft lignin, soda lignin and hydrolysis lignin | |
| Locking Clips, in Corrosion-Resistant Steel, for Aircraft Control Wire Rope Turnbuckles - Dimensions | |
| Logging industry - Technology - Vocabulary | |
| Manually portable chain-saws with internal combustion engine - Determination of sound power levels - Engineering method (grade 2) | |
| Marine structures \x97 Mobile offshore units \x97 Mooring positioning windlasses and winches | |
| Material used for producing wrappings for cigarette filters, cigarettes and other tobacco products \x97 Determination of acetate and citrate content \x97 Ion chromatographic method | |
| Measurement of liquid flow in open channels - Stage-fall-discharge relationships | |
| Measurement of total discharge in open channels Electromagnetic method using a full-channel-width coil | |
| Meat and meat products - Determination of nitrogen content - Reference method | |
| Metallic and other inorganic coatings - Phosphate conversion coating of metals | |
| Metallic and Other Inorganic Coatings - Post-Coating Treatments of Iron and Steel to Reduce the Risk of Hydrogen Embrittlement | |
| Metallic and Other Inorganic Coatings - Pretreatment of Iron or Steel to Reduce the Risk of Hydrogen Embrittlement | |
| Metallic materials \x97 Wire \x97 Reverse torsion test | |
| Meteorology \x97 Radiosonde Part 1: Laboratory test method for calibration error of temperature sensor in radiosonde | |
| Microscopes - Graticules for eyepieces | |
| Microscopes - Imaging distances related to mechanical reference planes Part 1: Tube length 160 mm | |
| Microscopes \x97 Interfacing dimensions for imaging components | |
| Microstructure of cast irons Part 4: Test method for evaluating nodularity in spheroidal graphite cast irons | |
| Milk and milk products - Determination of the benzoic and sorbic acid contents | |
| Milk and milk-based products Detection of thermonuclease produced by coagulase-positive staphylococci | |
| Milk Determination of nitrogen content Part 3: Block-digestion method (Semi-micro rapid routine method) | |
| Mopeds - Measurement method for moments of inertia | |
| Motorcycles - Measurement method for location of centre of gravity | |
| Motorcycles - Measurement methods for moments of inertia | |
| Motorcycles and mopeds - Controls - Types, positions and functions | |
| Nuclear energy - Uranium dioxide powder and sintered pellets - Determination of oxygen/uranium atomic ratio by the amperometric method | |
| Nuclear energy \x97 Nuclear fuel technology \x97 Determination of plutonium in nitric acid solutions by spectrophotometry | |
| Oil of bergamot petitgrain [Citrus bergamia (Risso et Poit.)] | |
| Oil of bitter orange (Citrus aurantium L.) | |
| Oil of Cedarwood, Chinese Type (Cupressus funebris Endlicher) | |
| Oil of hyssop (Hyssopus officinalis L. ssp. officinalis) | |
| Oil of juniper berry (Juniperus communis L.) | |
| Oil of lavandin Grosso (Lavandula angustifolia Mill. x Lavandula latifolia Medik.), French type | |
| Oil of lemon petitgrain [Citrus limon (L.) Burm. f.] | |
| Ophthalmic Instruments - Trial Case Lenses | |
| Optics and Optical Instruments - Environmental Test Methods - Part 10: Combined Sinusoidal Vibration, Dry Heat or Cold | |
| Optics and Optical Instruments - Environmental Test Methods - Part 11: Mould Growth | |
| Optics and Optical Instruments - Environmental Test Methods - Part 12: Contamination | |
| Optics and Optical Instruments - Environmental Test Methods - Part 13: Combined Shock, Bump or Free-Fall, Dry Heat or Cold | |
| Optics and Optical Instruments - Environmental Test Methods - Part 14: Dew, Hoarfrost, Ice | |
| Optics and Optical Instruments - Environmental Test Methods - Part 15: Combined Random Vibration Wide Band Reproducibility, Medium in Dry Heat or Cold | |
| Optics and Optical Instruments - Environmental Test Methods - Part 16: Combined Bounce or Steady-State Acceleration, in Dry Heat or Cold | |
| Optics and Optical Instruments - Environmental Test Methods - Part 17: Combined Contamination, Solar Radiation | |
| Optics and Optical Instruments - Environmental Test Methods - Part 18: Combined Damp Heat and Low Internal Pressure | |
| Optics and Optical Instruments - Environmental Test Methods - Part 19: Temperature Cycles Combined with Sinusoidal or Random Vibration | |
| Optics and Optical Instruments - Environmental Test Methods - Part 1: Definitions, Extent of Testing | |
| Optics and Optical Instruments - Environmental Test Methods - Part 20: Humid Atmosphere Containing Sulfur Dioxide or Hydrogen Sulfide | |
| Optics and Optical Instruments - Environmental Test Methods - Part 21: Combined Low Pressure and Ambient Temperature or Dry Heat | |
| Optics and Optical Instruments - Environmental Test Methods - Part 2: Cold, Heat, Humidity | |
| Optics and Optical Instruments - Environmental Test Methods - Part 3: Mechanical Stress | |
| Optics and Optical Instruments - Environmental Test Methods - Part 4: Salt Mist | |
| Optics and Optical Instruments - Environmental Test Methods - Part 5: Combined Cold, Low Air Pressure | |
| Optics and Optical Instruments - Environmental Test Methods - Part 6: Dust | |
| Optics and Optical Instruments - Environmental Test Methods - Part 8: High Pressure, Low Pressure, Immersion | |
| Optics and Optical Instruments - Environmental Test Methods - Part 9: Solar Radiation | |
| Optics and Optical Instruments - Optical Coatings - Part 1: Definitions | |
| Optics and Optical Instruments - Optical Coatings - Part 2: Optical Properties | |
| Optics and Optical Instruments - Optical Coatings - Part 3: Environmental Durability | |
| Optics and optical instruments - Optical coatings - Part 4: Specific test methods | |
| Optics and Optical Instruments - Optical Transfer Function - Application - Part 1: Interchangeable Lenses for 35 mm Still Cameras | |
| Optics and Optical Instruments - Optical Transfer Function - Application - Part 2: Lenses for Office Copiers | |
| Optics and Optical Instruments - Optical Transfer Function - Application - Part 3: Telescopes | |
| Optics and Optical Instruments - Optical Transfer Function - Definitions and Mathematical Relationships | |
| Optics and Optical Instruments - Optical Transfer Function - Principles and Procedures of Measurement | |
| Optics and Optical Instruments - Test Lenses for Calibration of Focimeters | |
| Optics and Optical Instruments - Veiling Glare of Image-Forming Systems - Definitions and Methods of Measurement | |
| Optics and optical instruments Microscopes: Imaging distances related to mechanical reference planes Part 2: Infinity-corrected optical systems | |
| Optics and optical instruments. Quality evaluation of optical systems. Determination of distortion | |
| Optics and photonics - Environmental test methods Part 22: Combined cold, dry heat or temperature change with bump or random vibration | |
| Optics and photonics - Environmental test methods Part 2: Cold, heat and humidity | |
| Optics and photonics - Environmental test methods Part 3: Mechanical stress | |
| Optics and photonics - Environmental test methods Part 4: Salt mist | |
| Optics and photonics \x97 Environmental test methods Part 23: Low pressure combined with cold, ambient temperature and dry and damp heat | |
| Optics and photonics \x97 Optical coatings Part 5: Minimum requirements for antireflecting coatings | |
| Optics and photonics \x97 Optical coatings Part 6: Minimum requirements for reflecting coatings | |
| Optics and photonics \x97 Optical coatings Part 7: Minimum requirements for neutral beam splitter coatings | |
| Optics and photonics \x97 Optical coatings Part 8: Minimum requirements for coatings used for laser optics | |
| Orthopaedic drilling instruments Part 1: Drill bits, taps and countersink cutters | |
| Paints and varnishes - Protective coatings for concrete structures Part 1: General introduction | |
| Paper - Determination of light scattering and absorption coefficients (using Kubelka-Munk theory) | |
| Paper and board - Determination of roughness/smoothness (air leak methods) - Part 4: Print-surf method | |
| Paper and board - Determination of roughness/smoothness (air leak methods) Part 5: Oken method | |
| Paper and board \x97 Determination of roughness/ smoothness (air leak methods) Part 2: Bendtsen method | |
| Paper and board Determination of roughness/smoothness (air leak methods) Part 3: Sheffield method | |
| Paper, Board and Pulp - Determination of Water-Soluble Sulfates | |
| Paper, Board and Pulps - Determination of Water-Soluble Chlorides | |
| Paper, board and pulps \x97 Fibre furnish analysis Part 1: General method | |
| Passenger cars - Power-off reaction of a vehicle in a turn - Open-loop test method | |
| Performance standards in building - Definition and calculation of area and space indicators | |
| Petroleum and related products \x97 Temperature and pressure volume correction factors (petroleum measurement tables) and standard reference conditions | |
| Petroleum measurement systems - Metering of viscous and high temperature liquids | |
| Petroleum products \x97 Fuels (class F) \x97 Liquefied petroleum gases \x97 Specifications | |
| Photography - Processed Vesicular Photographic Film - Specifications for Stability | |
| Photography - Roll Films, 126, 110 and 135 Size Films - Identification of the Image-Bearing Side | |
| Photography - Sensitometry of screen/film systems for medical radiography - Part 1: Determination of sensitometric curve shape, speed and average gradient | |
| Photography - Sensitometry of Screen/Film Systems for Medical Radiography - Part 3: Determination of Sensitometric Curve Shape, Speed and Average Gradient for Mammography | |
| Plain bearings - Water-lubricated plain bearing materials | |
| Plastics - Amine Epoxide Hardeners - Determination of Primary, Secondary and Tertiary Amine Group Nitrogen Content | |
| Plastics - Determination of resistance to wear by abrasive wheels | |
| Plastics - Determination of the Brittleness Temperature by Impact | |
| Plastics - Instrumental Determination of Radiant Exposure in Weathering Tests - General Guidance and Basic Test Method | |
| Plastics \x97 Polypropylene (PP) and propylene-copolymer thermoplastics \x97 Determination of isotactic index | |
| Plastics piping systems - Polyethylene (PE) pipes for irrigation - Specifications | |
| Plastics piping systems \x97 Polyethylene (PE) pipes for irrigation \x97 Specifications | |
| Pliers and nippers - Multiple slip joint pliers - Dimensions and test values | |
| Pliers and nippers - Slip joint pliers - Dimensions and test values | |
| Pliers and nippers for electronics - General technical requirements | |
| Pliers and nippers for electronics - Nomenclature | |
| Pliers and nippers for electronics - Single-purpose nippers - Cutting nippers | |
| Pliers and nippers for electronics - Test methods | |
| Pliers and nippers for electronics \x97 Single-purpose pliers \x97 Pliers for gripping and manipulating | |
| Pneumatic fluid power - Standard reference atmosphere | |
| Preinsulated ductile iron pipeline systems | |
| Pulp, paper and board - Microbiological examination Part 3: Enumeration of yeast and mould based on disintegration | |
| Pulp, paper and board \x97 Microbiological examination Part 2: Enumeration of bacteria, yeast and mould on surface | |
| Pulp, paper and board Microbiological examination Part 1: Total count of bacteria, yeast and mould based on disintegration | |
| Quality Management and Quality Assurance Standards - Part 2: Generic Guidelines for the Application of ISO 9001, ISO 9002 and ISO 9003 | |
| Raw Optical Glass - Vocabulary | |
| Raw optical glass \x97 Resistance to attack by aqueous alkaline phosphate-containing detergent solutions at 50 \xb0C \x97 Testing and classification | |
| Raw rubber or unvulcanized compounds - Determination of green strength | |
| Reaction to Fire Tests - Horizontal Surface Spread of Flame on Floor-Covering Systems Part 1: Flame Spread Using a Radiant Heat Ignition Source | |
| Reciprocating internal combustion engines - Graphical symbols | |
| Reference sources - Calibration of surface contamination monitors - Alpha-, beta- and photon emitters | |
| Refractory materials - Determination of bulk density of granular materials (grain density) | |
| Refrigerated light hydrocarbon fluids - Sampling of liquefied natural gas - Continuous and intermittent methods | |
| Representation of Results of Particle Size Analysis - Part 1: Graphical Representation | |
| Representation of Results of Particle Size Analysis - Part 2: Calculation of Average Particle Sizes/Diameters and Moments from Particle Size Distributions | |
| Representation of Results of Particle Size Analysis - Part 4: Characterization of a Classification Process | |
| Representation of results of particle size analysis - Part 5: Methods of calculation relating to particle size analyses using logarithmic normal probability distribution | |
| Representation of results of particle size analysis Part 3: Adjustment of an experimental curve to a reference model | |
| Representation of results of particle size analysis Part 4: Characterization of a classification process | |
| Representation of results of particle size analysis Part 6: Descriptive and quantitative representation of particle shape and morphology | |
| Road vehicles - Alternators with regulators - Test methods and general requirements | |
| Road vehicles - Fuse-links - Part 5: Fuse-links with axial terminals (Strip fuse-links) Types SF 30 and SF 51 and test fixtures | |
| Road vehicles - Fuse-links - Part 6: Single-bolt fuse-links | |
| Road vehicles - Fuse-links - Part 7: Fuse-links with tabs (Type G) with rated voltage of 450 V | |
| Road vehicles - Fuse-links Part 10: Fuse-links with tabs Type L (high current miniature) | |
| Road vehicles - Fuse-links Part 13: Fuse-links with tabs (blade type) Type P (sub miniature three tabs) | |
| Road vehicles - Fuse-links Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures | |
| Road vehicles - Fuse-links Part 8: Fuse-links with bolt-in contacts (Type H and J) with rated voltage of 450 V | |
| Road vehicles - Fuselinks Part 1: Definitions and general test requirements | |
| Road vehicles - Fuselinks Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature) | |
| Road vehicles - Vehicle dynamics and road-holding ability - Vocabulary | |
| Road vehicles \x97 Electrical performance of starter motors \x97 Test methods and general requirements | |
| Road vehicles \x97 Fuse-links Part 11: Fuse-links with tabs (blade type) Type M (medium-high current) | |
| Road vehicles \x97 Fuse-links Part 12: Fuse-links with tabs (blade type) Type N (sub miniature) | |
| Road vehicles \x97 Fuse-links Part 9: Fuse-links with shortened tabs (Type K) | |
| Road vehicles \x97 Graphical symbols to designate brake fluid types | |
| Road vehicles Fuse-links Part 2: User\x92s guide | |
| Road vehicles Passenger-car and trailer combinations Lateral stability test | |
| Robots and robotic devices \x97 Coordinate systems and motion nomenclatures | |
| Rolling bearings - Insert bearings and eccentric locking collars - Boundary dimensions and tolerances | |
| Rolling bearings Insert bearings and eccentric locking collars Boundary dimensions and tolerances | |
| Rubber - Dissolution by acid digestion | |
| Rubber and plastics \x97 Polymer dispersions and rubber latices \x97 Determination of pH | |
| Rubber compounding ingredients - Carbon black - Determination of individual pellet crushing strength | |
| Rubber compounding ingredients \x97 Zinc oxide \x97 Test methods | |
| Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gas in Motor Vehicles - Specification | |
| Rubber seals - Joint rings for pipelines for hot-water supply, drainage and sewerage up to 110 \xb0C - Specification for the material | |
| Securities - Numbering of Certificates | |
| Securities - Optical character recognition line - Position and structure | |
| Series 1 Freight Containers - Interface Connections for Tank Containers | |
| Ships and Marine Technology - Energy efficiency Part 1: Energy efficiency of individual maritime components | |
| Ships and Marine Technology - Energy efficiency Part 2: Energy efficiency of maritime functional systems | |
| Ships and marine technology \x97 Wire rope lifting platform for in | |
| Small craft Inflatable liferafts Part 1: Type I | |
| Small craft Inflatable liferafts Part 2: Type II | |
| Small craft Inflatable liferafts Part 3: Material | |
| Soft soldering fluxes - Test methods Part 18: Cleanliness of soldered printed circuit assemblies before and/or after cleaning | |
| Soft soldering fluxes Test methods Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues | |
| Solar energy \x97 Calibration of pyrheliometers by comparison to a reference pyrheliometer | |
| Solar energy \x97 Specification and classification of instruments for measuring hemispherical solar and direct solar radiation | |
| Solar heating - Domestic water heating systems - Part 5: System performance characterization by means of whole-system tests and computer simulation | |
| Solar heating - Domestic water heating systems Part 4: System performance characterization by means of component tests and computer simulation | |
| Solid mineral fuels - Determination of carbonate carbon content - Gravimetric method | |
| Space systems \x97 Methods to decide thermal vacuum test cycles of recurring production according to precipitation efficiency and reliability | |
| Specifications for industrial laundry machines - Definitions and testing of capacity and comsumption characteristics - Part 1: Flatwork ironing machines | |
| Specifications for industrial laundry machines - Definitions and testing of capacity and consumption characteristics - Part 2: Batch drying tumblers | |
| Specifications for industrial laundry machines - Definitions and testing of capacity and consumption characteristics - Part 3: Washing tunnels | |
| Specifications for industrial laundry machines Definitions and testing of capacity and consumption characteristics Part 4: Washer-extractors | |
| Spices and condiments \x97 Determination of moisture content | |
| Stationary source emissions Manual determination of mass concentration of particulate matter | |
| Steel - Determination of vanadium content - Flame atomic absorption spectrometric method (FAAS) | |
| Steel sheet, 55 % aluminium-zinc alloy-coated by the continuous hot-dip process, of commercial, drawing and structural qualities | |
| Steels - Point counting method for statistically estimating the volume fraction of a constituent with a point grid | |
| Stud-ends, in corrosion-resistant steel, swaged on aircraft control wire rope - Dimensions and loads | |
| Technical product documentation - Design for manufacturing, assembling, disassembling and end-of-life processing Part 2: Vocabulary | |
| Technical product documentation \x97 Design for manufacturing, assembling, disassembling and end-of-life processing Part 1: General concepts and requirements | |
| Test for sustained combustibility of liquids | |
| Testing of refrigerating systems | |
| Textile floor coverings \x97 Assessment of changes in appearance | |
| Textile Glass - Rovings - Manufacture of Test Specimens and Determination of Tensile Strength of Impregnated Rovings | |
| Textile Machinery and Accessories - Rings and Travellers for Ring Spinning and Ring Doubling Frames - Part 1: T-Rings and Their Appropriate Travellers | |
| Textile Machinery and Accessories - Rings and Travellers for Ring Spinning and Ring Doubling Frames - Part 2: HZCH-, HZ- and J-Rings and Their Appropriate Travellers | |
| Textile machinery and accessories - Spinning preparatory and spinning machinery - Main dimensions of coverings for top rollers | |
| Textile-glass-reinfo rced plastics - Rovings - Preparation of unidirectional plates by winding | |
| Textiles - Test methods for nonwovens - Part 11: Run-off | |
| Textiles - Test methods for nonwovens - Part 12: Demand absorbency | |
| Textiles - Test Methods for Nonwovens - Part 6: Absorption | |
| Thermoplastics piping systems for fluids under pressure \x97 Flange adapters and loose backing flanges \x97 Mating dimensions | |
| Thermoplastics valves for industrial applications - Pressure test methods and requirements - Part 1: General | |
| Tools for moulding - Centring sleeves | |
| Tools for pressing - Guide bushes Part 11: Form F, ball cage bushes, flanged, type 2 | |
| Tools for pressing - Guide bushes Part 4: Form C, gliding bushes, headed, type 1 | |
| Tools for pressing - Guide bushes Part 9: Form B, ball cage bushes, plain, type 2 | |
| Tools for pressing - Matrixes | |
| Tools for pressing - Wear plates for press dies - Part 1: Type A | |
| Tools for pressing - Wear plates for press dies Part 2: Type B | |
| Tools for pressing \x97 Guide bushes Part 10: Form E, gliding bushes, flanged, type 2 | |
| Tools for pressing \x97 Guide bushes Part 1: Forms | |
| Tools for pressing \x97 Guide bushes Part 2: Form A, gliding bushes, plain, type 1 | |
| Tools for pressing \x97 Guide bushes Part 3: Form B, ball cage bushes, plain, type 1 | |
| Tools for pressing \x97 Guide bushes Part 5: Form D, ball cage bushes, headed, type 1 | |
| Tools for pressing \x97 Guide bushes Part 6: Form E, gliding bushes, flanged, type 1 | |
| Tools for pressing \x97 Guide bushes Part 7: Form F, ball cage bushes, flanged, type 1 | |
| Tools for pressing \x97 Guide bushes Part 8: Form G, gliding bushes, stepped, type 1 | |
| Tools for pressing \x97 Guide pillars Part 1: Types | |
| Tools for pressing \x97 Guide pillars Part 2: Type A, straight pillars | |
| Tools for pressing \x97 Guide pillars Part 3: Type B, end-locking pillars | |
| Tools for pressing \x97 Guide pillars Part 4: Type C, pillars with taper lead and bush | |
| Tools for pressing \x97 Guide pillars Part 5: Type D, end-locking pillars with flange | |
| Tools for pressing \x97 Round punches with 60\xb0 conical head and reduced shank | |
| Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods | |
| Tourism and related services \x97 Online travel agency (OTA) \x97 Guidelines for online accommodation booking platform services | |
| Tracked Changes (Redline) - Abrasive grains and crude - Chemical analysis of silicon carbide | |
| Tracked Changes (Redline) - Aerospace series \x97 Hydraulic tubing joints and fittings \x97 Planar flexure test | |
| Tracked Changes (Redline) - Alpine and touring ski-bindings - Test soles for ski-binding tests | |
| Tracked Changes (Redline) - Alpine ski-bindings - Requirements and test methods | |
| Tracked Changes (Redline) - Banking - Banking telecommunication messages - Business identifier code (BIC) | |
| Tracked Changes (Redline) - Brown coals and lignites \x97 Determination of yield of benzene-soluble extract \x97 Semi-automatic method | |
| Tracked Changes (Redline) - Cigarettes - Determination of ventilation - Definitions and measurement principles | |
| Tracked Changes (Redline) - Coal \x97 Density separation equipment for coal \x97 Performance evaluation | |
| Tracked Changes (Redline) - Determination of the specific surface area of solids by gas adsorption - BET method | |
| Tracked Changes (Redline) - Ductile iron pipes, fittings, accessories and their joints \x97 Thermal preinsulated products | |
| Tracked Changes (Redline) - Electronic data interchange for administration, commerce and transport (EDIFACT) - Application level syntax rules - Part 10: Syntax service directories (Syntax version number: 4, Syntax release... | |
| Tracked Changes (Redline) - Essential oil of lavandin Grosso (Lavandula x intermedia Emeric ex Loisel. \x93grosso\x94) (ex Lavandula angustifolia Mill. \xd7 Lavandula latifolia Medik. \x93grosso\x94) | |
| Tracked Changes (Redline) - Financial services \x97 Personal Identification Number (PIN) management and security \x97 Part 2: Approved algorithms for PIN encipherment | |
| Tracked Changes (Redline) - Forestry machinery \x97 Portable brushcutters and grass-trimmers \x97 Engine performance and fuel consumption | |
| Tracked Changes (Redline) - Gas cylinders \x97 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x97 Part 4: Stainless steel cylinders with an R m value... | |
| Tracked Changes (Redline) - Green coffee - Guidance on methods of specification | |
| Tracked Changes (Redline) - High-strength cast steels for general engineering and structural purposes | |
| Tracked Changes (Redline) - Implants for surgery - Non-destructive testing - Radiographic examination of cast metallic surgical implants | |
| Tracked Changes (Redline) - Industrial woven wire cloth \x97 Technical requirements and tests | |
| Tracked Changes (Redline) - ISO general purpose metric screw threads - Tolerances - Part 2: Limits of sizes for internal and external threads (tolerance classes 6H and 6g for M1,6... | |
| Tracked Changes (Redline) - ISO general purpose metric screw threads - Tolerances - Part 3: Limit deviations for screw threads | |
| Tracked Changes (Redline) - ISO general purpose metric screw threads - Tolerances Part 5: Limits of sizes for internal threads to mate with hot-dip galvanized external threads with maximum size... | |
| Tracked Changes (Redline) - ISO general purpose metric screw threads \x97 Tolerances \x97 Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads... | |
| Tracked Changes (Redline) - Meat and meat products - Determination of nitrogen content - Reference method | |
| Tracked Changes (Redline) - Metallic materials \x97 Wire \x97 Reverse torsion test | |
| Tracked Changes (Redline) - Optics and photonics - Optical coatings - Part 2: Optical properties | |
| Tracked Changes (Redline) - Optics and photonics - Optical coatings - Part 3: Environmental durability | |
| Tracked Changes (Redline) - Optics and photonics - Optical coatings - Part 4: Specific test methods: abrasion, adhesion and resistance to water | |
| Tracked Changes (Redline) - Optics and photonics - Optical coatings - Part 7: Minimum requirements for neutral beam splitter coatings | |
| Tracked Changes (Redline) - Optics and photonics - Optical transfer function - Principles and procedures of measurement | |
| Tracked Changes (Redline) - Optics and photonics \x97 Environmental test methods \x97 Part 23: Low pressure combined with cold, ambient temperature and dry or damp heat | |
| Tracked Changes (Redline) - Optics and photonics \x97 Environmental test methods Part 1: Definitions, extent of testing | |
| Tracked Changes (Redline) - Optics and photonics \x97 Environmental test methods Part 2: Cold, heat and humidity | |
| Tracked Changes (Redline) - Optics and photonics \x97 Environmental test methods Part 3: Mechanical stress | |
| Tracked Changes (Redline) - Optics and photonics \x97 Optical coatings Part 1: Vocabulary | |
| Tracked Changes (Redline) - Optics and photonics \x97 Optical transfer function \x97 Application Part 3: Telescopes | |
| Tracked Changes (Redline) - Optics and photonics \x97Environmental test methods Part 12: Contamination | |
| Tracked Changes (Redline) - Paper and board - Determination of Determination of roughness / smoothness (air leak methods) - Part 4: Print-surf method | |
| Tracked Changes (Redline) - Paper, board and pulps - Fibre furnish analysis - Part 1: General method | |
| Tracked Changes (Redline) - Paper, board and pulps \x97 Determination of water-soluble chlorides | |
| Tracked Changes (Redline) - Passenger cars \x97 Power-off reaction of a vehicle in a turn \x97 Open-loop test method | |
| Tracked Changes (Redline) - Petroleum measurement systems - Metering of viscous and high temperature liquids | |
| Tracked Changes (Redline) - Plastics \x97 Instrumental determination of radiant exposure in weathering tests \x97 General guidance and basic test method | |
| Tracked Changes (Redline) - Pliers and nippers - Slip joint pliers - Dimensions and test values | |
| Tracked Changes (Redline) - Pliers and nippers \x97 Multiple slip joint pliers \x97 Dimensions and test values | |
| Tracked Changes (Redline) - Raw optical glass - Vocabulary | |
| Tracked Changes (Redline) - Raw rubber or unvulcanized compounds - Determination of green strength | |
| Tracked Changes (Redline) - Reference sources \x97 Calibration of surface contamination monitors \x97 Alpha-, beta- and photon emitters | |
| Tracked Changes (Redline) - Refrigerated light hydrocarbon fluids - Sampling of liquefied natural gas - Continuous and intermittent methods | |
| Tracked Changes (Redline) - Road vehicles - Fuse-links Part 6: Single-bolt fuse-links | |
| Tracked Changes (Redline) - Road vehicles \x97 Fuse-links Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature) | |
| Tracked Changes (Redline) - Road vehicles \x97 Passenger-car and trailer combinations \x97 Lateral stability test | |
| Tracked Changes (Redline) - Robotics - Vocabulary | |
| Tracked Changes (Redline) - Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles \x97 Specification | |
| Tracked Changes (Redline) - Steel \x97 Determination of vanadium content \x97 Flame atomic absorption spectrometric method (FAAS) | |
| Tracked Changes (Redline) - Tools for pressing - Guide pillars - Part 1: Types | |
| Tracked Changes (Redline) - Tools for pressing - Guide pillars - Part 3: Type B, end-locking pillars | |
| Tracked Changes (Redline) - Tools for pressing - Guide pillars - Part 4: Type C, pillars with taper lead and bush | |
| Tracked Changes (Redline) - Tools for pressing - Guide pillars - Part 5: Type D, end-locking pillars with flange | |
| Tracked Changes (Redline) - Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods | |
| Tracked Changes (Redline) - Vacuum technology \x97 Mounting dimensions of pipeline fittings Part 1: Non knife-edge flange type | |
| Tracked Changes (Redline) - Vacuum technology \x97 Mounting dimensions of pipeline fittings Part 2: Knife-edge flange type | |
| Tracked Changes (Redlines) - Tools for pressing - Guide pillars - Part 2: Type A, straight pillars | |
| Truck and bus tyres - Methods of measuring tyre rolling circumference - Loaded new tyres | |
| Turnbarrels, for Aircraft Control Wire Rope - Dimensions and Loads | |
| Tyre valves - Dimensions and designation | |
| Uranium dioxide powder \x97 Determination of apparent density and tap density | |
| V-belts and V-ribbed belts - Uniformity of belts - Test method for determination of centre distance variation | |
| Vacuum technology - Mounting dimensions of pipeline fittings - Part 1: Non knife-edge flange type | |
| Vacuum technology - Mounting dimensions of pipeline fittings - Part 2: Knife-edge flange type | |
| Water quality - Determination of tritium activity concentration - Liquid scintillation counting method | |
| Water quality - Enumeration of Escherichia coli and coliform bacteria - Part 2: Most probable number method | |
| Water quality - Measurement of gross alpha activity in non-saline water - Thick source method | |
| Water quality - Measurement of gross beta activity in nonsaline water - Thick source method | |
| Water reuse in urban areas \x97 Guidelines for benefit evaluation of reclaimed water use | |
| Whole milk - Determination of milkfat, protein and lactose content - Guidance on the operation of mid-infrared instruments | |
| Wide-Mouth Glass Containers - Vacuum Lug Finishes - Dimensions | |
| Yogurt - Identification of characteristic microorganisms (Lactobacillus delbrueckii subsp. bulgaricus and Streptococcus thermophilus) |
| << Prev | Next >> |