Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
300
330
340
350
360
370
380
389
390
391
392
393
394
395
396
397
398
399
400
401
410
420
430
440
450
460
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acceptance sampling procedures based on the allocation of priorities principle (APP) Part 1: Guidelines for the APP approach | |
| Acceptance sampling procedures based on the allocation of priorities principle (APP) Part 2: Coordinated single sampling plans for acceptance sampling by attributes | |
| Acoustics - Framework for calculating a distribution of sound exposure levels for impulsive sound events for the purposes of environmental noise assessment | |
| Acoustics - Measurement of Sound Absorption Properties of Road Surfaces In Situ - Part 1: Extended Surface Method | |
| Acoustics - Measurement of sound absorption properties of road surfaces in situ Part 2: Spot method for reflective surfaces | |
| Acoustics - Stationary audible warning devices used outdoors - Part 1: Field measurements for determination of sound emission quantities | |
| Active implantable medical devices - Electromagnetic compatibility - EMC test protocols for implantable cardiac pacemakers, implantable cardioverter defibrillators and cardiac resynchronization devices | |
| Aerospace - Drivers, Ribbed, for Internal Cruciform Ribbed or Unribbed Drives - Metric Series | |
| Aerospace - Drivers, Ribbed, for Internal Offset Cruciform Ribbed or Unribbed Drives - Metric Series | |
| Aerospace - Drives, Internal, Cruciform - Metric Series | |
| Aerospace - Drives, internal, offset cruciform - Metric series | |
| Aerospace - Drives, Internal, Offset Cruciform, Ribbed - Metric Series | |
| Aerospace - Gauges, for Internal Cruciform Ribbed or Unribbed Drives - Metric Series | |
| Aerospace - Gauges, for Internal Offset Cruciform Ribbed or Unribbed Drives - Metric Series | |
| Aerospace - Screws, 100 degrees reduced countersunk head, internal offset cruciform ribbed or unribbed drive, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes... | |
| Aerospace - Wire, aluminium alloy and copper-clad aluminium conductors - General performance requirements | |
| Aerospace series \x97 Hydraulic filter elements \x97 Test methods Part 1: Test sequence | |
| Aerospace series \x97 Hydraulic filter elements \x97 Test methods Part 2: Conditioning | |
| Aerospace series \x97 Hydraulic filter elements \x97 Test methods Part 3: Filtration efficiency and retention capacity | |
| Aerospace series \x97 Hydraulic filter elements \x97 Test methods Part 4: Verification of collapse/burst pressure rating | |
| Aerospace series \x97 Hydraulic filter elements \x97 Test methods Part 5: Resistance to flow fatigue | |
| Aerospace series \x97 Hydraulic filter elements \x97 Test methods Part 6: Initial cleanliness level | |
| Agricultural irrigation equipment - Water-driven chemical injector pumps | |
| Agricultural irrigation equipment \x97 Plastics saddles Part 1: Polyethylene pressure pipes | |
| Air cargo \x97 Fire containment covers \x97 Design, performance and testing requirements | |
| Air Quality - Assessment of Uncertainty of a Measurement Method under Field Conditions Using a Second Method as Reference | |
| Air Quality - Determination of Ozone in Ambient Air - Ultraviolet Photometric Method | |
| Alpine touring ski-bindings \x97 Requirements and test methods | |
| Ambient Air - Determination of Asbestos Fibres - Indirect-Transfer Transmission Electron Microscopy Method | |
| Animal and vegetable fats and oils Determination of isolated trans isomers by infrared spectrometry | |
| Animal feeding stuffs Determination of monensin, narasin and salinomycin contents Liquid chromatographic method using post-column derivatization | |
| Aseptic processing of health care products - Part 7: Alternative processes for medical devices and combination products | |
| Austenitic manganese steel castings | |
| Banking - Key management related data element (retail) | |
| Banking - Secure cryptographic devices (retail) - Part 2: Security compliance checklists for devices used in magnetic stripe cards systems | |
| Banking - Secure crytographic devices (retail) - Part 1: Concepts, requirements and evaluation methods | |
| Banking and Related Financial Services - International Bank Account Number (IBAN) | |
| Binders for paints and varnishes - Gel permeation chromatography (GPC) Part 1: Tetrahydrofuran (THF) as eluent | |
| Bonded abrasive products - Limit deviations and run-out tolerances | |
| Building and civil engineering sealants - Determination of resistance to prolonged exposure to water | |
| Building Construction - Jointing Products - Specifications for Test Substrates | |
| Carbon fibre \x97 Determination of volume resistivity | |
| Carbon-fibre-reinfor ced composites - Determination of the resin, fibre and void contents | |
| Centrifugally Cast Steel and Alloy Products - Part 1: General Testing and Tolerances | |
| Centrifugally cast steel and alloy products Part 2: Heat resistant materials | |
| Cereals, Pulses and Milled Products - Sampling of Static Batches | |
| Characterization of pavement texture by use of surface profiles - Part 2: Terminology and basic requirements related to pavement texture profile analysis | |
| Characterization of pavement texture by use of surface profiles - Part 3: Specification and classification of profilometers | |
| Characterization of pavement texture by use of surface profiles Part 4: One third octave band spectral analysis of surface profiles | |
| Characterization of pavement texture by use of surface profiles Part 5: Determination of megatexture | |
| Climate change management - Transition to net zero Part 1: Carbon neutrality | |
| Clothing for Protection Against Liquid Chemicals - Determination of the Resistance of Protective Clothing Materials to Penetration by Liquids under Pressure | |
| Cold-reduced steel sheet of higher yield strength with improved formability | |
| Condition monitoring and diagnostics of machine systems - Data processing, communication and presentation Part 4: Presentation | |
| Condition monitoring and diagnostics of machines - Data interpretation and diagnostics techniques Part 1: General guidelines | |
| Condition monitoring and diagnostics of machines - Data processing, communication and presentation - Part 1: General guidelines | |
| Condition monitoring and diagnostics of machines - Data processing, communication and presentation - Part 2: Data processing | |
| Condition monitoring and diagnostics of machines - Data processing, communication and presentation Part 3: Communication | |
| Condition monitoring and diagnostics of machines - General guidelines on using performance parameters | |
| Condition monitoring and diagnostics of machines - Vibration condition monitoring Part 7: Diagnostic techniques for machine sets in hydraulic power generating and pump-storage plants | |
| Condition monitoring and diagnostics of machines \x97 Data interpretation and diagnostics techniques Part 2: Data-driven applications | |
| Condition monitoring and diagnostics of machines \x97 Vibration condition monitoring Part 5: Diagnostic techniques for fans and blowers | |
| Condition monitoring and diagnostics of machines \x97 Vibration condition monitoring Part 9: Diagnostic techniques for electric motors | |
| Condition monitoring and diagnostics of machines General guidelines on data interpretation and diagnostics techniques | |
| Condition monitoring and diagnostics of machines Prognostics Part 1: General guidelines | |
| Copper and zinc sulfide concentrates \x97 Determination of fluorine content by sodium hydroxide fusion and fluoride ion selective electrode detection | |
| Copper concentrates - Determination of mercury content - Cold vapour atomic absorption spectrometric method | |
| Copper, lead, zinc and nickel sulfide concentrates \x97 Determination of arsenic Part 1: Iron hydroxide concentration and inductively coupled plasma atomic emission spectrometric method | |
| Copper, lead, zinc and nickel sulfide concentrates \x97 Determination of arsenic Part 2: Acid digestion and inductively coupled plasma atomic emission spectrometric method | |
| Copper, lead, zinc and nickel sulfide concentrates \x97 Determination of mass of contained metal in a lot | |
| Corrosion of metals and alloys - Test method for thermal-cycling exposure testing under high-temperature corrosion conditions for metallic materials | |
| Corrugated fibreboard - Determination of edgewise crush resistance - Waxed edge method | |
| Crude Petroleum and Petroleum Products - Transfer Accountability - Assessment of Vessel Experience Factor on Loading (VEFL) and Vessel Experience Factor on Discharging (VEFD) of Ocean-Going Tanker Vessels | |
| Cutting tool data representation and exchange - Part 1: Overview, fundamental principles and general information model | |
| Cutting tool data representation and exchange Part 1: Overview, fundamental principles and general information model | |
| Determination of ferrite content in austenitic stainless steel castings | |
| Determination of Silver in Silver Jewellery Alloys - Volumetric (Potentiometric) Method Using Sodium Chloride or Potassium Chloride | |
| Diesel engines - Fuel injection pumps and fuel injector low-pressure connections Part 1: Threaded connections | |
| Diesel engines - Fuel injection pumps and fuel injector lowpressure connections Part 2: Non-threaded (push-on) connections | |
| Diesel engines Procedure for checking the dynamic timing of diesel fuel injection equipment Part 1: Preconditioning | |
| Diesel engines Procedure for checking the dynamic timing of diesel fuel injection equipment Part 2: Test method | |
| Diesel engines Procedure for checking the dynamic timing of diesel fuel injection equipment Part 3: Validation of timing measurement devices | |
| Earth-moving machinery - Fire prevention guidance | |
| Earth-moving machinery - Trainer seat - Deflection limiting volume, space envelope and performance requirements | |
| Environmental Labels and Declarations - Self-Declared Environmental Claims (Type II Environmental Labelling) | |
| Environmental Labels and Declarations - Type I Environmental Labelling - Principles and Procedures | |
| Environmental labels and declarations \x97 Principles, requirements and guidelines for communication of footprint information | |
| Environmental labels and declarations Type III environmental declarations Principles and procedures | |
| Environmental Management - Environmental Assessment of Sites and Organizations (EASO) | |
| Environmental management - Life cycle assessment - Requirements and guidelines for organizational life cycle assessment | |
| Environmental management - Principles and framework for social life cycle assessment | |
| Environmental management - Quantitative environmental information - Guidelines and examples | |
| Environmental management - Requirements with guidance for verification and validation of water statements | |
| Environmental Management - Vocabulary | |
| Environmental management \x97 Environmental technology verification (ETV) | |
| Environmental management \x97 Guidelines for determining environmental costs and benefits | |
| Environmental management \x97 Guidelines for establishing good practices for combatting land degradation and desertification Part 1: Good practices framework | |
| Environmental management \x97 Guidelines on the assurance of environmental reports | |
| Environmental management \x97 Material flow cost accounting \x97 Guidance for phased implementation in organizations | |
| Environmental management \x97 Material flow cost accounting \x97 Guidance for practical implementation in a supply chain | |
| Environmental management \x97 Water footprint \x97 Principles, requirements and guidelines | |
| Environmental management Environmental communication Guidelines and examples | |
| Environmental Management Systems - General Guidelines on Principles, Systems and Supporting Techniques | |
| Environmental management systems - Guidelines for using ISO 14001 to address environmental aspects and conditions within an environmental topic area Part 1: General | |
| Environmental management systems \x97 Guidelines for incorporating material circulation in design and development | |
| Environmental performance evaluation - Green debt instruments Part 3: Taxonomy | |
| Environmental performance evaluation \x97 Green debt instruments Part 1: Process for green bonds | |
| Environmental performance evaluation \x97 Green debt instruments Part 2: Process for green loans | |
| Environmental performance evaluation \x97 Green debt instruments Part 4: Verification programme requirements | |
| Financial services - International bank account number (IBAN) - Part 1: Structure of the IBAN | |
| Financial services - International bank account number (IBAN) - Part 2: Role and responsibilities of the Registration Authority | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Microstructural characterization Part 1: Determination of grain size and size distribution | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Microstructural characterization Part 2: Determination of phase volume fraction by evaluation of micrographs | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for optical properties of ceramic phosphors for white light-emitting diodes with reference materials | |
| Foil bearings - Guidelines for testing of the performance of foil journal bearings - Testing of load capacity, friction coefficient and lifetime | |
| Foodstuffs \x97 Principles of selection and criteria of validation for varietal identification methods using specific nucleic acid | |
| Forestry machinery - Portable chain-saws - Non-manually actuated chain brake performance | |
| Forestry Machinery - Portable Chainsaws - Non-Manually Actuated Chain Brake Performance | |
| Gas analysis \x97 General quality aspects and metrological traceability of calibration gas mixtures | |
| Gas Cylinders - Stamp Marking | |
| Gas cylinders Specifications and testing of LPG cylinder valves Self-closing | |
| Gears \x97 Surface temper etch inspection after grinding, chemical method | |
| Gel permeation chromatography (GPC) Part 2: N,N-Dimenthylacetami de (DMAC) as eluent | |
| Gel permeation chromatography (GPC) Part 3: Water as eluent | |
| Geometric Product Specifications (GPS) - Surface Texture: Profile Method - Surfaces Having Stratified Functional Properties Part 1: Filtering and General Measurement Conditions | |
| Geometric Product Specifications (GPS) - Surface Texture: Profile Method - Surfaces Having Stratified Functional Properties Part 2: Height Characterization Using the Linear Material Ratio Curve | |
| Graphic Technology - Application of Reflection Densitometry and Colorimetry to Process Control or Evaluation of Prints and Proofs | |
| Graphic technology. Spectral measurement and colorimetric computation for graphic arts images | |
| Greenhouse gases - Competence requirements for greenhouse gas validation teams and verification teams | |
| Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition | |
| Greenhouse gases Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals | |
| Greenhouse gases Part 2: Specification with guidance at the project level for quantification, monitoring and reporting of greenhouse gas emission reductions or removal enhancements | |
| Greenhouse gases Part 3: Specification with guidance for the validation and verification of greenhouse gas assertions | |
| Guidance on environmental criteria for projects, assets and activities to support the development of green finance | |
| Hard coal and coke - Mechanical sampling - Part 1: General introduction | |
| Hard Coal and Coke - Mechanical Sampling - Part 2: Coal - Sampling from Moving Streams | |
| Hard Coal and Coke - Mechanical Sampling - Part 3: Coal - Sampling from Stationary Lots | |
| Hard Coal and Coke - Mechanical Sampling - Part 4: Coal - Preparation of Test Samples | |
| Hard Coal and Coke - Mechanical Sampling - Part 5: Coke - Sampling from Moving Streams | |
| Hard Coal and Coke - Mechanical Sampling - Part 6: Coke - Preparation of Test Samples | |
| Hard Coal and Coke - Mechanical Sampling - Part 7: Methods for Determining the Precision of Sampling, Sample Preparation and Testing | |
| Hard Coal and Coke - Mechanical Sampling - Part 8: Methods of Testing for Bias | |
| Health informatics - Electronic health record communication Part 2: Archetype interchange specification | |
| Health informatics - Information models - Biomedical Research Integrated Domain Group (BRIDG) Model | |
| Heating and cooling systems in buildings \x97 Method for calculation of the system performance and system design for heat pump systems Part 1: Design and dimensioning | |
| Heating and cooling systems in buildings \x97 Method for calculation of the system performance and system design for heat pump systems Part 2: Energy calculation | |
| Heating systems in buildings \x97 Method and design for calculation of the system energy performance \x97 Combustion systems (boilers) | |
| High-Pressure Decorative Laminates - Composite Elements - Part 1: Test Methods | |
| High-pressure decorative laminates - Composite elements - Part 2: Specifications for composite elements with wood-based substrates for interior use | |
| Horology - Shock-resistant wrist watches | |
| Hot-rolled steel sheet in coils of structural quality and heavy thickness | |
| Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Compact Series with Bores from 250 mm to 500 mm - Accessory Mounting Dimensions | |
| Hydrometric Determinations - Flow Measurements in Open Channels Using Structures - Compound Gauging Structures | |
| Implants for surgery - Homopolymers, copolymers and blends on poly(lactide) - In vitro degradation testing | |
| Implants for Surgery - Hydroxyapatite - Part 1: Ceramic Hydroxyapatite | |
| Implants for Surgery - Hydroxyapatite - Part 2: Coatings of Hydroxyapatite | |
| Implants for Surgery - Hydroxyapatite - Part 4: Determination of Coating Adhesion Strength | |
| Implants for surgery - Hydroxyapatite Part 3: Chemical analysis and characterization of crystallinity and phase purity | |
| Implants for surgery - Hydroxyapatite Part 3: Chemical analysis and characterization of crystallinity ratio and phase purity | |
| Implants for surgery - Hydroxyapatite Part 6: Powders | |
| Implants for surgery - Metallic materials - Unalloyed tantalum for surgical implant applications | |
| Implants for Surgery - Wear of Total Hip Joint Prostheses - Part 2: Methods of Measurement | |
| Implants for Surgery - Wear of Total Hip-Joint Prostheses - Part 1: Loading and Displacement Parameters for Wear-Testing Machines and Corresponding Environmental Conditions for Test | |
| Implants for surgery - Wear of total hip-joint prostheses Part 3: Loading and displacement parameters for orbital bearing type wear testing machines and corresponding environmental conditions for test | |
| Implants for surgery - Wear of total hip-joint prostheses Part 4: Testing hip prostheses under variations in component positioning which results in direct edge loading | |
| Implants for Surgery - Wear of Total Knee Joint Prostheses - Part 2: Methods of Measurement | |
| Implants for surgery - Wear of total knee prostheses Part 5: Durability performance of the patellofemoral joint | |
| Implants for Surgery - Wear of Total Knee-Joint Prostheses - Part 1: Loading and Displacement Parameters for Wear-Testing Machines with Load Control and Corresponding Environmental Conditions for Test | |
| Implants for Surgery \x97 Wear of Total Hip-Joint Prostheses Part 1: Loading and Displacement Parameters for Wear-Testing Machines and Corresponding Environmental Conditions for Test | |
| Implants for surgery \x97 Wear of total knee-joint prostheses Part 1: Loading and displacement parameters for wear-testing machines with load control and corresponding environmental conditions for test | |
| Implants for surgery \x97 Wear of total knee-joint prostheses Part 3: Loading and displacement parameters for wear-testing machines with displacement control and corresponding environmental conditions for test | |
| Implants for surgery Wear of total knee-joint prostheses Part 3: Loading and displacement parameters for wear-testing machines with displacement control and corresponding environmental conditions for test | |
| Industrial Automation Systems - Concepts and Rules for Enterprise Models | |
| Industrial Automation Systems and Integration - Parts Library - Part 20: Logical Resource: Logical Model of Expressions | |
| Industrial Automation Systems and Integration - Parts Library - Part 42: Description Methodology: Methodology for Structuring Part Families | |
| Industrial automation systems and integration - Parts library Part 101: Geometrical view exchange protocol by parametric program | |
| Industrial automation systems and integration - Parts library Part 24: Logical resource: Logical model of supplier library | |
| Industrial automation systems and integration - Parts library Part 25: Logical resource: Logical model of supplier library with aggregate values and explicit content | |
| Industrial automation systems and integration - Parts library Part 32: Implementation resources: OntoML: Product ontology markup language | |
| Industrial automation systems and integration - Parts library Part 501: Reference dictionary for measuring instruments - Registration procedure | |
| Industrial automation systems and integration - Parts library Part 511: Mechanical systems and components for general use - Reference dictionary for fasteners | |
| Industrial automation systems and integration \x97 Parts library Part 102: View exchange protocol by ISO 10303 conforming specification | |
| Industrial automation systems and integration \x97 Parts library Part 26: Logical resource: Information supplier identification | |
| Industrial automation systems and integration \x97 Parts library Part 31: Implementation resources: Geometric programming interface | |
| Industrial furnace and associated processing equipment \x97 Safety Part 4: Protective systems | |
| Industrial furnaces and associated processing equipment - Method of measuring energy balance and calculating efficiency - Part 1: General methodology | |
| Industrial furnaces and associated processing equipment - Method of measuring energy balance and calculating efficiency Part 2: Reheating furnaces for steel | |
| Industrial furnaces and associated processing equipment - Method of measuring energy balance and calculating efficiency Part 3: Batch-type aluminium melting furnaces | |
| Industrial furnaces and associated processing equipment - Method of measuring energy balance and calculating efficiency Part 4: Furnaces with protective or reactive atmosphere | |
| Industrial furnaces and associated processing equipment - Method of measuring energy balance and calculating energy efficiency Part 11: Evaluation of various kinds of efficiency | |
| Industrial furnaces and associated processing equipment - Safety Part 1: General requirements | |
| Industrial furnaces and associated processing equipment - Safety Part 3: Generation and use of protective and reactive atmosphere gases | |
| Industrial furnaces and associated processing equipment \x97 Safety Part 2: Combustion and fuel handling systems | |
| Industrial furnaces and associated processing equipment \x97 Vocabulary | |
| Industrial Variable-Reach Trucks - Part 1: Stability Tests | |
| Industrial Variable-Reach Trucks - Part 2: Additional Stability Tests for Trucks Handling Freight Containers of Length 6 m amd Above | |
| Interpreting - Guidelines for community interpreting | |
| Iron ores for blast furnace feedstocks - Determination of lowtemperature reductiondisintegrat ion indices by dynamic method | |
| Irrigation equipment - Safety devices for chemigation - Part 1: Small plastics valves for chemigation | |
| Irrigation equipment - Safety devices for chemigation Part 2: Chemigation valve assemblies from DN 75 (3") to DN 350 (14") | |
| Light-Guage Metal Containers - Round Open-Top Cans - Internal Diameters | |
| Liquid hydrogen - Land vehicle fuel tanks | |
| Liquid milk - Determination of acid-soluble Beta-lactoglobulin content - Reverse-phase HPLC method | |
| Lubricants, Industrial Oils and Related Products (Class L) - Family E (Internal Combustion Engine Oils) - Specifications for Two-Stroke-Cycle Gasoline Engine Oils, (Categories EGB, EGC and EGD) | |
| Machine Tools - Test Conditions for Wire Electrical-Discharge Machines (Wire EDM) - Terminology and Testing of the Accuracy | |
| Machinery for forestry - Feller-bunchers - Terms, definitions and commercial specifications | |
| Machinery for forestry - Forwarders - Terms, definitions and commercial specifications | |
| Machinery for forestry \x97 Wheeled skidders \x97 Terms, definitions and commercial specifications | |
| Meat and meat products - Determination of chloramphenicol content - Reference method | |
| Meat and meat products \x97 Detection and determination of colouring agents | |
| Mechanical joining \x97 Form-fit blind rivets and (lock) bolt joints \x97 Specifications and qualification of testing procedures | |
| Mechanism for financing local adaptation to climate change - Performance-based climate resilience grants - Requirements and guidelines | |
| Metallic and other inorganic coatings - Determination of thermal diffusivity of thermally sprayed ceramic coatings by laser flash method | |
| Metallic and other inorganic coatings - Test methods for measuring thermal cycle resistance and thermal shock resistance for thermal barrier coatings | |
| Metallic materials - Torque-controlled fatigue testing | |
| Metallic powders - Test method for the determination of non-metallic inclusions in metal powders using a powder-forged specimen | |
| Metallic powders, excluding hardmetals Method for testing copper-base infiltrating powders | |
| Method of test for petroleum and its products \x97 BS 2000-527: Petroleum products and lubricants \x97 Determination of low-temperature cone penetration of lubricating greases | |
| Microbiology of the food chain \x97 Enumeration of Brochothrix spp. \x97 Colony-count technique | |
| Milk and Milk Products - Extraction Methods for Lipids and Liposoluble Compounds | |
| Monetary valuation of environmental impacts and related environmental aspects | |
| Natural capital accounting for organizations \x97 Principles, requirements and guidance | |
| Natural Gas - Organic Sulfur Compounds Used as Odorants - Requirements and Test Methods | |
| Natural Gas - Standard Reference Conditions | |
| Neutron radiation protection shielding - Design principles and considerations for the choice of appropriate materials | |
| Nuclear energy - Nuclear fuel technology - Determination of neptunium in nitric acid solutions by spectrophotometry | |
| Nuclear-Grade Plutonium Dioxide Powder for Fabrication of Light Water Reactor MOX Fuel - Guidelines to Help in the Definition of a Product Specification | |
| Oilseed meals \x97 Determination of soluble proteins in potassium hydroxide solution | |
| Optics and Optical Instruments - General Optical Test Methods - Measurement of Relative Irradiance in the Image Field | |
| Optics and optical instruments - Specifications for astronomical telescopes | |
| Optics and optical instruments - Specifications for binoculars, monoculars and spotting scopes - Part 1: General purpose instruments | |
| Optics and optical instruments - Specifications for binoculars, monoculars and spotting scopes - Part 2: High performance instruments | |
| Optics and optical instruments Specifications for telescopic sights Part 1: General-purpose instruments | |
| Optics and optical instruments Specifications for telescopic sights Part 2: High-performance instruments | |
| Optics and photonics - Vocabulary for telescopic systems Part 1: General terms and alphabetical indexes of terms in ISO 14132 | |
| Optics and photonics - Vocabulary for telescopic systems Part 5: Terms for night vision systems | |
| Optics and photonics \x97 Specifications for binoculars, monoculars and spotting scopes \x97 General purpose and high performance instruments | |
| Optics and photonics \x97 Vocabulary for telescopic systems Part 2: Terms for binoculars, monoculars and spotting scopes | |
| Optics and photonics \x97 Vocabulary for telescopic systems Part 3: Terms for telescopic sights | |
| Paper and Board - Specification for Internal Diameters of Cores for Reels | |
| Paper, Board and Corrugated Fibreboard - Description and Calibration of Compression Testing Equipment | |
| Passenger vehicle wheels - Clip balance weight and rim flange nomenclature, test procedures and performance requirements | |
| Pen systems Part 1: Glass cylinders for pen-injectors for medical use | |
| Pen systems Part 2: Plunger stoppers for pen-injectors for medical use | |
| Pen systems Part 3: Seals for pen-injectors for medical use | |
| Petroleum and Natural Gas Industries - Calculation of Heater - Thickness in Petroleum Refineries | |
| Petroleum and Natural Gas Industries - Collection and Exchange of Reliability and Maintenance Data for Equipment | |
| Petroleum and Natural Gas Industries - Content and Drafting of a Technical Specification | |
| Petroleum and Natural Gas Industries - Content and Drafting of Functional Specifications | |
| Petroleum and natural gas industries - Design and operation of subsea production systems - Part 11: Flexible pipe systems for subsea and marine applications | |
| Petroleum and natural gas industries - Design and operation of subsea production systems - Part 5: Subsea umbilicals | |
| Petroleum and natural gas industries - Design and operation of subsea production systems - Part 8: Remotely Operated Vehicle (ROV) interfaces on subsea production systems | |
| Petroleum and Natural Gas Industries - Design and Operation of Subsea Production Systems - Part 9: Remotely Operated Tool (ROT) Intervention Systems | |
| Petroleum and Natural Gas Industries - Evaluation and Testing of Thread Compounds for Use with Casing, Tubing and Line Pipe | |
| Petroleum and Natural Gas Industries - High-Speed Special-Purpose Gear Units | |
| Petroleum and Natural Gas Industries - Production and Drilling Equipment - Part 6: Design and Operation of Subsea Controls | |
| Petroleum and natural gas industries Completion fluids and materials Part 1: Measurement of viscous properties of completion fluids | |
| Petroleum and natural gas industries Design and operation of subsea production systems Part 10: Specification for bonded flexible pipe | |
| Petroleum and natural gas industries Design and operation of subsea production systems Part 7: Completion/workover riser systems | |
| Petroleum and natural gas industries Procedures for testing casing and tubing connections | |
| Petroleum products and lubricants \x97 Rheological properties of lubricating greases \x97 Determination of the consistency of greases with metal soap thickener by an oscillatory rheometer with a cone/plate measuring system... | |
| Petroleum products. Procedures for transfer of bunkers to vessels CD-ROM | |
| Petroleum products. Procedures for transfer of bunkers to vessels | |
| Photography - 110-Size Cartridge, Film and Backing Paper - Dimensions | |
| Plain bearings - Pad materials for tilting pad bearings | |
| Plain bearings - Quality assurance of thin-walled half bearings - Selective assembly of bearings to achieve a narrow clearance range | |
| Plastics - Determination of fracture toughness (GIC and KIC) - Linear elastic fracture mechanics (LEFM) approach | |
| Plastics - Determination of Fracture Toughness (GIC and KIC) - Liner Elastic Fracture Mechanics (LEFM) Approach | |
| Plastics - Determination of the Total Luminous Transmittance of Transparent Materials - Part 2: Double-Beam Instrument | |
| Plastics - Determination of the ultimate anaerobic biodegradation of plastic materials in controlled slurry digestion systems - Method by measurement of biogas production | |
| Plastics - Epoxy Resins and Related Materials - Determination of Total Saponifiable Chlorine | |
| Plastics - Film and sheeting - Non-oriented poly(ethylene terephthalate) (PET) sheets | |
| Plastics - Verification of Pendulum Impact-Testing Machines - Charpy, Izod and Tensile Impact-Testing | |
| Plastics pipes and fittings - Automatic recognition systems for electrofusion joints | |
| Plastics pipes and fittings - Crushing decohesion test for polyethylene (PE) electrofusion assemblies | |
| Plastics pipes and fittings - Decohesion test of polyethylene (PE) saddle fusion joints - Evaluation of ductility of fusion joint interface by tear test | |
| Plastics pipes and fittings - Pressure reduction factors for polyethylene pipeline systems for use at temperatures above 20 \xb0C | |
| Plastics pipes and fittings \x97 Peel decohesion test for polyethylene (PE) electrofusion assemblies of nominal outside diameter greater than or equal to 90 mm | |
| Plastics piping systems - Test method for the resistance of plastic pipe/pipe or pipe/fitting assemblies to tensile loading | |
| Plastics/Rubber - Polymer Dispersions and Rubber Latices (Natural and Synthetic) - Determination of Residual Monomers and Other Organic Components by Capillary Column Gas Chromatography - Part 2: Headspace Method | |
| Plastics/Rubber - Polymer Dispersions and Rubber Latices (Natural and Synthetic) - Determination of Residual Monomers and Other Organic Components by Capillary- Column Gas Chromatography - Part 1: Direct Liquid Injection... | |
| Plastics/rubber - Polymer dispersions and rubber latices (natural and synthetic) - Determination of surface tension by the ring method | |
| Polyethylene (PE) pipes and fittings - Determination of the tensile strength and failure mode of test pieces from a butt-fused joint | |
| Polyethylene (PE) pipes and fittings \x97 Determination of the tensile strength and failure mode of test pieces from a butt-fused joint | |
| Powered industrial trucks - Test methods for verification of visibility Part 1: Sit-on and stand-on operator trucks and variable-reach trucks up to and including 10 t capacity | |
| Process diagrams for power plants Part 1: Specification for diagrams | |
| Process diagrams for power plants Part 2: Graphical symbols | |
| Prosthetics and orthotics - Categorization and description of external orthoses and orthotic components | |
| Prosthetics and orthotics - Classification and description of prosthetic components - Part 1: Classification of prosthetic components | |
| Prosthetics and orthotics - Classification and description of prosthetic components - Part 2: Description of lower-limb prosthetic components | |
| Prosthetics and orthotics - Classification and description of prosthetic components - Part 3: Description of upper-limb prosthetic components | |
| Prosthetics and orthotics - External orthoses and orthotic components Part 1: Uses, functions, classification and description of lower limb orthoses | |
| Protective clothing - Gloves and arm guards protecting against cuts and stabs by hand knives - Part 1: Chain-mail gloves and arm guards | |
| Protective clothing against heat and flame - Test method for complete garments - Prediction of burn injury using an instrumented manikin | |
| Protective clothing against heat and flame Part 2: Skin burn injury prediction \x97 Calculation requirements and test cases | |
| Radiofrequency identification of animals - Advanced transponders Part 1: Air interface | |
| Radiofrequency identification of animals - Advanced transponders Part 2: Code and command structure | |
| Radiofrequency identification of animals - Advanced transponders Part 3: Applications | |
| Radiological protection - Criteria and performance limits for the periodic evaluation of dosimetry services | |
| Reaction-to-fire tests for sandwich panel building systems Part 2: Test method for large rooms | |
| Recreational diving services - Requirements for the training of recreational snorkelling guides | |
| Refractory mortars - Part 1: Determination of consistency using the penetrating cone method | |
| Refractory mortars - Part 4: Determination of flexural bonding strength | |
| Refractory mortars - Part 6: Determination of moisture content of ready-mixed mortars | |
| Refractory mortars \x97 Part 3: Determination of joint stability | |
| Refractory mortars Part 2: Determination of consistency using the reciprocating flow table method | |
| Refractory mortars Part 5: Determination of grain size distribution (sieve analysis) | |
| Refractory mortars Part 7: Determination of permanent change in dimensions on heating | |
| Refrigerated light hydrocarbon fluids. Measurement of liquid levels in tanks containing liquefied gases. Microwave-type level gauge | |
| Refrigeration systems and heat pumps - Flexible pipe elements, vibration isolators, expansion joints and non-metallic tubes - Requirements and classification | |
| Rental ski shop practice - Sampling and inspection of complete and incomplete alpine skibinding- boot systems in rental applications | |
| Road vehicles - Diagnostic communication over Internet Protocol (DoIP) Part 1: General information and use case definition | |
| Road vehicles - Diagnostic communication over Internet Protocol (DoIP) Part 2: Transport protocol and network layer services | |
| Road vehicles - Diagnostic communication over Internet Protocol (DoIP) Part 3: Wired vehicle interface based on IEEE 802.3 | |
| Road vehicles - Diagnostic communication over K-Line (DoK-Line) Part 2: Data link layer | |
| Road Vehicles - Hydraulic Braking Systems - Part 1: Double-Flare Pipes, Tapped Holes, Male Fittings and Tube Seats | |
| Road Vehicles - Ignition Coils - Electrical Characteristics and Test Methods | |
| Road vehicles - Localization of exhaust system leaks and equipment specifications | |
| Road vehicles - Safety glazing materials - Method for the determination of solar transmittance | |
| Road vehicles - Test method for the quantification of on-centre handling - Part 1: Weave test | |
| Road vehicles - Unified diagnostic services (UDS) - Part 3: Unified diagnostic services on CAN implementation (UDSonCAN) | |
| Road vehicles - Unified diagnostic services (UDS) - Specification and requirements | |
| Road vehicles - Unified diagnostic services (UDS) Part 1: Specification and requirements | |
| Road vehicles - Unified diagnostic services (UDS) Part 2: Session layer services | |
| Road vehicles - Unified diagnostic services (UDS) Part 4: Unified diagnostic services on FlexRay implementation (UDSonFR) | |
| Road vehicles - Unified diagnostic services (UDS) Part 6: Unified diagnostic services on K-Line implementation (UDSonK- Line) | |
| Road vehicles - Unified diagnostic services (UDS) Part 8: UDS on Clock eXtension Peripheral Interface (UDSonCXPI) | |
| Road vehicles \x96 Unified diagnostic services (UDS) Part 1: Application layer | |
| Road vehicles \x97 Diagnostic communication over Internet Protocol (DoIP) Part 4: Ethernet-based high-speed data link connector | |
| Road vehicles \x97 Diagnostic communication over K-Line (DoK-Line) Part 1: Physical layer | |
| Road vehicles \x97 Unified diagnostic services (UDS) \x97 Part 7: UDS on local interconnect network (UDSonLIN) | |
| Road vehicles \x97 Unified diagnostic services (UDS) Part 5: Unified diagnostic services on Internet Protocol implementation (UDSonIP) | |
| Road vehicles Test method for the quantification of on-centre handling Part 2: Transition test | |
| Rubber - Determination of solvent extract | |
| Rubber and plastics gloves for food services \x97 Limits for extractable substances | |
| Rubber and Plastics Hoses for Fuels For Internal Combustion Engines - Method of Test for Flammability | |
| Rubber Hoses, Textile- Reinforced, for General-Purpose Water Applications - Specification | |
| Rubber Vocabulary | |
| Ships and marine technology - Maintenance and testing to reduce losses in critical systems for propulsion | |
| Ships and marine technology - Manoeuvring of ships Part 5: Submarine specials | |
| Ships and marine technology - Manoeuvring of ships Part 6: Model test specials | |
| Ships and marine technology - Ship's mooring and towing fittings - Closed chocks | |
| Ships and marine technology - Ship's mooring and towing fittings - Mooring chocks | |
| Ships and marine technology - Ship's mooring and towing fittings - Panama chocks | |
| Ships and marine technology - Ship's mooring and towing fittings - Pedestal fairleads | |
| Ships and marine technology - Ship's mooring and towing fittings - Recessed bitts (Casting type) | |
| Ships and marine technology - Ship's mooring and towing fittings - Recessed bitts (Steel plate type) | |
| Ships and marine technology - Ship's mooring and towing fittings - Shipside roller fairleads | |
| Ships and marine technology - Ship's mooring and towing fittings - Steel rollers | |
| Ships and marine technology - Ship's mooring and towing fittings - Universal fairleads with upper roller | |
| Ships and marine technology - Ship's mooring and towing fittings - Universal fairleads without upper roller | |
| Ships and marine technology - Ship's mooring and towing fittings - Welded steel bollards for sea-going vessels | |
| Ships and marine technology - Ship\x92s mooring and towing fittings - Cruciform bollards | |
| Ships and Marine Technology - Shipboard Incinerators - Requirements | |
| Ships and marine technology \x97 Manoeuvring of ships Part 1: General concepts, quantities and test conditions | |
| Ships and marine technology \x97 Manoeuvring of ships Part 2: Turning and yaw checking | |
| Ships and marine technology \x97 Manoeuvring of ships Part 3: Yaw stability and steering | |
| Ships and marine technology \x97 Manoeuvring of ships Part 4: Stopping, acceleration, traversing | |
| Single Side Loading Fork-Lift Trucks - Part 1: Stability Tests | |
| Sludge recovery, recycling, treatment and disposal - Determination of calorific value of sludge | |
| Small Craft - Backfire Flame Control for Petrol Engines | |
| Small Craft - Portable Fuel Systems for Outboard Motors | |
| Soil quality - Determination of some selected chlorophenols - Gas-chromatographic method with electron-capture detection | |
| Soil quality - Determination of the potential cation exchange capacity and exchangeable cations using barium chloride solution buffered at pH = 8,1 | |
| Soil quality \x97 Determination of dioxins and furans and dioxin-like polychlorinated biphenyls by gas chromatography with high-resolution mass selective detection (GC/HRMS) | |
| Soil quality \x97 Determination of selected phthalates using capillary gas chromatography with mass spectrometric detection (GC/MS) | |
| Soil quality \x97 Laboratory incubation systems for measuring the mineralization of organic chemicals in soil under aerobic conditions | |
| Solid Mineral Fuels - Guidance on the Sampling of Coal Seams | |
| Solid mineral fuels \x97 Major and minor elements in coal ash and coke ash \x97 Wavelength dispersive x-ray fluorescence spectrometric method | |
| Space data and information transfer systems - Attitude data messages | |
| Space data and information transfer systems - Packet telemetry | |
| Space data and information transfer systems - Reference architecture for space data systems | |
| Space data and information transfer systems - Tracking data message | |
| Space data and information transfer systems - XML formatted data unit (XFDU) structure and construction rules | |
| Space environment (natural and artificial) - Guide to process-based implementation of meteoroid and debris environmental models (orbital altitudes below GEO + 2 000 km) | |
| Space environment (natural and artificial) \x97 Earth upper atmosphere | |
| Stationary Source Emissions - Determination of the Volume Flowrate of Gas Streams in Ducts - Automated Method | |
| Statistical methods for use in proficiency testing by interlaboratory comparisons | |
| Steel - Determination of Mo, Nb and W contents in alloyed steel - Inductively coupled plasma atomic emission spectrometric method - Part 2: Determination of Nb content | |
| Steel and iron \x97 Determination of calcium and magnesium \x97 Inductively coupled plasma atomic emission spectrometric method | |
| Surface Chemical Analysis - Secondary-Ion Mass Spectrometry - Determination of Boron Atomic Concentration in Silicon Using Uniformly Doped Materials | |
| Surface chemical analysis \x97 X-ray photoelectron spectroscopy \x97 Reporting of results of thinfilm analysis | |
| Technical drawings Edges of undefined shape Vocabulary and indications | |
| Technical product documentation (TPD) - Dimensioning and indication of knurling | |
| Textile Floor Coverings - Guidelines for Installation and Use on Stairs | |
| Textile machinery and accessories - Bars for drop wires for electrical warp stop motions | |
| Textile machinery and accessories Yarn feeders and yarn control for knitting machines Part 1: Vocabulary | |
| Textile machinery and accessories Yarn feeders and yarn control for knitting machines Part 2: Connecting dimensions for yarn feeders and yarn control devices | |
| Textile machinery and accessories Yarn feeders and yarn control for knitting machines Part 3: Dimensions for connecting and interconnection cables | |
| Textiles \x97 Determination of antifungal activity of textile products Part 1: Luminescence method | |
| Textiles \x97 Determination of antifungal activity of textile products Part 2: Plate count method | |
| Thermoplastic Tubing and Hoses for Automotive Use - Part 1: Non-Fuel Applications | |
| Thermoplastic Tubing and Hoses for Automotive Use - Part 2: Petroleum-Based Fuel Applications | |
| Tourism and related services - Yacht harbours Part 3: Minimum requirements for high service level harbours | |
| Tourism and related services \x97 Yacht harbours \x97 Minimum requirements | |
| Tourism and related services \x97 Yacht harbours Part 1: Minimum requirements for basic service level harbours | |
| Tourism and related services \x97 Yacht harbours Part 2: Minimum requirements for intermediate service level harbours | |
| Tourism services \x97 Industrial tourism \x97 Service provision | |
| Tracked Changes (Redline) - Acoustics - Measurement of sound absorption properties of road surfaces in situ - Part 1: Extended surface method | |
| Tracked Changes (Redline) - Acoustics - Measurement of sound absorption properties of road surfaces in situ Part 2: Spot method for reflective surfaces | |
| Tracked Changes (Redline) - Active implantable medical devices \x97 Electromagnetic compatibility \x97 EMC test protocols for implantable cardiac pacemakers, implantable cardioverter defibrillators and cardiac resynchronization devices | |
| Tracked Changes (Redline) - Aerospace series - Test methods for hydraulic filter elements - Part 3: Filtration efficiency and retention capacity | |
| Tracked Changes (Redline) - Agricultural irrigation equipment - Water-driven chemical injector pumps | |
| Tracked Changes (Redline) - Austenitic manganese steel castings | |
| Tracked Changes (Redline) - Buildings and civil engineering works - Sealants - Specifications for test substrates | |
| Tracked Changes (Redline) - Carbon-fibre-reinfor ced composites \x97 Determination of the resin, fibre and void contents | |
| Tracked Changes (Redline) - Centrifugally cast steel and alloy products Part 1: General testing and tolerances | |
| Tracked Changes (Redline) - Centrifugally cast steel and alloy products Part 2: Heat-resistant materials | |
| Tracked Changes (Redline) - Characterization of pavement texture by use of surface profiles \x97 Part 4: One third octave band spectral analysis of surface profiles | |
| Tracked Changes (Redline) - Coal - Guidance on the sampling of coal seams | |
| Tracked Changes (Redline) - Coal and coke - Mechanical sampling Part 5: Sampling of coke from moving streams | |
| Tracked Changes (Redline) - Coal and coke - Mechanical sampling Part 6: Preparation of test samples of coke | |
| Tracked Changes (Redline) - Condition monitoring and diagnostics of machine systems - Data interpretation and diagnostics techniques - Part 1: General guidelines | |
| Tracked Changes (Redline) - Condition monitoring and diagnostics of machines - Data interpretation and diagnostics techniques Part 2: Data-driven applications | |
| Tracked Changes (Redline) - Condition monitoring and diagnostics of machines - Prognostics Part 1: General guidelines | |
| Tracked Changes (Redline) - Diesel engines - Fuel injection pumps and fuel injector low-pressure connections - Part 2: Non-threaded (push-on) connections | |
| Tracked Changes (Redline) - Environmental information - Competence requirements for teams validating and verifying environmental information | |
| Tracked Changes (Redline) - Environmental management - Life cycle assessment - Requirements and guidance for organizational life cycle assessment | |
| Tracked Changes (Redline) - Environmental management \x97 Quantitative environmental information \x97 Guidelines and examples | |
| Tracked Changes (Redline) - Financial services - Secure cryptographic devices (retail) Part 1: Concepts, requirements and evaluation methods | |
| Tracked Changes (Redline) - Financial services - Secure cryptographic devices (retail) Part 2: Security compliance checklists for devices used in financial transactions | |
| Tracked Changes (Redline) - Foil bearings \x97 Performance testing of foil journal bearings \x97 Testing of static load capacity, friction coefficient and lifetime | |
| Tracked Changes (Redline) - Hard coal and coke \x97 Mechanical sampling Part 1: General introduction | |
| Tracked Changes (Redline) - Hard coal and coke \x97 Mechanical sampling Part 2: Coal \x97 Sampling from moving streams | |
| Tracked Changes (Redline) - Hard coal and coke \x97 Mechanical sampling Part 3: Coal \x97 Sampling from stationary lots | |
| Tracked Changes (Redline) - Hard coal and coke \x97 Mechanical sampling Part 4: Coal \x97 Preparation of test samples | |
| Tracked Changes (Redline) - Hard coal and coke \x97 Mechanical sampling Part 7: Methods for determining the precision of sampling, sample preparation and testing | |
| Tracked Changes (Redline) - Hard coal and coke \x97 Mechanical sampling Part 8: Methods of testing for bias | |
| Tracked Changes (Redline) - Health informatics - Information models - Biomedical Research Integrated Domain Group (BRIDG) Model | |
| Tracked Changes (Redline) - Implants for surgery - Hydroxyapatite Part 2: Thermally sprayed coatings of hydroxyapatite | |
| Tracked Changes (Redline) - Implants for surgery \x97 Hydroxyapatite Part 3: Chemical analysis and characterization of crystallinity ratio and phase purity | |
| Tracked Changes (Redline) - Implants for surgery \x97 Hydroxyapatite Part 4: Determination of coating adhesion strength | |
| Tracked Changes (Redline) - Implants for surgery \x97 Wear of total hipjoint prostheses Part 2: Methods of measurement | |
| Tracked Changes (Redline) - Implants for surgery \x97 Wear of total kneejoint prostheses Part 2: Methods of measurement | |
| Tracked Changes (Redline) - Industrial automation systems and integration \x97 Parts library \x97 Part 42: Description methodology: Methodology for structuring parts families | |
| Tracked Changes (Redline) - Industrial furnaces and associated processing equipment - Safety Part 1: General requirements | |
| Tracked Changes (Redline) - Interpreting services \x97 Community interpreting \x97 Requirements and recommendations | |
| Tracked Changes (Redline) - Jewellery and precious metals - Determination of silver - Potentiometry using sodium chloride or potassium chloride | |
| Tracked Changes (Redline) - Meat and meat products - Determination of chloramphenicol content - Reference method | |
| Tracked Changes (Redline) - Metallic materials - Torque-controlled fatigue testing | |
| Tracked Changes (Redline) - Optics and photonics - General optical test methods - Measurement of relative irradiance in the image field | |
| Tracked Changes (Redline) - Paper, board and corrugated fibreboard - Description and calibration of fixed platen compression-testing equipment | |
| Tracked Changes (Redline) - Passenger car and light truck vehicle wheels - Clip and adhesive balance weight and rim flange nomenclature, test procedures and performance requirements | |
| Tracked Changes (Redline) - Pen systems Part 3: Seals for pen-injectors for medical use | |
| Tracked Changes (Redline) - Plastics \x97 Determination of the ultimate anaerobic biodegradation of plastic materials in controlled slurry digestion systems \x97 Method by measurement of biogas production | |
| Tracked Changes (Redline) - Plastics/rubber - Determination of residual monomers and other organic components by capillary-column gas chromatography - Part 1: Direct liquid injection method | |
| Tracked Changes (Redline) - Prosthetics and orthotics - Classification and description of prosthetic components Part 1: Classification of prosthetic components | |
| Tracked Changes (Redline) - Prosthetics and orthotics - Classification and description of prosthetic components Part 2: Description of lower limb prosthetic components | |
| Tracked Changes (Redline) - Prosthetics and orthotics - Classification and description of prosthetic components Part 3: Description of upper limb prosthetic components | |
| Tracked Changes (Redline) - Road vehicles - Diagnostic communication over Internet Protocol (DoIP) Part 2: Transport protocol and network layer services | |
| Tracked Changes (Redline) - Road vehicles - Diagnostic communication over Internet Protocol (DoIP) Part 3: Wired vehicle interface based on IEEE 802.3 | |
| Tracked Changes (Redline) - Road vehicles - Safety glazing materials - Method for the determination of solar transmittance | |
| Tracked Changes (Redline) - Road vehicles - Test method for the quantification of on-centre handling - Part 1: Weave test | |
| Tracked Changes (Redline) - Road vehicles - Test method for the quantification of oncentre handling Part 2: Transition test | |
| Tracked Changes (Redline) - Road vehicles - Unified diagnostic services (UDS) - Part 2: Session layer services | |
| Tracked Changes (Redline) - Road vehicles - Unified diagnostic services (UDS) - Part 3: Unified diagnostic services on CAN implementation (UDSonCAN) | |
| Tracked Changes (Redline) - Road vehicles - Unified diagnostic services (UDS) - Part 5: Unified diagnostic services on Internet Protocol implementation (UDSonIP) | |
| Tracked Changes (Redline) - Road vehicles \x97 Diagnostic communication over K-Line (DoK-Line) Part 2: Data link layer | |
| Tracked Changes (Redline) - Rubber - Vocabulary | |
| Tracked Changes (Redline) - Rubber \x97 Determination of solvent extract | |
| Tracked Changes (Redline) - Ships and marine technology - Manoeuvring of ships Part 1: General concepts, quantities and test conditions | |
| Tracked Changes (Redline) - Ships and marine technology - Manoeuvring of ships Part 4: Stopping, acceleration, traversing | |
| Tracked Changes (Redline) - Ships and marine technology - Manoeuvring of ships Part 6: Model test specials | |
| Tracked Changes (Redline) - Ships and marine technology \x97 Shipboard incinerators \x97 Requirements | |
| Tracked Changes (Redline) - Soil, treated biowaste and sludge - Determination of dioxins and furans and dioxin-like polychlorinated biphenyls by gas chromatography with high resolution mass selective detection (HR GC-MS)... | |
| Tracked Changes (Redline) - Solid mineral fuels - Major and minor elements in coal ash and coke ash - Wavelength dispersive x-ray fluorescence spectrometric method | |
| Tracked Changes (Redline) - Space data and information transfer systems - Attitude data messages | |
| Tracked Changes (Redline) - Space environment (natural and artificial) - Earth's atmosphere from ground level upward | |
| Tracked Changes (Redline) - Space environment (natural and artificial) - Process-based implementation of meteoroid and debris environment models (orbital altitudes below GEO + 2 000 km) | |
| Tracked Changes (Redline) - Statistical methods for use in proficiency testing by interlaboratory comparison | |
| Tracked Changes (Redline) - Test conditions for wire electricaldischarge machines (wire EDM) \x97 Testing of the accuracy | |
| Tracked Changes (Redline) - Thermoplastic tubing and hoses for automotive use - Part 1: Non-fuel applications | |
| Tracked Changes (Redline) - Tourism and related services - Visits to industrial, natural, cultural and historical sites - Requirements and recommendations | |
| Tracked Changes (Redline) - Wear of total hip-joint prostheses Part 3: Loading and displacement parameters for orbital bearing type wear testing machines and corresponding environmental conditions for test | |
| Tracked Changes (Redline) \x96 Bonded abrasive products - Limit deviations and run-out tolerances | |
| Tracked Changes (Redline) \x96 Textile floor coverings - Guidelines for installation and use on stairs | |
| Tractors and Self-Propelled Machines for Agriculture and Forestry - Operator Enclosure Environment - Part 1: Vocabulary | |
| Tractors and Self-Propelled Machines for Agriculture and Forestry - Operator Enclosure Environment - Part 2: Heating, Ventilating and Air-Conditioning Test Method and Performance | |
| Tractors and Self-Propelled Machines for Agriculture and Forestry - Operator Enclosure Environment - Part 3: Determination of Effect of Solar Heating | |
| Tractors and Self-Propelled Machines for Agriculture and Forestry - Operator Enclosure Environment - Part 4: Air Filter Element Test Method | |
| Tractors and Self-Propelled Machines for Agriculture and Forestry - Operator Enclosure Environment - Part 5: Pressurization System Test Method | |
| Traked Changes (Redline) - Road vehicles \x96 Unified diagnostic services (UDS) Part 1: Application layer | |
| Trenchless applications of ductile iron pipes systems - Product design and installation | |
| Vitreous and Porcelain Enamels - Determination of Crack Formation Temperature in the Thermal Shock Testing of Enamels for the Chemical Industry | |
| Vitreous and Porcelain Enamels for Aluminium - Determination of the Adhesion of Enamels on Aluminium under the Action of Electrolytic Solution (Spall Test) | |
| Vitreous and Porcelain Enamels for Aluminium - Production of Specimens for Testing | |
| Vitreous and Procelain Enamels - Corrosion Tests in Closed Systems | |
| Water for haemodialysis and related therapies | |
| Water quality \x97 Determination of inhibition of gas production of anaerobic bacteria Part 1: General test | |
| Water quality \x97 Determination of inhibition of gas production of anaerobic bacteria Part 2: Test for low biomass concentrations | |
| Water quality \x97 Enumeration of Clostridium perfringens \x97 Method using membrane filtration | |
| Wear of total hip-joint prostheses Part 3: Loading and displacement parameters for orbital bearing type wear testing machines and corresponding environmental conditions for test | |
| Wood and wood-based products - Greenhouse gas dynamics Part 1: Framework for value chain calculations | |
| Wood and wood-based products - Greenhouse gas dynamics Part 2: Forest carbon balance | |
| Wood and wood-based products - Greenhouse gas dynamics Part 3: Displacement of greenhouse gas emissions |
| << Prev | Next >> |