Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 300 330 340 350 360 370 380 387 388 389 390 391 392 393 394 395 396 397 398 399 400 410 420 430 440 450 500 550 600 650 700 750 1000 1500 1620
Product Name Notes
Acoustics - Measurement of the Influence of Road Surfaces on Traffic Noise - Part 1: Statistical Pass-By Method
Acoustics - Procedures for the Measurement of Real-Ear Acoustical Characteristics of Hearing Aids
Adventure tourism - Cyclotourism - Requirements and recommendations
Aerospace - 'P' (loop style) clamps - Procurement specification
Aerospace - Constant Displacement Hydraulic Motors - General Specifications for 35 000 kPa Systems
Aerospace - Gang Channel, Self-Locking, Floating, Standard Series, with Counterbore, Classifications: 1 100 MPa (at Ambient Temperature)/120C, 1 100 MPa (at Ambient Temperature)/235C and 1 100 MPa (at Ambient Temperature)/425C...
Aerospace - Hydraulic, Pressure-Compensated , Variable Delivery Pumps - General Requirements for 35 000 kPa Systems
Aerospace - Internal six-lobe drives - Metric series
Aerospace - Nuts, anchor, self-locking, floating, self-aligning, two lug, with MJ threads, classifications: 900 MPa (at ambient temperature)/235 degrees C, 900 MPa (at ambient temperature)/ 315 degrees C and 900...
Aerospace - Requirements for digital equipment for measurements of aircraft electrical power characteristics
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal...
Aerospace \x97 Hydraulic fluid components \x97 Expression of particulate contamination levels
Aerospace \x97 Rivets, solid, in corrosion-resisting steel \x97 Procurement specification
Aerospace \x97 Screws, pan head, internal offset cruciform ribbed or unribbed drive, stepped shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or...
Agricultural and forestry tractors Narrow-track wheeled tractors Part 1: Front-mounted roll-over protective structures
Agricultural and forestry tractors Narrow-track wheeled tractors Part 2: Rear-mounted roll-over protective structures
Agricultural machinery - Agricultural trailers and trailed equipment - Drawbar jacks
Agricultural tractor drive wheel tyres - Method of measuring tyre rolling circumference
Agricultural tractor drive wheel tyres \x97 Explanation of rolling circumference index (RCI) and speed radius index (SRI) and method of measuring tyre rolling circumference
Agricultural trailers and trailed equipment - Drawbar jacks Part 1: Design safety, test methods and acceptance criteria
Agricultural trailers and trailed equipment - Drawbar jacks Part 2: Application safety, test methods and acceptance criteria
Agricultural Vehicles - Mechanical Hook-Type Connections on Towing Vehicles - Test Methods and Requirements
Aircraft - Tubing tolerances - Inch series
Aircraft ground handling - Checked baggage Part 3: Workstation ergonomics
Aircraft ground handling \x97 Checked baggage Part 1: Mass and dimensions
Aircraft ground handling \x97 Checked baggage Part 2: Handling requirements and guidelines
Alphabetical ordering of multilingual terminological and lexicographical data represented in the Latin alphabet
Aluminium oxide primarily used for production of aluminium - Method for calculating the Al2O3 content of smelter-grade alumina
Aluminium pigments for paints Part 1: General aluminium pigments
Aluminium pigments for paints Part 2: Vacuum metallized aluminium pigments
Anhydrous milk fat - Determination of sterol composition by gas liquid chromatography (Reference method)
Belt drive \x97 V-ribbed belts for the automotive industry \x97 Fatigue test
Boiled reproduction cork \x97 Grading, classification and packing
Brand evaluation - Tourism city
Building Construction - Organization of Information About Construction Works - Part 2: Framework for Classification of Information
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
Building construction machinery and equipment Pile driving and extracting equipment Terminology and commercial specifications
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems Part 7: Input parameters for the energy calculation
Building environment design \x97 Design, dimensioning, installation and control of embedded radiant heating and cooling systems Part 6: Control
Buildings and building-related facilities - Functional and user requirements and performance - Tools for assessment and comparison
Capability of Detection - Part 1: Terms and Conditions
Capability of Detection - Part 2: Methodology in the Linear Calibration Case
Capability of detection - Part 3: Methodology for determination of the critical value for the response variable when no calibration data are used
Capability of detection - Part 4: Methodology for comparing the minimum detectable value with a given value
Capability of detection Part 5: Methodology in the linear and non-linear calibration cases
Capability of detection Part 6: Methodology for the determination of the critical value and the minimum detectable value in Poisson distributed measurements by normal approximations
Capability of detection Part 7: Methodology based on stochastic properties of instrumental noise
Cinematography - Care and Preservation of Magnetic Audio Recordings for Motion-Pictures and Television
Cinematography - Interchange of Post-Production Materials
Cinematography - Manufacturer-printed , latent image identification on 16 mm, 35 mm and 65 mm motion-picture film - Specifications and dimensions
Cinematography - Picture areas for motion-picture films and slides for television - Position and dimensions
Cinematography - Room and Surround Conditions for Evaluating Television Display from Telecine Reproduction
Cinematography \x97 Audio head tones for use in international exchange of 35 mm analogue magnetic film masters \x97 Specifications and location
Cinematography \x97 Recorded characteristic for magnetic sound records on 35 mm motion-picture film excluding striped release prints \x97 Specifications
Classification of coals
Coal and coke \x97 Vocabulary Part 1: Terms relating to coal preparation
Components for containment enclosures - Part 3: Transfer systems such as plain doors, airlock chambers, double door transfer systems, leaktight connections for waste drums
Connections for Hydraulic Fluid Power and General Use - Hose Fittings - Part 1: Hose Fittings with ISO 8434-3 O-Ring Face-Seal Ends
Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 and ISO 8434-4 24\xb0 cone connector ends with O-rings
Connections for Hydraulic Fluid Power and General Use - Hose Fittings - Part 3: Hose Fittings with ISO 6162 Flange Ends
Connections for hydraulic fluid power and general use - Hose fittings - Part 4: Hose fittings with ISO 6149 metric stud ends
Connections for hydraulic fluid power and general use - Hose fittings - Part 5: Hose fittings with ISO 8434-2 37\xb0 flared ends
Connections for hydraulic fluid power and general use - Hose fittings Part 1: Hose fittings with ISO 8434-3 O-ring face seal ends
Connections for hydraulic fluid power and general use - Hose fittings Part 6: Hose fittings with ISO 8434-6 60 Degrees cone ends
Copper, lead, zinc and nickel concentrates - Guidelines for the inspection of mechanical sampling systems
Copper, lead, zinc and nickel concentrates - Sampling of slurries
Corrosion of Metal and Alloys - Corrosion Fatigue Testing - Part 1: Cycles to Failure Testing
Corrosion of Metal and Alloys - Corrosion Fatigue Testing - Part 2: Crack Propagation Testing Using Precracked Specimens
Corrosion of Metals and Alloys - Determination of Resistance to Intergranular Corrosion of Solution Heat- Treatable Aluminium Alloys
Corrosion of metals and alloys - General principles for corrosion testing
Corrosion of metals and alloys Classification of low corrosivity of indoor atmospheres Part 1: Determination and estimation of indoor corrosivity
Corrosion of metals and alloys Classification of low corrosivity of indoor atmospheres Part 2: Determination of corrosion attack in indoor atmospheres
Corrosion of metals and alloys Classification of low corrosivity of indoor atmospheres Part 3: Measurement of environmental parameters affecting indoor corrosivity
Corrosion-resistant cast steels for general applications
Cranes - Availability - Vocabulary
Cranes - Maintenance Manual - Part 1: General
Cranes - Tolerances for wheels and travel and traversing tracks - Part 1: General
Cranes - Tolerances for wheels and travel and traversing tracks - Part 4: Jib cranes
Cranes \x97 Monitoring for crane design working period
Cranes \x97 Safe use Part 3: Tower cranes
Determination of density by volumetric displacement \x97 Skeleton density by gas pycnometry
Determination of the characteristic limits (decision threshold, detection limit and limits of the confidence interval) for measurements of ionizing radiation - Fundamentals and application
Determination of the Detection Limit and Decision Threshold for Ionizing Radiation Measurements - Part 4: Fundamentals and Application to Measurements by Use of Linear-Scale Analogue Ratemeters, without the Influence of...
Determination of the detection limit and decision threshold for ionizing radiation measurements Part 1: Fundamentals and application to counting measurements without the influence of sample treatment
Determination of the detection limit and decision threshold for ionizing radiation measurements Part 2: Fundamentals and application to counting measurements with the influence of sample treatment
Determination of the detection limit and decision threshold for ionizing radiation measurements Part 3: Fundamentals and application to counting measurements by high resolution gamma spectrometry, without the influence of sample...
Determination of the detection limit and decision threshold for ionizing radiation measurements Part 5: Fundamentals and applications to counting measurements on filters during accumulation of radioactive material
Determination of the detection limit and decision threshold for ionizing radiation measurements Part 6: Fundamentals and applications to measurements by use of transient mode
Determination of the detection limit and decision threshold for ionizing radiation measurements Part 7: Fundamentals and general applications
Determination of the detection limit and decision threshold for ionizing radiation measurements Part 8: Fundamentals and application to unfolding of spectrometric measurements without the influence of sample treatment
Diesel engines - Clamp mounted CR fuel injectors - Mounting dimensions
Diesel engines - Cleanliness assessment of fuel injection equipment
Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) - Part 2: Limit
Diesel Fuel - Assessment of Lubricity Using the High-Frequency Reciprocating Rig (HFRR) Part 1: Test Method
Digital imaging \x97 Image storage Part 1: Reference mode
Displacement compressors - Acceptance tests
Dried milk - Assessment of heat treatment intensity - Method using high-performance liquid chromatography
Dried Skimmed Milk - Determination of Vitamin A Content - Part 1: Colorimetric Method
Dried Skimmed Milk - Determination of Vitamin A Content - Part 2: Method Using High-Performance Liquid Chromatography
Drives, Internal, Cruciform, Ribbed - Metric Series
Earth-moving machinery - Hour meters
Earth-moving machinery - Operation and maintenance - Maintainability guidelines
Earth-moving machinery \x97 Laboratory tests and performance requirements for protective structures of excavators \x97 Part 2: Roll-over protective structures (ROPS) for excavators of over 6 t
Earth-moving machinery \x97 Lighting, signalling and marking lights, and reflex-reflector devices
Electrically propelled road vehicles - Test specification for lithium-ion traction battery packs and systems Part 1: High-power applications
Electrically propelled road vehicles - Test specification for lithium-ion traction battery packs and systems Part 2: High-energy applications
Electrically propelled road vehicles \x97 Test specification for lithium-ion traction battery packs and systems Part 3: Safety performance requirements
Electrically propelled road vehicles \x97 Test specification for lithium-ion traction battery packs and systems Part 4: Performance testing
Electronic Data Interchange between Information Systems in Agriculture - Agricultural Data Element Dictionary - Part 3: Pig Farming
Electronic Data Interchange between Information Systems in Agriculture - Agricultural Data Element Dictionary Part 1: General Description
Electronic Imaging - Media Error Monitoring and Reporting Techniques for Verification of Stored Data on Optical Digital Data Disks
Electronic still picture imaging - Removable memory Part 3: XMP for digital photography
Electronic Still-Picture Imaging - Removable Memory Part 2: TIFF/EP Image Data Format
Essential Oils - Determination of 1,8-cineole content
Essential oils - Determination of acid value
Essential Oils - Determination of ester values, before and after acetylation, and evaluation of the contents of free and total alcohols
Eye and face protection - Sunglasses and related eyewear Part 3: Sunglasses for running, cycling and similar active lifestyles
Eyewear for protection against intense light sources used on humans and animals for cosmetic and medical applications Part 1: Specification for products
Eyewear for protection against intense light sources used on humans and animals for cosmetic and medical applications Part 2: Guidance for use
Filters for compressed air - Test methods - Part 1: Oil aerosols
Filters for compressed air - Test methods - Part 2: Oil vapours
Filters for compressed air - Test methods Part 3: Particulates
Filters for compressed air. Methods of test. Water CD-ROM
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for conductivity measurement of ion-conductive fine ceramics Part 1: Oxide-ion-conducting solid electrolytes
Fire resistance of timber door assemblies - Method of determining the efficacy of intumescent seals
Flexible Cellular Polymeric Materials - Moulded and Extruded Sponge or Expanded Cellular Rubber Products - Compressibility Test on Finished Parts
Fluid power systems and components - Graphic symbols and circuit diagrams - Part 2: Circuit diagrams
Fluid power systems and components - Graphical symbols and circuit diagrams - Part 3: Symbol modules and connected symbols in circuit diagrams
Fluid power systems and components - Graphical symbols and circuit diagrams Part 1: Graphical symbols for conventional use and data-processing applications
Gas welding equipment - Decomposition blockers for high-pressure acetylene
Geometric Product Specification (GPS) - Surface Texture: Profile Method - Motif Parameters
Graphic Technology - Process Control - Offset Platemaking
Graphic technology Prints and printing inks Assessment of light fastness using filtered xenon arc light
Guidelines for treatment and reuse of fermentation-based pharmaceutical wastewater
Hardmetals - Determination of silicon in cobalt metal powders - Photometric method
Hardmetals - Determination of sulfur and carbon contents in cobalt metal powders - Infrared detection method
Heat-resistant cast steels and alloys for general applications
Heat-treated milk - Determination of lactulose content - Method using high-performance liquid chromatography
Hollow taper interface with flange contact surface - Part 1: Shanks - Dimensions
Hollow taper interface with flange contact surface \x97 Part 2: Receivers \x97 Dimensions
Hollow taper interface with flange contact surface Part 3: Dimensions of shanks for stationary tools
Hollow taper interface with flange contact surface Part 4: Dimensions of receivers for stationary tools
Hollow taper interface with flange contact surface Part 5: Shanks of types AS, CS and ES
Hollow taper interface with flange contact surface Part 6: Receivers of types AS, CS and ES for hollow taper shanks of types AS, CS and ES
Hot formed helical compression springs - Technical specifications
Hot-rolled longitudinally profiled steel plate
Hydraulic Fluid Power - On-Line Automatic Particle-Counting Systems for Liquids - Methods of Calibration and Validation
Implants for surgery - Mechanical testing of implantable spinal devices - Fatigue test method for spinal implant assemblies using an anterior support
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Classification system and qualification procedures for type testing of stem seals for valves
Information and documentation - Extension of the Arabic alphabet coded character set for bibliographic information interchange
Information and documentation - Permanence and durability of writing, printing and copying on paper - Requirements and test methods
Information and Documentation - Requirements for Binding Materials and Methods Used in the Manufacture of Books
Information and documentation \x97 Document storage requirements for archive and library materials
Instant whole milk powder - Determination of white flecks number
Integrated Optics - Vocabulary - Part 1: Basic Terms and Symbols
Integrated Optics - Vocabulary - Part 2: Terms Used in Classification
Interior air of road vehicles Part 10: Whole vehicle test chamber - Specification and methods for the determination of volatile organic compounds in cabin interiors - Trucks and buses
Interior air of road vehicles Part 11: Thermal desorption analysis of organic emissions for the characterization on non-metallic materials for vehicles
Interior air of road vehicles Part 12: Test methods for the determination of fogging characteristics of trim materials made from polyvinyl chloride (PVC) or polyurethane in the interior of automobiles...
Interior air of road vehicles Part 1: Whole vehicle test chamber - Specification and method for the determination of volatile organic compounds in cabin interiors
Interior air of road vehicles Part 2: Screening method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials - Bag method
Interior air of road vehicles Part 3: Screening method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials - Micro-scale chamber method
Interior air of road vehicles Part 4: Method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials - Small chamber method
Interior air of road vehicles Part 5: Screening method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials \x97 Static chamber method
Interior air of road vehicles Part 6: Method for the determination of the emissions of semi-volatile organic compounds from vehicle interior parts and materials at higher temperature \x97 Small chamber...
Interior air of road vehicles Part 7: Odour determination in interior air of road vehicles and test chamber air of trim components by olfactory measurements
Interior air of road vehicles Part 8: Handling and packaging of materials and components for emission testing
Interior air of road vehicles Part 9: Determination of the emissions of volatile organic compounds from vehicle interior parts \x97 Large bag method
Latex, rubber - Determination of total solids content
Machinery for agriculture and forestry - Data interchange between management computer and process computers - Data interchange syntax
Machinery for forestry - Glazing and panel materials used in operator enclosures for protection against thrown sawteeth - Test method and performance criteria
Machinery for forestry - Saw chain shot guarding systems - Test method and performance criteria
Machinery for forestry- Self-propelled machinery Safety requirements
Measurement of fluid flow in closed conduits - Ultrasonic transit-time meters for liquid
Medical gloves made from natural rubber latex \x97 Determination of waterextractable protein using the modified Lowry method
Metallic materials - Fatigue testing - Fatigue crack growth method
Metallic materials - Fatigue testing - Statistical planning and analysis of data
Metallic materials - Fatigue testing - Strain-controlled thermomechanical fatigue testing method
Metallic materials - Unified method of test for the determination of quasistatic fracture toughness
Metallic materials \x97 Fatigue testing \x97 Axial-strain-control led method
Metallic materials \x97 Fatigue testing \x97 Variable amplitude fatigue testing Part 1: General principles, test method and reporting requirements
Metallic materials \x97 Fatigue testing \x97 Variable amplitude fatigue testing Part 2: Cycle counting and related data reduction methods
Microbeam analysis \x97 Electron probe microanalysis \x97 Methods for elemental-mapping analysis using wavelength-dispersiv e spectroscopy
Micrographics - Quality Control of Graphic COM Recorders - Part 1: Characteristics of the Test Frames
Micrographics - Quality Control of Graphic COM Recorders - Part 2: Quality Criteria and Control
Micrographics Image Mark (Blip) Used with 16 mm and 35 mm Roll Microfilm
Milk - Determination of calcium content - Titrimetric method
Milk - Determination of total milk-clotting activity of bovine rennets
Milk and Milk Products - Determination of Alkaline Phosphatase Activity Using a Fluorimetric Method Part 1: Milk and Milk-Based Drinks
Milk and Milk Products - Determination of Fat Content - General Guidance on the Use of Butyrometric Methods
Milk and milk products - Determination of zinc content - Flame atomic absorption spectrometric method
Milk and milk products - Enumeration of presumptive Escherichia coli - Part 3: Colony-count technique at 44 \xb0C using membranes
Milk and Milk Products - Enumeration of Presumptive Escherichia Coli Part 1: Most Probable Number Technique
Milk and Milk Products - Enumeration of Presumptive Escherichia Coli Part 2: Most Probable Number Technique Using 4-Methylumbelliferyl -B-D-Glucuronide (MUG)
Natural Gas - Calculation of Compression Factor - Part 1: Introduction and Guidelines
Natural Gas - Calculation of Compression Factor - Part 3: Calculation Using Measured Physical Properties
Natural Gas - Calculation of Compression Factor Part 2: Calculation Using a Molar Composition Analysis
Natural rubber latex concentrate - Determination of alkalinity
Natural rubber latex concentrate - Determination of dry rubber content
Nuclear fuel technology \x97 Controlled-potential coulometric assay of plutonium
Ophthalmic Implants - Intraocular Lenses - Part 3: Mechanical Properties and Test Methods
Ophthalmic Optics - Contact Lenses and Contact Lens Care Products - Guidelines for Determination of Preservative Uptake and Release
Optics and photonics - Minimum requirements for stereomicroscopes - Part 2: High performance microscopes
Optics and photonics \x97 Minimum requirements for stereomicroscopes \x97 Part 1: Stereomicroscopes for general use
Optics and photonics \x97 Specification of raw optical glass
Packaging. Complete, filled transport packages. Compression and stacking tests using a compression tester
Paints and varnishes - Determination of curing characteristics using a free damped oscillation method Part 1: Start temperature of the curing reaction
Paints and varnishes - Determination of curing characteristics using a free damped oscillation method Part 2: Glass transition temperature
Paints and varnishes - Determination of resistance to cyclic corrosion conditions Part 3: Testing of coating systems on materials and components in automotive construction
Paints and varnishes Determination of resistance to cyclic corrosion conditions Part 1: Wet (salt fog)/dry/humidity
Paper and board Compressive strength Ring crush method
Petroleum and natural gas industries - Mechanical integrity and sizing of actuators and mounting kits for pipeline valves
Photography - Digital still cameras - Determination of exposure index, ISO speed ratings, standard output sensitivity, and recommended exposure index
Photography - Electronic Still Picture Cameras - Resolution Measurements
Photography - Electronic Still Picture Cameras - Terminology
Photography - Electronic Still-Picture Cameras - Determination of ISO Speed
Photography - Methods for the Evaluation of the Effectiveness of Chemical Conversion of Silver Images Against Oxidation
Photography - Tripod Connections
Photography \x97 Electronic still picture imaging terminology Part 1: Supplemental vocabulary
Photography. Determination of flash guide numbers
Plain Bearings - Checking of Wrapped Bushes - Part 2: Checking the Insider Diameter
Plain bearings - Hydrodynamic plain tilting pad thrust bearings under steady-state conditions Part 1: Calculation of tilting pad thrust bearings
Plain bearings - Hydrodynamic plain tilting pad thrust bearings under steady-state conditions Part 3: Guide values for the calculation of tilting pad thrust bearings
Plain bearings - Hydrostatic plain journal bearings with drainage grooves under steady-state conditions Part 1: Calculation of oil-lubricated plain journal bearings with drainage grooves
Plain Bearings - Lubrication Holes, Grooves and Pockets - Dimensions, Types, Designation and Their Application to Bearing Bushes
Plain Bearings - Part 2: Tolerances on Form and Position and Surface Roughness for Shafts, Flanges and Thrust Collars
Plain bearings - Quality assurance of thin-walled half bearings - Design FMEA
Plain bearings - Quality control techniques and inspection of geometrical and material quality characteristics
Plain bearings - Tolerances Part 1: Fits
Plain bearings \x97 Hydrodynamic plain thrust pad bearings under steady-state conditions Part 1: Calculation of thrust pad bearings
Plain bearings \x97 Hydrodynamic plain thrust pad bearings under steady-state conditions Part 3: Guide values for the calculation of thrust pad bearings
Plain bearings \x97 Hydrodynamic plain tilting pad thrust bearings under steady-state conditions Part 2: Functions for calculation of tilting pad thrust bearings
Plain bearings \x97 Hydrostatic plain journal bearings with drainage grooves under steady-state conditions Part 2: Characteristic values for the calculation of oil-lubricated plain journal bearings with drainage grooves
Plain bearings \x97 Hydrostatic plain journal bearings without drainage grooves under steady-state conditions Part 1: Calculation of oil-lubricated plain journal bearings without drainage grooves
Plain bearings \x97 Hydrostatic plain journal bearings without drainage grooves under steady-state conditions Part 2: Characteristic values for the calculation of oil-lubricated plain journal bearings without drainage grooves
Plain bearings \x97 Quality assurance of sample types \x97 Definitions, applications and testing
Plain bearings \x97 Quality characteristics \x97 Statistical process control (SPC)
Plastics - Fluoropolymer Dispersions and Moulding and Extrusion Materials Part 1: Designation System and Basis for Specifications
Plastics - Fluoropolymer Dispersions and Moulding and Extrusion Materials Part 2: Preparation of Test Specimens and Determination of Properties
Plastics - Post-consumer poly(ethylene terephthalate) (PET) bottle recyclates Part 1: Designation system and basis for specifications
Plastics - Post-consumer poly(ethylene terephthalate) (PET) bottle recyclates Part 2: Preparation of test specimens and determination of properties
Plastics - Smoke Generation - Determination of the Corrosivity of Fire Effluents - Part 1: Guidance
Plastics - Smoke Generation - Determination of the Corrosivity of Fire Effluents - Part 3: Dynamic Decomposition Method Using a Travelling Furnace
Plastics - Smoke Generation - Determination of the Corrosivity of Fire Effluents - Part 4: Dynamic Decomposition Method Using a Conical Radiant Heater
Plastics - Smoke generation - Determination of the corrosivity of fire effluents Part 2. Static method
Plastics - Unplasticized Poly(Vinyl Chloride) Sheets - Types, Dimensions and Characteristics - Part 1: Sheets of Thickness Not Less Than 1 mm
Plastics - Unplasticized Poly(Vinyl Chloride) Sheets - Types, Dimensions and Characteristics - Part 2: Sheets of Thickness Less Than 1 mm
Plastics Determination of viscosity using a falling-ball viscometer Part 1: Inclined-tube method
Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems - Part 1: Butt fusion
Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems Part 2: Electrofusion
Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems Part 3: Operator's badge
Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems Part 5: Two-dimensional data coding of components and data exchange format for PE piping systems
Plastics/rubber Polymer dispersions and rubber latices (natural and synthetic) - Definitions and review of test methods
Pneumatic Fluid Power - Directional Control Valves - Measurement of Shifting Time
Polybutene-1 (PB-1) pipes - Effect of time and temperature on the expected strength
PPE for firefighters \x97 Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame while fighting fires occurring...
Processed cheese and processed cheese products - Calculation of the content of added citrate emulsifying agents and acidifiers/pH-contro lling agents, expressed as citric acid
Radio-Frequency Identification of Animals - Code Structure
Radio-frequency identification of animals - Technical concept
Reaction to Fire Tests - Ignitability of Building Products Subjected to Direct Impingement of Flame Part 2: Single Flame Source Test
Reaction to Fire Tests - Ignitability of Building Products Subjected to Direct Impingement of Flame Part 3: Multi-Source Test
Reaction to fire tests - Measurement of material properties using a fire propagation apparatus
Road vehicles - Airbag components - Part 1: Vocabulary
Road vehicles - Airbag components - Part 3: Testing of inflator assemblies
Road vehicles - Connectors for the electrical connection of towing and towed vehicles - 15-pole connector for vehicles with 24 V nominal supply voltage
Road vehicles - Controller area network (CAN) - Part 5: High-speed medium access unit with low-power mode
Road vehicles - Direction-of-motion stereotypes for automotive hand controls
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles Part 3: Application layer for equipment other than brakes and running gear
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 16: Heat exchanger-vaporizer
Road vehicles - Liquefied natural gas (LNG) fuel system components Part 20: Flexible fuel or vent lines
Road vehicles - Safety glazing materials - Test methods for electro-switchable glazing
Road vehicles - Sensitivity to lateral wind - Open-loop test method using wind generator input
Road vehicles - Test dust for filter evaluation - Part 1: Arizona test dust
Road Vehicles - Traffic Accident Analysis - Part 1: Vocabulary
Road vehicles \x97 Controller area network (CAN) Part 1: Data link layer and physical signalling
Road vehicles \x97 Controller area network (CAN) Part 2: High-speed medium access unit
Road vehicles \x97 Controller area network (CAN) Part 4: Time-triggered communication
Road vehicles \x97 Controller area network (CAN) Part 6: High-speed medium access unit with selective wake-up functionality
Road vehicles \x97 Interchange of digital information on electrical connections between towing and towed vehicles Part 1: Physical and data-link layers
Road vehicles \x97 Interchange of digital information on electrical connections between towing and towed vehicles Part 2: Application layer for brakes and running gear
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 10: Rigid fuel line in stainless steel
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 11: Fittings
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 12: Rigid fuel line in copper and its alloys
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 13: Tank pressure control regulator
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 14: Differential pressure fuel content gauge
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 15: Capacitance fuel content gauge
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 16: Heat exchanger - vaporizer
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 17: Natural gas detector
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 18: Gas temperature sensor
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 19: Automatic valve
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 1: General requirements and definitions
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 2: Performance and general test methods
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 3: Check valve
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 4: Manual valve
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 5: Tank pressure gauge
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 6: Pressure regulator
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 7: Pressure relief valve
Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 8: Excess flow valve
Road vehicles \x97 Test dust for filter evaluation \x97 Part 2: Aluminium oxide test dust
Road Vehicles and Internal Combustion Engines - Filter Vocabulary - Part 1: Definitions of Filters and Filter Components
Road vehicles and internal combustion engines - Filter vocabulary - Part 2: Definitions of characteristics of filters and their components
Road vehicles Controller area network (CAN) Part 3: Low-speed, fault-tolerant, medium-dependent interface
Road vehicles Endurance braking systems of motor vehicles and towed vehicles Test procedures
Road vehicles Interchange of digital information on electrical connections between towing and towed vehicles Part 4: Diagnostics
Road vehicles Traffic accident analysis Part 2: Guidelines for the use of impact severity measures
Rolling bearings - Cylindrical rollers Part 1: Boundary dimensions, geometrical product specifications (GPS) and tolerance values for steel rollers
Rolling bearings - Instrument precision bearings - Part 1: Boundary dimensions, tolerances and characteristics of metric series bearings
Rolling bearings - Instrument precision bearings - Part 2: Boundary dimensions, tolerances and characteristics of inch series bearings
Rolling bearings - Needle roller bearings, dimension series 48, 49 and 69 - Boundary dimensions and tolerances
Rolling bearings - Profiled rail guides for linear motion rolling bearings Part 1: Boundary dimensions and tolerances for series 1, 2 and 3
Rolling bearings - Profiled rail guides for linear motion rolling bearings Part 2: Boundary dimensions and tolerances for series 4 and 5
Rolling Bearings - Single-Row Angular Contact Ball Bearings - Chamfer Dimensions for Outer Ring Non-Thrust Side
Rolling Bearings - Single-Row Cylindrical Roller Bearings - Chamfer Dimensions for Loose Rib and Non-Rib Sides
Rolling bearings - Steel cylindrical rollers - Dimensions and tolerances
Rolling bearings \x97 Cylindrical rollers Part 2: Boundary dimensions, geometrical product specifications (GPS) and tolerance values for ceramic rollers
Round general use light gauge metal containers - Nominal diameters for cylindrical and tapered cans up to 10 000 ml capacity
Rubber - Determination of magnesium content of field and concentrated natural rubber latex by titration
Rubber and Plastics Hoses - Exposure to a Xenon Arc Lamp - Determination of Changes in Colour and Appearance
Rubber latex - Sampling
Rubber, raw - Determination of water content by Karl Fischer method
Rubber, vulcanized - Determination of stress in tension upon heating
Skin barrier for ostomy aids - Test methods Part 1: Size, surface pH and waterabsorbency
Skin barrier for ostomy aids \x97 Test methods Part 2: Wet integrity and adhesive strength
Small craft \x97 Carbon monoxide (CO) detection systems and alarms
Smoke alarms using scattered light, transmitted light or ionization
Soil quality - Guidance on the selection and application of screening methods
Soil quality \x97 Determination of selected explosives and related compounds Part 1: Method using high-performance liquid chromatography (HPLC) with ultraviolet detection
Soil quality \x97 Determination of selected explosives and related compounds Part 2: Method using gas chromatography (GC) with electron capture detection (ECD) or mass spectrometric detection (MS)
Solid mineral fuels \x97 Vocabulary Part 2: Terms relating to sampling, testing and analysis
Space data and information transfer systems - Standard formatted data units - Structure and construction rules
Space data and information transfer systems - Telecommand - Channel service
Space data and information transfer systems - Telecommand - Command operation procedures
Space data and information transfer systems - Telecommand - Data routing service
Space data and information transfer systems - Telecommand Architectural specification for the data management service
Space data and information transfer systems Telemetry channel coding
Space systems - Programme management - Project organization
Space systems - Space environment (natural and artificial) - Observed proton fluences over long duration at GEO and guidelines for selection of confidence level in statistical model of solar proton...
Space systems - Subsystems/units to spacecraft interface control document
Spherical Plain Bearings - Part 1: Radial Spherical Plain Bearings
Spherical Plain Bearings - Part 2: Angular Contact Radial Spherical Plain Bearings
Spherical Plain Bearings - Part 3: Thrust Spherical Plain Bearings
Spherical Plain Bearings - Part 4: Spherical Plain Bearings Rod Ends
Stationary source emissions \x97 Determination of the mass concentration of carbon monoxide, carbon dioxide and oxygen in flue gas \x97 Performance characteristics of automated measuring systems
Stationary source emissions Determination of mass concentration of particulate matter (dust) at low concentrations Manual gravimetric method
Steel and iron castings - Visual examination of surface quality
Surface chemical analysis - Scanning-probe microscopy - Determination of cantilever normal spring constants
Surface chemical analysis - Secondary-ion mass spectrometry - Method for depth profiling of arsenic in silicon
Surface chemical analysis \x97 Scanning-probe microscopy \x97 Determination of geometric quantities using SPM: Calibration of measuring systems
Synchronous belt drives - Automotive belts - Determination of physical properties
Textile Floor Coverings - Coir Mats - Types and Specification
Textile Floor Coverings - Determination of Friability of Attached Foams
Textile Floor Coverings - Determination of Resistance to Delamination
Textile Floor Coverings - Jute Carpet Backing Fabric - Specification
Textile Floor Coverings - Pure Wool, Hand-Knotted Pile Carpets - Specification
Textile floor coverings \x97 Test methods for the determination of fibre bind using a Modified Martindale Machine
Thermal insulation products - Conformity control systems Part 2: In-situ products
Thermal insulation products - Exterior insulating systems for foundations Part 1: Material specification
Thermal insulation products - Exterior insulating systems for foundations Part 2: Principal responsibilities of installers
Thermoplastics Pipes for the Conveyance of Fluids - Dimensions and Tolerances Part 1: Metric Series
Thermoplastics Pipes for the Conveyance of Fluids - Dimensions and Tolerances Part 2: Inch-Based Series
Tools for Moulding - Components of Compression and Injection Moulds and Diecasting Dies - Terms and Symbols
Tools for pressing - Ball-lock punch retainers - Part 1: Types A and B, rectangular and square for light duty
Tools for Pressing - Ball-Lock Punch Retainers - Part 2: Types C and D, Reduced for Light Duty
Tools for pressing - Ball-lock punch retainers - Part 3: Type E, reduced for heavy duty
Tools for pressing - Gas springs - Part 1: General specifications
Tools for pressing - Guide pillar mountings
Tools for pressing \x97 Gas springs Part 3: Gas spring with increased spring force and compact built height
Tools for pressing \x97 Gas springs Part 4: Gas springs with increased spring force and same built height
Tools for pressing \x97 Gas springs Part 5: Safety instructions for gas springs
Tools for pressing Gas springs Part 2: Specification of accessories
Tracked Changes (Redline) - Aerospace \x97 Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes...
Tracked Changes (Redline) - Agricultural tractor drive wheel tyres - Explanation of rolling circumference index (RCI) and speed radius index (SRI) and method of measuring tyre rolling circumference
Tracked Changes (Redline) - Alphabetical ordering of multilingual terminological and lexicographical data represented in the Latin alphabet
Tracked Changes (Redline) - Belt drives - V-ribbed belts for the automotive industry - Fatigue test
Tracked Changes (Redline) - Brazing for aerospace applications \x97 Qualification test for brazers and brazing operators \x97 Brazing of metallic components
Tracked Changes (Redline) - Building construction - Organization of information about construction works Part 2: Framework for classification
Tracked Changes (Redline) - Capability of detection Part 6: Methodology for the determination of the critical value and the minimum detectable value in Poisson distributed measurements by normal approximations
Tracked Changes (Redline) - Capability of detection Part 7: Methodology based on stochastic properties of instrumental noise
Tracked Changes (Redline) - Classification of coals
Tracked Changes (Redline) - Coal and coke - Vocabulary - Part 2: Terms relating to sampling, testing and analysis
Tracked Changes (Redline) - Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 24\xb0 cone connector ends with O-rings
Tracked Changes (Redline) - Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends
Tracked Changes (Redline) - Corrosion-resistant cast steels for general applications
Tracked Changes (Redline) - Determination of the characteristic limits (decision threshold, detection limit and limits of the coverage interval) for measurements of ionizing radiation \x97 Fundamentals and application \x97 Part...
Tracked Changes (Redline) - Diesel engines \x97 Cleanliness assessment of fuel injection equipment
Tracked Changes (Redline) - Diesel fuel - Assessment of lubricity using the high-frequency reciprocating rig (HFRR) Part 2: Limit
Tracked Changes (Redline) - Digital imaging - Image storage - Part 1: Reference model
Tracked Changes (Redline) - Digital imaging - Vocabulary Part 1: Fundamental terms
Tracked Changes (Redline) - Drilling and foundation machinery \x97 Soil or soil and rock mixture drilling and foundation machines \x97 Commercial specifications
Tracked Changes (Redline) - Earth-moving machinery and rough-terrain trucks - Lighting, signalling and marking lights, and reflex reflectors
Tracked Changes (Redline) - Essential oils - Determination of acid value by two titration methods, manual and automatic
Tracked Changes (Redline) - Heat-resistant cast steels and alloys for general applications
Tracked Changes (Redline) - Hollow taper interface with flange contact surface - Part 2: Receivers of types A, C and E for hollow taper shanks of types A, AB, C,...
Tracked Changes (Redline) - Hollow taper interface with flange contact surface - Part 3: Shanks of types T, TA and U
Tracked Changes (Redline) - Hollow taper interface with flange contact surface - Part 4: Receivers of types T and U for hollow taper shanks of types T, TA and U...
Tracked Changes (Redline) - Hollow taper interface with flange contact surface \x97 Part 1: Shanks of types A, AB, C, CB and EB
Tracked Changes (Redline) - Hydraulic fluid power - Online automatic particle-counting systems for liquids - Methods of calibration and validation
Tracked Changes (Redline) - Information and documentation - Document storage requirements for archive and library materials
Tracked Changes (Redline) - Information and documentation - Permanence and durability of writing, printing and copying on paper - Requirements and test methods
Tracked Changes (Redline) - Interior air of road vehicles - Part 1: Whole vehicle test chamber - Specification and method for the determination of volatile organic compounds in cabin interiors...
Tracked Changes (Redline) - Machinery for forestry - Thrown object guard - Test method and performance criteria
Tracked Changes (Redline) - Metallic materials - Fatigue testing - Fatigue crack growth method
Tracked Changes (Redline) - Natural rubber latex concentrate - Determination of alkalinity
Tracked Changes (Redline) - Photography - Digital still cameras - Determination of exposure index, ISO speed ratings, standard output sensitivity, and recommended exposure index
Tracked Changes (Redline) - Photography - Electronic still picture imaging - Resolution and spatial frequency responses
Tracked Changes (Redline) - Plain bearings - Hydrodynamic plain tilting pad thrust bearings under steadystate conditions Part 2: Functions for calculation of tilting pad thrust bearings
Tracked Changes (Redline) - Plain bearings - Quality assurance of thin-walled half bearings - Design FMEA
Tracked Changes (Redline) - Plain bearings - Tolerances - Part 1: Fits
Tracked Changes (Redline) - Plain bearings - Tolerances Part 2: Tolerances on form and position and surface roughness for shafts and thrust collars
Tracked Changes (Redline) - Plastics - Smoke generation - Determination of the corrosivity of fire effluents Part 1: General concepts and applicability
Tracked Changes (Redline) - Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems - Part 2: Electrofusion
Tracked Changes (Redline) - Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems Part 1: Butt fusion
Tracked Changes (Redline) - Pneumatic fluid power \x97 Directional control valves \x97 Measurement of shifting time
Tracked Changes (Redline) - PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame...
Tracked Changes (Redline) - PPE for firefighters \x97 Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame...
Tracked Changes (Redline) - Radio frequency identification of animals - Code structure
Tracked Changes (Redline) - Road vehicles - Controller area network (CAN) - Part 1: Data link layer and physical coding sublayer
Tracked Changes (Redline) - Road vehicles - Controller area network (CAN) - Part 2: High-speed physical medium attachment (PMA) sublayer
Tracked Changes (Redline) - Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostic communication
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 11: Fittings
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 12: Rigid fuel line in copper and its alloys
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 13: Tank pressure control regulator
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 14: Differential pressure fuel content gauge
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 15: Capacitance fuel content gauge
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 18: Gas temperature sensor
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 2: Performance and general test methods
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 3: Check valve
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 4: Manual valve
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 5: Tank pressure gauge
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 7: Pressure relief valve (PRV)
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 8: Excess flow valve
Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components Part 17: Natural gas detector
Tracked Changes (Redline) - Road vehicles - Test contaminants for filter evaluation Part 1: Arizona test dust
Tracked Changes (Redline) - Road vehicles - Traffic accident analysis Part 1: Vocabulary
Tracked Changes (Redline) - Road vehicles \x97 Interchange of digital information on electrical connections between towing and towed vehicles \x97 Part 2: Application layer for brakes and running gear
Tracked Changes (Redline) - Road vehicles \x97 Liquefied natural gas (LNG) fuel system components \x97 Part 10: Rigid fuel line in stainless steel
Tracked Changes (Redline) - Road vehicles \x97 Liquefied natural gas (LNG) fuel system components \x97 Part 19: Automatic valve
Tracked Changes (Redline) - Road vehicles \x97 Liquefied natural gas (LNG) fuel system components \x97 Part 1: General requirements and definitions
Tracked Changes (Redline) - Rolling bearings - Cylindrical rollers - Part 1: Boundary dimensions, geometrical product specifications (GPS) and tolerance values for steel rollers
Tracked Changes (Redline) - Rolling bearings - Needle roller bearings with machined rings - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
Tracked Changes (Redline) - Rubber - Determination of magnesium content of field natural rubber latex by titration
Tracked Changes (Redline) - Rubber, raw - Determination of water content by Karl Fischer method
Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of stress in tension under non-isothermal condition
Tracked Changes (Redline) - Space systems - Space environment (natural and artificial) - Observed proton fluences over long duration at GEO and guidelines for selection of confidence level in statistical...
Tracked Changes (Redline) - Space systems - Subsystems or units to spacecraft interface control document
Tracked Changes (Redline) - Stationary source emissions - Determination of low range mass concentration of dust - Manual gravimetric method
Tracked Changes (Redline) - Steel and iron castings - Visual testing of surface quality
Tracked Changes (Redline) - Synchronous belt drives - Automotive belts - Determination of physical properties
Tracked Changes (Redline) - Thermoplastics pipes for the conveyance of fluids - Dimensions and tolerances Part 1: Metric series
Tracked Changes (Redline) - Tools for pressing - Gas springs - Part 1: General specifications
Tracked Changes (Redline) - Tools for pressing - Gas springs - Part 3: Gas spring with increased spring force and compact built height
Tracked Changes (Redline) - Tools for pressing - Gas springs - Part 4: Gas springs with increased spring force and same built height
Tracked Changes (Redline) - Tools for pressing - Gas springs Part 2: Specification of accessories
Tracked Changes (Redline) - Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 13: File server
Tracked Changes (Redline) - Tractors and machinery for agriculture and forestry - Serial control and communications data network Part 10: Task controller and management information system data interchange
Tracked Changes (Redline) - Tractors and machinery for agriculture and forestry - Serial control and communications data network Tractors and machinery for agriculture and forestry - Serial control and communications...
Tracked Changes (Redline) - Tractors and machinery for agriculture and forestry - Serial control and communications data network
Tracked Changes (Redline) - Tractors and machinery for agriculture and forestry \x97 Serial control and communications data network \x97 Part 7: Implement messages application layer
Tracked Changes (Redline) - Tractors and machinery for agriculture and forestry \x97 Serial control and communications data network Part 3: Data link layer
Tracked Changes (Redline) - Tractors for agriculture and forestry - Roll-over protective structures on narrow tractors - Part 1: Front-mounted ROPS
Tracked Changes (Redline) - Tractors for agriculture and forestry - Rollover protective structures on narrow tractors - Part 2: Rear-mounted ROPS
Tracked Changes (Redline) - Woodruff keyseat cutters - Dimensions
Tracked Changes (Redline) \x96 Tractors and machinery for agriculture and forestry - Serial control and communications data network Part 12: Diagnostics services
Tractors and Machinery for Agriculture and Forestry - Serial Control and Communication Data Network - Part 9: Tractor ECU
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 11: Mobile data element dictionary
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 13: File server
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 1: General standard for mobile data communication
Tractors and Machinery for Agriculture and Forestry - Serial Control and Communications Data Network - Part 2: Physical Layer
Tractors and Machinery for Agriculture and Forestry - Serial Control and Communications Data Network - Part 3: Data Link Layer
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 8: Power train messages
Tractors and machinery for agriculture and forestry - Serial control and communications data network Part 10: Task controller and management information system data interchange
Tractors and machinery for agriculture and forestry - Serial control and communications data network Part 12: Diagnostics services
Tractors and machinery for agriculture and forestry - Serial control and communications data network Part 4: Network layer
Tractors and machinery for agriculture and forestry - Serial control and communications data network Part 5: Network management
Tractors and machinery for agriculture and forestry - Test procedures for positioning and guidance systems in agriculture Part 2: Testing of satellite-based auto-guidance systems during straight and level travel
Tractors and machinery for agriculture and forestry \x97 Serial control and communications data network Part 14: Sequence control
Tractors and machinery for agriculture and forestry \x97 Serial control and communications data network Part 7: Implement messages application layer \x97 Implement messages application layer
Tractors and machinery for agriculture and forestry \x97 Test procedures for positioning and guidance systems in agriculture Part 1: Dynamic testing of satellite-based positioning devices
Tractors and machinery for agriculture and forestry Serial control and communications data network Part 6: Virtual terminal
Tractors and machinery for agriculture and forestry Serial control and communications data network Part 7: Implement messages application layer
Urine-absorbing aids - Part 1: Whole-product testing
Urine-Absorbing Aids - Part 2: Determination of Short-Time Liquid Release (Leakage) under Conditions of Light Incontinence and Low Pressure
Virgin cork, raw reproduction cork, ramassage, gleanings, burnt cork, corkwaste, boiled cork pieces and raw corkwaste - Definitions and packaging
Water quality - Determination of short-chain polychlorinated alkanes (SCCPs) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI)
Woodruff keyseat cutters - Dimensions

<< Prev Next >>