Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
300
340
350
360
370
380
390
395
396
397
398
399
400
401
402
403
404
405
406
407
410
420
430
440
450
460
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| Accelerated life test method of mixed metal oxide anodes for cathodic protection Part 1: Application in concrete | |
| Accelerated life test method of mixed metal oxide anodes for cathodic protection Part 2: Application in soils and natural waters | |
| Accessible design \x97 Auditory guiding signals in public facilities | |
| Accessible design \x97 Information contents, figuration and display methods of tactile guide maps | |
| Accessible design \x97 Shape and colour of a flushing button and a call button, and their arrangement with a paper dispenser installed on the wall in public restroom | |
| Addressing Part 1: Conceptual model | |
| Addressing Part 3: Address data quality | |
| Adhesives - Determination of temperature dependence of shear strength | |
| Adhesives \x97 Classification of thermoplastic wood adhesives for non-structural applications | |
| Adhesives \x97 Wood adhesives for nonstructural applications \x97 Determination of tensile shear strength of lap joints | |
| Aerospace series - Titanium tube for 35 MPa operating pressure Part 1: Inch series | |
| Agricultural irrigation equipment - Filters - Verification of filtration grade | |
| Agricultural tyres for construction machines | |
| Alloyed steel - Determination of manganese - Potentiometric and visual titration method | |
| Aluminium oxide primarily used for the production of aluminium \x97 Method for the determination of flow time | |
| Aluminium oxide primarily used for the production of aluminium \x97 Method for the determination of tapped and untapped density | |
| Anaesthetic and respiratory equipment - Fire-activated oxygen shut-off devices for use during oxygen therapy | |
| Analogue quartz clocks \x97 Timing accuracy | |
| Animal and Vegetable Fats and Oils - Determination of Visible Foots in Crude Fats and Oils | |
| Anodizing of aluminium and its alloys - Method to test the surface abrasion resistance using glass-coated abrasive paper | |
| Biocompatibility evaluation of breathing gas pathways in healthcare applications Part 1: Evaluation and testing within a risk management process | |
| Biocompatibility evaluation of breathing gas pathways in healthcare applications Part 2: Tests for emissions of particulate matter | |
| Biocompatibility evaluation of breathing gas pathways in healthcare applications Part 3: Tests for emissions of volatile organic compounds (VOCs) | |
| Biocompatibility evaluation of breathing gas pathways in healthcare applications Part 4: Tests for leachables in condensate | |
| Biomimetics - Biomimetic structural optimization | |
| Biomimetics - Terminology, concepts and methodology | |
| Biomimetics \x97 Biomimetic materials, structures and components | |
| Brazing - Fluxes for brazing - Classification and technical delivery conditions | |
| Building construction machinery and equipment \x97 Concrete mixers Part 1: Commercial specifications | |
| Building construction machinery and equipment \x97 Concrete mixers Part 2: Procedure for examination of mixing efficiency | |
| Building environment design \x97 Design, test methods and control of hydronic radiant heating and cooling panel systems Part 1: Vocabulary, symbols, technical specifications and requirements | |
| Building environment design \x97 Design, test methods and control of hydronic radiant heating and cooling panel systems Part 2: Determination of heating and cooling capacity of ceiling mounted radiant panels... | |
| Building environment design \x97 Design, test methods and control of hydronic radiant heating and cooling panel systems Part 3: Design of ceiling mounted radiant panels | |
| Building environment design \x97 Design, test methods and control of hydronic radiant heating and cooling panel systems Part 4: Control of ceiling mounted radiant heating and cooling panels | |
| Building environment design \x97 Design, test methods and control of hydronic radiant heating and cooling panel systems Part 6: Input parameters for the energy calculation | |
| Carbonaceous materials for the production of aluminium - Cathode blocks and baked anodes - Determination of compressive strength | |
| Characterisation principles for soils, buildings and infrastructures contaminated by radionuclides for remediation purposes | |
| Clothing - Digital fittings - Attributes of virtual garments | |
| Clothing \x97 Digital fittings Part 1: Vocabulary and terminology used for the virtual human body | |
| Clothing \x97 Digital fittings Part 2: Vocabulary and terminology used for attributes of the virtual human body | |
| Clothing \x97 Standard method of garment measurement | |
| Coalbed methane exploration and development \x97 Terms and definitions | |
| Coffee \x97 Sensory analysis \x97 Vocabulary | |
| Coffee and coffee products \x97 Determination of acrylamide \x97 Methods using HPLC-MS/MS and GC-MS after derivatization | |
| Coke Determination of coke reactivity index (CRI) and coke strength after reaction (CSR) | |
| Commercial road vehicles \x97 Coupling equipment between vehicles in multiple vehicle combinations \x97 Strength requirements | |
| Conducting and dissipative rubbers, vulcanized or thermoplastic - Measurement of resistivity | |
| Continuous surface miners (CSM) \x97 Safety requirements | |
| Conveyor belts - Test atmospheres and conditioning periods | |
| Conveyor belts Test atmospheres and conditioning periods | |
| Cosmetics \x97 Sun protection test methods \x97 Percentage of water resistance | |
| Design principles for communication support board using pictorial symbols | |
| Determination of particle density by sedimentation methods Part 1: Isopycnic interpolation approach | |
| Determination of particle density by sedimentation methods Part 2: Multi-velocity approach | |
| Diamond-like carbon films \x97 Determination of friction and wear characteristics of diamond-like carbon films by ball-on-disc method | |
| Document management - Electronic document file format for long-term preservation Part 2: Use of ISO 32000-1 (PDF/A-2) | |
| Document management - Electronic document file format for long-term preservation Part 3: Use of ISO 32000-1 with support for embedded files (PDF/A-3) | |
| Document management \x97 AFP/Archive | |
| Document management \x97 Assessing ECM/ EDRM implementations \x97 Trustworthiness | |
| Document management \x97 Electronic document file format for long-term preservation Part 4: Use of ISO 32000-2 (PDF/A-4) | |
| Document management Electronic document file format for long-term preservation Part 1: Use of PDF 1.4 (PDF/A-1) | |
| Energy performance of buildings - Schedule and condition of building, zone and space usage for energy calculation Part 1: Non-residential buildings | |
| Energy performance of buildings \x97 Schedule and condition of building, zone and space usage for energy calculation Part 2: Residential buildings | |
| Environmental solid matrices \x97 Determination of polychlorinated biphenyls (PCB) by gas chromatography \x97 mass selective detection (GC-MS) or electron-capture detection (GC-ECD) | |
| Eye and face protection for sports use Part 3: Requirements and test methods for eyewear intended to be used for surface swimming | |
| Fasteners - Terminology | |
| Fertilizer and soil conditioners \x97 Fertilizer grade urea \x97 General requirements | |
| Fertilizers and soil conditioners - Determination of biuret content of urea-based fertilizers - HPLC method | |
| Fertilizers and soil conditioners - Water soluble fertilizer - General requirements | |
| Fertilizers and soil conditioners \x97 Controlled-release fertilizer \x97 General requirements | |
| Fibre ropes for offshore stationkeeping - Polyester | |
| Fibre ropes for offshore stationkeeping Part 1: General specification | |
| Fibre ropes for offshore stationkeeping Part 2: Polyester | |
| Fibre ropes for offshore stationkeeping Part 3: High modulus polyethylene (HMPE) | |
| Fibre ropes for offshore stationkeeping Part 4: Polyarylate | |
| Fibre ropes for offshore stationkeeping Part 5: Aramid | |
| Financial services - Biometrics - Security framework | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of thermal diffusivity of monolithic ceramics by flash method | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure \x97 Determination of elastic properties by ultrasonic technique | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Determination of compressive strength of ceramic granules | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Determination of density and apparent porosity | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure \x97 Determination of the resistance to crack propagation by notch... | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Methods for chemical analysis of impurities in yttrium oxide powders using inductively coupled plasma-optical emission spectrometry | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for air-purification performance of semiconducting photocatalytic materials by test chamber method under indoor lighting environment Part 1: Removal of formaldehyde... | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for determining elastic modulus and bending strength of ceramic tube and rings | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Testing method for macro-heterogeneity in microstructure | |
| Fluid power - Specification of reference dictionary Part 2: Definitions of classes and properties of pneumatics | |
| Fluid power \x97 Specification of reference dictionary Part 1: General overview on organization and structure | |
| Food and feed products - General guidelines for determination of nitrogen by Kjeldahl method | |
| Foodstuffs \x97 Determination of water activity | |
| Friction stir spot welding - Aluminium Part 5: Quality and inspection requirements | |
| Friction stir spot welding \x97 Aluminium Part 1: Vocabulary | |
| Friction stir spot welding \x97 Aluminium Part 2: Design of weld joints | |
| Friction stir spot welding \x97 Aluminium Part 3: Qualification of welding personnel | |
| Friction stir spot welding \x97 Aluminium Part 4: Specification and qualification of welding procedures | |
| Functional pigments and extenders for special application Part 3: Fumed silica for silicone rubber application | |
| Functional pigments and extenders for special applications Part 1: Nanoscale calcium carbonate for sealant application | |
| Functional pigments and extenders for special applications Part 2: Nanoscale titanium dioxide for sunscreen application | |
| Functional pigments and extenders for special applications Part 4: Nanoscale titanium dioxide for photocatalytic application | |
| Gas analysis - Purity analysis and the treatment of purity data | |
| Gas analysis \x97 Sampling guidelines | |
| Gas cylinders - Inspection of the cylinder installation, and requalification of high pressure cylinders for the on-board storage of natural gas as a fuel for automotive vehicles | |
| Gas turbine combined cycle power plants \x97 Thermal performance tests | |
| Gears - Evaluation of instruments for the measurement of individual gears | |
| Geographic information - Classification systems Part 1: Classification systems structure | |
| Geographic information - Classification systems Part 2: Land Cover Meta Language (LCML) | |
| Geographic Information - Conformance and Testing | |
| Geographic information - Core profile of the spatial schema | |
| Geographic information - Data product specifications | |
| Geographic information - Filter encoding | |
| Geographic information - Geodetic references Part 1: International terrestrial reference system (ITRS) | |
| Geographic information - Geodetic register | |
| Geographic information - Geospatial API for features Part 1: Core | |
| Geographic information - Ontology Part 4: Service ontology | |
| Geographic information - Place Identifier (PI) architecture | |
| Geographic information - Preservation of digital data and metadata Part 2: Content specifications for Earth observation data and derived digital products | |
| Geographic information - Registry of representations of geographic point location | |
| Geographic information - Rights expression language for geographic information - GeoREL | |
| Geographic information - Schema for moving features | |
| Geographic information - Spatial referencing by coordinates Part 2: Extension for parametric values | |
| Geographic information - Temporal schema | |
| Geographic information - Terminology | |
| Geographic information - Well-known text representation of coordinate reference systems | |
| Geographic information \x97 Conceptual schema language | |
| Geographic information \x97 Discrete Global Grid Systems Specifications Part 1: Core Reference System and Operations, and Equal Area Earth Reference System | |
| Geographic information \x97 Geography Markup Language (GML) Part 2: Extended schemas and encoding rules | |
| Geographic information \x97 Imagery sensor models for geopositioning Part 1: Fundamentals | |
| Geographic information \x97 Ontology Part 2: Rules for developing ontologies in the Web Ontology Language (OWL) | |
| Geographic information \x97 Place Identifier (PI) architecture Part 2: Place Identifier (PI) linking | |
| Geographic information \x97 Preservation of digital data and metadata Part 1: Fundamentals | |
| Geographic information \x97 Reference model Part 2: Imagery | |
| Geographic information \x97 Schema for coverage geometry and functions Part 2: Coverage implementation schema | |
| Geographic information Metadata | |
| Geographic information Methodology for feature cataloguing | |
| Geographic information Portrayal | |
| Geographic information Positioning services | |
| Geographic information Profiles | |
| Geographic information Quality evaluation procedures | |
| Geographic Information Reference Model | |
| Geographic information Rules for application schema | |
| Geographic information Schema for coverage geometry and functions | |
| Geographic information Services | |
| Geographic information Simple feature access Part 1: Common architecture | |
| Geographic information Spatial referencing by coordinates | |
| Geographic information Spatial referencing by geographic identifiers | |
| Geographic information Spatial schema | |
| Geographic information Web map server interface | |
| Geospatial Digital Rights Management Reference Model (GeoDRM RM) | |
| Glass in building \x97 Electrochromic glazings \x97 Accelerated ageing test and requirements | |
| Graphic technology \x97 Prepress data exchange \x97 Tone adjustment curves exchange | |
| Green tea - Vocabulary | |
| Grey cast irons - Classification | |
| Guidance for gamma spectrometry measurement of radioactive waste | |
| Healthcare organization management \x97 Pandemic response (respiratory) \x97 Functions and quality evaluation of specimen collection booth | |
| Hot-dip galvanized and zinc-aluminium coated high tensile steel wire for bridge cables \x97 Specifications | |
| Hydraulic fluid power - Design methodology for energy efficient systems | |
| Hydraulic fluid power \x97 Test methods for couplings actuated with or without tools | |
| Hydrometry - Low cost baffles to aid fish passage on triangular profile gauging weirs | |
| Hydrometry \x97 Liquid flow measurement using end depth method in channels with a free overfall | |
| Image technology colour management \x97 Black point compensation | |
| Imaging materials - Colour reflection prints - Test method for ozone gas fading stability | |
| Imaging materials - Films and paper - Determination of dimensional change | |
| Imaging materials - Methods for measuring indoor light stability of photographic prints Part 1: General guidance and requirements | |
| Imaging Materials - Methods for the Evaluation of the Effectiveness of Chemical Conversion of Silver Images Against Oxidation | |
| Imaging materials - Optical discs - Care and handling for extended storage | |
| Imaging materials - Photo books - Test methods for permanence and durability | |
| Imaging Materials - Photographic Film - Determination of Folding Endurance | |
| Imaging Materials - Photographic Film and Paper - Determination of Curl | |
| Imaging Materials - Photographic Films - Specifications for Safety Film | |
| Imaging Materials - Photographic Films and Papers - Wedge Test for Brittleness | |
| Imaging materials - Photographic reflection prints - Determination of abrasion resistance of photographic images | |
| Imaging materials - Pictorial colour reflection prints - Methods for evaluating image stability under outdoor conditions | |
| Imaging Materials - Polyester-Base Magnetic Tape - Storage Practices | |
| Imaging materials - Processed colour photographs - Methods for measuring thermal stability | |
| Imaging Materials - Processed Films - Method for Determining Lubrication | |
| Imaging materials - Processed imaging materials - Photographic activity test for enclosure materials | |
| Imaging materials - Processed photographic films - Methods for determining scratch resistance | |
| Imaging Materials - Processed Photographic Films, Plates and Papers - Filing Enclosures and Storage Containers | |
| Imaging Materials - Processed Photographic Plates - Storage Practices | |
| Imaging Materials - Processed Photographic Reflection Prints - Storage Practices | |
| Imaging materials - Processed vesicular photographic film - Specifications for stability | |
| Imaging materials - Reflection colour photographic prints - Method for testing humidity fastness | |
| Imaging materials - Reflection colour photographic prints - Method for testing stability under low humidity conditions | |
| Imaging materials - Reflection colour photographic prints - Test print construction and measurement | |
| Imaging materials - Scratch resistance of photographic prints Part 1: General test method | |
| Imaging materials - Scratch resistance of photographic prints Part 2: Sclerometer test method | |
| Imaging Materials - Test Methods for Arrhenius Type Prediction | |
| Imaging Materials - Unprocessed Photographic Films and Papers - Storage Practices | |
| Imaging materials - Wet-processed silver-gelatin type black-and-white photographic reflection prints - Specifications for dark storage | |
| Imaging materials \x97 Digital hard copy for medical imaging \x97 Methods of measuring permanence | |
| Imaging materials \x97 Magnetic hard drives used for image storage \x97 Care and handling | |
| Imaging materials \x97 Methods for measuring indoor light stability of photographic prints Part 2: Xenon-arc lamp exposure | |
| Imaging materials \x97 Photographic reflection prints \x97 Methods for measuring indoor light stability | |
| Imaging materials Ammonia-processed diazo photographic film Specifications for stability | |
| Imaging materials and prints - Abrasion resistance Part 2: Rub testing of photographic prints | |
| Imaging materials and prints \x97 Abrasion resistance Part 1: General rub testing methods | |
| Imaging materials Colour images on paper prints Determination of indoor water resistance of printed colour images | |
| Imaging materials Information stored on magneto-optical (MO) discs Method for estimating the life expectancy based on the effects of temperature and relative humidity | |
| Imaging materials Magnetic tape Care and handling practices for extended usage | |
| Imaging materials Multiple media archives Storage environment | |
| Imaging materials Permanence Vocabulary | |
| Imaging materials Photographic film and papers Method for determining the resistance of photographic emulsions to wet abrasion | |
| Imaging materials. Adhesive mounting systems. Specifications | |
| Imaging materials. Compact discs (CD-ROM). Method for estimating the life expectancy based on the effects of temperature and relative humidity | |
| Imaging materials. Optical disk media. Storage practices | |
| Imaging materials. Processed silver-gelatin type black-and-white film. Specifications for stability | |
| Imaging materials. Recordable compact disc systems. Method for estimating the life expectancy based on the effects of temperature and relative humidity | |
| Implants for surgery - Orthopaedic joint prosthesis Part 1: Procedure for producing parametric 3D bone models from CT data of the knee | |
| Implants for surgery \x97 Cleanliness of orthopedic implants \x97 General requirements | |
| Implants for surgery \x97 Test methods of material for use as a cortical bone model | |
| Industrial automation systems and integration - Process specification language Part 11: PSL core | |
| Industrial automation systems and integration - Process specification language Part 12: Outer core | |
| Industrial automation systems and integration - Process specification language Part 13: Duration and ordering theories | |
| Industrial automation systems and integration - Process specification language Part 14: Resource theories | |
| Industrial automation systems and integration - Process specification language Part 1: Overview and basic principles | |
| Industrial automation systems and integration - Process specification language Part 42: Definitional extension: Temporal and state extensions | |
| Industrial automation systems and integration - Process specification language Part 44: Definitional extension: Resource extensions | |
| Industrial automation systems and integration - Standardized procedures for production systems engineering Part 2: Reference process for seamless production planning | |
| Industrial automation systems and integration - Standardized procedures for production systems engineering Part 3: Information flows in production planning processes | |
| Industrial automation systems and integration - Standardized procedures for production systems engineering Part 4: Key performance indicators (KPIs) in production planning processes | |
| Industrial automation systems and integration \x97 Process specification language Part 41: Definitional extension: Activity extensions | |
| Industrial automation systems and integration \x97 Process specification language Part 43: Definitional extension: Activity ordering and duration extensions | |
| Industrial automation systems and integration \x97 Standardized procedures for production systems engineering Part 5: Manufacturing change management | |
| Industrial valves - Lined metal quarter turn and check valves for chemical process and related industries | |
| Information and documentation \x97 Interlibrary Loan Transactions | |
| Inhalational anaesthesia systems \x97 Draw-over anaesthetic systems | |
| Intelligent transport systems (ITS) \x97 Urban mobility applications via nomadic device for green transport management Part 1: General requirements for data exchange between ITS stations | |
| Intelligent transport systems \x97 Commercial freight \x97 Automotive visibility in the distribution supply chain Part 1: Architecture and data definitions | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 6LoWPAN networking | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 CoAP facility | |
| Intelligent transport systems \x97 External hazard detection and notification systems \x97 Basic requirements | |
| Intelligent transport systems \x97 Pedestrian detection and collision mitigation systems (PDCMS) \x97 Performance requirements and test procedures | |
| Internal combustion engines Piston pins Part 1: General specifications | |
| Internal combustion engines Piston pins Part 2: Inspection measuring principles | |
| International museum statistics | |
| Interpreting services \x97 General requirements and recommendations | |
| Lifts (elevators) Measurement of lift ride quality | |
| Lung ventilators and related equipment - Vocabulary and semantics Part 2: High frequency and jet ventilation | |
| Lung ventilators and related equipment - Vocabulary and semantics | |
| Lung ventilators and related equipment \x97 Vocabulary and semantics Part 3: Respiratory care | |
| Machinery for forestry \x97 Noise test code | |
| Management system for private security operations \x97 Requirements with guidance for use | |
| Measurement of radioactivity in the environment - Soil - Part 2: Guidance for the selection of the sampling strategy, sampling and pre-treatment of samples | |
| Measurement of radioactivity in the environment - Soil - Part 3: Measurement of gammaemitting radionuclides | |
| Measurement of radioactivity in the environment - Soil Part 1: General guidelines and definitions | |
| Measurement of radioactivity in the environment - Soil Part 4: Measurement of plutonium isotopes (plutonium 238 and plutonium 239 + 240) by alpha spectrometry | |
| Measurement of radioactivity in the environment - Soil Part 5: Measurement of strontium 90 | |
| Measurement of radioactivity in the environment - Soil Part 6: Measurement of gross alpha and gross beta activities | |
| Measurement of radioactivity in the environment \x97 Soil Part 7: In situ measurement of gammaemitting radionuclides | |
| Measurement of ride quality Part 1: Lifts (elevators) | |
| Measurement of ride quality Part 2: Escalators and moving walks | |
| Mechanical Vibration - Balancing - Vocabulary | |
| Mechanical vibration - Evaluation of measurement results from dynamic tests and investigations on bridges | |
| Mechanical vibration and shock - Characterization of the dynamic mechanical properties of visco-elastic materials - Part 6: Time-temperature superposition | |
| Mechanical vibration and shock - Characterization of the dynamic mechanical properties of visco-elastic materials Part 5: Poisson ratio based on comparison between measurements and finite element analysis | |
| Mechanical vibration and shock - Characterization of the dynamic mechanical properties of viscoelastic materials Part 4: Dynamic stiffness method | |
| Metallic and other inorganic coatings \x97 Determination of thermal conductivity of thermal barrier coatings | |
| Metallic powders - Determination of apparent density and flow rate at elevated temperatures Part 1: Determination of apparent density at elevated temperatures | |
| Metallic powders \x97 Determination of apparent density and flow rate at elevated temperatures Part 2: Determination of flow rate at elevated temperatures | |
| Method for the Assessment of the Degree of Pigment or Carbon Black Dispersion in Polyolefin Pipes, Fittings and Compounds | |
| Method of determining coalbed methane content | |
| Microbeam analysis - Analytical electron microscopy - Method of determination for apparent growth direction of nanocrystals by transmission electron microscopy | |
| Microbiology of food and animal feeding stuffs Horizontal methods for sampling techniques from surfaces using contact plates and swabs | |
| Microscopes - Definition and measurement of illumination properties Part 3: Incident light fluorescence microscopy with incoherent light sources | |
| Microscopes - Designation of microscope objectives Part 4: Polarization characteristics | |
| Microscopes \x97 Definition and measurement of illumination properties Part 1: Image brightness and uniformity in bright field microscopy | |
| Microscopes \x97 Definition and measurement of illumination properties Part 2: Illumination properties related to the colour in bright field microscopy | |
| Microscopes \x97 Designation of microscope objectives Part 3: Spectral transmittance | |
| Microscopes \x97 Minimum requirements for binocular tubes | |
| Mining and earth-moving machinery \x97 Rock drill rigs and rock reinforcement rigs Part 1: Vocabulary | |
| Mining and earth-moving machinery \x97 Rock drill rigs and rock reinforcement rigs Part 2: Safety requirements | |
| Mobile elevating work platforms Operator (driver) training | |
| Mobile elevating work platforms Safety principles, inspection, maintenance and operation | |
| Motorcycles \x97 Verification of total running resistance force during mode running on a chassis dynamometer | |
| Nanotechnologies \x97 In vitro MTS assay for measuring the cytotoxic effect of nanoparticles | |
| Natural rubber latex concentrate \x97 Determination of total phosphate content by spectrophotometric method | |
| Nuclear energy \x97 Determination of neutron fluence and displacement per atom (dpa) in reactor vessel and internals | |
| Ophthalmic optics - Contact lens care products Part 2: Method for evaluating disinfecting efficacy by contact lens care products using trophozoites of Acanthamoeba species as the challenge organisms | |
| Ophthalmic optics \x97 Contact lens care products \x97 Method for evaluating Acanthamoeba encystment by contact lens care products | |
| Optics and photonics - Designation of microscope objectives - Part 1: Flatness of field/Plan | |
| Optics and photonics - Designation of microscope objectives Part 2: Chromatic correction | |
| Organic coatings on aluminium and its alloys - Methods for specifying decorative and protective organic coatings on aluminium Part 2: Liquid coatings | |
| Organic coatings on aluminium and its alloys \x97 Methods for specifying decorative and protective organic coatings on aluminium Part 1: Powder coatings | |
| Paper and board - Determination of tensile properties - Part 3: Constant rate of elongation method (100 mm/min) | |
| Paper and board \x97 Automated off-line testing of physical properties for CD (cross direction) profiles | |
| Performance rating of centrifugal refrigerant compressor | |
| Performance rating of positive displacement refrigerant compressor | |
| Petroleum and natural gas industries - Modular drilling rigs for offshore fixed platforms | |
| Petroleum, petrochemical and natural gas industries \x97 External corrosion protection of risers by coatings and linings Part 1: Elastomeric coating systems-polychloropr ene or EPDM | |
| Petroleum, petrochemicals and natural gas industries \x97 Internal coating and lining of carbon steel process vessels Part 1: Technical requirements | |
| Photography - Archiving systems - Imaging systems quality analysis Part 1: Reflective originals | |
| Photography - Determination of Residual Thiosulfate and Other Related Chemicals in Processed Photographic Materials - Methods Using Iodine-Amylose, Methylene Blue and Silver Sulfide | |
| Photography - Digital cameras - Chromatic displacement measurements | |
| Photography - Digital cameras - Measuring low-light performance | |
| Photography - Processed photographic colour films and paper prints - Methods for measuring image stability | |
| Photography - Processed Safety Photographic Films - Storage Practices | |
| Photography - Thermally Processed Silver Microfilm - Specifications for Stability | |
| Photography \x97 Archiving Systems \x97 Vocabulary | |
| Photography \x97 Digital cameras \x97 Image flare measurement | |
| Photography \x97 Digital cameras \x97 Measuring low-light performance | |
| Pigments, dyestuffs and extenders \x97 Terminology Part 1: General terms | |
| Pigments, dyestuffs and extenders \x97 Terminology Part 2: Classification of colouring materials according to colouristic and chemical aspects | |
| Plain bearings \x97 Bearings with embedded solid lubricants | |
| Plastics - Determination of tensile properties at high strain rates | |
| Plastics - Evaluation of the adhesion interface performance in plastic-metal assemblies Part 5: Fracture energy | |
| Plastics \x97 Determination of aerobic biodegradation of non-floating plastic materials in a seawater/sandy sediment interface \x97 Method by measuring the oxygen demand in closed respirometer | |
| Plastics \x97 Determination of scratch properties | |
| Plastics \x97 Evaluation of the adhesion interface performance in plastic-metal assemblies Part 1: Guidelines for the approach | |
| Plastics \x97 Evaluation of the adhesion interface performance in plastic-metal assemblies Part 2: Test specimens | |
| Plastics \x97 Evaluation of the adhesion interface performance in plastic-metal assemblies Part 3: Test methods | |
| Plastics \x97 Evaluation of the adhesion interface performance in plastic-metal assemblies Part 4: Environmental conditions for durability | |
| Plastics \x97 Evaluation of the adhesion interface performance in plastic-metal assemblies Part 6: Accelerated degradation test | |
| Plastics piping systems \x97 Glass-reinforced thermosetting plastics (GRP) pipes and fittings \x97 Test method to prove the structural design of fittings | |
| Plastics piping systems for non-pressure drainage and sewerage - Polyester resin concrete (PRC) Part 1: Pipes and fittings with flexible joints | |
| Plastics piping systems for soil and waste discharge (low and high temperature) inside buildings \x97 Styrene copolymer blends (SAN + PVC) | |
| Polyethylene (PE) materials for piping systems \x97 Determination of resistance to slow crack growth under cyclic loading \x97 Cracked Round Bar test method | |
| Polyethylene (PE) materials for piping systems \x97 Determination of Strain Hardening Modulus in relation to slow crack growth \x97 Test method | |
| PPE ensembles for firefighters undertaking specific rescue activities Part 1: General | |
| PPE ensembles for firefighters undertaking specific rescue activities Part 4: Gloves | |
| PPE ensembles for firefighters undertaking specific rescue activities Part 5: Helmet | |
| PPE ensembles for firefighters undertaking specific rescue activities Part 6: Footwear | |
| Professional farmer organization - Guidance | |
| Radiation protection - Performance criteria for service laboratories performing biological dosimetry by cytogenetics | |
| Recycled aggregates for concrete | |
| Refractory test-piece preparation \x97 Gunning refractory panels by wet gunning techniques | |
| Rigid Cellular Plastics - Determination of Shear Strength | |
| Rigid cellular plastics Determination of tensile properties | |
| Rims for agricultural, forestry and construction machines | |
| Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 1: Pocket interface definition | |
| Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 2: Test methods and general performance requirements | |
| Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections Part 4: Pyrotechnic device and harness connector assembly - type 2 | |
| Road Vehicles - M14 X 1,25 Spark Plugs with Flat Seating and Their Cylinder Head Housings | |
| Road vehicles - Test devices for target vehicles, vulnerable road users and other objects, for assessment of active safety functions Part 3: Requirements for passenger vehicle 3D targets | |
| Road vehicles - Test devices for target vehicles, vulnerable road users and other objects, for assessment of active safety functions Part 5: Requirements for powered two-wheeler targets | |
| Road vehicles \x97 Test devices for target vehicles, vulnerable road users and other objects, for assessment of active safety functions Part 1: Requirements for passenger vehicle rear-end targets | |
| Road vehicles \x97 Test devices for target vehicles, vulnerable road users and other objects, for assessment of active safety functions Part 2: Requirements for pedestrian targets | |
| Road vehicles \x97 Test devices for target vehicles, vulnerable road users and other objects, for assessment of active safety functions Part 4: Requirements for bicyclist targets | |
| Robotics - Performance criteria and related test methods for service robots Part 2: Navigation | |
| Robotics - Performance criteria and related test methods for service robots Part 4: Lower-back support robots | |
| Robotics \x97 Performance criteria and related test methods for service robots Part 1: Locomotion for wheeled robots | |
| Robotics \x97 Performance criteria and related test methods for service robots Part 3: Manipulation | |
| Rough-terrain trucks - Non-integrated personnel work platforms Part 1: Design, safety requirements and verification | |
| Rough-terrain trucks - Nonintegrated personnel work platforms Part 2: User requirements | |
| Rubber \x97 Determination of total sulfur content by ion chromatography | |
| Rubber and rubber products - Guidance on the application of statistics to physical testing | |
| Rubber Calibration and verification of hardness testers | |
| Rubber compounding ingredients \x97 Silica \x97 Oil absorption of precipitated silica | |
| Rubber compounding ingredients Determination of multipoint nitrogen surface area (NSA) and statistical thickness surface area (STSA) | |
| Rubber Guide to the calibration of test equipment | |
| Rubber hoses and hose assemblies Wire- or textile-reinforced single-pressure types for hydraulic applications Specification | |
| Rubber hoses and tubing for fuel circuits for internal combustion engines \x97 Specification \x97 Part 1: Diesel fuels | |
| Rubber hoses and tubing for fuel circuits for internal combustion engines Specification Part 2: Gasoline fuels | |
| Rubber, raw natural, and rubber latex, natural \x97 Determination of nitrogen content by Micro Dumas combustion method | |
| Rubber, raw, vulcanised \x97 Determination of metal content by ICP-OES | |
| Rubber, vulcanized or thermoplastic - Hardness testing - Introduction and guide | |
| Rubber, vulcanized or thermoplastic \x97 Low temperature testing \x97 General introduction and guide | |
| Rubber, vulcanized or thermoplastic Accelerated ageing and heat resistance tests | |
| Securities and related financial instruments \x97 Financial Instrument Short Name (FISN) | |
| Security controls and implementation for third party payment service providers - Guidance and requirements | |
| Ships and marine technology - Machinery-space flammable oil systems - Prevention of leakage of flammable oil | |
| Ships and marine technology - Measurement of changes in hull and propeller performance Part 2: Default method | |
| Ships and marine technology - Ship's mooring and towing fittings - Horizontal roller fairleads | |
| Ships and marine technology - Survival equipment for survival craft and rescue boats | |
| Ships and marine technology \x97 Gate valves for use in low temperature applications \x97 Design and testing requirements | |
| Ships and marine technology \x97 Marine combined connecting mooring line | |
| Ships and marine technology \x97 Marine NOx reduction agent AUS 40 Part 1: Quality requirements | |
| Ships and marine technology \x97 Marine NOx reduction agent AUS 40 Part 2: Test methods | |
| Ships and marine technology \x97 Marine NOx reduction agent AUS 40 Part 3: Handling, transportation and storage | |
| Ships and marine technology \x97 Measurement of changes in hull and propeller performance Part 1: General principles | |
| Ships and marine technology \x97 Measurement of changes in hull and propeller performance Part 3: Alternative methods | |
| Ships and marine technology Terms, abbreviations, graphical symbols and concepts on navigation | |
| Soil quality - Determination of the toxic effects of pollutants on germination and early growth of higher plants | |
| Soil quality - Guidance on leaching procedures for subsequent chemical and ecotoxicological testing of soils and soil materials | |
| Soil quality - Guidance on long and short term storage of soil samples | |
| Soil quality \x97 Procedure for site-specific ecological risk assessment of soil contamination (soil quality TRIAD approach) | |
| Soil quality \x97 Sustainable remediation | |
| Soil quality Guidance on the determination of background values | |
| Solid mineral fuels \x97 Determination of chlorine content | |
| Space data and information transfer systems - Space Communication Cross Support - Service Management - Service Specification | |
| Space data and information transfer systems - Space Link Extension - Application Program Interface for Return All Frames Service | |
| Space data and information transfer systems - Space Link Extension - Application Program Interface for Return Channel Frames Service | |
| Space data and information transfer systems - Space Link Extension - Application Program Interface for Return Operational Control Fields Service | |
| Space data and information transfer systems - Space Link Extension - Application Program Interface for the Forward CLTU Service | |
| Space data and information transfer systems - Space Link Extension - Application Program Interface for the Forward Space Packet Service | |
| Space data and information transfer systems - Space Link Extension - Application Program Interface for Transfer Services - Core Specification | |
| Space data and information transfer systems - Space Link Extension - Internet Protocol for Transfer Services | |
| Space data and information transfer systems - Spacecraft Onboard Interface Services - Subnetwork Test Service | |
| Space systems \x97 Guidelines for the management of systems engineering | |
| Spices and condiments \x97 Seasoning oil of Zanthoxyli pericarpium \x97 Specification | |
| Stationary source emissions \x97 Determination of the biogenic fraction in CO2 in stack gas using the balance method | |
| Summer toboggan runs Part 1: Safety requirements and test methods | |
| Summer toboggan runs Part 2: Safety requirements for operation | |
| Surface chemical analysis - Auger electron spectroscopy and X-ray photoelectron spectroscopy - Determination of lateral resolution | |
| Surface chemical analysis - Electron spectroscopies - Procedures for identifying, estimating and correcting for unintended degradation by Xrays in a material undergoing analysis by X-ray photoelectron spectroscopy | |
| Tea - Determination of theaflavins in black tea - Method using high performance liquid chromatography | |
| Test method for staple length of dehaired cashmere \x97 Hand-arranging method | |
| Testing of concrete Part 14: Setting time of concrete mixtures by resistance to penetration | |
| Testing of concrete Part 3: Making and curing test specimens | |
| Testing of concrete Part 4: Strength of hardened concrete | |
| Testing of concrete Part 6: Sampling, preparing and testing of concrete cores | |
| Testing of concrete Part 8: Determination of drying shrinkage of concrete for samples prepared in the field or in the laboratory | |
| Testing of concrete Part 9: Determination of creep of concrete cylinders in compression | |
| Textile Glass - Determination of Combustible-Matter Content | |
| Textile Glass - Staple Fibres of Filaments - Determination of Average Diameter | |
| Textile machinery and accessories \x97 Strips for water jet solidification | |
| Textile machinery and accessories \x97 Web roller cards \x97 Terms and definitions | |
| Textiles - Determination of resistance to water penetration - Impact penetration test | |
| Thermal insulation products \x97 Rigid nano-microporous insulation for industrial applications \x97 Specification | |
| Thermal spraying - Classification method of adhesive strength by indentation | |
| Timekeeping instruments - Watch external parts made of hard material - General requirements and test methods | |
| Tissue-engineered medical products - Bioactive ceramics - Method to measure cell migration in porous materials | |
| Tourism and related services - Yacht harbours and dry stacks - Requirements for clean harbours and active biodiversity harbours | |
| TPMS snap-in valves Part 1: Identification | |
| TPMS snap-in valves Part 2: Valve environment | |
| TPMS snap-in valves Part 3: Performances | |
| Traceability of crustacean products \x97 Specifications on the information to be recorded in captured crustacean distribution chains | |
| Traceability of molluscan products - Specifications on the information to be recorded in captured molluscan distribution chains | |
| Traceability of molluscan products \x97 Specifications on the information to be recorded in farmed molluscan distribution chains | |
| Tracked Changes (Redline) - Aerospace series \x97 Titanium tube for 35 MPa operating pressure \x97 Part 1: Inch series | |
| Tracked Changes (Redline) - Alloyed steels \x97 Determination of manganese \x97 Potentiometric or visual titration method | |
| Tracked Changes (Redline) - Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency | |
| Tracked Changes (Redline) - Coke \x97 Determination of coke reactivity index (CRI) and coke strength after reaction (CSR) | |
| Tracked Changes (Redline) - Conducting and dissipative rubbers, vulcanized or thermoplastic - Measurement of resistivity | |
| Tracked Changes (Redline) - Fibre ropes for offshore stationkeeping - Part 5: Aramid | |
| Tracked Changes (Redline) - Fibre ropes for offshore stationkeeping \x97 Part 4: Polyarylate | |
| Tracked Changes (Redline) - Financial services - Financial instrument short name (FISN) | |
| Tracked Changes (Redline) - Geographic information \x97 Geodetic register | |
| Tracked Changes (Redline) - Geographic information \x97 Reference model Part 2: Imagery | |
| Tracked Changes (Redline) - Geographic information \x97 Terminology | |
| Tracked Changes (Redline) - Geographic information \x97 Well-known text representation of coordinate reference systems | |
| Tracked Changes (Redline) - Glass in building - Electrochromic glazings - Accelerated ageing test and requirements | |
| Tracked Changes (Redline) - Green tea - Vocabulary | |
| Tracked Changes (Redline) - Hydraulic fluid power \x97 Test methods for couplings actuated with or without tools | |
| Tracked Changes (Redline) - Hydrometry - Low cost baffles to aid fish passage on triangular profile gauging weirs | |
| Tracked Changes (Redline) - Imaging materials - Colour images - Determination of water resistance of printed colour images | |
| Tracked Changes (Redline) - Imaging materials - Methods for measuring indoor light stability of photographic prints - Part 1: General guidance and requirements | |
| Tracked Changes (Redline) - Imaging materials - Permanence - Vocabulary | |
| Tracked Changes (Redline) - Imaging materials \x97 Methods for measuring indoor light stability of photographic prints \x97 Part 2: Xenon-arc lamp exposure | |
| Tracked Changes (Redline) - Imaging materials \x97 Photo books \x97 Test methods for permanence and durability | |
| Tracked Changes (Redline) - Imaging materials \x97 Photographic activity test for enclosure materials \x97 Processed silver-gelatin and dye-gelatin prints | |
| Tracked Changes (Redline) - Imaging materials \x97 Reflection colour photographic prints \x97 Method for testing humidity fastness | |
| Tracked Changes (Redline) - Information and documentation - Interlibrary Loan Transactions | |
| Tracked Changes (Redline) - Inhalational anaesthesia systems \x97 Drawover anaesthetic systems | |
| Tracked Changes (Redline) - Internal combustion engines \x97 Piston pins \x97 Part 1: General specifications | |
| Tracked Changes (Redline) - Internal combustion engines \x97 Piston pins Part 2: Inspection measuring principles | |
| Tracked Changes (Redline) - Measurement of radioactivity in the environment - Soil - Part 2: Guidance for the selection of the sampling strategy, sampling and pre-treatment of samples | |
| Tracked Changes (Redline) - Measurement of radioactivity in the environment - Soil Part 4: Plutonium 238 and plutonium 239 + 240 - Test method using alpha spectrometry | |
| Tracked Changes (Redline) - Measurement of radioactivity in the environment - Soil Part 5: Strontium 90 - Test method using proportional counting or liquid scintillation counting | |
| Tracked Changes (Redline) - Measurement of radioactivity in the environment \x97 Soil Part 6: Gross alpha and gross beta activities \x97 Test method using gas-flow proportional counting | |
| Tracked Changes (Redline) - Method for the assessment of the degree of pigment or carbon black dispersion in polyolefin pipes, fittings and compounds | |
| Tracked Changes (Redline) - Mobile elevating work platforms - Operator training | |
| Tracked Changes (Redline) - Natural rubber latex concentrate - Determination of total phosphate content by spectrophotometric method | |
| Tracked Changes (Redline) - Photography \x97 Processed photographic colour films and paper prints \x97 Methods for measuring image stability | |
| Tracked Changes (Redline) - Polyethylene (PE) materials for piping systems \x97 Determination of strain hardening modulus in relation to slow crack growth \x97 Test method | |
| Tracked Changes (Redline) - Rigid cellular plastics - Determination of shear properties | |
| Tracked Changes (Redline) - Rims for agricultural, forestry and construction machines | |
| Tracked Changes (Redline) - Road vehicles \x97 Connection interface for pyrotechnic devices, two-way and three-way connections Part 1: Pocket interface definition | |
| Tracked Changes (Redline) - Road vehicles \x97 Connection interface for pyrotechnic devices, two-way and threeway connections Part 2: Test methods and general performance requirements | |
| Tracked Changes (Redline) - Robotics - Performance criteria and related test methods for service robots - Part 2: Navigation | |
| Tracked Changes (Redline) - Rubber - Determination of total sulfur content by ion chromatography | |
| Tracked Changes (Redline) - Rubber hoses and tubing for fuel circuits for internal combustion engines - Specification Part 2: Gasoline fuels | |
| Tracked Changes (Redline) - Rubber hoses and tubing for fuel circuits for internal combustion engines \x97 Specification Part 1: Diesel fuels | |
| Tracked Changes (Redline) - Rubber, raw, vulcanized \x97 Determination of metal content by ICP-OES | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Accelerated ageing and heat resistance tests | |
| Tracked Changes (Redline) - Ships and marine technology - Survival equipment for survival craft and rescue boats | |
| Tracked Changes (Redline) - Space data and information transfer systems - Space link extension - Application program interface for transfer services - Core specification | |
| Tracked Changes (Redline) - Space systems - Requirements and guidelines for the management of systems engineering | |
| Tracked Changes (Redline) - Textile glass - Staple fibres or filaments - Determination of average diameter | |
| Tracked Changes (Redline) - TPMS snap-in valves - Part 3: Performances | |
| Tracked Changes (Redline) \x96 Gas analysis \x97 Purity analysis and the treatment of purity data | |
| Tracked Changes (Redline) \x96 Geographic information \x97 Imagery sensor models for geopositioning Part 1: Fundamentals | |
| Traditional Chinese medicine - Sterile intradermal acupuncture needles for single use | |
| Traditional Chinese medicine \x97 Coding system for Chinese medicines Part 2: Codes for decoction pieces | |
| Traditional Chinese medicine \x97 Coding system for Chinese medicines Part 3: Codes for Chinese Materia Medica | |
| Traditional Chinese medicine \x97 Coding system for Chinese medicines Part 4: Codes for granule forms of individual medicinals for prescriptions | |
| Traditional Chinese Medicine \x97 Determination of heavy metals in herbal medicines used in Traditional Chinese Medicine | |
| Traditional Chinese medicine \x97 General requirements of moxibustion devices | |
| Traditional Chinese medicine \x97 Herbal decoction apparatus | |
| Traditional Chinese medicine \x97 Vocabulary Part 1: Chinese Materia Medica | |
| Translation services \x97 Post-editing of machine translation output \x97 Requirements | |
| Transport packaging \x97 Reusable, rigid plastic distribution boxes Part 1: General purpose application | |
| Transport packaging \x97 Reusable, rigid plastic distribution boxes Part 2: General specifications for testing | |
| Tubes of titanium and titanium alloys \x97 Welded tubes for condensers and heat exchangers \x97 Technical delivery conditions | |
| Turbocompressors \x97 Performance test code \x97 Simplified acceptance test | |
| Tyre classification \x97 Agricultural, forestry and construction machines | |
| Tyres and rims for logging and forestry service | |
| Water quality - Detection of Salmonella spp. | |
| Water quality - Determination of selected alkylphenols Part 2: Gas chromatographic-mass spectrometric determination of alkylphenols, their ethoxylates and bisphenol A in non-filtered samples following solid-phase extraction and derivatisation | |
| Water quality \x97 Determination of the estrogenic potential of water and waste water Part 1: Yeast estrogen screen (Saccharomyces cerevisiae) | |
| Water quality \x97 Determination of the estrogenic potential of water and waste water Part 2: Yeast estrogen screen (A-YES, Arxula adeninivorans) | |
| Water quality \x97 Determination of the estrogenic potential of water and waste water Part 3: In vitro human cell-based reporter gene assay | |
| Water quality Determination of selected alkylphenols Part 1: Method for non-filtered samples using liquid-liquid extraction and gas chromatography with mass selective detection | |
| Water reuse in urban areas \x97 Guidelines for urban reclaimed water for landscaping uses | |
| Workplace air \x97 Analysis of respirable crystalline silica by Fourier-Transform Infrared spectroscopy |
| << Prev | Next >> |