Aerospace series - Fitting end, 24\xb0 internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard
| Accuris | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | BS EN 6126 |
| Product Name | Aerospace series - Fitting end, 24\xb0 internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard |