Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 236 237 238 239 240 241 242 243 244 245 246 247 248 250 260 270 280 290 300 350 400 450 500 550 600 1000 1500 1620
Product Name Notes
(R) Aerospace Standard Test Methods for Aerospace Sealants Methods for Preparing Aerospace Sealant Test Specimens
(R) Aerospace Standard Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds
(R) Assembly, Installation, and Torque for Flareless and Straight Thread Fluid Fittings and Tube Assemblies
(R) Aviation Visual Distress Signals (AVDS)
(R) Connectors, Electrical, Circular Threaded, AN Type, General Specification For
(R) FITTING ASSEMBLY, PLUG, RING LOCKED PORT CONNECTION, 4000 PSI AND 5000 PSI /8/
(R) FITTING, ADAPTER, FLARED, AIR PRESSURE GAUGE
(R) FITTING, ADAPTER, HOSE
(R) FITTING, ADAPTER, PORT, REDUCER
(R) FITTING, ADAPTER, STRAIGHT PIPE TO FLARED
(R) FITTING, BOLT, FLARED
(R) Fitting, Bolt, Fluid Passage
(R) FITTING, BUSHING, PORT, REDUCER
(R) Fitting, Elbow, 45 Degree, Flared to Pipe
(R) FITTING, ELBOW, 45\xb0, BULKHEAD, HOSE
(R) FITTING, ELBOW, 45\xb0, FLARED TO PIPE
(R) Fitting, Elbow, 90 Degree, Beam Seal
(R) Fitting, Elbow, 90 Degree, Flared to Pipe
(R) FITTING, ELBOW, 90\xb0, BEAM SEAL, 5000 PSI
(R) FITTING, ELBOW, 90\xb0, BULKHEAD, HOSE
(R) FITTING, ELBOW, 90\xb0, FLARED TO PIPE
(R) FITTING, ELBOW, 90\xb0, INTERNAL STRAIGHT THREAD PORT
(R) FITTING, PLUG, PORT, STRAIGHT THREAD, O-RING SEAL
(R) FITTING, PLUG, TUBE END, FLARED
(R) FITTING, PORT PLUG AND BLEEDER
(R) FITTING, SLEEVE, FLARED
(R) FITTING, TEE, BEAM SEAL, BULKHEAD ON RUN, 5000 PSI
(R) Fitting, Tee, Beam Seal, Bulkhead on Run
(R) FITTING, TEE, BEAM SEAL, BULKHEAD ON SIDE, 5000 PSI
(R) Fitting, Tee, Beam Seal, Bulkhead on Side
(R) FITTING, TEE, FLARED TO PIPE ON RUN
(R) FITTING, TEE, FLARED TO PIPE ON SIDE
(R) FITTING, TEE, INTERNAL STRAIGHT THREAD PORT
(R) FITTING, UNION, EXTERNAL SWAGE, HYDRAULIC
(R) NUT, COUPLING, FLARED
(R) RING, LOCK, SERRATED
(R) RING, LOCK, SERRATEDHIGH STRENGTH
(R) STUD, LOCKED IN-RING LOCKED, SERRATED
(R) STUD, LOCKED IN-RING, SERRATED, HIGH STRENGTH
(R) Test Method for Aerospace Firewall Sealant Flame Penetration
(R) TUBE END - BEADED, DESIGN STANDARD
(R) Tube, Pneumatic Tire, Aircraft
(R) Wire, Electric, Polyvinyl Chloride Insulated, Copper or Copper Alloy
(R) WIRE, ELECTRICAL, POLYVINYL CHLORIDE INSULATED, POLYAMIDE JACKET, TIN-COATED COPPER CONDUCTOR, 600-VOLT, 105 \xb0C
(R) WIRE, ELECTRICAL, POLYVINYL CHLORIDE INSULATED, POLYAMIDE JACKET, TIN-COATED COPPER CONDUCTOR, MEDIUM WEIGHT, 600-VOLT, 105 \xb0C
(R) WIRE, ELECTRICAL, POLYVINYL CHLORIDE INSULATED, PVC-GLASS-POLYAMIDE, TIN-COATED COPPER CONDUCTOR, 600-VOLT, 105 \xb0C
(R) Wiring Aerospace Vehicle
Adapter 10" to 5" Bolt Circle
ADAPTER 10" TO 8" BOLT CIRCLE
Adapter 8" to 5" Bolt Circle
Aerospace Standard Test Methods for Aerospace Sealants Methods for Preparing Aerospace Sealant Test Specimens
Aerospace Standard Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds
AGLS Metadata element set - Reference description
AGLS Metadata element set - Usage guide
Air Filling Valves
Areas for Calculating Stress or Load Values for Externally and Internally Threaded Fasteners
Areas for Calculating Stress or Load Values for Externally and Internally Threaded UNJ Fasteners
Assembly, Installation and Torque for Flareless and Straight Thread Fluid Fittings and Tube Assemblies
Ausferritic spheroidal graphite cast irons - Classification
Aviation Distress Signal
Basis for design of structures - Notations - General symbols
Bolt, Hexagon Head, P.D. Shank, INCONEL 718, 0.1900 - 32UNJF - 3A ISO3161
BOLT, HEXAGON HEAD, P.D. SHANK, INCONEL 718, 0.2500 \x96 28UNJF \x96 3A, ISO3161
BOLT, HEXAGON HEAD, P.D. SHANK, INCONEL 718, 0.3125 \x96 24UNJF \x96 3A, ISO3161
BOLT, HEXAGON HEAD, P.D. SHANK, INCONEL 718, 0.3750 \x96 24UNJF \x96 3A, ISO3161
Bolt, Hexagon Head, PD Shank, .250-28 UNJF-3A. BS 4084
Bolt, Hexagon Head, PD Shank, .3125-24 UNJF-3A. BS 4084
Bolt, Hexagon Head, PD Shank, .375-24 UNJF-3A. BS 4084
BOLT, HEXAGON, SELF RETAINING, IMPEDANCE TYPE, INCONEL 718, METRIC SERIES
Bridge design - Concrete
Bridge design - Design loads
Bridge design - Rating of existing bridges
Bridge design Part 1: Scope and general principles
Bridge design Part 3: Foundation and soil-supporting structures
Bridge design, Part 2: Design loads - Commentary (Supplement to AS 5100.2 - 2004)
Bridge design, Part 3: Foundations and soil-supporting structures - Commentary (Supplement to AS 5100.3-2004)
Bridge design, Part 4: Bearings and deck joints - Commentary (Supplement to AS 5100.4-2004)
Bridge design, Part 4: Bearings and deck joints
Bridge design, Part 5: Concrete - Commentary (Supplement to AS 5100.5 - 2004)
Bridge design, Part 6: Steel and composite construction - Commentary (Supplement to AS 5100.6 - 2004)
Bridge design, Part 7: Rating of existing bridges - Commentary (Supplement to AS 5100.7-2004)
Bridge design, Part 8: Rehabilitation and strengthening of existing bridges
Bridge design, Part 9: Timber
Cast iron - Designation of microstructure of graphite
Ceramic tiles - Grouts and adhesives, Part 1: Terms, definitions and specifications for adhesives
Ceramic tiles - Grouts and adhesives, Part 2: Test methods for adhesives (ISO 13007-2:2005, MOD)
Ceramic tiles: Products for installation, Part 2: Adhesives: Test methods
Ceramic tiles: Products for installation, Part 3: Grouts: Definitions and specifications
Ceramic tiles: Products for installation, Part 4: Grouts: Test methods
Child-resistant packaging - Requirements and testing procedures for non-reclosable packages for pharmaceutical products (EN 14375:2003, MOD)
Clip, Spring Retention - Electrical Cable
CNG refuelling stations
Coating Requirements for Aerospace Hand Tools
Collection and stabilization of urine samples for quantitation of trace and toxic elements
Compacted (vermicular) graphite cast irons - Classification
Connectors, Electrical, Circular Threaded, AN Type, General Specification For
Coupling Assemblies, Non-Locking Probe Style, Miniature Self-Aligning, Self-Sealing Disconnects
Coupling Assembly, .375 Diameter, Non-Locking Probe Style, Miniature Self-Sealing-Alignin g, Self-Sealing Disconnect for Ethylene/Glycol/ Water
Coupling Assembly, .375 Diameter, Non-Locking Probe Style, Miniature Self-Sealing-Alignin g, Self-Sealing Disconnect for Ethylene/Glycol/Wate r
Coupling Assembly, .375 Diameter, Non-Locking Probe Style, Miniature Self-Sealing-Alignin g, Self-Sealing Disconnect for Polyalphaolefin Fluid
Coupling Assembly, .420 Diameter, Non-Locking Probe Style, Miniature Self-Sealing-Alignin g, Self-Sealing Disconnect for Ethylene/Glycol/Wate r
Coupling Assembly, .420 Diameter, Non-Locking Probe Style, Miniature Self-Sealing-Alignin g, Self-Sealing Disconnect for Polyalphaolefin Fluid
Desiccant Port and Desiccant Holder
Determination of particle size distribution by centrifugal liquid sedimentation methods - Photocentrifuge method
Determination of particle size distribution by centrifugal liquid sedimentation methods, Part 1: General principles and guidelines
Determination of particle size distributions - Electrical sensing zone method
Dewatering characteristics of coarse coal in a vibrating centrifuge
Drive Accessory 3.000 Pilot Diameter-QAD
Drive Accessory 4.125 Pilot Diameter - QAD
Drive Accessory 4.125 Pilot Diameter-QAD
DRIVE ACCESSORY 6.500 PILOT DIAMETER - QAD
Earth-moving machinery - Hydraulic excavators - Laboratory tests and performance requirements for operator protective guards
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
Electronic animal identification - National coding scheme (ISO 11784:1996, MOD)
Electronic animal identification - Radiofrequency methods
Electronic speed limit signs
Essential oils - Analysis by gas chromatography on capillary columns - General method
Essential oils - General guidance on chromatographic profiles, Part 1: Preparation of chromatographic profiles for presentation in standards
Essential oils - General guidance on chromatographic profiles, Part 2: Utilization of chromatographic profiles of samples of essential oils
Filing cabinets, Part 1: Lateral filing cabinets (ANSI BIFMA X5.2-1997, MOD)
Filing cabinets, Part 2: Vertical filing cabinets (ANSI BIFMA X5.3-1997, MOD)
Filing cabinets, Part 3: Mobile pedestals (ANSI BIFMA X5.5-1998, MOD)
Fire protection for mobile and transportable equipment
Fitting Assembly, Plug, Ring Locked Port Connection, 4000 psi and 5000 psi/8/
Fitting End - Hose Connection, Design Standard
Fitting End, External Taper Pipe Thread, Design Standard
Fitting, Adapter, Bulkhead, Flared to Hose
Fitting, Adapter, Flared to Hose
Fitting, Adapter, Flared, Air Pressure Gage
Fitting, Adapter, Hose to Straight Pipe
Fitting, Adapter, Hose
FITTING, ADAPTER, PORT, REDUCER
Fitting, Adapter, Straight Flareless, External Swage, Hydraulic
FITTING, ADAPTER, STRAIGHT PIPE TO FLARED
FITTING, BODY END - THREADED COUPLING, RIGID, SELF-BONDING, DESIGN STANDARD
Fitting, Bolt, Flared
FITTING, BOLT, FLUID PASSAGE
FITTING, BUSHING, PORT, REDUCER
Fitting, Connector, Multiple Fluid Pressure Line, 45 Degree
FITTING, CONNECTOR, MULTIPLE FLUID PRESSURE LINE, 45\xb0
Fitting, Connector, Multiple Fluid Pressure Line, 75 Degree
FITTING, CONNECTOR, MULTIPLE FLUID PRESSURE LINE, 75\xb0
Fitting, Connector, Multiple Fluid Pressure Line, 90 Degree
FITTING, CONNECTOR, MULTIPLE FLUID PRESSURE LINE, 90 DEGREES
FITTING, CONNECTOR, MULTIPLE FLUID PRESSURE LINE, 90\xb0
FITTING, CONNECTOR, MULTIPLE FLUID PRESSURE LINE, TEE
Fitting, Cross, External Swage, Hydraulic
FITTING, CROSS, INTERNAL STRAIGHT THREAD PORT
Fitting, Elbow, 45 Degree, Bulkhead, Flared to Hose
Fitting, Elbow, 45 Degree, Bulkhead, Hose
Fitting, Elbow, 45 Degree, Flared to Pipe
Fitting, Elbow, 45 Degree, Internal Straight Thread Port
Fitting, Elbow, 45 Degrees, Bulkhead, Flared to Hose
FITTING, ELBOW, 45 DEGREES, FLARED TO PIPE
Fitting, Elbow, 45 Degrees, Pipe to Hose
FITTING, ELBOW, 45\xb0, FLARED TO PIPE
FITTING, ELBOW, 45\xb0, INTERNAL STRAIGHT THREAD PORT
FITTING, ELBOW, 45\xb0, PIPE TO HOSE
Fitting, Elbow, 90 Degree, Beam Seal
Fitting, Elbow, 90 Degree, Bulkhead, Flared to Hose
Fitting, Elbow, 90 Degree, External Swage, Hydraulic
Fitting, Elbow, 90 Degree, Flared to Pipe
Fitting, Elbow, 90 Degree, Internal Straight Thread Port
Fitting, Elbow, 90 Degrees, Bulkhead, Hose
FITTING, ELBOW, 90 DEGREES, FLARED TO PIPE
Fitting, Elbow, 90 Degrees, Pipe to Hose
FITTING, ELBOW, 90\xb0, BEAM SEAL
FITTING, ELBOW, 90\xb0, BULKHEAD, HOSE
FITTING, ELBOW, 90\xb0, FLARED TO PIPE
FITTING, ELBOW, 90\xb0, INTERNAL STRAIGHT THREAD PORT
FITTING, ELBOW, 90\xb0, PIPE TO HOSE
FITTING, PLUG, PORT, STRAIGHT THREAD, O-RING SEAL
FITTING, PLUG, TUBE END, FLARED
Fitting, Plug-in Union, Ring Locked, 24 Degree Cone, Fluid Connection, 5080 psi (35 000 kPa), Specification for
Fitting, Plug-in Union, Ring Locked, 24 Degree Cone, Fluid Connection, 5080 psi (35000 kPa), Specification for
Fitting, Plug-in Union, Ring Locked, 24 degree Cone, Fluid Connection, 5080 psi, Specification for
Fitting, Plug-in Union, Ring Locked, 24\xb0 Cone, Fluid Connection, 5080 psi, Specification for
FITTING, PORT PLUG AND BLEEDER
FITTING, SLEEVE, FLARED
Fitting, Sleeve, Straight, Flared, External Swage, Hydraulic
Fitting, Sleeve, Straight, Flareless, External Swage, Hydraulic
Fitting, Tee, Air Pressure Gage
FITTING, TEE, AIR PRESSURE GAUGE
Fitting, Tee, Beam Seal Bulkhead on Run
Fitting, Tee, Beam Seal Bulkhead on Side
FITTING, TEE, BEAM SEAL, BULKHEAD ON RUN
FITTING, TEE, BEAM SEAL, BULKHEAD ON SIDE
Fitting, Tee, External Swage, Hydraulic
FITTING, TEE, FLARED TO PIPE ON RUN
FITTING, TEE, FLARED TO PIPE ON SIDE
FITTING, TEE, INTERNAL STRAIGHT THREAD PORT
FITTING, UNION AND REDUCER, FLARED
FITTING, UNION, EXTERNAL SWAGE, HYDRAULIC
Food microbiology, Method 10: Microbiology of food and animal feeding stuffs - Horizontal method for the detection of Salmonella spp.
Food microbiology, Method 11.1: Microbiology of food and animal feeding stuffs - Preparation of test samples, initial suspension and decimal dilutions for microbiological examination - General rules for the preparation...
Food microbiology, Method 11.2: Microbiology of food and animal feeding stuffs - Preparation of test samples, initial suspension and decimal dilutions for microbiological examination - Specific rules for the preparation...
Food microbiology, Method 11.3: Microbiology of food and animal feeding stuffs - Preparation of test samples, initial suspension and decimal dilutions for microbiological examination - Specific rules for the preparation...
Food microbiology, Method 11.4: Microbiology of food and animal feeding stuffs - Preparation of test samples, initial suspension and decimal dilutions for microbiological examination - Specific rules for the preparation...
Food microbiology, Method 11.5: Microbiology of food and animal feeding stuffs - Preparation of test samples, initial suspension and decimal dilutions for microbiological examination - Specific rules for the preparation...
Food microbiology, Method 12.1: Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of coagulase-positive staphylococci (Staphylococcus aureus and other species) - Technique using Baird-Parker agar...
Food microbiology, Method 12.2: Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of coagulase-positive staphylococci (Staphylococcus aureus and other species) - Technique using rabbit plasma...
Food microbiology, Method 12.3: Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of coagulase-positive staphylococci (Staphylococcus aureus and other species) - Detection and MPN technique...
Food microbiology, Method 13: Detection of Enterobacter sakazakii
Food microbiology, Method 13: Microbiology of the food chain - Horizontal method for the detection of Cronobacter spp. (ISO 22964:2017, MOD)
Food microbiology, Method 14.1: Microbiology of food and animal feeding stuffs - General requirements and guidance for microbiological examinations (ISO 7218:2007, MOD)
Food microbiology, Method 14.2: General procedures and techniques - Colony count - Membrane filtration method
Food microbiology, Method 14.3: Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of microorganisms - Colony count at 30\xb0C by the surface plating technique
Food microbiology, Method 14: Microbiology of food and animal feeding stuffs - General rules for microbiological examinations
Food microbiology, Method 15: Microbiology - General guidance for enumeration of presumptive Escherichia coli - Most probable number technique
Food microbiology, Method 16: Microbiology of food and animal feeding stuffs - Horizontal method for enumeration of Clostridium perfringens - Colony-count technique
Food microbiology, Method 17: Milk and milk products - General guidance for the preparation of test samples, initial suspensions and decimal dilutions for microbiological examination
Food microbiology, Method 18.1: Microbiology of the food chain - Horizontal method for the determination of Vibrio spp. - Detection of potentially enteropathogenic Vibrio parahaemolyticus, Vibrio cholerae and Vibrio vulnificus...
Food microbiology, Method 18: Examination for specific organisms
Food microbiology, Method 19.1: Microbiology of food and animal feeding stuffs-Horizontal method for the enumeration of \xdf-glucuronidase-p ositive Escherichia coli-Colony-count technique at 44\xb0C using membranes and 5-bromo-4-chloro-3- indolyl \xdf-D-glucuronide (ISO...
Food microbiology, Method 1: Examination for specific organisms - Standard plate count
Food microbiology, Method 20: Preparation of test samples for microbiological examination - Poultry and poultry products
Food microbiology, Method 21: Meat and meat products - Enumeration of Pseudomonas spp.
Food microbiology, Method 22: Meat and meat products - Enumeration of Brochothrix thermosphacta - Colony-count technique
Food microbiology, Method 23: Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of psychrotrophic microorganisms
Food microbiology, Method 24.1: Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of Listeria monocytogenes - Detection method (ISO 11290-1:1996, MOD)
Food microbiology, Method 24.2: Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of Listeria monocytogenes - Enumeration method (ISO 11290-2:1998, MOD)
Food microbiology, Method 25: Microbiology of food and animal feeding stuffs - Horizontal method for the detection of Shigella spp.
Food microbiology, Method 26: Microbiology of food and animal feeding stuffs - Horizontal method for the detection of Escherichia coli O157
Food microbiology, Method 27: Examination of specific products - Cultured dairy products
Food microbiology, Method 28: Examination of specific products - Liquid milks and creams
Food microbiology, Method 29: Examination for specific organisms - Colony count of yeasts and moulds
Food microbiology, Method 2: Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of Bacillus cereus - Colony-count technique at 30\xb0C (ISO 7932:2004, MOD)
Food microbiology, Method 30: Examination of specific product - Sweetened condensed milks
Food microbiology, Method 3: Microbiology - General guidance for the enumeration of coliforms - Most probable number technique
Food microbiology, Method 4: Microbiology - General guidance for the enumeration of coliforms - Colony count technique
Food microbiology, Method 5: Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of microorganisms - Colony count technique at 30\xb0C
Food microbiology, Method 6: Examination for specific organisms - Campylobacter
Food microbiology, Method 7: Examination of specific products - Eggs and egg products
Food microbiology, Method 8.1: Microbiology of the food chain - Horizontal method for the detection and enumeration of Enterobacteriaceae - Detection of Enterobacteriaceae (ISO 21528-1:2017, MOD)
Food microbiology, Method 8.2: Microbiology of the food chain - Horizontal method for the detection and enumeration of Enterobacteriaceae - Colony-count technique (ISO 21528-2:2017, MOD)
Food microbiology, Method 8: Meat and meat products - Detection and enumeration of Enterobacteriaceae without resuscitation - MPN technique and colony-count technique
Food microbiology, Method 9: Examination for specific organisms - Coliforms and Escherichia coli by the triplicate tube detection method
Food microbiology, Part 0: General introduction to the Australian Standard methods for food microbiology
Fork-lift trucks - Hook-on type fork arms and fork arm carriages - Mounting dimensions
GASKET, RUBBER, SYNTHETIC
General principles on reliability for structures
Greywater treatment systems for vessels operated on inland waters
Guidelines for railway safety investigation
Guidelines for the design of maritime structures
Health Care Client Identification
Health Supply Chain Messaging, Part 1: Messaging rules and process logic
Health Supply Chain Messaging, Part 2: Datasets
Health Supply Chain Messaging, Part 3: Messaging rules and process logic - Secondary transactions
Health Supply Chain Messaging, Part 4: Dataset content - Secondary transactions
Health supply chain messaging, Part 5: Messaging rules and process logic - Turnover order, turnover order status, rebate claim, rebate claim response
Health supply chain messaging, Part 6: Dataset content - Turnover order status, rebate claim, rebate claim response
High Temperature Insulated Terminals & Splices
Hydraulic shoring and trench lining equipment
Hydraulically operated automatic control valves for waterworks purposes
Hygienic production of natural casings for human consumption
Hygienic production of ratite (emu/ostrich) meat for human consumption
Hygienic rendering of animal products
Industrial trucks - Safety requirements and verification, Part 2: Self-propelled variable-reach trucks
Industrial trucks - Safety requirements and verification, Part 3: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
Industrial trucks - Safety requirements and verification, Part 4: Driverless industrial trucks and their systems (ISO 3691-4:2020, MOD)
Industrial trucks - Safety requirements and verification, Part 5: Pedestrian-propelled trucks
Industrial trucks \x97 Safety requirements and verification Part 6: Burden and personnel carriers
Information technology - Security techniques - Specification of TTP services to support the application of digital signatures
Information technology - Vocabulary - Learning, education and training
Installation and use of inert gases for beverage dispensing
Installation of security screen doors and window grilles
Interactive voice response systems user interface - Speech recognition
Knowledge management - a guide
Knowledge Management
Labels
Lifting devices
Lights, Instrument, Individual, General Specification For
Metallic coatings - Powder metal (and composites) applied by mechanical means at ambient temperature
Metallic materials - Conversion of hardness values
Methods for preparation and testing of stabilized materials, Method 2.2: Sampling - Preparation of stabilized pavement materials
Methods for preparation and testing of stabilized materials, Method 3.1: Lime or cement content of uncured stabilized pavement materials (EDTA method)
Methods for preparation and testing of stabilized materials, Method 3.2: Lime or cement content of stabilized pavement materials (EDTA method)
Methods for preparation and testing of stabilized materials, Method 3.3: Cement content of cement stabilized materials
Methods for preparation and testing of stabilized materials, Method 4: Unconfined compressive strength of compacted materials
Methods for preparation and testing of stabilized materials, Method 5: Absorption, swell and capillary rise of compacted materials
Methods for Testing Aerospace Sealants
Methods of test - Security screen doors and window grilles
Microbiology of food, animal feed and water - Preparation, production, storage and performance testing of culture media (ISO 11133:2014, MOD)
Minimum Operational Performance Specification for Ground Ice Detection Systems
Natural latex rubber condoms - Requirements and test methods
Nut Floating, Attached Retention Element (A.R.E.) - Hole Deminsions and Installation Requirements
Nut, Bulkhead, Beam Seal Fitting
NUT, COUPLING, FLARED
NUT, FITTING, BULKHEAD
NUT, FITTING, PORT
Nut, Floating, Attached Retention Element (A.R.E.) - Hole Dimensions and Installation Requirements
Oil Drain Valve Assembly
Oil of lavandin Abrial (Lavandula angustifolia Miller \xd7 Lavandula angustifolia Medikus), French type
Oil of lavandin Grosso (Lavandula angustifolia Miller x Lavandula latifolia (L.f.) Medikus), French type
Oil of spike lavender (Lavandula latifolia (L.f.) Medikus), Spanish type
Performance of household electrical appliances - Swimming pool pump-units, Part 1: Energy consumption and performance
Performance of household electrical appliances - Swimming pool pump-units, Part 2: Energy labelling and minimum energy performance standard requirements
Performance Standard for Airplane Ground Ice Detection System, Airplane/Ground Based
Plugs, Port Connection, Ring Locked, AS1300 Port, Installation and Removal of
Plumbing and drainage products, Part 007: Metal-bodied water hammer arresters
Plumbing and drainage products, Part 037.2: Flow controllers for use with heated or cold water systems
Plumbing and drainage products, Part 053: Stainless steel pipes and tubes for pressure applications
Plumbing and drainage products, Part 458: Universal plastic-bodied transition couplings
Polybutylene (PB) plumbing pipe systems - Metric series, Part 1: Metric polybutylene (PB) pipes for hot and cold water applications
Polybutylene (PB) plumbing pipe systems - Metric series, Part 2: Mechanical and fusion jointing systems
PORT OR FITTING END, INTERNAL STRAIGHT THREAD, DESIGN STANDARD
Port or Fitting End, Internal Taper Pipe Thread, Design Standard
Power station cooling tower systems - Management of Legionnaires disease health risk
Powered doors for pedestrian access and egress
Protocol for Lightweight Authentication of IDentity (PLAID)
PUMP, VACUUM OR HYDRAULIC, PAD AND DRIVE, TYPE I
PUMP, VACUUM OR HYDRAULIC, PAD AND DRIVE, TYPE II
PUMP, VACUUM OR HYDRAULIC, PAD AND DRIVE, TYPE III
Reinforced Autoclaved Aerated Concrete - Part 3: Construction
Reinforced Autoclaved Aerated Concrete, Part 1: Structures
Reinforced Autoclaved Aerated Concrete, Part 2: Design
Ring, Lock, Serrated-High Strength
RING, LOCK, SERRATED
Safety of machinery - Equipment for power driven parking of motor vehicles - Safety and EMC requirements for design, manufacturing, erection and commissioning stages (EN 14010:2003, MOD)
Screw, 100\xb0 Countersunk Head, Torq-Set, ACR Recess, .112-40 UNJC-3A. BS 4084
Screw, 100\xb0 Countersunk Head, Torq-Set, ACR Recess, .138-32 UNJC-3A. BS 4084
Screw, 100\xb0 Countersunk Head, Torq-Set, ACR Recess, .164-32 UNJC-3A. BS 4084
Screw, 100\xb0 Countersunk Head, Torq-Set, ACR Recess, .190-32 UNJF-3A. BS 4084
Screw, 100\xb0 Countersunk Head, Torq-Set, ACR Recess, .250-28 UNJF-3A. BS 4084
Security door and window screens Part 2: Installation
Security door and window screens, Part 1: Classification and performance
Security door and window screens, Part 3: Methods of test
Security screen doors and security window grilles
Silver and silver bearing alloys - Determination of silver content (1% to 99%) - Gravimetric (fire assay) method
Silver and silver bearing alloys, Part 1: Determination of silver content (0.1% to 99.9%) - Tritrimetric (potentiometric) method
STANDARD QUALIFICATION TEST SPECIFICATION FOR AIRCRAFT AIR VALVES
STUD, LOCKED IN-RING LOCKED, SERRATED
STUD, LOCKED IN-RING, SERRATED, HIGH STRENGTH
STUD, LOCKED-IN RING, SERRATED, HIGH STRENGTH
Technical specification for plumbing and drainage products, Part 000: Procedures for certification of plumbing and drainage products
TERMINOLOGY GUIDE FOR AIRCRAFT GAS TURBINE ENGINES
Test Method for Aerospace Firewall Sealant Flame Penetration
Test method for the resistance of pipe joints to plant root intrusion
Test Methods for Aerospace Firewall Sealant Flame Penetration
Test Methods for Aerospace Sealants Two-Component Synthetic Rubber Compounds
The language of health concept representation
Timber - Finger joints in non-structural products - Production requirements
Timber - Finger joints in structural products - Production requirements
Timber - Non-structural glued laminated - Performance and production requirements
Tolerances for ISO metric bolts, screws, studs and nuts - Product grades A, B and C
Trampoline park facilities, Part 1: General safety requirements and test methods
Trampolines
Tube End - Beaded, Design Standard
Tube End, Double Flare, Design Standard
Tube, Pneumatic Tire, Aircraft
Use and installation of turf as an erosion, nutrient and sediment control measure
Vendor Credentialing for Healthcare Facilities
Washer, Flat, Beam Seal Fitting
Washer, Flat, Fitting, Flared and Flareless
Waters - Examination for Legionella spp. including Legionella pneumophila - Using concentration
Wire, Electric, Polyvinyl Chloride Insulated, Copper or Copper Alloy
Wire, Electric, Polyvinyl Chloride Insulated, Nylon Jacket, Tin-Coated Copper Conductor, 600-Volt, 105 Degrees C
Wire, Electric, Polyvinyl Chloride Insulated, Nylon Jacket, Tin-Coated Copper Conductor, Medium Weight, 600-Volt, 105 Degrees C
Wire, Electrical, Polyvinyl Chloride Insulated, Nylon Jacket, Tin-Coated Copper Conductor, 3000-Volt, 105 \xb0C
Wire, Electrical, Polyvinyl Chloride Insulated, Nylon Jacket, Tin-Coated Copper Conductor, 3000-Volt, 105 Degrees C
WIRE, ELECTRICAL, POLYVINYL CHLORIDE INSULATED, POLYAMIDE JACKET, TIN-COATED COPPER CONDUCTOR, 600-VOLT, 105 \xb0C
WIRE, ELECTRICAL, POLYVINYL CHLORIDE INSULATED, POLYAMIDE JACKET, TIN-COATED COPPER CONDUCTOR, MEDIUM WEIGHT, 600-VOLT, 105 \xb0C
Wire, Electrical, Polyvinyl Chloride Insulated, Polyvinylidene Fluoride Jacket, Silver-Coated Copper Alloy Conductor, 600-Volt, 110 Degrees C
Wire, Electrical, Polyvinyl Chloride Insulated, Polyvinylidene Fluoride Jacket, Silver-Coated Copper Alloy Conductor, 600-Volt, 110\xb0C
Wire, Electrical, Polyvinyl Chloride Insulated, Polyvinylidene Fluoride Jacket, Tin-Coated Copper Conductor, 600-Volt, 110 Degrees C
Wire, Electrical, Polyvinyl Chloride Insulated, Polyvinylidene Fluoride Jacket, Tin-Coated Copper Conductor, 600-Volt, 110\xb0C
Wire, Electrical, Polyvinyl Chloride Insulated, PVC-Glass-Nylon, Tin-Coated Copper Conductor, 600-Volt, 105 Degrees C
WIRE, ELECTRICAL, POLYVINYL CHLORIDE INSULATED, PVC-GLASS-POLYAMIDE, TIN-COATED COPPER CONDUCTOR, 600-VOLT, 105 \xb0C
Wire, Electrical, Polyvinyl Chloride Insulated, PVC-Glass-PVC-Nylon, Tin-Coated Copper Conductor, 600-Volt, 105 Degrees C
Wire, Electrical, Polyvinyl Chloride Insulated, PVC-Glass-PVC-Nylon, Tin-Coated Copper Conductor, 600-Volt, 105\xb0C
Wiring Aerospace Vehicle
Wiring, Aerospace Vehicle
Work process analysis for recordkeeping

<< Prev Next >>