Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
180
190
200
210
220
230
240
241
242
243
244
245
246
247
248
249
250
251
252
260
270
280
290
300
310
350
400
450
500
550
600
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) Aircraft Ground Deicing/Anti-Icing Processes | |
| (R) Aircraft Ground Deicing/Anti-Icing Training and Qualification Program | |
| (R) Compliance Verification Criterion Standard for AS6081A Counterfeit Electrical, Electronic, and Electromechanical (EEE) Parts: Avoidance, Detection, Mitigation, and Disposition - Independent Distribution | |
| (R) Conduit, Electrical, Flexible, Shielded, Aluminum Alloy for Aircraft Installations | |
| (R) Cutting Tools, Wire, Electrical, General Specification for | |
| (R) Face Seal Gland Design, Static, O-Ring and Other Seals for Aerospace Hydraulic and Pneumatic Applications | |
| (R) FITTING ASSEMBLY, STRAIGHT, MALE FLARELESS, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| (R) FITTING ASSEMBLY, TEE, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| (R) Halocarbon Clean Agent Hand-Held Fire Extinguisher | |
| (R) Hose Assembly and Tubing, Polytetrafluoroethyl ene, Cleaning Methods for | |
| (R) Hose Assembly, 3000 psi, PTFE, Flared, 45 Degree to 45 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flared, 45 Degree to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flared, Straight to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flared, Straight to Straight, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flareless, 45 Degree to 45 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flareless, 45 Degree to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flareless, 90 Degree to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flareless, Straight to 45 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flareless, Straight to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, PTFE, Flareless, Straight to Straight, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flared, 45 Degree to 45 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flared, 45 Degree to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flared, Straight to 45 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flared, Straight to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flareless, 45 Degree to 45 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flareless, 45 Degrees to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flareless, 90 Degree to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flareless, Straight to 45 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi, TFE, Flareless, Straight to 90 Degree, Heavyweight | |
| (R) Hose Assembly, 3000 psi,PTFE, Flared, Straight to 45 Degree, Heavyweight | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, 4000 psi, 400 Degrees F, Heavy Duty, Hydraulic and Pneumatic | |
| (R) Safety Requirements for Procurement, Maintenance, and Use of Handheld Powered Tools | |
| (R) Techniques for Suspect/Counterfeit EEE Parts Detection by External Visual Inspection, Remarking and Resurfacing, and Surface Texture Analysis Using SEM Test Methods | |
| 120 Degrees Countersunk Head Bolt (6 U.N.C.) | |
| 2 Bolt Flanged Adaptor - 90\xb0 Elbow with Integral Filler - for Metric Tube "O" Ring Groove & Fasteners | |
| 2 Bolt Flanged Adaptor - Straight Housing - With Integral Filler - For Metric Tube "O" Ring Groove & Fasteners | |
| 2 Bolt Flanged Adaptor - Straight Spigot - With Integral Filler - for Metric Tube "O" Ring Groove & Fasteners | |
| Adaptor - 1\xbc\x94, (Tank Drainage Connection) | |
| Adaptor for Tank Drainage Connection - 2\x94 | |
| Adaptor, Elbow, Pipe (For Inch Pipes) | |
| Adaptor, Elbow, Pipe (For Metric Pipes) | |
| Adjustable speed electrical power drive systems - EMC product standard including specific test methods | |
| Adjustable speed electrical power drive systems - Guide for determination of types of load duty and corresponding current ratings | |
| Adjustable speed electrical power drive systems, Part 1: General requirements - Rating specifications for low voltage adjustable speed d.c. power drive systems | |
| Adjustable speed electrical power drive systems, Part 2: General requirements - Rating specifications for low voltage adjustable frequency a.c. power drive systems | |
| Adjustable speed electrical power drive systems, Part 4: General requirements - Rating specifications for a.c. power drive systems above 1000 V a.c. and not exceeding 35 kV | |
| Adjustable Stop, Control Column | |
| Aircraft Ground Deicing/Anti-Icing Processes | |
| Aircraft Ground Deicing/Anti-Icing Training and Qualification Program | |
| Aluminum Axially Swaged Fittings, Installation and Inspection Procedure | |
| Aluminum Fittings, Axially Swaged Tube with Flareless Separable, Fluid System Up to 1500 psi (10 340 kPa) Maximum, Specification for | |
| Aluminum Fittings, Axially Swaged Tube with Flareless Separable, Fluid System Up to 1500 psi (10340 kPa) Maximum, Specification for | |
| Application guide for low-voltage fuses | |
| Arc welding equipment - Electrode holders | |
| Arc welding equipment Part 4: Periodic inspection and testing | |
| Arc welding equipment, Part 6: Limited duty portable arc welding and allied process power sources (IEC 60974-6:2003, MOD) | |
| AS6129: Interface Standard, Airborne EO/IR Systems, Electrical | |
| AS6169: Interface Standard, Airborne EO/IR Systems, Mechanical | |
| Assembly of Accumulator Tray, 12Volt, 15 & 25 AH, (Unified Thread) | |
| Assembly of Accumulator Tray, 12Volt, 40 AH, (Unified Thread) | |
| Assembly of Cap and Dip Stick | |
| Assembly of Filler Cap with Vent | |
| Assembly of Filler Cap without Vent | |
| Assembly of Flush Drain Valve \x96 1 \xbc\x94 Bore | |
| Assembly of Flush Drain Valve, 2\x94 Bore | |
| Assembly of Handle | |
| Assembly of Pilot's Seat 25G | |
| Assy of Torque Shaft and Handle for Pilot's Seat Raising Gear | |
| Assy. of Cradle for Oxygen Bottle | |
| Assy. of Pilot's Seat and Raising Gear - 25G | |
| Audio/video, information and communication technology equipment, Part 3: Safety aspects for DC power transfer through communication cables and ports (IEC 62368-3:2017 (ED. 1.0) MOD) | |
| Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General safety requirements | |
| Bayonet lampholders (IEC 61184, Ed. 3.1 (2011) MOD) | |
| Bearing Bolt - Pilot's Seat Raising Gear | |
| Bevel & Shaft (Sprocket) Trim Control | |
| Body \x96 Trim Control | |
| Bolt 3/8" Dia. Control Column | |
| Bolt 5/16" Dia. (Unified). Control Column | |
| Bolt Assembly - Attachment of Lead - Acid Accumulators | |
| Bolt Wing \x96 Oxygen Cradle | |
| Bolt, Close Tolerance - Double Hexagon, Extended Washer Head, FV535, 0.1900-32 UNJF-3A MOD BS4084 | |
| Bolt, Close Tolerance - Double Hexagon, Extended Washer Head, FV535, 0.2500-28 UNJF-3A MOD BS4084 | |
| Bolt, Close Tolerance - Double Hexagon, Extended Washer Head, FV535, 0.3125-24 UNJF-3A MOD BS4084 | |
| Bolt, Close Tolerance - Double Hexagon, Extended Washer Head, FV535, 0.3750-24 UNJF-3A MOD BS4084 | |
| Bolt, Close Tolerance - Double Hexagon, Extended Washer Head, FV535, 0.4375-24 UNJF-3A MOD BS4084 | |
| Bolt, Close Tolerance - Double Hexagon, Extended Washer Head, FV535, 0.5000-20 UNJF-3A MOD BS4084 | |
| Bolt, Machine, Double Hexagon, Extended Washer Head P.D. Shank, Waspaloy, 0.1900-32 UNJF-3A. BS4084 | |
| Bolt, Tee Head, Close Tol Shank FV535 0.4375-20 UNJF-3A.MOD.BS4084 | |
| Bolt, Tee Head, Close Tol Shank FV535 0.5000-20 UNJF-3A.MOD.BS.4084 | |
| Bolt, Tee Head, Close Tol Shank, FV535, 0.3750-24UNJF-3A.MOD .BS4084 | |
| Bulkhead Adaptor-Forged Blank (Cres) Swaged Pipe Coupling | |
| Bulkhead Elbow Forged Blank (Cres) Swaged Pipe Coupling | |
| Cap Seal | |
| Cap Spring | |
| Carburetor Flange, Aircraft 2 Bolt - Single Barrel - No. 3 and 4 | |
| Carburetor Flange, Aircraft 4 Bolt - Single Barrel - No. 2, 3, 4, 5, 7, and 9 | |
| Chain (\xbd\x94 Pitch) & Fittings Assembly Code (Non-reversible Control) | |
| Chain Guard \x96 Trim Control | |
| CLAMP ASSEMBLY, LOOP, CUSHIONED HINGED | |
| Clamp, Loop Style (Grounding Strip) Cushion Reinforced (Electrical Harness) (For use with 6mm or .250 Bolts) | |
| Clamp, Loop Style (Snap Lock) Cushion High Temperature up to 550\xb0C (For 5,00mm to 0.1900 inch Fasteners) | |
| Clamp, Loop Style (Snap Lock) Cushion Reinforced (Electrical Harness) (for 5,00mm & 0.1900 Inch Fasteners) | |
| Clamp, Loop Style (Snap Lock) Cushion Reinforced (Electrical Harness) (For 6,00mm & 0.2500 Inch Fasteners) | |
| CLAMP, LOOP STYLE, BOX CUSHION, ASSEMBLY OF | |
| Clamp, Loop Style, Cushion Reinforced (Electrical Harness) (For use with 5mm or 0.190 Bolts) | |
| Clamp, Loop Style, Cushion Reinforced (Electrical Harness) (for use with 5mm or 0.190 Inch Bolts) | |
| Clamp, Loop Style, Cushion Reinforced (Electrical Harness) (for use with 6 mm or 0.250 Bolts) | |
| Clamp, Loop Style, Cushion Reinforced (Electrical Harness) (For use with 6mm or 0.250 Bolts) | |
| CLAMP, LOOP, TUBE 17-7PH CUSHION, SELF-LOCKING | |
| CLAMP, LOOP, TUBE 17-7PH, CUSHION, SELF-LOCKING | |
| Clamp, LoopStyle (Grounding Strip) Cushion Reinforced (Electrical Harness) | |
| Communication networks and systems in substations - Communication requirements for functions and device models | |
| Communication networks and systems in substations - Configuration description language for communication in electrical substations related to IEDs | |
| Communication networks and systems in substations - General requirements | |
| Communication networks and systems in substations - Glossary | |
| Communication networks and systems in substations - Introduction and overview | |
| Communication networks and systems in substations - System and project management | |
| Communication networks and systems in substations, Part 7.1: Basic communication structure for substation and feeder equipment - Principles and models | |
| Communication networks and systems in substations, Part 7.2: Basic communication structure for substation and feeder equipment - Abstract communication service interface (ACSI) | |
| Communication networks and systems in substations, Part 7.3: Basic communication structure for substation and feeder equipment - Common data classes | |
| Communication networks and systems in substations, Part 7.4: Basic communication structure for substation and feeder equipment - Compatible logical node classes and data classes | |
| Communication networks and systems in substations, Part 8.1: Specific communication service mapping (SCSM) - Mappings to MMS (ISO 9506-1 and ISO 9506-2) and to ISO/IEC 8802-3 | |
| Communication networks and systems in substations, Part 9.1: Specific communication service mapping (SCSM) - Sampled values over serial unidirectional multidrop point to point link | |
| Communication networks and systems in substations, Part 9.2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3 | |
| Compliance Verification Criterion Standard for SAE AS6081, Fraudulent/Counterfe it Electronic Parts: Avoidance, Detection, Mitigation, and Disposition \x96 Distributors | |
| Compliance Verification Matrix (VM) Slash Sheet for AS6174A, Counterfeit Materiel; Assuring Acquisition of Authentic and Conforming Materiel | |
| Composite station post insulators for substations with a.c. voltages greater than 1000 V up to 245 kV - Definitions, test methods and acceptance criteria | |
| Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V, Part 1: Standard strength and end fittings (IEC 61466-1:2016 (ED 2.0) MOD) | |
| Conduit, Electrical, Flexible, Shielded, Aluminum Alloy for Aircraft Installations | |
| Control Column Assy. | |
| Counterfeit Materiel; Assuring Acquisition of Authentic and Conforming Materiel | |
| Cover-Plate \x96 Trim Control | |
| Crew Seat 25G | |
| Cross-Equal Branches (Cres) | |
| Cross-Forged Blank (Cres) Swaged Pipe Coupling | |
| Current and voltage sensors or detectors, to be used for fault passage indication purposes, Part 1: General principles and requirements (IEC 62689-1:2016, MOD) | |
| Current and voltage sensors or detectors, to be used for fault passage indication purposes, Part 2: System aspects (IEC 62689-2:2016, MOD) | |
| CUTTING TOOL (MINIATURE) ELECTRICAL, WIRE CUTTING, HAND ACTUATED, TYPE 1, WIRE SIZES 26 THROUGH 16 | |
| CUTTING TOOL (MINIATURE) ELECTRICAL, WIRE CUTTING, HAND ACTUATED, TYPE I, WIRE SIZES 26 THROUGH 16 | |
| CUTTING TOOL, ELECTRICAL, WIRE CUTTING WITH CURVED JAWS, HAND ACTUATED, TYPE I, WIRE SIZES 26 THROUGH 1/0 | |
| CUTTING TOOL, ELECTRICAL, WIRE CUTTING WITH GRIPPING TEETH, HAND ACTUATED, TYPE I, WIRE SIZES 26 THROUGH 10 | |
| Cutting Tools, Wire, Electrical, General Specification For | |
| Degrees of protection provided by enclosures for electrical equipment against external mechanical impacts (IK code) (IEC 62262:2002 (ED. 1.1) MOD) | |
| Deicing/Anti-Icing Diagrams/No Spray Zones | |
| DIMENSIONS AND GAGING MORTORQ SPIRAL DRIVE INTERNAL RECESS | |
| Dip Stick | |
| Elbow - 90\xb0 Bulkhead (Cres) | |
| Elbow - Forged Blank (Cres) Swaged Pipe Coupling | |
| Elbow 90\xb0 Nipple End Female Nut Union (Cres) | |
| Elbow Assembly - 90\xb0 Nipple End Female Nut Union (Cres) | |
| Electricity metering (ac) - Tariff and load control - Particular requirements for electronic ripple control receivers | |
| Electricity metering (ac) - Tariff and load control - Particular requirements for time switches | |
| Electricity metering - Data exchange for meter reading, tariff and load control, Part 21: Direct local data exchange | |
| Electricity metering equipment (a.c.) - Particular requirements, Part 61: Power consumption and voltage requirements (IEC 62053-61:1998, MOD) | |
| Electricity metering equipment (AC) - General requirements, tests and test conditions, Part 11: Metering equipment (IEC 62052-11, Ed.1.0 (2003) MOD) | |
| Electricity metering equipment (ac) - General requirements, tests and test conditions, Part 21: Tariff and load control equipment (IEC 62052-21, Ed. 1.0 (2004) MOD) | |
| Electricity metering equipment (AC) - General requirements, tests and test conditions, Part 31: Product safety requirements and tests (IEC 62052-31:2015 (ED.1.0) MOD) | |
| Electricity metering equipment (AC) - Particular requirements - Static meters for active energy (classes 0.2 S and 0.5 S) | |
| Electricity metering equipment (ac) - Particular requirements - Static meters for reactive energy (classes 2 and 3) | |
| Electricity metering equipment (AC) - Particular requirements, Part 21: Static meters for active energy (classes 1 and 2) (IEC 62053-21, Ed.1.0 (2003) MOD) | |
| Electricity metering equipment (ac) - Particular requirements, Part 24: Static meters for reactive energy at fundamental frequency (classes 0.5 S, 1 S and 1) (IEC 62053-24:2016 (ED.1.1) (MOD) | |
| Electromagnetic compatibility (EMC), Part 3.100: Limits - Steady state voltage limits in public electricity systems | |
| Electromagnetic compatibility (EMC), Part 6.4: Generic standards - Emission standard for industrial environments (IEC 61000-6-4:2018 (ED 3.0) MOD) | |
| Electronic equipment for use in power installations | |
| Electronic Flight Instrument System (EFIS) Displays | |
| Electrostatics - Protection of electronic devices from electrostatic phenomena, Part 5.1: General requirements | |
| Electrostatics - Protection of electronic devices from electrostatic phenomena, Part 5.2: User guide | |
| Empty enclosures for low-voltage switchgear and controlgear assemblies - General requirements | |
| Equipment | |
| Filler Cap \x96 Small Plastic | |
| Filler Cap Base with Vent | |
| Filler Cap Base without Vent | |
| Filler Cap | |
| Fire protection equipment - Carbon dioxide extinguishing systems for use on premises - Design and installation (ISO 6183:2009, MOD) | |
| FITTING ASSEMBLY, ADAPTER, EXTENDED BULKHEAD SHANK, FLARELESS, AXIALLY SWAGED, HYDRAULIC, 3000 PSI | |
| FITTING ASSEMBLY, ADAPTER, EXTENDED BULKHEAD SHANK, FLARELESS, AXIALLY SWAGED, HYDRAULIC, 5080 PSI | |
| FITTING ASSEMBLY, ELBOW, 45\xb0 AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, ELBOW, 45\xb0, AXIALLY SWAGED, FEMALE FLARELESS, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, ELBOW, 90\xb0 AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, ELBOW, 90\xb0, AXIALLY SWAGED, FEMALE FLARELESS, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, EXTENDED UNION, AXIALLY SWAGED, HYDRAULIC, 5080 PSI | |
| FITTING ASSEMBLY, EXTENDED UNION, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, STRAIGHT, BULKHEAD, FLARELESS, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, STRAIGHT, EXTENDED BULKHEAD SHANK, FLARELESS, AXIALLY SWAGED, HYDRAULIC, 3000 PSI | |
| FITTING ASSEMBLY, STRAIGHT, EXTENDED BULKHEAD SHANK, FLARELESS, AXIALLY SWAGED, HYDRAULIC, 5080 PSI | |
| FITTING ASSEMBLY, STRAIGHT, FEMALE FLARELESS, AXIALLY SWAGED, HYDRAULIC, UP TO 1,500 PSI | |
| FITTING ASSEMBLY, STRAIGHT, FEMALE FLARELESS, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, STRAIGHT, MALE FLARELESS, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED ON THE RUN, FEMALE FLARELESS ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED ON THE RUN, MALE FLARELESS ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED TO FEMALE FLARELESS ON THE RUN, MALE FLARELESS ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED, FEMALE FLARELESS ON THE RUN, AXIALLY SWAGED ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, MALE FLARELESS, BULKHEAD FLARELSS ON THE RUN, AXIALLY SWAGED ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, UNION, AXIALLY SWAGED, HYDRAULIC, UP TO 1500 PSI | |
| FITTING, 37\xb0 INTERNAL FLARE TO TUBE WELD, STRAIGHT AND REDUCER | |
| FITTING, ADAPTER, EXTERNAL THREAD, SPHERICAL, 37\xb0 FLARED TO INTEGRAL WELD RING | |
| FITTING, ADAPTER, PORT, REDUCER, 37 DEGREE SPHERICAL, FLARED | |
| FITTING, ADAPTER, PORT, REDUCER, 37\xb0 SPHERICAL, FLARED | |
| FITTING, CROSS, STANDARD AND REDUCER, 37\xb0 SPHERICAL, FLARED | |
| FITTING, ELBOW 45 DEGREES, STANDARD AND REDUCER, 37 DEGREES SPHERICAL, FLARED | |
| FITTING, ELBOW 45\xb0, STANDARD AND REDUCER, 37\xb0 SPHERICAL, FLARED | |
| FITTING, ELBOW, 90\xb0, STANDARD AND REDUCER, FLARED, 37\xb0 SPHERICAL | |
| FITTING, TEE, STANDARD AND REDUCER, 37\xb0 SPHERICAL, FLARED | |
| FITTING, TEE, STANDARD AND REDUCER, BULKHEAD ON RUN, INTERNAL ON SIDE, FLARED, 37\xb0 SPHERICAL | |
| FITTING, TEE, STANDARD AND REDUCER, BULKHEAD ON SIDE, FLARED, 37 DEGREE SPHERICAL | |
| FITTING, TEE, STANDARD AND REDUCER, BULKHEAD ON SIDE, FLARED, 37\xb0 SPHERICAL | |
| FITTING, UNION AND REDUCER, FLARELESS, PRECISION TYPE | |
| FLARING ASSEMBLY, TEE, AXIALLY SWAGED, FEMALE FLARELESS ON THE RUN, AXIALLY SWAGED ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| Fluids | |
| Flush Drain Valve | |
| Front Ball Race Spigot, Control Column | |
| Fuel cell technologies Part 4.101: Fuel cell power systems for electrically powered industrial trucks \x97 Safety | |
| Fuel cell technologies Part 8.201: Energy storage systems using fuel cell modules in reverse mode \x97 Test procedures for the performance of power-to-power systems | |
| Fuel cell technologies, Part 2.100: Fuel cell modules - Safety (IEC 62282-2-100:2020 (ED.1.0) MOD) | |
| Fuel cell technologies, Part 3.100: Stationary fuel cell power systems - Safety (IEC 62282-3-100:2019 (ED.2.0), MOD) | |
| Fuel cell technologies, Part 3.300: Stationary fuel cell power systems - Installation (IEC 62282-3-300:2012 (ED.1.0), MOD) | |
| Fuel cell technologies, Part 5.100: Portable fuel cell power systems - Safety (IEC 62282-5-100:2018 (ED. 1.0) MOD) | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - Definition and abbreviations | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - Examples of methods for the determination of safety integrity levels | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - Functional safety and AS 61508 | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - General requirements | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - Guidelines on the application of AS 61508.2 and AS 61508.3 | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - Overview of techniques and measures | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - Requirements for electrical/electroni c/programmable electronic safety-related systems | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems - Software requirements | |
| Functional safety of electrical/electroni c/programmable electronic safety-related systems, Supplement 1: Commented version (Supplement to AS 61508 series) | |
| G.A. and Assembly of Control Column | |
| Hand Nut | |
| Health, Safety and First Aid | |
| High voltage switchgear and controlgear - Guide for asymmetrical short-circuit breaking test duty T100a | |
| High voltage switchgear and controlgear, Part 102: Alternating current disconnectors and earthing switches (IEC 62271-102, Ed.1.0(2003) MOD) | |
| High voltage switchgear and controlgear, Part 301: Dimensional standardization of terminals | |
| High-voltage switchgear and controlgear - Common specifications | |
| High-voltage switchgear and controlgear - Inductive load switching | |
| High-voltage switchgear and controlgear, Part 100: High-voltage alternating current circuit-breakers (IEC 62271-100, Ed. 1.1 (2003) MOD) | |
| High-voltage switchgear and controlgear, Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV (IEC 62271-200, Ed. 1 (2003) MOD)... | |
| High-voltage switchgear and controlgear, Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV | |
| High-voltage switchgear and controlgear, Part 202: High-voltage/low-vol tage prefabricated substation | |
| High-voltage switchgear and controlgear, Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV (IEC 62271-203, Ed. 1.0 (2003) MOD) | |
| High-voltage/low-vol tage prefabricated substations | |
| Hose Assemblies, Convoluted Polytetrafluoroethyl ene Metallic Reinforced, High Temperature, Medium Pressure, Aircraft (Supplement 1) | |
| HOSE ASSEMBLIES, CONVOLUTED POLYTETRAFLUOROETHYL ENE METALLIC REINFORCED, HIGH TEMPERATURE, MEDIUM PRESSURE, AIRCRAFT | |
| Hose Assembly and Tubing, Polytetrafluoroethyl ene, Cleaning Methods for | |
| Hose Assembly, 3000 psi, PTFE, Flared, 45 Degree to 45 Degree, Heavyweight | |
| Hose Assembly, 3000 psi, PTFE, Flared, 45 Degree to 90 Degree, Heavyweight | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARED, 45\xb0 TO 45\xb0, HEAVYWEIGHT | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARED, 45\xb0 TO 90\xb0, HEAVYWEIGHT | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARED, STRAIGHT TO 45\xb0, HEAVYWEIGHT | |
| Hose Assembly, 3000 psi, PTFE, Flared, Straight to 90 Degree, Heavyweight | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARED, STRAIGHT TO 90\xb0, HEAVYWEIGHT | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARED, STRAIGHT TO STRAIGHT, HEAVYWEIGHT | |
| Hose Assembly, 3000 psi, PTFE, Flareless, 45 Degree to 45 Degree, Heavyweight | |
| Hose Assembly, 3000 psi, PTFE, Flareless, 45 Degree to 90 Degree, Heavyweight | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARELESS, 45 TO 90\xb0, HEAVYWEIGHT | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARELESS, 45\xb0 TO 45\xb0, HEAVYWEIGHT | |
| Hose Assembly, 3000 psi, PTFE, Flareless, 90 Degree to 90 Degree, Heavyweight | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARELESS, 90 TO 90\xb0, HEAVYWEIGHT | |
| Hose Assembly, 3000 psi, PTFE, Flareless, Straight to 45 Degree, Heavyweight | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARELESS, STRAIGHT TO 45\xb0, HEAVYWEIGHT | |
| Hose Assembly, 3000 psi, PTFE, Flareless, Straight to 90 Degree, Heavyweight | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARELESS, STRAIGHT TO 90\xb0, HEAVYWEIGHT | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARELESS, STRAIGHT TO STRAIGHT, HEAVYWEIGHT | |
| Hose Assembly, 3000 psi, TFE, Flared, 45 Degree to 45 Degree, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flared, 45 Degree to 90 Degree, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flared, 90 Degree to 90 Degree, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flared, Straight to 45 Degrees, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flared, Straight to 90 Degree, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flared, Straight to Straight, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flareless 45 Degrees to 45 Degrees, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flareless, 45 Degrees to 90 Degrees, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flareless, 90 Degrees to 90 Degrees, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flareless, Straight to 45 Degree, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flareless, Straight to 90 Degrees, Heavyweight | |
| Hose Assembly, 3000 psi, TFE, Flareless, Straight to Straight, Heavyweight | |
| Hose Assembly, 3000 psi,PTFE, Flared, Straight to 45 Degree, Heavyweight | |
| Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, 4000 psi, 400 \xb0F, Heavy Duty, Hydraulic and Pneumatic | |
| Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, 4000 psi, 400 Degrees F, Heavy Duty, Hydraulic and Pneumatic (Supplement 1) | |
| Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, 4000 psi, 400 Degrees F, Heavy Duty, Hydraulic and Pneumatic | |
| Hose Assembly, Tetrafluoroethylene, Heavy Duty, High Temperature, High Pressure, 4,000 psi (27,580 kPa) Hydraulic and Pneumatic | |
| Housing \x96 Control Column | |
| Housing \x96 Trim Control | |
| Ice Melting Test Method for AMS1431 and AMS1435 Runway Deicing/Anti-Icing Products | |
| Ice Penetration Test Method for AMS1431 and AMS1435 Runway Deicing/Anti-icing Products | |
| Ice Undercutting Test Method for AMS1431 and AMS1435 Runway Deicing/Anti-Icing Products | |
| Insert Salvage-Inch Thinwall - Long Screw Locking (INCO 718) | |
| Insert Salvage-Inch, Thinwall - Short Screw Locking (INCO 718) | |
| Insert Salvage-Metric, Thinwall - Long Screw Locking (INCO 718) | |
| Insert Salvage-Metric, Thinwall - Short Screw Locking (INCO 718) | |
| Instrument transformers Part 1: General requirements | |
| Instrument transformers, Part 10: Additional requirements for low-power passive current transformers (IEC 61869-10:2017 (ED 1.0) MOD) | |
| Instrument transformers, Part 11: Additional requirements for low-power passive voltage transformers (IEC 61869-11:2017 (ED 1.0) MOD) | |
| Instrument transformers, Part 13: Stand-alone merging unit (SAMU)(IEC 61869-13:2021 (ED.1.0) MOD) | |
| Instrument transformers, Part 14: Additional requirements for current transformers for DC applications (IEC 61869-14:2018 (ED 1.0) MOD) | |
| Instrument transformers, Part 15: Additional requirements for voltage transformers for DC applications (IEC 61869-15:2018 (ED 1.0) MOD) | |
| Instrument transformers, Part 2: Additional requirements for current transformers (IEC 61869-2:2012 (ED 1.0) MOD) | |
| Instrument transformers, Part 3: Additional requirements for inductive voltage transformers (IEC 61869-3:2011 (ED.1.0) MOD) | |
| Instrument transformers, Part 4: Additional requirements for combined transformers (IEC 61869-4:2013 (ED.1.0) MOD) | |
| Instrument transformers, Part 5: Additional requirements for capacitor voltage transformers (IEC 61869-5:2011 (ED 1.0) MOD) | |
| Instrument transformers, Part 6: Additional general requirements for low-power instrument transformers (IEC 61869-6:2016 (ED 1.0) MOD) | |
| Instrument transformers, Part 9: Digital interface for instrument transformers (IEC 61869-9:2016 (ED 1.0) MOD) | |
| Instruments and software used for measurement in high-voltage impulse tests - Requirements for instruments | |
| Insulators for overhead lines - Composite line post insulators for A.C. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria (IEC 61952:2008... | |
| Insulators for overhead lines - Composite suspension and tension insulators for a.c. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria (IEC... | |
| Interface Standard, Airborne EO/IR Systems, Data | |
| Interface Standard, Airborne EO/IR Systems, Electrical | |
| Interface Standard, Airborne EO/IR Systems, Maintenance and Test | |
| JAUS Unmanned Maritime Vehicle Service Set | |
| Lamp controlgear, Part 2.13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules (IEC 61347-2-13:2016 (ED.2.1) MOD) | |
| Lamp controlgear, Part 2.7: Particular requirements for battery supplied electronic controlgear for emergency lighting (self-contained) (IEC 61347-2-7:2017 (ED. 3.1) MOD) | |
| Live working - Electrical insulating sleeves (IEC 60984:2014 (ED. 2.0) MOD) | |
| Low-voltage power supply devices, d.c. output, Part 1: Performance characteristics | |
| Minimum Performance Standard for Low Frequency Underwater Locating Devices (Acoustic) (Self-Powered) | |
| Nipple-Blanking Short (Cres) | |
| Nut Union (Cres) | |
| Nut Union - Male (Cres) | |
| Nut Union-Thrust Wire - Female (Cres) | |
| Nut, Self Locking, Shank, Flange Restrained, Waspaloy | |
| NUT, SELF-LOCKING, DOUBLE HEXAGON, REDUCED ENVELOPE, UNS S66286 | |
| NUT, SPANNER BEARING RETAINING, PHOSPHATE TREATED AERONAUTICAL, UNS G41400 | |
| O-RING, MOLDED FROM AMS7379 RUBBER FOR USE WITH AS5202 PORTS | |
| Performance Standards for Oblique Facing Passenger Seats in Transport Aircraft | |
| Plug End - Pilot's Seat Raising Gear | |
| Plunger Operating Rod - Pilot\x92s Seat Raising Gear | |
| Polymeric insulators for indoor and outdoor use with a nominal voltage > 1000 V - General definitions, test methods and acceptance criteria | |
| Powertrack systems, Part 1: General requirements (IEC 61534 1:2011+AMD1:2014 CSV (ED. 2.1) MOD) | |
| Press Button - Pilot\x92s Seat Raising Gear | |
| PRIMER ELECTRICAL CONNECTION - AIRCRAFT | |
| Processes Including Methods | |
| Quadrant Assy-Pilots Seat Raising Gear | |
| Quadrant Stop - Pilot's Seat Raising Gear | |
| REPAIR SLEEVE, LARGE WIRE/CABLE INSULATION DAMAGE, ELECTRIC, PERMANENT, ENVIRONMENT RESISTANT, 260 \xb0C MAXIMUM OPERATING TEMPERATURE, TYPE II | |
| REPAIR SLEEVE, PRIMARY WIRE INSULATION DAMAGE, ELECTRIC, PERMANENT, ENVIRONMENT RESISTANT, 150 \xb0C MAXIMUM OPERATING TEMPERATURE | |
| Requirements for Plastic Encapsulated Discrete Semiconductors in Military and Avionics Applications | |
| Requirements for Plastic Encapsulated Discrete Semiconductors in Space Applications | |
| Requirements for Plastic Encapsulated Microcircuits in Military and Avionics Applications | |
| Requirements for Plastic Encapsulated Microcircuits in Space Applications | |
| Ring Wrench - Double Hexagon - Double Ended - Modified Offset | |
| Safety Cable - Diameter 0,58mm | |
| Safety Cable - Diameter 0,89mm | |
| Safety Cable Ferrule | |
| Safety of machinery - Functional safety of safety-related electrical, electronic and programmable electronic control systems | |
| Safety requirements for electrical equipment for measurement, control and laboratory use - General requirements (IEC 61010-1:2001, MOD) | |
| Safety requirements for electrical equipment for measurement, control and laboratory use, Part 031: Safety requirements for hand held probe assemblies for electrical measurement and test (IEC 61010-031:2002 MOD) | |
| Safety requirements for electrical equipment for measurement, control and laboratory use, Part 2.032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement | |
| Seal | |
| Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications | |
| Shaft Trim control Direct Drive | |
| Shank for Wing Bolt | |
| Sleeve for Adjustable Stop Control Column | |
| Sound and Thermal Insulation for Aircraft General Specification for the Installation of | |
| Sound and Thermal Insulation for Aircraft, General Specification for the Installation of | |
| Stamping Tapped Ring for Drain Valve AS6295 | |
| Standard Practice for Production, Distribution, and Procurement of Metal Stock | |
| Static transfer systems (STS) - Electromagnetic compatibility (EMC) requirements | |
| Static transfer systems (STS) - General and safety requirements | |
| Strap for Oxygen Cradle | |
| Suspect/Counterfeit Test Evaluation Method | |
| Tank Drainage Connection - Drain Valve AS6295 - 2\x94 | |
| Tank Drainage Connection Drain Valve AS6270 - 1\xbc\x94 | |
| Tapped Ring for Drain Valve (AS6270) | |
| Tapped Ring for Drain Valve AS6295 | |
| Tapped Ring for Drain Valve | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Acoustic Microscopy (AM) Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Delid/Decapsulation Physical Analysis Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Design Recovery Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Electrical Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by External Visual Inspection, Remarking and Resurfacing, and Surface Texture Analysis Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Fourier Transform Infrared Spectroscopy (FTIR) Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Radiological Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Raman Spectroscopy Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by Thermogravimetric Analysis (TGA) Test Methods | |
| Techniques for Suspect/Counterfeit EEE Parts Detection by X-ray Fluorescence Test Methods | |
| Tee Assembly - Nipple Branch Female Nut Union (Cres) | |
| Tee Assy-Nipple End Female Nut Union (Cres) | |
| Tee-Equal (Cres) | |
| Tee-Forged Blank (Cres) Swaged Pipe Coupling | |
| Tee-Increased Branch (Cres) | |
| Tee-Increased End (Cres) | |
| Tee-Nipple Branch Female Nut Union (Cres) | |
| Tee-Nipple End Female Nut Union (Cres) | |
| Tee-Reduced Branch (Cres) | |
| Tee-Reduced End (Cres) | |
| Temperature Controlled Container - Performance Requirements and Test Parameters | |
| Test Methods Standard; General Requirements, Suspect/Counterfeit, Electrical, Electronic, and Electromechanical Parts | |
| Tetrafluoroethylene Hose Assembly Cleaning Methods | |
| Thin Castle Nut for Pilot's Seat Raising Gear | |
| Torque Tube - Pilot's Seat Raising Gear | |
| Training and Qualification Program for Deicing/Anti-icing of Aircraft on the Ground | |
| Transmitter, Pressure, Fuel, 0-600 psi | |
| Trim Control Assembly 90 Degrees Drive | |
| Trim Control Assembly, Direct Drive | |
| Trim Control Assy. 90\xb0 Drive | |
| Trim Control Assy. Direct Drive | |
| Trunnion for Strap | |
| Trunnion | |
| Uninterruptible power systems (UPS) - Electromagnetic compatibility (EMC) requirements | |
| Uninterruptible power systems (UPS), Part 1.1: General and safety requirements for UPS used in operator access areas | |
| Uninterruptible power systems (UPS), Part 1.2: General and safety requirements for UPS used in restricted access locations | |
| Uninterruptible power systems (UPS), Part 1: Safety requirements (IEC 62040-1:2017 (ED 2.0), MOD) | |
| Uninterruptible power systems (UPS), Part 3: Method of specifying the performance and test requirements | |
| Union - Hexagon - Bulkhead (Cres) | |
| Union-Bulkhead Triangular Flange (Cres) | |
| Valve Body | |
| Valve Cap for Flush Drain Valve | |
| Valve Cap | |
| Valve Guide | |
| Valve Seal for Flush Drain Valve | |
| Valve Seal | |
| Valve Spring for Flush Drain Valve | |
| Valve Spring | |
| Valve | |
| Verification Methods for AS5653 Network Controller, Network Terminal, and Switch Physical Layer | |
| Verification of New Conductor Alloys for AS29606 Conductors Qualification | |
| Weather | |
| Wind turbines - Measurement and assessment of power quality characteristics of grid connected wind turbines | |
| Wind turbines, Part 2: Design requirements for small wind turbines | |
| Wing Nut \x96 Oxygen Cradle | |
| Wing Nut for Accumulator Tray | |
| Wire Thread Inserts (UN.C.) - Unplated | |
| Wrap-Around Insulation Repair and Protection Sleeve, Permanent, Electric, Environment Resistant | |
| WRENCHING CONFIGURATION EXTERNAL MORTORQ\xae SUPER SPIRAL BOLT HEAD |
| << Prev | Next >> |