Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
190
200
210
220
230
240
241
242
243
244
245
246
247
248
249
250
251
252
253
260
270
280
290
300
310
350
400
450
500
550
600
1000
1500
1620
| Product Name | Notes |
|---|---|
| (R) AS5553A, Fraudulent/Counterfe it Electronic Parts; Avoidance, Detection, Mitigation, and Disposition Verification Criteria | |
| (R) AS5553B, Counterfeit Electrical, Electronic and Electromechanical (EEE) Parts; Avoidance, Detection, Mitigation, and Disposition Verification Criteria | |
| (R) AS5553C, Counterfeit Electrical, Electronic, and Electromechanical (EEE) Parts; Avoidance, Detection, Mitigation, and Disposition Verification Criteria | |
| (R) Cargo Stopper Devices | |
| (R) CLAMP, STRAP, HIGH TEMPERATURE, RETAINING AMS5599 | |
| (R) Counterfeit Electronic, Electrical and Electromechanical Parts: Avoidance, Detection, Mitigation, and Disposition - Authorized Distribution | |
| (R) Counterfeit Materiel: Assuring Acquisition and Use of Authentic and Conforming Refrigerant | |
| (R) COUPLING, SHEET METAL, 40\xb0 V-BAND, WIDE, STANDARD LATCH | |
| (R) GAS TURBINE ENGINE PERFORMANCE PRESENTATION FOR COMPUTER PROGRAMS | |
| (R) Hose Assembly, 3000 psi, PTFE, Flared, 90 Degree to 90 Degree, Heavyweight | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, 45 Degree to 45 Degree | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, 45 Degree to 90 Degree | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, 90 Degree to 90 Degree | |
| (R) HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARELESS, 90\xb0 TO 90\xb0 | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, Straight to 45 Degree | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, Straight to 90 Degree | |
| (R) Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, Straight to Straight | |
| (R) Manufacturing Management Program | |
| (R) PILOTED RING SEAL FLUID CONNECTION BOSSES | |
| (R) Time-Triggered Ethernet | |
| (R) Unmanned Systems (UxS) Control Segment (UCS) Architecture: Architecture Description | |
| (R) Unmanned Systems (UxS) Control Segment (UCS) Architecture: Architecture Technical Governance | |
| (R) Unmanned Systems (UxS) Control Segment (UCS) Architecture: Conformance Specification | |
| (R) Unmanned Systems (UxS) Control Segment (UCS) Architecture: UCS Architecture Model | |
| Adaptor (Drop Tanks) Edition 1 | |
| Adaptor - Cap Lifter | |
| Adaptor - Hose | |
| Adaptor Union Body | |
| Adjusting Brake Screw Stop | |
| Aerospace Analog Fiber Optic Link | |
| Aircraft Ground Deicing/Anti-Icing Quality Management | |
| Aircraft Markings for Ground Support Equipment Alignment | |
| Aircraft Propulsion System Performance Nomenclature | |
| Anchor Clip (for Pitot Drain) | |
| AS5553, Counterfeit Electronic Parts; Avoidance, Detection, Mitigation, and Disposition Verification Criteria | |
| AS5553C, Counterfeit Electrical, Electronic, and Electromechanical (EEE) Parts; Avoidance, Detection, Mitigation, and Disposition Verification Criteria | |
| Assembly - Drain Plug | |
| Assembly - Drain Valve | |
| Assembly - M16 Adaptor & Drain Valve (1/4 BSP) | |
| Assembly - M18 Adaptor & Drain Valve (1/4 BSP) | |
| Assembly of Clamp, Loop Style (Metric) Box Cushion | |
| Assembly of Filler Cap MK.II with Vent | |
| Assembly of Filler Cap MK.II without Vent | |
| Assembly of Filler Cap, MK.11 with Vent | |
| Assembly of Filler Cap, MK.11 without Vent | |
| Assembly of Flush Fitting Door Lock | |
| Assembly of Foot Pedal (Rudder Bar) | |
| Assembly of Pitot Drain | |
| Assembly of Rudder Bar (Single Position Pedal) | |
| Assembly of Rudder Bar (Two Position Pedal) | |
| Assembly of Rudder Bar Arm | |
| Assembly of Valve Lifter - Adaptor | |
| Assembly showing Switch Fixing | |
| Axis Pin for Catch (Flush Filler Cap) | |
| Balance Weights, Clamped-on Type, for Large Diameter Applications | |
| Balance Weights, Clamped-on Type | |
| Base (for Pitot Drain) | |
| Blanking Cap for 1\xbd\x94 Fuel Coupling | |
| Blanking Cap for 2\xbd\x94 Fuel Coupling | |
| Body - Drain Valve | |
| Body Assembly | |
| Bolt for Inner Ring | |
| Bolt, .250 Nominal DIA. Unified Thread, Small Round Head - (S.106) | |
| BOLT, 100\xb0 COUNTERSUNK HEAD, SPIRAL DRIVE, MJ THREAD, SPLIT PIN HOLE OPTION, TITANIUM ALLOY (1100 MPa, 315\xb0C) | |
| BOLT, 100\xb0 COUNTERSUNK REDUCED HEAD, SPIRAL DRIVE, UNJF THREAD | |
| BOLT, 100\xb0 COUNTERSUNK, SPIRAL DRIVE, UNJF THREAD | |
| Bolt, Captive, Reduced Shank | |
| Bolt, Capture, Reduced Shank | |
| Bolt, No.10-32 Nominal Thread Size (.190 DIA) Large Round Head - (S.106) | |
| Bolt, No.10-32 Nominal Thread Size (.190 DIA) Small Round Head - (S.106) | |
| Bolt | |
| Bolts, Screws, Studs, and Nuts, Definitions for Design, Testing and Procurement | |
| Bolts, Weldable (Unified) | |
| Bonding Clip Assembly (Brass Strap) | |
| Bonding Clip Assembly (Non-Corrodible Steel Strap) | |
| Brake Lock Adjuster for Pilot\x92s Control Wheel | |
| Brake Lock Shaft - Pilot\x92s Control Wheel | |
| Brake Off Stop - Pilot\x92s Control Wheel | |
| Brake On Stop - Pilot\x92s Control Wheel | |
| Brass Nut, 4 U.N.C. | |
| Bush (for Typical Assembly see AS6709) | |
| Cable, Special Purpose, Electrical: Wire, Electrical (Ignition, High-Tension) | |
| Cap - Valve (Drain Valve) | |
| Cap - Valve | |
| Captive Nut (for Filler Cap) | |
| CARBURETOR FLANGE, AIRCRAFT 4 BOLT - SINGLE BARREL - NO. 2, 3, 4, 5, 7 AND 9 | |
| CARBURETOR FLANGE, AIRCRAFT, DOUBLE BARREL - SIZE 12 AND 16 | |
| CARBURETOR FLANGE, AIRCRAFT, DOUBLE BARREL - SIZE 24 (REMOTE FUEL DISCHARGE TYPE) | |
| CARBURETOR FLANGE, AIRCRAFT, DOUBLE BARREL - SIZE 24 | |
| CARBURETOR FLANGE, AIRCRAFT, RECTANGULAR - NO. 9 AND SIZE 12 | |
| CARBURETOR FLANGE, AIRCRAFT, RECTANGULAR - SIZE 24 AND 30 | |
| CARBURETOR FLANGE, AIRCRAFT, TRIPLE BARREL - SIZE 41 | |
| Cargo Stopper Devices | |
| Cavity Design and O-Ring Selection for Static Seal Use in Aircraft Tubeless Tire Wheels | |
| Clamp, Balance Weight for Large Diameter Applications | |
| Clamp, Balance Weight | |
| Clamp, Loop Style (Heel Lock) Cushion Reinforced (Electrical Harness) (for 5,00 mm and 0.1900 inch Fasteners) | |
| CLAMP, LOOP, CUSHIONED, HIGH TEMPERATURE -60\xb0C TO +550\xb0C (FOR 5mm & .190 inch FASTENERS) | |
| CLAMP, STRAP, HIGH TEMPERATURE, RETAINING AMS5599 | |
| CLAMP, STRAP, HIGH TEMPERATURE, RETAINING, AMS5599 | |
| Clamping Screw - No. 10 UNF Tank Straps | |
| Cone Cap for 3/4 Inch U.N.F. Sleeve | |
| Cone Cap for 7/16 Inch U.N.F. Sleeve | |
| Control - Single Lever - for Anti-Spin Parachutes | |
| Counterfeit Materiel, Assuring Acquisition of Authentic and Conforming Fasteners | |
| Counterfeit Materiel; Assuring Acquisition and Use of Authentic and Conforming Refrigerant | |
| Counterfeit Materiel; Assuring Acquisition of Authentic and Conforming Bearings | |
| Coupling Assembly, V-Band Sheet Metal Wide Flange, Pneumatic Tube | |
| COUPLING, SHEET METAL, 40\xb0 V-BAND, WIDE, STANDARD LATCH | |
| Cover, Inspection (Typical Assembly) | |
| Cup (for Pitot Drain) | |
| Cycles \x97 Lighting and retro-reflective devices Part 5: Lighting systems not powered by the cycle's movement | |
| Double Anchor Bolt (Unified) | |
| Double End Cone Banjo Body (3/16 Inch to 1/2 Inch) for use with Banjo Bolts AS 6721-6726 | |
| Double End Union Banjo Body (3/16 Inch to 1 Inch) for use with Banjo Bolts AS 6721-6726 | |
| Double R.A. Cone Banjo Body (3/16 Inch to 1/2 Inch) for use with Banjo Bolts AS 6721-6726 | |
| Double R.A. Union Banjo Body (3/16 Inch to 1 Inch) for use with Banjo Bolts AS 6721-6726 | |
| Drain Valve (1/4 BSP) | |
| Drainage Connection - Drain Valve | |
| Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications, Part 1: Vulcanized rubber | |
| Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications, Part 2: Thermoplastic elastomers | |
| Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications, Part 3: Cellular materials of vulcanized rubber | |
| Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications, Part 4: Cast polyurethane sealing elements | |
| Elbow Union Body | |
| End Piece for Pilot\x92s Control Wheel | |
| Eye Bolt (Rudder Bar) | |
| Eye End | |
| Filler Cap (for AS6357) | |
| Filler Cap Assembly (2\x94 DIA.) | |
| Filler Cap Assembly | |
| Filler Cap Base with Vent | |
| Filler Cap Base without Vent | |
| Filler Cap Lever | |
| Filler Cap | |
| Fire Containment Cover - Design, Performance, and Testing Requirements | |
| FITTING ASSEMBLY, 45\xb0 ELBOW, EXTERNAL SWAGE TO FEMALE FLARELESS, HYDRAULIC | |
| FITTING ASSEMBLY, 90\xb0 ELBOW, EXTERNAL SWAGE TO FEMALE FLARELESS, HYDRAULIC | |
| FITTING ASSEMBLY, REDUCER WITH SOLID FILM LUBRICANT, RING LOCKED PORT CONNECTION TO BEAM SEAL 4000 PSI AND 5000 PSI /8/ | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED ON THE RUN, BULKHEAD FLARELESS ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED ON THE RUN, INTERNAL PORT END ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED TO FEMALE FLARELESS ON THE RUN, FEMALE FLARELESS ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, AXIALLY SWAGED TO MALE FLARELESS ON THE RUN, MALE FLARELESS ON THE SIDE, HYDRAULIC, UP TO 1500 PSI | |
| FITTING ASSEMBLY, TEE, EXTERNAL SWAGE ON RUN, FEMALE FLARELESS ON BRANCH, HYDRAULIC | |
| FITTING ASSEMBLY, TEE, FEMALE FLARELESS TO EXTERNAL SWAGE ON RUN, EXTERNAL SWAGE ON BRANCH, HYDRAULIC | |
| Fitting End, Bulkhead, Cone, Design Standard | |
| FITTING, ADAPTER, BULKHEAD, EXTERNAL SWAGE TO MALE FLARELESS, HYDRAULIC | |
| FITTING, ADAPTER, STRAIGHT, EXTERNAL SWAGE TO FLANGE SEALING, MALE FLARELESS, HYDRAULIC | |
| FITTING, ADAPTER, STRAIGHT, EXTERNAL SWAGE TO FLANGE, FLARELESS | |
| FITTING, ELBOW 90\xb0, BULKHEAD SEALING, EXTERNAL SWAGE TO FLARELESS | |
| FITTING, ELBOW 90\xb0, BULKHEAD, EXTERNAL SWAGE TO FLARELESS, HYDRAULIC | |
| FITTING, ELBOW, 45\xb0, EXTERNAL SWAGE | |
| FITTING, ELBOW, 90\xb0, EXTERNAL SWAGE TO FLARELESS, HYDRAULIC | |
| FITTING, TEE, BULKHEAD, FLARELESS ON THE SIDE, EXTERNAL SWAGE ON THE RUN, STANDARD AND REDUCER, HYDRAULIC, 3000 PSI | |
| FITTING, TEE, BULKHEAD, MALE FLARELESS TO EXTERNAL SWAGE ON RUN, EXTERNAL SWAGE ON BRANCH, HYDRAULIC | |
| FITTING, TEE, MALE FLARELESS TO EXTERNAL SWAGE ON RUN, EXTERNAL SWAGE ON BRANCH, HYDRAULIC | |
| FITTING, TEE, SWIVEL NUT TO MALE FLARELESS ON RUN, EXTERNAL SWAGE ON SIDE | |
| FITTING, UNION, BULKHEAD SEALING, EXTERNAL SWAGE | |
| FITTING, UNION, BULKHEAD, EXTERNAL SWAGE, HYDRAULIC | |
| FLANGE END, SOLID, WIDE, DESIGN STANDARD | |
| FLANGE, SHEET METAL, WIDE | |
| Flanged Adaptor (for Re-Fuelling Coupling) | |
| Flanged Adaptor | |
| Float Operated Cut-Off Valve | |
| Flush Water/Sediment Drain Valve | |
| Fraudulent/Counterfe it Electronic Parts: Avoidance, Detection, Mitigation, and Disposition - Authorized/Franchise d Distribution | |
| Fuel Cock Knob (Low Pressure) | |
| Fusion Splice for Aerospace Fiber Optic Cables | |
| G.A. Flanged Half for 1\xbd\x94 Fueling Coupling (Non-Self Sealing Type) | |
| G.A. Flanged Half for 1\xbd\x94 Re-Fueling Coupling (Self Sealing Type) | |
| G.A. Flanged Half for 2\xbd\x94 Re-Fueling Coupling (Open Ended Type) | |
| G.A. Flanged Half for 2\xbd\x94 Re-Fueling Coupling (Self Sealing Type) | |
| Gas Turbine Engine Steady -State and Transient Performance Presentation for Digital Computer Programs | |
| GAS TURBINE ENGINE STEADY STATE PERFORMANCE PRSENTATION FOR DIGITAL COMPUTER PROGRAMS | |
| GAS TURBINE ENGINE STEADY-STATE PERFORMANCE PRESENTATION FOR DIGITAL COMPUTER PROGRAMS | |
| Gasket-18mm Folded Steel Aircraft | |
| Grub Screw (for Filler Cap) | |
| Guide - Valve | |
| Hand Nut | |
| Hose Assembly, 3000 psi, PTFE, Flared, 90 Degree to 90 Degree, Heavyweight | |
| HOSE ASSEMBLY, 3000 PSI, PTFE, FLARED, 90\xb0 TO 90\xb0, HEAVYWEIGHT | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE METAL BRAID, M,EDIUM PRESSURE, FLARED, 45\xb0 TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARED, 45\xb0 TO 45\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARED, 45\xb0 TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARED, 90\xb0 TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARED, STRAIGHT TO 45\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARED, STRAIGHT TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARED, STRAIGHT TO STRAIGHT | |
| Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, 45 Degree to 90 Degree | |
| Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, 45 Degrees to 45 Degrees | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARELESS, 45\xb0 TO 45\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARELESS, 45\xb0 TO 90\xb0 | |
| Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, 90 Degree to 90 Degree | |
| Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, Straight to 45 Degree | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARELESS, STRAIGHT TO 45\xb0 | |
| Hose Assembly, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Flareless, Straight to 90 Degrees | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARELESS, STRAIGHT TO 90\xb0 | |
| HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, METAL BRAID, MEDIUM PRESSURE, FLARELESS, STRAIGHT TO STRAIGHT | |
| Hose, Polytetrafluoroethyl ene, Metal Braid, Medium Pressure, Hydraulic, 450 Degrees F | |
| Hose, Rubber, Aircraft Paint Finish Remover | |
| Housing for Bonding Socket | |
| Housing for Plunger Assembly | |
| Igniter, Spark, Aeronautical Engine (High Tension) | |
| IGNITER,SPARK,AERONA UTICAL ENGINE (HIGH TENSION) | |
| Insert for Seating (Filler Cap) | |
| Installation of Fuel Cell Systems in Large Civil Aircraft | |
| Installation Procedures and Torques for Fluid Connections | |
| Knife-gate valves for waterworks purposes | |
| Knob (Air Shutter Control) | |
| Knob (Airbrake Control) | |
| Knob (Arrestor Hook Control) | |
| Knob (Carburetter Hot/Cold Air Control) | |
| Knob (Flap Control) | |
| Knob (for Cockpit Heating Control) | |
| Knob (General Purpose) | |
| Knob (Glider Release Control) | |
| Knob (Mixture Control) | |
| Knob (Propeller Control) | |
| Knob (Supercharger Control) | |
| Knob (Throttle Control) | |
| Knob (Undercarriage Control) | |
| Labels | |
| Lid Assembly - Flush Filler Cap MK.II | |
| Locking Flange | |
| Locking Ring for Brake Stop for Pilot\x92s Control Wheel | |
| Locking Screw (for Fuel Coupling) | |
| Long Bolt Rod | |
| Lubricant Application, Solid Film, Heat Cured, Potable Water, Hydraulic, and Other Fluid Systems | |
| Main Body - Left Hand (for Flush Fitting Door Lock) | |
| Main Body - Right Hand (for Flush Fitting Door Lock) | |
| Main Switch Body - Pilot\x92s Control Wheel | |
| Manufacturing Management Program | |
| Manufacturing Processing Requirements for Molded Elastomer Components Used in Aerospace Applications | |
| Minimum Operational Performance Standard (MOPS) for Helicopter Hoist Systems | |
| Minimum Performance Standard (MPS) for an Airborne AC to AC Converter | |
| Nondestructive Inspection Program Requirements for Aerospace Systems | |
| Nut - Union (for Drainage Connection) | |
| Nut Assembly, Pipe Closure, Self-Locking Union Nuts | |
| Nut, Reduced Hexagon, Self Locking, Deep Counterbored, Inch Series for uses up to 425\xb0C - for use with Impedance Type Bolts | |
| NUT, SELF LOCKING, BI-HEXAGON, WASPALOY | |
| NUT, SELF LOCKING, EXTENDED WASHER, DOUBLE HEXAGON \x96 FOR USE WITH IMPEDANCE TYPE BOLTS | |
| NUT, SELF LOCKING, SHANK, FLANGE RESTRAINED 0.1900-32UNJF\x963B BS.A346 (ISO3161). BASED ON AS63476 WITH 1g, 2g, 3g AND 6g OF ADDITIONAL MASS | |
| NUT, SELF LOCKING, SHANK, FLANGE RESTRAINED 0.2500-28UNJF\x963B BS.A346 (ISO3161). BASED ON AS63477 WITH 2g, 5g, 12g AND 18g OF ADDITIONAL MASS | |
| NUT, SELF LOCKING, SHANK, FLANGE RESTRAINED 0.3125-24UNJF\x963B BS.A346 (ISO3161). BASED ON AS63478 WITH 2g, 5g AND 14g OF ADDITIONAL MASS | |
| NUT, SELF LOCKING, SHANK, FLANGE RESTRAINED 0.3750-24UNJF\x963B BS.A346 (ISO3161). BASED ON AS63479 WITH 3g, 5g AND 15g OF ADDITIONAL MASS | |
| NUT, SELF LOCKING, SHANK, FLANGE RESTRAINED, WASPALOY | |
| Nut, Self Locking, Spline Drive - BSHR650 (AMS5737 or AMS5732) | |
| Nut, Self-Locking Plate | |
| Nut, Self-Locking, Extended Washer, Double Hexagon - for use with Impedance Type Bolts | |
| Nut, Self-Locking, Extended Washer, Double Hexagon-Deep Counterbored | |
| Nut, Self-Locking, Extended Washer, Double Hexagon | |
| NUT, SELF-LOCKING, SHANK, 1400\xb0F, 180 KSI NICKEL ALLOY (UNS N07001) SILVER PLATED THREADS ONLY, UNJ THREAD | |
| NUT, SELF-LOCKING, SHANK, FLANGE RESTRAINED (CR STEEL, SILVER COATED THREAD ONLY) | |
| NUT, SELF-LOCKING, SHANK, FLANGE RESTRAINED (WASPALOY, SILVER COATED THREAD ONLY) | |
| Nut, Self-Locking, Shank, Flange Restrained, Waspaloy | |
| NUT, SELF-LOCKING, SHANK, FLANGE RESTRAINED | |
| Nut, Union, Self Locking, Metric Thread | |
| NUT, UNION, SELF LOCKING, TUBE AND HOSE COUPLING | |
| NUT, UNION, SELF-LOCKING, METRIC THREAD | |
| Nut, Union, Tube and Hose Coupling | |
| Outer Handle Assembly - Double Handle Lock | |
| Outer Handle Assembly - Single Handle Lock | |
| Packing Plate for Nylon Retaining Rings - Double Anchor Nuts | |
| Packing Plate for Nylon Retaining Rings - Single Anchor Nuts | |
| Packing Plate for Steel Retaining Rings - Double Anchor Nuts | |
| Packing Plate for Steel Retaining Rings - Single Anchor Nuts | |
| Pedal Pivot Bolt (Rudder Bar) | |
| Performance Standards for Passenger and Crew Seats in Advanced Air Mobility (AAM) Aircraft | |
| Performance-Based Package Standard for Lithium-Ion Cylindrical Cells as Cargo on Aircraft | |
| Pilot's Control Wheel | |
| Pilot\x92s Control Wheel Assemblies | |
| Pilot\x92s Control Wheel Brake Assembly: (Spade Type) Edition 1 | |
| PILOTED RING SEAL FLUID CONNECTION BOSSES | |
| PILOTED RING SEAL TUBE SWIVEL CONNECTION ASSEMBLY | |
| Pin, Quick Release, \x92T\x92 Handle, Single Acting, Alloy Steel | |
| Pin, Quick-Release, \x92L\x92 Handle, Single Acting, Alloy Steel | |
| Pipe Clamp - Self Bonding (Typical Assembly) | |
| Pipe Clamp, Stud | |
| Pipe Coupling, Outer Sleeve, 3/4 Inch U.N.F. | |
| Pipe Coupling, Outer Sleeve, 7/16 Inch U.N.F. | |
| Pipe Couplings (Aluminium Alloy) Cone Union Adaptor/Unified Attachment End, 3/16 Inch to 1/2 Inch - for use with "O" Ring Gaskets (in American) (& 10050) or equivalent AGS3018 Tapped Bosses... | |
| Pipe Couplings (Aluminium Alloy) Cone Union Adaptor/Unified Attachment End, 3/16 Inch to 1/2 Inhc - for use with Parallel Gaskets (e.g. Bonded Seal) | |
| Pipe Couplings (Aluminium Alloy) Union Adaptor/Unified 3/16 Inch to 1 Inch, 3/16 Inch to 1/2 Inch, 5/8 Inch to 1 1/4 Inch, 1 1/4 Inch to 2 Inch, for use... | |
| Pipe Couplings (Aluminium Alloy) Union Adaptor/Unified Attachment End, 3/16 Inch to 1 Inch, 3/16 Inch to 1/2 Inch, 5/8 Inch to 1 Inch, 1 1/4 to 2 Inch - for... | |
| Pipe Couplings (Unified Adaptor) Alumm Alloy Banjo Bolt with Hole for Bleeder screw | |
| Pipe Couplings (Unified Adaptor) Steel Banjo Bolt with Hole for Bleeder Screw | |
| Pipe Couplings (Unified Adaptor), Alumm Alloy Banjo Bolt with Cone Head Connection Edition 5 05/22/1970 | |
| Pipe Couplings (Unified Adaptor), Alumm Alloy Banjo Bolt with Union Head Connection | |
| Pipe Couplings (Unified Adaptor), Alumm Alloy Banjo Bolt | |
| Pipe Couplings (Unified Adaptor), Banjo Bolt - Steel | |
| Pipe Couplings (Unified Adaptor), Steel Banjo Bolt with Cone Head Connection | |
| Pipe Couplings (Unified Adaptor), Steel Banjo Bolt with Union Head Connection | |
| Pipe Couplings - Arrangement of Cone Banjo's | |
| Pipe Couplings, Cone Caps 3/16\x94 to 1/2\x94 | |
| Pivot Bolt | |
| Pivot Bolts (Rudder Bar) | |
| Pivot Screw (for Filler Cap) | |
| Plate for Double Anchor Bolt (Unified) | |
| Plate for Single Anchor Bolt (Unified) | |
| Plug - Drain Plug | |
| Plunger Assembly | |
| Plywood - Formwork | |
| Portable Measuring Devices/Systems for Maintenance Troubleshooting of Aircraft Cabin and Flight Deck Air Quality Issues | |
| Powerplant Fire Test Standards | |
| Push Button - Outer | |
| Push Button Cover Assembly | |
| Quick Release Pip Pin Push Pull (Imperial) | |
| Quick Release Pull Type Pip Pin 3/16 in Diameter | |
| Quick Release Push Type Pip Pin with Handle (Imperial) | |
| Ratcheting Wrenches, Twelve Point, High Strength, Thin Wall | |
| Required O-ring Sizes for Quality Conformance Testing | |
| Requirements for Accreditation Bodies when Accrediting Test Laboratories Performing Detection of Suspect/Counterfeit in Accordance with AS6171 General Requirements and the Associated Test Method | |
| Ring (Bolt) | |
| Ring, Split, Steel | |
| Ring, Tapped, Inner Edition 1 | |
| Ring, Welding (Metric) | |
| RIVET, BLIND, SELF PLUGGING, FLUSH BREAK, MECHANICALLY LOCKED SPINDLE, 100\xb0 COUNTERSUNK HEAD, ALUMINIUM ALLOY | |
| RIVET, BLIND, SELF PLUGGING, FLUSH BREAK, MECHANICALLY LOCKED SPINDLE, UNIVERSAL HEAD, ALUMINIUM ALLOY | |
| RIVET, BLIND, SELF PLUGGING, FLUSH BREAK, MECHANICALLY LOCKED STEM, 100\xb0 COUNTERSUNK HEAD, CORROSION RESISTING STEEL, UNPLATED | |
| RIVET, BLIND, SELF PLUGGING, FLUSH BREAK, MECHANICALLY LOCKED STEM, 100\xb0COUNTERSUNK HEAD, CORROSION RESISTING STEEL, CADMIUM PLATED | |
| RIVET, BLIND, SELF PLUGGING, FLUSH BREAK, MECHANICALLY LOCKED STEM, UNIVERSAL HEAD, CORROSION-RESISTING STEEL, CADMIUM PLATED | |
| RIVET, BLIND, SELF PLUGGING, FLUSH BREAK, MECHANICALLY LOCKED STEM, UNIVERSAL HEAD, CORROSION-RESISTING STEEL, UNPLATED | |
| Rivet, Blind, Self-Plugging, Flush Break, Visible Mechanically Locked Stem, Aluminium Alloys 100\xba Countersunk Head \x96 CANCELLED (Note: Should this drawing be resurrected in the future, Qualification Approval would be required)... | |
| Rivet, Blind, Self-Plugging, Flush Break, Visible Mechanically Locked Stem, Aluminium Alloys Universal Head \x96 CANCELLED (Note: Should this drawing be resurrected in the future, Qualification Approval would be required) | |
| Rivet, Blind, Self-Plugging, Flush Break, Visible Mechanically Locked Stem, Corrosion Resisting Steel, Universal Head \x96 CANCELLED (Note: Should this drawing be resurrected in the future, Qualification Approval would be required)... | |
| Round Jointing Washers, Fibre, to suit Unified Plugs | |
| Rudder Bar Pedestal (Upper) | |
| SADDLE, PLAIN | |
| SADDLE, THREADED | |
| Safety Cable - Diameter 0,89mm, Reduced End Fitting | |
| Safety Cable Ferrule - Extended | |
| Screw (for Filler Cap) | |
| Screw for Rotating Knob | |
| Seal (Drain Valve) | |
| Seal - Cap | |
| Seal - Press Button | |
| Seal - Valve | |
| Sealing Cap (for Fuel Coupling) | |
| Sealing Cap | |
| Sealing Ring | |
| Seating - Drain Plug | |
| Seating for Filler Cap | |
| Segment - Valve Lifter | |
| Set Screw (for Cut-Off Valve) | |
| Shaft for Pedal Spool - Rudder Bar | |
| Shields, Protective, Aircraft and Missiles | |
| Short Bolt Rod | |
| Single Anchor Bolt (Unified) | |
| Single End Cone Banjo Body (3/16 Inch to 1/2 Inch) for use with Banjo Bolts AS 6721-6726 | |
| Single End Union Banjo Body (3/16 Inch to 1 Inch) for use with Banjo Bolts AS 6721-6726 | |
| Smoke doors | |
| Solid Film Lubricant for Fluid Fittings in Oxygen, Potable Water, Hydraulic, and Other Systems | |
| Solid Film Lubricant | |
| Spacer, Welding (Metric) | |
| Special Bolt (for Pitot Drain) | |
| Special Mushroom Head Screw | |
| Special Nut (Rudder Bar) | |
| Spider Assembly L.H. | |
| Spider Assembly R.H. | |
| Spider | |
| Spindle - Double Handle Lock | |
| Spindle - Single Handle Lock | |
| Spindle Assembly - Double Handle Lock | |
| Spindle Assembly - Single Handle Lock | |
| Spindle for Brake Lock | |
| Spindle for Rudder Bar | |
| Splice, Conductor, Electric, Disconnect | |
| Splicer, Fusion, Fiber Optic, Aerospace Non-Explosion-Proof (Type II) | |
| Splicer, Fusion, Fiber Optic, Aerospace, Explosion-Proof (Type I) | |
| Splicer, Fusion, Fiber Optic, Aerospace | |
| Spray Equipment, Aircraft Windshield, Anti-Icing | |
| Spring - Cap - Oil Drain Valve | |
| Spring Valve (for Flush Drain Valve) | |
| Stop Bolt | |
| Stop | |
| Straight Union Body | |
| Strap (used on AS6702) | |
| Strap (used on AS6703) | |
| Stud (Alternative to Bolt for Inner Ring) | |
| Sub-assembly of Pitot Drain | |
| Sub-assembly of Two Position Pedal, (Rudder Bar) | |
| Switch Assembly: for Pilot\x92s Control Wheel | |
| Switch Assy: - Pilot\x92s Control Wheel | |
| Switch Body - Pilot\x92s Control Wheel | |
| Switch Body : Pilot\x92s Control Wheel | |
| Switch Body Assembly Pilot\x92s Control Wheel | |
| Switch Body Assembly: Pilot\x92s Control Wheel | |
| Switch Contact Screw for Pilot\x92s Control Wheel | |
| Switch Lever - Auto Pilot Switch - Pilot\x92s Control Wheel | |
| Switch Lever Pivot for Pilot\x92s Control Wheel | |
| Switch Lever Spigot for Pilot\x92s Control Wheel | |
| Switch Lever: Auto Pilot Switch - Pilot\x92s Control Wheel | |
| Taper Bolt (Rudder Bar) | |
| TAPERED AXLE COLLAR DIMENSIONS | |
| Tee Union Body | |
| TEE, STANDARD REDUCER, EXTERNAL SWAGE ON RUN, MALE FLARELESS ON SIDE, HYDRAULIC | |
| Test Method and Limits for Bow Height of Aluminum Sheet Samples After Chemical Milling | |
| Tie Down, Cargo, Aircraft, Type C-2 | |
| Time-Triggered Ethernet | |
| Top Cover (for Cover Plate Assembly) | |
| Trunnion - Trap Straps | |
| Typical Assemblies of Alum Alloy Low Pressure Union for 3/8 Inch DIA. Tubing | |
| Typical Assembly of Retained Bolts - Double Anchor Nuts | |
| Unified Transportation Plugs | |
| Union Nut (for Typical Assembly see AS6709) | |
| Unmanned Systems (UxS) Control Segment (UCS) Architecture: Architecture Description | |
| Unmanned Systems (UxS) Control Segment (UCS) Architecture: Architecture Technical Governance | |
| Unmanned Systems (UxS) Control Segment (UCS) Architecture: Conformance Specification | |
| Unmanned Systems (UxS) Control Segment (UCS) Architecture: UCS Architecture Model | |
| Valve (for AS6617) | |
| Valve - Oil Drain Valve | |
| Valve Retainer | |
| Valve, Inflation, Aircraft Wheel | |
| Water Repellent, Window and Windshield, Glass and Plastic | |
| Wire Thread Inserts (UN.C.) - Unplated | |
| Wire Thread Inserts (UN.F.) - Unplated | |
| Wire Thread Inserts (UNC) Unplated | |
| Wire Thread Inserts (UNF) Unplated | |
| Wire, Electrical, Insulated, Antenna |
| << Prev | Next >> |