Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1380
1390
1400
1410
1420
1430
1435
1436
1437
1438
1439
1440
1441
1442
1443
1444
1445
1446
1447
1450
1460
1470
1480
1490
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| 12 or Multipolar Generators with Integrated Control Unit | |
| Aluminium Coated Steel Strip, and Welded Pipes | |
| Aluminium Coated Steel Strip, Sheet and Welded Pipes | |
| Austenetic Stainless Spring Steel | |
| Automatic Temperature Control in the Passenger Compartment; Actuator with Temperature Valve Potentiometer | |
| Automatic Temperature Control in the Passenger Compartment; Electronic Control Unit with Set-Point Potentiometer | |
| Automatic Temperature Control in the Passenger Compartment; Sensor Blower | |
| Automatic Temperature Control in the Passenger Compartment; Temperature Sensor | |
| Automatic Temperature Control in the Passenger Compartment; Total System | |
| Ball and Roller Bearing Steel (Formerly OPEL 52100) | |
| BAR, METAL, FLAT, COPPER ALLOY 240 | |
| BAR, METAL, FLAT, COPPER ALLOY 260 | |
| BAR, METAL, FLAT, COPPER ALLOY 270 | |
| Bending Test for Piston Reds of Spring Legs | |
| Bolted Joints | |
| Bolts with Micro-Encapsulated Adhesive Coating | |
| Braking System Check Valve and Vacuum System | |
| Brittleness Fracture Test of Bolts | |
| Case Hardening Steel (Formerly Opel 1022) | |
| Case Hardening Steel (Formerly OPEL 1916) | |
| Case Hardening Steel (Formerly OPEL 1920) | |
| Case Hardening Steel (Formerly OPEL 4119) | |
| Case Hardening Steel (Formerly OPEL 4125) | |
| Case Hardening Steel (Formerly OPEL 4321) | |
| Case Hardening Steel (Formerly OPEL 5015) | |
| Case Hardening Steel (Formerly OPEL 5120) | |
| Case Hardening Steel (Formerly OPEL 5130) | |
| Case Hardening Steel | |
| Case-hardening Steel | |
| Cast Iron with Lamellar Graphite (Grey Cast Iron) (Formerly OPEL 13 M) | |
| Cast Iron with Vermicular Graphite | |
| Code de s\xe9curit\xe9 du Qu\xe9bec, Chapitre VIII \x96 B\xe2timent, et Code national de pr\xe9vention des incendies \x96 Canada 2010 (modifi\xe9) | |
| Comparison of quality systems Standards AS 3901/ISO 9001-AS 3903/ISO 9003 and AS 1821-AS 1823 | |
| Contacts for Flat Conductor Connections | |
| Elastomer Finish Parts | |
| Electrical Windshield Washer | |
| Electrolytically Zinc Coated Steel Strip and Sheet | |
| Electronic Control Unit for Electronically Controlled Carburetor | |
| Electronic Engine Management System Motronic; Control Unit | |
| Electronic Engine Management System Motronic; Oxygen Sensor | |
| Electronic Engine Management System Motronic | |
| Electronic Ignition System; Electronic Advance Ignition | |
| Electronic Ignition System; Electronic Ignition Map Control with Crankshaft Transducer (EZ 61) | |
| Electronic Ignition System; Electronic Ignition System with Hall Sensor (TSZ-h) | |
| Electronic Ignition System; Electronic Ignition System with Induction Type Pulse Generator (TSZ-i) | |
| Electronic Ignition System; EZ+ | |
| Electronic Ignition System; Microprocessor Spark Timing System | |
| Electronic Ignition System; Speed Switch (V-Switch) | |
| Electronic Ignition System | |
| Flexible Flat Circuits | |
| Free Cutting - Ferritic Stainless Steel (Formerly OPEL 81505) | |
| Free-Cutting Case Hardening Steel (Formerly Opel 1112) | |
| Free-Cutting Heat Treatable Steel (Formerly Opel 1136) | |
| Free-Cutting Heat Treatable Steel (Formerly Opel 1146) | |
| Free-Cutting Steel (Formerly Opel 1109) | |
| Fusion Welded Joints | |
| General Requirements for Implementation of ISO 9000 Quality Systems | |
| Glass Sun Roof | |
| Grab Handle | |
| Guide to the assessment and auditing of quality management systems | |
| Guide to the preparation of quality manuals | |
| Heat Resistant Steel (Formerly OPEL 8707) | |
| Heat Treatable Steel (Formerly Opel 1036) | |
| Heat Treatable Steel (Formerly Opel 1040) | |
| Heat Treatable Steel (Formerly Opel 1041) | |
| Heat Treatable Steel (Formerly Opel 1046) | |
| Heat Treatable Steel (Formerly Opel 1047) | |
| Heat Treatable Steel (Formerly Opel 1060) | |
| Heat Treatable Steel (Formerly Opel 4137) | |
| Heat Treatable Steel (Formerly OPEL 5145) | |
| Heat Treatable Steel for Surface Hardening (Formerly Opel 1052) | |
| Heat Treatable Steel for Surface Hardening | |
| Heat Treatable Steel | |
| Heated Windows | |
| Heater Element Plug | |
| Heater Valve with Control Disc | |
| Heating Mats | |
| High Grade Cast Iron for Piston Rings | |
| High Grade Cast Iron, Die Casting | |
| High Temperature Cast Iron to Nodular Graphite | |
| Hot-Dip Zinc Coated Steel Flat Products | |
| Idle Air Control for Engines with Fuel Ignition | |
| Interference Suppression Connector, Ignition | |
| IP Protection Types | |
| Malleable Cast Iron (Formerly OPEL 11 M) | |
| Manually Operated Window Lifter | |
| Microalloyed Medium Carbon Steel | |
| Mild Cast Iron | |
| Mild Steel Flat Products | |
| Mirror | |
| Nodular Cast Iron | |
| Nozzle Guard Assembly High Pressure Headlamp Washer | |
| Pin-Type Plug and Socket Connections | |
| Power Operated Window Lifter with Electronic Control | |
| Power Operated Window Lifter | |
| Precipitation Hardening Ferritic Perlitic Steel | |
| Pressure Test of Hydraulic Shock Absorbers | |
| Pressure Welded Joints (Formerly ON 1130.9) | |
| PTC Mixture Preheating | |
| PUR Adhesive Caulking Material for Bounded Connections between Stationary Glass and Body | |
| Quality System Regulation for Laboratory-Developed Tests - A Practical Guide for the Laboratory | |
| Safety Belts; Belt Buckles | |
| Safety Belts; Belt Webbing | |
| Safety Belts; General Requirements | |
| Safety Belts; Mechanical Belt Tensioner | |
| Safety Belts; Retractor | |
| Seamless Precision Steel Pipes | |
| SILICON, LUMP (FOUNDRY) | |
| SILVER PLATING, ELECTRODEPOSITED; GENERAL REQUIREMENTS FOR | |
| Sintered Steel | |
| SOLDER, ELECTRONIC (96 TO 485 DEG. C) | |
| SOLDER, SILVER | |
| SOLDER; BRAZING | |
| SPIEGELEISEN | |
| Spring Steel Strip (Formerly Opel 1070) | |
| Spring Steel Strip | |
| Spring Steel Wire | |
| Spring Steel | |
| Stainless Steel Austenitic (Formerly OPEL 81810) | |
| Stainless Steel Ferritic | |
| Stainless Steel, Ferritic (Formerly OPEL 81415) | |
| Standard Cast Iron | |
| STANDARD FOR THE QUALIFICATION AND CERTIFICATION OF RESOURCE RECOVERY FACILITY OPERATORS | |
| Starter and Solenoid Switch for Diesel Engines | |
| Starter and Solenoid Switch for Otto Engines | |
| Static Strength of Tension-Limiting Stops in Hydraulic Vibration Dampers | |
| Steel (Formerly Opel 1010) | |
| STEEL BAR, CARBON, COLD FINISHED (STANDARD QUALITY, FREE MACHINING) | |
| STEEL BAR, CORROSION RESISTING, FREE MACHINING | |
| STEEL BAR, REINFORCING (FOR CONCRETE) | |
| STEEL BARS AND FORGINGS, GRAPHITIC | |
| STEEL BARS, CARBON, COLD FINISHED AND HOT ROLLED (GENERAL PURPOSE) | |
| STEEL BARS, WIRE, SHAPES, AND FORGINGS; CORROSION RESISTANT | |
| STEEL CASTINGS | |
| Steel for Cold Extrusion (Formerly Opel 1007) | |
| Steel for Surface Hardening (Formerly Opel 1037) | |
| Steel Pipes | |
| STEEL PLATE, ALLOY (STRUCTURAL/QUALITY) | |
| STEEL PLATE, CARBON SILICON, CARBON MOLYBDENUM AND MANGANESE MOLYBDENUM ALLOYS HOT ROLLED, (MARINE BOILER QUALITY) | |
| STEEL PLATE, CARBON | |
| STEEL PLATES, SHEETS, AND STRIP - CORROSION RESISTING | |
| STEEL SHEET AND STRIP, MEDIUM AND HIGH CARBON | |
| STEEL SHEETS, CARBON, COLD ROLLED | |
| STEEL SHEETS, CARBON, ZINC-COATED (GALVANIZED) BY THE HOT-DIPPED PROCESS | |
| STEEL WIRE, CARBON FOR GENERAL USE | |
| STEEL, BAR, ALLOY, HOT ROLLED AND COLD FINISHED (GENERAL PURPOSE) | |
| STEEL, BAR, CARBON, COLD-FINISHED, (STANDARD QUALITY) | |
| STEEL, BAR, CARBON, HOT ROLLED (MERCHANT QUALITY) | |
| STEEL, BAR, CARBON, HOT ROLLED (SPECIAL QUALITY) | |
| STEEL, CARBON (LOW-CARBON), SHEETS AND STRIPS | |
| STEEL, CARBON, STRIP, COLD-ROLLED, UNTEMPERED SPRING QUALITY | |
| STEEL, CARBON: STRUCTURAL SHAPES; PLATES; AND BARS | |
| STEEL, SHEET AND STRIP, LOW CARBON | |
| STEEL, SHEET, CARBON, HOT-ROLLED | |
| STEEL, STAINLESS AND HEAT RESISTING, ALLOYS, PLATE, SHEET AND STRIP | |
| STEEL, STRUCTURAL (INCLUDING STEEL FOR COLD- FLANGING) AND STEEL, RIVET; (FOR) SHIPS OTHER THAN NAVAL VESSELS | |
| STEEL, STRUCTURAL; (FOR) BUILDINGS | |
| STEEL, TOOL, HIGH SPEED | |
| Steel-Sheet of Mild Steel for Case Hardening | |
| Steel-Sheet of Mild | |
| STEEL; CARBON AND ALLOY, BARS | |
| Steel | |
| STRAPPING, STEEL, AND SEALS | |
| Sun Visor | |
| Terne Coated Steel Strip and Sheet | |
| TERNE SHEET (LONG AND SHORT TERNE) | |
| TERNEPLATE, FOR ROOFING AND ROOFING PRODUCTS | |
| Test Specification for Ignition Coil | |
| TIN ALLOY INGOTS AND CASTINGS AND LEAD ALLOY INGOTS AND CASTINGS (ANTIFRICTION METAL) FOR BEARING APPLICATIONS | |
| TIN FOIL, (FOR DENTAL USE) | |
| TIN PLATE (ELECTROLYTIC) | |
| TIN, PIG | |
| TIN; PHOSPHOR | |
| TOOL STEEL, ALLOY | |
| TOOL STEEL, CARBON & CARBON-VANADIUM | |
| TOOL STEEL, HIGH-SPEED | |
| TUBE, STEEL, ALLOY; MECHANICAL, ROUND, SEAMLESS AND WELDED | |
| TUBE, STEEL, CARBON, MECHANICAL, SEAMLESS AND WELDED | |
| Unprotected High-Voltage Ignition Leads | |
| Valve Steel | |
| Vehicle Glazing | |
| Wear Resistant Alloyed Cast Iron | |
| Welded Precision Steel Pipes | |
| Welded Steel Pipes for Propeller Shaft | |
| Window Glass to Lower Sash and Glass Run Channel Bonding | |
| Window Lifter | |
| Windows Incorporating Rear Mirror Carrier Plates | |
| Windows with Printed Decoration | |
| WIRE NONELECTRICAL, ROUND, NICKEL-CHROMIUM-IRON ALLOY | |
| WIRE, COPPER ALLOY | |
| WIRE, ELECTRICAL, COPPER (UNINSULATED) | |
| WIRE, ELECTRICAL, STEEL, COPPER-COVERED | |
| WIRE, METAL, FLAT, NON-ELECTRICAL, COPPER ALLOY 240 | |
| WIRE, METAL, FLAT, NON-ELECTRICAL, COPPER ALLOY 260 | |
| WIRE, METAL, FLAT, NON-ELECTRICAL, COPPER ALLOY 270 | |
| WIRE, METAL, ROUND, NON-ELECTRICAL, COPPER ALLOY 240 | |
| WIRE, METAL, ROUND, NON-ELECTRICAL, COPPER ALLOY 260 | |
| WIRE, METAL, ROUND, NON-ELECTRICAL, COPPER ALLOY 270 | |
| WIRE, METAL, ROUND, NON-ELECTRICAL, COPPER ALLOY 510 | |
| WIRE, NICKEL-CHROMIUM-IRON ALLOY | |
| WIRE, ROUND, COPPER ALLOY NUMBER 510 (PHOSPHOR-BRONZE A); SPRING | |
| WIRE, STEEL (CARBON), HARD-DRAWN, SPRING AND ZINC COATED HIGH STRENGTH. | |
| WIRE, STEEL (CARBON); HARD-DRAWN, SPRING AND ZINC COATED HIGH STRENGTH | |
| WIRE, STEEL, ALLOY (GENERAL PURPOSE QUALITY), FOR MECHANICAL SPRINGS | |
| WIRE, STEEL, CARBON (FOR COLD HEADING AND COLD FORGING) | |
| WIRE, STEEL, CARBON (HIGH CARBON, ROUND, FOR MECHANICAL SPRINGS, GENERAL PURPOSE) | |
| WIRE, STEEL, CARBON AND ALLOY (FOR COLD HEADING AND COLD FORGING) | |
| WIRE, STEEL, CARBON, SPRING, MUSIC | |
| WIRE, STEEL, CARBON: BOOKBINDER | |
| WIRE, STEEL, CORROSION-RESISTING | |
| WIRE, STEEL, HIGH CARBON, ROUND, TYPE I | |
| WIRE, STEEL, HIGH CARBON, ROUND, TYPE III | |
| WIRE, STEEL; MARKET | |
| WIRE; COPPER, SOFT OR ANNEALED | |
| WIRE; STEEL (CARBON AND ALLOY), SPRING, OIL-TEMPERED AND ANNEALED | |
| ZINC COATING, ELECTRODEPOSITED | |
| ZINC SHEET AND STRIP | |
| ZINC, SLAB, SPELTER | |
| ZINC-BASE ALLOY; DIE CASTINGS | |
| Zinc-Nickel Alloy Plated Steel Strip and Sheet |
| << Prev | Next >> |