Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1398
1399
1400
1410
1420
1430
1440
1450
1460
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| Aerospace series - Adaptor, Pipe coupling 24\xb0 Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration | |
| Aerospace series - Adaptor, Pipe coupling 24\xb0 Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification | |
| Aerospace series - Adaptor, Pipe coupling 24\xb0Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting Reducer-Flareless End - Inch Series - Extra Fine Thread Pitch | |
| Aerospace series - Anthropometric dimensioning of aircraft seats | |
| Aerospace series - Bearing, spherical plain with self-lubricating liner, extra wide inner ring in corrosion resisting steel - Dimensions and loads - Inch series | |
| Aerospace series - Bearing, spherical plain, in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions,... | |
| Aerospace series - Bearing, spherical plain, metal to metal, extra wide inner ring in corrosion resisting steel - Dimensions and loads - Inch series | |
| Aerospace series - Bearing, spherical, plain, in corrosion resisting steel - Narrow series - Dimensions and loads - Inch series | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions,... | |
| Aerospace series - Bolt - Countersunk head, Short thread - Inch series | |
| Aerospace series - Bolt - Protruding head, Short thread - Inch series | |
| Aerospace series - Configuration master - Definition and designation of external threaded fastener product standards | |
| Aerospace series - ECO efficiency of catering equipment - Part 01: General conditions | |
| Aerospace series - ECO efficiency of catering equipment - Part 02: Oven equipment | |
| Aerospace series - ECO efficiency of catering equipment - Part 03: Chilling equipment | |
| Aerospace series - ECO efficiency of catering equipment - Part 04: Beverage makers | |
| Aerospace series - External spiral drive heads for threaded fasteners - Geometrical definition and wrenching configuration | |
| Aerospace series - Installation and removal requirements for Ring locked fitting and reducer, 24\xb0 Cone up to 35 000 kPa (5 080 psi) - Inch Series | |
| Aerospace series - Measurement methods regarding the lifetime behaviour of light units in a standardized aircraft-related environment | |
| Aerospace series - Pipe coupling 24\xb0 Cone up to 35 000 kPa (5 080 psi) Ring locked fitting - Flareless End - Inch Series - Extra Fine Thread Pitch | |
| Aerospace series - Quick release fastening systems for non-structural applications - Part 02: Spring clamp stud combination | |
| Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Stud - quick-release and locking | |
| Aerospace series - Quick release fastening systems for non-structural applications - Part 04: Spring clamp | |
| Aerospace series - Quick release fastening systems for non-structural applications - Part 05: Retaining washer | |
| Aerospace series - Rod-end with bearing per EN 4265 in corrosion resisting steel, external threaded shank - Dimensions and loads - Inch series | |
| Aerospace series - Rod-end with bearing per EN 4614 with self lubricating liner in corrosion resisting steel with external threaded shank - Dimensions and loads - Inch series | |
| Aerospace series - Rod-end with bearing per EN 6097 in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series | |
| Aerospace series - Rod-end, with bearing per EN 6096, with self-lubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series... | |
| Aerospace series - Rod-end, with bearing per EN 6096, with selflubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series... | |
| Aerospace series - Sensor based clamp load determination / high tensile bolts - Technical specification | |
| Aerospace series - Spiral drive recesses for threaded fasteners - Geometrical definition and technical requirements | |
| Aerospace series \x97 Cap, protective, non-metallic, for EN 6123 fitting ends | |
| Aerospace series \x97 Commercial aircraft passenger seats \x97 Reliability testing | |
| Aerospace series \x97 ECO efficiency of catering equipment \x97 Part 05: Trash compactors | |
| Aerospace series \x97 ECO efficiency of catering equipment \x97 Part 06: Espresso makers | |
| Aerospace series \x97 ECO efficiency of seats | |
| Aerospace series \x97 Externally threaded fastener, 100\xb0 countersunk normal head, Spiral Drive Recess \x97 Classification: 1 100 MPa (at ambient temperature)/425 \xb0C | |
| Aerospace series \x97 Filler metals for welding \x97 Part 002: Authorized filler metals | |
| Aerospace series \x97 General technical specification for standard parts | |
| Aerospace series \x97 Heat shrinkable moulded shapes \x97 Part 103: Fluoroelastomeric, temperature range -55 \xb0C to 200 \xb0C \x97 Product standard | |
| Aerospace series \x97 Mechanical transfer contact, fibre optic contact multi connectors \x97 Part 101: MT male contact 12 ways \x97 Technical specification | |
| Aerospace series \x97 Mechanical transfer contact, fibre optic contact multi connectors \x97 Part 102: MT female contact 12 ways \x97 Technical specification | |
| Aerospace series \x97 Plug, protective, non-metallic, for EN 6123 fitting ends | |
| Aerospace series \x97 Plug, protective, non-metallic, for NAS1760 fitting ends and AS33649 boss ports | |
| Aerospace series \x97 Rectangular optical connector, modular \x97 Operating temperature 125 \xb0C, for EN 4734-10X: MT contacts \x97 Part 001: Technical specification | |
| Aerospace series \x97 Rectangular optical connector, modular \x97 Operating temperature 125 \xb0C, for EN 4734-10X: MT contacts \x97 Part 002: Performance specification | |
| Aerospace series \x97 Rectangular optical connector, modular \x97 Operating temperature 125 \xb0C, for EN 4734-10X: MT contacts \x97 Part 003: Module double MT contacts, series 2 \x97 Product standard | |
| Aerospace series \x97 Rod-end, spherical, plain bearing, metal to metal \x97 Technical specification | |
| Aerospace series \x97 Rotorcraft constant wear lifejackets \x97 Requirements, testing and marking | |
| Aerospace series \x97 Rotorcraft immersion suits \x97 Requirements, testing and marking | |
| Aerospace series \x97 Rotorcraft life raft \x97 Requirements, testing and marking | |
| Aerospace series \x97 Screws, 100\xb0 countersunk normal head, Spiral Drive Recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated \x97 Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x97 Screws, 100\xb0 countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated \x97 Classification: 1 100 MPa (at ambient temperature)/235... | |
| Aerospace series \x97 Screws, 100\xb0 countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated \x97 Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x97 Screws, 100\xb0 countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated \x97 Classification: 900 MPa (at ambient temperature)/650 \xb0C | |
| Aerospace series \x97 Screws, 100\xb0 countersunk normal head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated \x97 Classification: 1 100 MPa (at ambient temperature)/425 \xb0C... | |
| Aerospace series \x97 Screws, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated \x97 Classification: 1 100 MPa (at ambient temperature)/235 \xb0C... | |
| Aerospace series \x97 Screws, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated \x97 Classification: 1 100 MPa (at ambient temperature)/315... | |
| Aerospace series \x97 Screws, pan head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated \x97 Classification: 1 100 MPa (at ambient temperature)/425 \xb0CEdition P1 | |
| Aerospace series \x97 Shock mount with bushes \x97 Part 1: Technical specification | |
| Aerospace series \x97 Shock mount with bushes \x97 Part 2: Technical overview | |
| Aerospace series \x97 Sleeves, heat-shrinkable, for binding, insulation and identification \x97 Part 204: Limited fire hazard identification sleeves \x97 Operating Temperature range -40 \xb0C to 105 \xb0C \x97 Product standard... | |
| Aerospace series \x97 Steel 36NiCrMo16 \x97 1 000 MPa = Rm = 1 200 MPa \x97 Bars \x97 100 mm = D = 250 mm | |
| Aerospace series \x97 Steel X4CrNiMo16-5-1 \x97 Air melted \x97 Hardened and tempered \x97 Sheets and plates \x97 0,3 mm = a = 50 mm \x97 900 MPa = Rm =... | |
| Aerospace series \x97 Test specification for verification of the permeability of electrical insulation | |
| Aerospace series \x97 Thermal drift of LED luminaires \x97 Classification and measuring methods | |
| Aerospace series \x97 Use of regrinds and recycled materials in thermoplastic parts | |
| Aerospace series Acceptance of the cosmetic variations in appearance of aircraft cabin parts | |
| Aerospace series Acid pickling of aluminum and aluminum alloy without hexavalent chromium | |
| Aerospace series Aircraft internal air quality standards, criteria and determination methods | |
| Aerospace series Aluminium alloy 5086 H111 Extruded bars 10 mm = D = 300 mm | |
| Aerospace series Aluminium alloy AL-P2024- Al Cu4Mg1 T351 Plate 6 mm < a = 150 mm | |
| Aerospace Series Aluminium Alloy AL-P2024-T351 Plate 6,0 mm Less Than a Less Than or Equal to 55 mm Close-Tolerance Flatness | |
| Aerospace Series Aluminium and Aluminium Alloy Wrought Products Technical Specification General Requirements | |
| Aerospace Series Aluminium and Aluminium Alloy Wrought Products Technical Specification Plate | |
| Aerospace series Anodic electrodeposition of hexavalent chromium free primer | |
| Aerospace series Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A 115 V a.c. 400 Hz constant frequency Part 001: Technical specification | |
| Aerospace series Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A 115 V a.c. 400 Hz constant frequency Part 004: With signal contact Product standard... | |
| Aerospace series Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A 115 V a.c. 400 Hz constant frequency Part 005: With polarized signal contact Product... | |
| Aerospace series Arc Fault Circuit breakers, three-pole, temperature compensated, rated current 3 A to 25 A 115 V a.c. 400 Hz constant frequency Part 001: Technical specification | |
| Aerospace series Arc Fault Circuit breakers, three-pole, temperature compensated, rated current 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency Part 003: Without auxiliary contacts Product standard... | |
| Aerospace Series Bearings, Sperical Plain, in Corrosion Resisting Steel Narrow Series Dimensions and Loads Inch Series | |
| Aerospace series Blast media Brown corundum | |
| Aerospace series Blast media White corundum | |
| Aerospace series Blind bolt, 100 degrees reduced flush head high strength | |
| Aerospace series Blind bolt, 100\xb0 flush head, high strength | |
| Aerospace series Blind bolt, 130 degrees flush head, high strength, preferable in composite application | |
| Aerospace series Blind bolt, Protruding head, high strength | |
| Aerospace Series Bolts, Blind 100 Degree Flush Head Stainless Steel | |
| Aerospace Series Cable, Electrical, Fire Resistant Single and Multicore Assembly, Screened (Braided) and Jacketed Operating Temperatures Between - 65 Degrees C and 260 Degrees C Part 001: Technical Specification | |
| Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between - 65 degrees C and 260 degrees C Part 004: DW family... | |
| Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between - 65 degrees C and 260 degrees C Part 005: DW family... | |
| Aerospace Series Cable, Electrical, Fire Resistant, Single and Twisted Multicore Assembly, Screened (Braided) and Jacketed Operating Temperatures between - 65 Degrees Celsius and 260 Degrees Celsius Part 002: General | |
| Aerospace series Cable, electrical, for signal transmission Part 007: Cable, coaxial, 50 Ohms, 200 \xb0C, type WN Product standard | |
| Aerospace series Cable, electrical, for signal transmission Part 008: Cable, coaxial, 50 ohms, 200 Degrees C, Type WD Product standard | |
| Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 \xb0C, type KW (light WN) Product standard | |
| Aerospace series Cable, electrical, for signal transmission Part 010 : Cable, coaxial, light weight, 50 ohms, 200 \xb0C, type KX (light WD) Product standard | |
| Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x97 Part 003: AD family, single, UV laser printable \x97 Product standard | |
| Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x97 Part 004: ADA family, single and multicore assembly \x97 Product standard | |
| Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification | |
| Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 002: General | |
| Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere Product standard | |
| Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 006: AZA family, single and multicore assembly, for use in low pressure atmosphere Product standard | |
| Aerospace series Cables, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperature between - 65 degrees celsius and 260 degrees celsius Part 003: DN family... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembley XLETFE Family Part 003: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Single... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 002: General | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 003: Tin plated copper Operating temperatures, between - 65 Degrees Celsius... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 004: Tin plated copper Operating temperatures, between - 65 Degrees Celsius... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 005: Tin plated copper Operating temperatures, between - 65 Degrees Celsius... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 006: Tin plated copper Operating temperatures, between - 65 Degrees Celsius... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 007: Silver plated copper Operating temperatures, between - 65 Degrees Celsius... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 008: Silver plated copper Operating temperatures, between - 65 Degrees Celsius... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 009: Silver plated copper Operating temperatures, between - 65 Degrees Celsius... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 010: Silver plated copper Operating temperatures, between -65 Degrees C and... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 011: Nickel plated copper Operating temperatures, between -65 Degrees C and... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 012: Nickel plated copper Operating temperatures, between -65 degrees C and... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 013: SX, TC and UC - Nickel plated copper Operating temperatures,... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 002: General | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 004: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Dual... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 005: Silver plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Single... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 006: Silver plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Dual... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 007: Nickel plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Dual... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 008: BP - Nickel plated cooper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees... | |
| Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 009: BJ - Nickel plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees... | |
| Aerospace series Cables, optical 125 \xb5m diameter cladding Part 101: Tight structure 62,5 \xb5m core GI fibre 0,9 mm outside diameter Product standard | |
| Aerospace series Cables, optical 125 \xb5m diameter cladding Part 102: Semi-loose 62,5/125 \xb5m GI fibre nominal 1,8 mm outside diameter Product standard | |
| Aerospace series Cables, optical 125 \xb5m diameter cladding Part 301: Tight structure 50/125 \xb5m GI fibre nominal 1,8 mm outside diameter Product standard | |
| Aerospace series Cables, optical 125 \xb5m diameter cladding Part 401: Tight structure bend insensitive 50 \xb5m/125 \xb5m GI fibre nominal, 1,8 mm outside diameter Product standard | |
| Aerospace series Cables, optical 125 mue m diameter cladding Part 100: Tight structure 62,5/125 mue m core GI fibre 1,8 mm outside diameter Product standard | |
| Aerospace series Cables, optical 125 mue m diameter cladding Part 103: Semi-loose, ruggedized simplex construction 62,5/125 mue m GI fibre nominal 2,74 mm, outside diameter Product standard | |
| Aerospace series Cables, optical 125 mue m diameter cladding Part 104: Semi-loose, ruggedized duplex construction 62,5/125 mue m GI fibre nominal, 4,95 mm outside diameter Product standard | |
| Aerospace series Cables, optical 125 mue m diameter cladding Part 105: Semi-loose, ruggedized quadraxial construction 62,5/125 mue m GI fibre nominal, 5,72 mm outside diameter Product standard | |
| Aerospace series Cables, optical, 125 \xb5m diameter cladding Part 001: Technical specification | |
| Aerospace series Cables, optical, 125 \xb5m diameter cladding Part 106: Semi-loose structure 62,5/125 \xb5m GI fibre nominal 0,9 mm outside diameter Product standard | |
| Aerospace series Cables, optical, 125 \xb5m diameter cladding Part 200: Semi-loose structure 9/125 \xb5m GI fibre nominal 0,9 mm outside diameter Product standard | |
| Aerospace series Cables, optical, 125 \xb5m diameter cladding Part 201: Semi-loose structure 9/125 \xb5m SM fiber nominal 1,8 mm outside diameter Product standard | |
| Aerospace series Cables, optical, 125 \xb5m diameter cladding Part 202: Semi-loose, ruggedized simplex construction 9/125 \xb5m SM fibre nominal 2,74 mm outside diameter Product standard | |
| Aerospace series Caps, protective, non-metallic for flared and flareless fitting ends, for fluid systems with = 3 000 PSI (21 000 kPa) working pressure | |
| Aerospace Series Carbon Fibre Reinforced Epoxy Prepreg Technical Specification Part 1: General Requirements | |
| Aerospace Series Carbon Fibre Reinforced Epoxy Prepreg Technical Specification Part 2 : Qualification Programm/Batch Release Testing Unidirectional Tape 180 Degrees Celsius Curing Class | |
| Aerospace Series Carbon Fibre Reinforced Plastics Test Method Determination of Interlaminar Fracture Toughness Energy Mode I - GIc | |
| Aerospace Series Carbon Fibre Reinforced Plastics Test Method Determination of Interlaminar Fracture Toughness Energy Mode II - GIIc | |
| Aerospace series Circlip | |
| Aerospace Series Circuit breaker, connecting and attachment hardware | |
| Aerospace series Circuit breakers, single and three poles dummies Product standard | |
| Aerospace Series Collars, Swage Locking, Shear Type, in Aluminium Alloy 3003, Chemical Film Inch Series | |
| Aerospace Series Collars, Swage Locking, Shear Type, in Aluminium Alloy 6061, Chemical Film Inch Series | |
| Aerospace series Composite clip nut, self-locking | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 011: Plug, size 1, class A, C and E Product standard... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 012: Receptacle, size 1, class A, C and E Product standard... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 013: Plug, size 1, with ground block, class B and F... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 014: Receptacle, size 1, with ground block, class B and F... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 021: Plug, size 2, without mounting holes, class A, C and... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 022: Plug, size 2, with mounting holes, class A, C and... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 023: Plug, size 2, with ground block, class B and F... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 024: Receptacle size 2 with class A, C and E Product... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 025: Receptacle, size 2, with flange, class A, C and E... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 026: Receptacle size 2 with ground block, class B and F... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 201: Locking and polarizing hardware Product standard | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C continuous Part 002: Specification of performance and contact arrangements | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C continuous Part 003: Rectangular inserts \x97 Product standard | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degrees C (or 125 Degrees C) continuous Part 131: Size 3 plug for rack and panel applications... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 133: Size 3 receptacle for rack and panel application... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 141: Size 4 plug for rack and panel applications... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 142: Size 4 receptacle for rack and panel application... | |
| Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degrees C continuous Part 001: Technical specification | |
| Aerospace series Connectors, coaxial, radio frequency Part 001: Technical specification | |
| Aerospace series Connectors, coaxial, radio frequency Part 002: Specification of performances | |
| Aerospace series Connectors, coaxial, radio frequency Part 110: Type 1, BNC interface Clamp assembly version Straight plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 111: Type 1, BNC interface Clamp assembly version Right angle plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 112: Type 1 BNC interface Clamp nut assembly version Square flange receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 113: Type 1, BNC interface Clamp nut assembly version Bulkhead receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 210: Type 2, TNC interface Clamp nut assembly version Straight plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 211: Type 2, TNC interface Clamp nut assembly version Right angle plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 212: Type 2, TNC interface Clamp nut assembly version Square flange receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 213: Type 2, TNC interface Clamp nut assembly version Bulkhead receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 220: Type 2 TNC interface Crimp version Straight plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 221: Type 2, TNC interface Crimp version Right angle plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 222: Type 2, TNC interface Crimp version Square flange receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 310: Type 3, N interface Clamp nut assembly version Straight plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 311: Type 3, N interface Clamp nut assembly version Right angle plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 312: Type 3, N interface Clamp nut assembly version Square flange receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 313: Type 3, N interface Clamp nut assembly version Bulkhead receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 320: Type 3, N interface Crimp version Straight plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 321: Type 3, N interface Crimp assembly version Right angle plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 322: Type 3, N interface Crimp version Square flange receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 410: Type 4, C interface Clamp nut assembly version Straight plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 411: Type 4, C interface Clamp nut assembly version Right angle plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 412: Type 4, C interface Clamp nut assembly version Square flange receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 413: Type 4, C interface Clamp nut assembly version Bulkhead receptacle Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 420: Type 4, C interface Crimp assembly version Straight plug Product standard | |
| Aerospace series Connectors, coaxial, radio frequency Part 421: Type 4, C interface Crimp assembly version Right angle plug Product standard | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, for High Current Operating Temperature + 200 Degrees Celsius Continuous, and Fire Resistant Part 001 - Technical Specification | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, for High Current Operating Temperature + 200 Degrees Celsius Continuous, and Fire Resistant Part 002: Specification of Performance and Contact Arrangements... | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, for High Current Operating Temperature + 200 Degrees Celsius Continuous, and Fire Resistant Part 003: Square Flange Receptacle Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, for High Current Operating Temperature + 200 Degrees Celsius Continuous, and Fire Resistant Part 004 - Plug Product Standard | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 001: Technical specification | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 002: Specification of performance and contact arrangements... | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 003: Square flange receptacle Product standard | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 004: Jam nut receptacle Product standard | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 005: Plug Product standard | |
| Aerospace series Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 001: Technical specification | |
| Aerospace series Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 002: List of product standards | |
| Aerospace series Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 003: Male optical module Product standard | |
| Aerospace series Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 004: Female optical module Product standard | |
| Aerospace series Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 005: Removable alignment sleeve holder Product standard | |
| Aerospace series Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 101 : Optical contact for cable EN 4641-100 Operating temperatures between \x96 65 degrees... | |
| Aerospace series Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 102 : Optical contact for cable EN 4641-102 Operating temperatures between \x96 55 degrees... | |
| Aerospace series Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4531-101 contacts Part 001: Technical specification | |
| Aerospace series Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4531-101 contacts Part 002: Specification of performance | |
| Aerospace series Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4531-101 contacts Part 003: Module series 2 Product standard | |
| Aerospace series Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 001: Technical specification | |
| Aerospace series Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 002: Specification of performance | |
| Aerospace series Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 003: Module Product standard | |
| Aerospace series Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 004: Extraction tool Product standard | |
| Aerospace series Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule Operating temperatures - 65 Degrees C to 125 Degrees C (cable dependent) Flush contacts Part... | |
| Aerospace series Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 001: Technical specification | |
| Aerospace series Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 002: List of product standards | |
| Aerospace series Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 003: Plug optical connector Product standard | |
| Aerospace series Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 004: Receptacle optical connector Product standard | |
| Aerospace series Contact Memory Button (CMB) tags intended for aircraft use | |
| Aerospace series Copper-clad aluminium alloy conductors for electrical cables Product standard | |
| Aerospace series Definitions of imperfections and defects in organic matrix composite materials | |
| Aerospace series Electrical cables, installation \x97 Protection sleeves \x97 Test methods \x97 Part 505: Lightning strike and current pulse | |
| Aerospace Series Electrical Cables, Installation Protection Sleeve in Meta-Aramid Fibres Part 001: Technical Specification | |
| Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 002: General and list of product standard | |
| Aerospace Series Electrical Cables, Installation Protection Sleeve in Meta-Aramid Fibres Part 003: Braided, Tubular, Expandable Product Standard | |
| Aerospace Series Electrical Cables, Installation Protection Sleeve in Meta-Aramid Fibres Part 004: Braided, Tubular, High Expandable Product Standard | |
| Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 005: Sleeve flexible, post installation Product standard | |
| Aerospace Series Electrical Cables, Installation Protection Sleeve in Meta-Aramid Fibres Part 006: Self-Wrapping Protective Sleeve, Flexible Post Installation Product Standard | |
| Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 007: Self-wrapping protective sleeve, flexible post installation operating temperature from - 55 Degrees C to 260 Degrees C Product... | |
| Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 \xb0C... | |
| Aerospace series Electrical cables, installation Protection sleeve in meta-aramid fibres Part 009: Self-wrapping fire protection sleeve, flexible post installation operating temperature from - 55 degrees C to 260 degrees C... | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 100: General | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 201: Visual Inspection | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 202: Dimensions and Mass | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 203: Coverage | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 301: Sun Light Exposure | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 302: High Temperature Exposure | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 303: Resistance to Fluids | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 304: Flamability | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 305: Fluid Absorption | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 306: Mould Growth | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 308: Rapid change of temperature | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 309: Fire resistance when fitted on a cable bundle | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 401: Expansion Range | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 402: Bending Properties | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 403: Scrape Abrasion | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 404: Tensile Strength | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 405: Dynamic Cut-Through | |
| Aerospace Series Electrical Cables, Installation Protection Sleeves Test Methods Part 406: Vibration | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 407: Mark adherence and print permanence | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 501: Voltage proof test | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 502: Resistance to electrical arcs | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 503: Temperature rise due to rated current | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 504: Temperature rise within a loom due to self-heating when within a protective sleeve | |
| Aerospace series Electrical cables, installation Protection sleeves Test methods Part 601: Open and close | |
| Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 001: Technical specification | |
| Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 002: General and list of product standard | |
| Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve \x96 Inside pressurized area \x96 EMI protection 5 kA Temperature range - 65 \xb0C to 200... | |
| Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve \x96 Outside pressurized area \x96 EMI protection 10 kA Temperature range - 65 \xb0C to 200... | |
| Aerospace series Embedded tags \x97 Choice of fixation for installation, removal and replacement of embedded tags | |
| Aerospace series Environmental testing \x97 Durability of the displays by general usage | |
| Aerospace series Environmental testing High dynamic abrasion, mar, scratch and punch test in cabin interior | |
| Aerospace series Environmental testing Test Xb: Abrasion of markings, letterings, surfaces and materials caused by rubbing of fingertips and hands | |
| Aerospace series Ethylene-propylene elastomer (EPM/EPDM) Hardness 80 IRHD for static seal elements in hydraulic systems for long-term application Material standard | |
| Aerospace series Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x97 Part 001: Technical specification | |
| Aerospace series Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x97 Part 101: Multimode male termini size 16 \x97 Technical specification | |
| Aerospace series Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x97 Part 102: Multimode female termini size 16 \x97 Technical specification | |
| Aerospace series Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x97 Part 103: Multimode male termini size 12 \x97 Technical specification | |
| Aerospace series Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x97 Part 104: Multimode female termini size 12 \x97 Technical specification | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of Bearing Strength | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of in-Plane Shear Properties (+/- 45 Degree Tensile Test) | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of Material Degradation Due to Chemical Products | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of Notched and Unnotched Tensile Strength | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of Notched, Unnotched and Filled Hole Compression Strength | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of Sandwich Flexural Strength 4 Point Bending | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of Tensile Strength of a Tapered and Stepped Joints | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of the Compression Strength After Impact | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of the Exothermic Reaction During Curing of Prepreg Material | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of the Glass Transition Temperatures | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of the Mechanical Degradation Due to Chemical Paint Strippers | |
| Aerospace Series Fibre Reinforced Plastics Test Method Determination of the Tensile Single Lap Shear Strength | |
| Aerospace Series Fibre Reinforced Plastics Test Method Flatwise Tensile Test of Composite Sandwich Panel | |
| Aerospace Series Fitting End, 24 Degrees Internal cone, External Thread, Flareless Type Extra Fine Thread Pitch Inch Series Design Standard | |
| Aerospace series Fitting end, 24 degrees internal cone, external thread, flareless type, size - 32 Tube diameter D = 2 inches (D = 50, 8mm) Extra fine thread pitch Inch... | |
| Aerospace series Flange couplings Cap, in heat resisting steel Inch series | |
| Aerospace series Flange couplings Gasket seal with fluorocarbon seal on aluminium plate with 3 fastening holes Inch series | |
| Aerospace series Flange couplings Gasket seal with fluorocarbon seal on aluminium plate with 4 fastening holes Inch series | |
| Aerospace series Flange couplings Gasket seal with nickel alloy C seal on heat resisting steel plate with 3 fastening holes Inch series | |
| Aerospace series Flange couplings Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes Inch series | |
| Aerospace series Flange couplings Gasket seal with nickel alloy C seal Technical specification Inch series | |
| Aerospace series Flange couplings Swivel flange with 3 fastening holes, in heat resisting steel Inch series | |
| Aerospace series Flange couplings Swivel flange with 3 fastening holes, in nickel alloy Inch series | |
| Aerospace series Flange couplings Swivel flange with 4 fastening holes, in heat resisting steel Inch series | |
| Aerospace series Flange couplings Swivel flange with 4 fastening holes, in nickel alloy Inch series | |
| Aerospace series Flange couplings up to 21 000 kPa Technical specification Inch series | |
| Aerospace series Flange couplings Weld coupling, 90\xb0 elbow, in heat resisting steel Inch series | |
| Aerospace series Flange couplings Weld coupling, 90\xb0 elbow, in nickel alloy Inch series | |
| Aerospace series Flange couplings Weld coupling, straight, in heat resisting steel Inch series | |
| Aerospace series Flange couplings Weld coupling, straight, in nickel alloy Inch series | |
| Aerospace series General and installation requirements for passenger seat fittings | |
| Aerospace series Handheld fire extinguishers with synthesis gases, for aircraft use Technical specification and qualification conditions | |
| Aerospace series Heat shrinkable moulded shapes Part 001: Technical specification | |
| Aerospace series Heat shrinkable moulded shapes Part 002: Index of product standards and product dimensions | |
| Aerospace series Heat shrinkable moulded shapes Part 101: Polyolefin, semi-rigid, limited fire hazard Temperature range \x96 30 \xb0C to 105 \xb0C Product standard | |
| Aerospace series Heat shrinkable moulded shapes Part 102: Elastomeric, semi-rigid, temperature range -75 to 150 \xb0C Product Standard | |
| Aerospace series Hexavalent chromium free anodizing of aluminium and aluminium alloys | |
| Aerospace series Hexavalent chromium free chemical conversion process of magnesium and magnesium alloys | |
| Aerospace series Inserts, MJ threads, self-locking, with self-broaching keys Design standard | |
| Aerospace series Inserts, MJ threads, self-locking, with self-broaching keys Installation and removal procedure | |
| Aerospace series Inserts, MJ threads, self-locking, with self-broaching keys Technical specification | |
| Aerospace series Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated | |
| Aerospace series Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated | |
| Aerospace series Inserts, UNJ threads, self-locking, with self-broaching keys Part 001: Installation and removal procedure | |
| Aerospace series Inserts, UNJ threads, self-locking, with self-broaching keys Part 002: Design standard | |
| Aerospace series Inserts, UNJ threads, self-locking, with self-broaching keys Part 003: Technical specification | |
| Aerospace series Inserts, UNJ threads, self-locking, with self-broaching keys Part 004: In heat resisting nickel base alloy Ni-P100HT (Inconel 718), silver plating | |
| Aerospace series Inserts, UNJ threads, self-locking, with self-broaching keys Part 005: In heat resisting nickel base alloy Ni-P101HT (WASPALOY), silver plating | |
| Aerospace series Inserts, UNJ threads, self-locking, with self-broaching keys Part 006: In heat resisting steel FE-PA2601 (A286), MoS2 coated | |
| Aerospace series Laser surface marking by discoloration | |
| Aerospace series LED colour and brightness ranking | |
| Aerospace series Magnesium alloy MG-C18002 T4 Chill casting | |
| Aerospace series Magnesium alloy MG-C18002 T4 Sand casting | |
| Aerospace Series Metallic Materials Aluminium and Aluminium Alloys Test Methods Drop Test | |
| Aerospace Series Metallic Materials Test Methods Constant Amplitude Fatigue Testing | |
| Aerospace Series Metallic Materials Test Methods Statistical Data for Material Qualification | |
| Aerospace series Metrological assessment procedure for kinematic fields measured by digital image correlation | |
| Aerospace series Micro-arc oxidation of aluminium and aluminium alloys | |
| Aerospace series Modular and Open Avionics Architectures Part 001: Final Draft of Proposed Standards for Architecture | |
| Aerospace series Modular and Open Avionics Architectures Part 002: Final Draft of Proposed Standards for Common Functional Modules | |
| Aerospace series Modular and Open Avionics Architectures Part 003: Final Draft of Proposed Standards for Communications/Netwo rk | |
| Aerospace series Modular and Open Avionics Architectures Part 004: Final draft of Proposed Standards for Packaging | |
| Aerospace series Modular and Open Avionics Architectures Part 005: Final Draft of Proposed Standards for Software | |
| Aerospace Series Non-Metallic Materials Analysis of Non-Metallic Materials (Cured) for the Determination of the Extent of Cure by Differential Scanning Calorimetry (DSC) | |
| Aerospace Series Non-Metallic Materials Epoxy Surfacing Films | |
| Aerospace Series Non-Metallic Materials Rules for the Drafting and Presentation of Material Standards Part 11: Preimpregnates | |
| Aerospace Series Non-Metallic Materials Rules for the Drafting and Presentation of Material Standards Part 8: Lightweight Cores | |
| Aerospace Series Non-Metallic Materials Surfacing Films Technical Specification General Requirements | |
| Aerospace Series Non-Metallic Materials Test Method Analysis of Non-Metallic Materials (Uncured) by Differential Scanning Calorimetry (DSC) | |
| Aerospace Series Non-Metallic Materials Test Method Analysis of Thermoset Systems by High Performance Liquid Chromatography (HPLC) | |
| Aerospace Series Organic Compounds Test Method Analysis by Infrared Spectroscopy | |
| Aerospace series Paints and varnishes Chromate free non corrosion inhibiting two components cold curing primer for military application | |
| Aerospace series Paints and varnishes Corrosion inhibiting two components cold curing primer for military application | |
| Aerospace series Paints and varnishes Two components cold curing polyurethane finish High flexibility and chemical agent resistance for military application | |
| Aerospace series Passive HF RFID tags intended for aircraft use for aircraft use | |
| Aerospace series Passive UHF RFID for airborne use | |
| Aerospace series Passive UHF RFID tags intended for aircraft use | |
| Aerospace Series Pin, Quick Release, Self-Retaining Positive Locking, Single Acting, Button Handle | |
| Aerospace Series Pin, Quick Release, Self-Retaining, Positive Locking, Double Acting Button Handle | |
| Aerospace Series Pins, Close Tolerance, Swage Locking, 100 Degree Countersunk Head Reduced, Shear Type, in Aluminium Alloy 7050, Chemical Film Inch Series | |
| Aerospace Series Pins, Close Tolerance, Swage Locking, 100 Degree Countersunk Head Shear Type, in Aluminium Alloy 7050, Chemical Film Inch Series | |
| Aerospace series Pins, close tolerance, swage locking, protruding head, shear type, in aluminium alloy 7050, chemical film Inch series | |
| Aerospace Series Pipe coupling 80 degrees 30 inches in titanium alloy Elbows 45 degrees, with thrust wire nut | |
| Aerospace series Pipe coupling 8\xb030\x92 in titanium alloy Equipped blind ferrules | |
| Aerospace Series Plates Aluminium Alloy 2024 Close-Tolerance Flatness Thickness 6 mm Less than a Less than or Equal to 55 mm Dimensions | |
| Aerospace series Polyetheretherketone with 55 % continuous carbon fibre by volume (PEEK-CF55) Stock shape material Material specification | |
| Aerospace series Polyetheretherketone with 55 % continuous glass fibre by volume (PEEK-GF55) Stock shape material Material specification | |
| Aerospace series Process specification Aluminium base protection for fasteners | |
| Aerospace Series Process Standards Rules for the Drafting and Presentation of Surface Treatment Standards | |
| Aerospace Series Quality Management Systems Assessment (Based on ISO 9001: 2000) and Quality Systems Quality System Assessment (Based on ISO 9001: 1994) | |
| Aerospace Series Quality Management Systems Variation Management Of Key Characteristics | |
| Aerospace Series Quality Systems First Article Inspection | |
| Aerospace series Quick release fastening systems for non-structural applications Part 01: Technical specification | |
| Aerospace series Quick release fastening systems for non-structural applications Part 02: Spring clamp stud combination | |
| Aerospace series Quick release fastening systems for non-structural applications Part 03: Spring clamp | |
| Aerospace series Quick release fastening systems for non-structural applications Part 04: Spring clamp One way tolerance compensation | |
| Aerospace series Quick release fastening systems for non-structural applications Part 05: Spring clamp Two ways tolerance compensation | |
| Aerospace series Quick release fastening systems for non-structural applications Part 06: Stud - quick-release and locking | |
| Aerospace series Quick release fastening systems for non-structural applications Part 07: Retaining grommet | |
| Aerospace series Receptacle, floating, double lug | |
| Aerospace series Receptacle, floating, single lug | |
| Aerospace series Recommended practices for standardising company standards | |
| Aerospace Series Rivet, 100 Degrees Medium Flush Head, Close Tolerance Inch Series | |
| Aerospace Series Rivet, 100 Degrees Normal Flush Head, Close Tolerance Inch Series | |
| Aerospace Series Rivet, 100 Degrees Reduced Flush Head, Close Tolerance Inch Series | |
| Aerospace Series Rivet, Universal Head, close tolerance Inch series | |
| Aerospace Series Rivets - Collar - System in Aluminium Alloy Shear Type Inch Series Technical Specification | |
| Aerospace Series Rivets, Solid, in Aluminium or Aluminium Alloy Inch Series Technical Specification | |
| Aerospace Series Rod-Ends, Adjustable, Single Fork with UNJ Threaded Shank Min. Engagement: 1,5 x Thread Diameter in Corrosion Resisting Steel Dimensions and Loads Inch Series | |
| Aerospace series Rod-ends, with bearing per EN4265 in corrosion resisting steel, internal threaded shank \x97 Dimensions and loads \x97 Inch series | |
| Aerospace series Rotary fasteners Structural and non-structural applications Technical specification | |
| Aerospace Series Screws, 100 Degrees Countersunk Reduced Head Offset Cruciform Recess, Close Tolerance Shank, Short Thread in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315... | |
| Aerospace series Screws, 100\xb0 countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated Classification: 900 MPa (at ambient temperature) / 650 \xb0C | |
| Aerospace series Screws, 100\xb0 countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace series Screws, 100\xb0 countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) Classification: 1 270 MPa (at ambient temperature) / 650 \xb0C... | |
| Aerospace series Sleeves, heat-shrinkable, for binding, insulation and identification \x97 Part 201: Polyolefin identification sleeves \x97 Operating Temperature range -55 \xb0C to 135 \xb0C \x97 Product standard | |
| Aerospace series Sleeves, heat-shrinkable, for binding, insulation and identification \x97 Part 203: polyvinylidene fluoride (PVDF) Identification sleeves \x97 Operating Temperature range -55 \xb0C to 225 \xb0C \x97Product Standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification \x97 Part 002: Index of product standards | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 001: Technical specification | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 101: Polyolefin sleeving Operating temperatures - 55 \xb0C to 135 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 102: Very flexible polymer Operating temperature ? 75 \xb0C to 150 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 103: Fluoroelastomer sleeves Operating temperature ? 55 \xb0C to 200 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 104: Semi-rigid polyvinylidene fluoride (PDVF) Operating temperature \x96 55 \xb0C to 175 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 105: Semi-flexible polyvinylidene fluoride (PVDF) Operating temperature \x96 55 \xb0C to 150 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 106: Limited fire hazard sleeving Operating temperature ? 30 \xb0C to 105 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 107: Polytetrafluoroethyl ene (PTFE) Operating temperatures ? 65 \xb0C to 260 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 108: Limited fire hazard sleeving Operating temperatures ? 65 \xb0C to 150 \xb0C Product standard | |
| Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 301: Adhesive lined polyolefin sleevings Operating temperature \x96 55 \xb0C to 105 \xb0C Product standard | |
| Aerospace series Specification for lubrication of fasteners with cetyl alcohol | |
| Aerospace series Spectral quality of LED luminaires used with photoluminescent marking systems | |
| Aerospace series Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series \x97 Dimensions and loads \x97 Inch series | |
| Aerospace series Standardized measurement methods for comfort and living space criteria for aircraft passenger seats | |
| Aerospace series Standardized passenger seat weight information | |
| Aerospace series Static seal elements elastomer, moulded, phosphate ester resistant Technical specification | |
| Aerospace series Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (-55 degrees C to 107 degrees C) Inch series | |
| Aerospace series Static seal elements square ring ethylene-propylene, moulded, phosphate ester resistant (-55 degrees C to 107 degrees C) Inch series | |
| Aerospace Series Steel and Heat Resisting Alloy Wrought Products Technical Specification Part 1: Plate,Sheet and Strip | |
| Aerospace series Steel and heat resisting alloys Wrought products Technical specification Part 001: Plate, sheet and strip | |
| Aerospace series Steel and heat resisting alloys Wrought products Technical specification Part 002: Bar and section | |
| Aerospace series Steel and heat resisting alloys Wrought products Technical specification Part 003: Tube | |
| Aerospace series Steel and heat resisting alloys Wrought products Technical specification Part 004: Wire | |
| Aerospace series Steel and heat resisting alloys Wrought products Technical specification Part 005: Forging stock | |
| Aerospace series Steel and heat resisting alloys Wrought products Technical specification Part 006: Pre-production and production forgings | |
| Aerospace series Steel and heat resisting alloys Wrought products Technical specification Part 007: Remelting stock | |
| Aerospace Series Steel and Heat Resisting Alloys Wrought Products Technical Specification Part 2: Bar and Section | |
| Aerospace Series Steel and Heat Resisting Alloys Wrought Products Technical Specification Part 3: Tube | |
| Aerospace Series Steel and Heat Resisting Alloys Wrought Products Technical Specification Part 4: Wire | |
| Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Bar De less than or equal to 200 mm 900 MPa less than or equal to Rm less than... | |
| Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings Bar De < or = to 150 mm 1 100 MPa < or = to Rm < or... | |
| Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De < or = to 150 mm 1 100 MPa < or = to Rm < or =... | |
| Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De less than or equal to 200 mm 900 MPa less than or equal to Rm less than... | |
| Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings Stock De < or = to 300 mm | |
| Aerospace series Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Sheet and plate 0,6 mm less than or eqaul to a less than or equal to 50 mm 900... | |
| Aerospace series Steel FE-PM1504 (X1CrNiMoAlTi12-10-2 ) Vacuum induction melted and consumable electrode remelted Softened Forging stock a or D Less than or equl to 300 mm | |
| Aerospace series steel FE-PM1506 (X1CrNiMoAlTi12-10-2 ) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation remelted Bars a or D Less than or equal to 200 mm Rm... | |
| Aerospace series Steel FE-PM1506 (X1CrNiMoAlTi12-10-2 ) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation remelted Forgings a or D Less than or equal to 200 mm Rm... | |
| Aerospace series Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) Vacuum induction melted and consumable electrode remelted Softened Forging stock a or D Less than or equal to 300 mm | |
| Aerospace series Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation remelted Bars a or D Less than or equal to 200 mm RM... | |
| Aerospace series Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation remelted Forgings a or D Less than or equal to 200 mm RM... | |
| Aerospace series Steel FE-WM 3504 (X4CrNiMo16-5-1) Air melted Filler metal for welding Wire and rod | |
| Aerospace series Steel X12CrNiMoV12-3 (1.4938) \x97 Air melted and consumable electrode remelted \x97 Hardened and tempered \x97 Bars \x97 De = 150 mm \x97 900 MPa = Rm = 1... | |
| Aerospace series Steel X3CrNiMoAl 13-8-2 \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Bars for machining \x97 a or D = 200 mm... | |
| Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De = 200 mm 1 150 MPa = Rm = 1 300 MPa | |
| Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De = 200 mm 900 MPa = Rm = 1 050 MPa | |
| Aerospace series Steel X5CrNiCu 17-4 (1.4542) \x97 Air melted \x97 Solution treated and precipitation treated \x97 Plates \x97 6 = a = 100 mm \x97 Rm = 1 070 MPa... | |
| Aerospace series Steel X5CrNiCu 17-4 (1.4542) \x97 Air melted \x97 Solution treated and precipitation treated \x97 Sheets and strips \x97 a = 6 mm \x97 Rm = 1 070 MPa... | |
| Aerospace series Stud with shoulder | |
| Aerospace series Stud | |
| Aerospace series Surface treatments \x97 Definitions and test methods | |
| Aerospace series Surface treatments Test method for measurement of electrical contact resistance | |
| Aerospace series Tartaric-Sulphuric-A cid anodizing of aluminium and aluminium wrought alloys for corrosion protection and paint pre-treatment (TSA) | |
| Aerospace Series Test Methods for Metallic Materials Determination of Density According to Displacement Method | |
| Aerospace Series Test Methods for Metallic Materials Recommended Practice for R-Curve and Kco Determination | |
| Aerospace series Test specification for vibration control components | |
| Aerospace Series Thermosetting Resin Systems Test Method Determination of Gel Time and Viscosity | |
| Aerospace series Tie rod with integrated bolts Assembly code A, B and C | |
| Aerospace series Tie rod with integrated bolts Assembly code D, E and F | |
| Aerospace series Tie rod with integrated bolts Assembly code G, H and K | |
| Aerospace series Tie rod with integrated bolts Locking clip | |
| Aerospace series Tie rod with integrated bolts Part 1: Technical specification | |
| Aerospace series Tie rod with integrated bolts Part 2: Overview construction kit | |
| Aerospace series Titanium and titanium alloys Technical specification Part 001: Plate, sheet and strip | |
| Aerospace series Titanium and titanium alloys Technical specification Part 002: Bar and section | |
| Aerospace series Titanium and titanium alloys Technical specification Part 003: Tube | |
| Aerospace series Titanium and titanium alloys Technical specification Part 004: Wire | |
| Aerospace series Titanium and titanium alloys Technical specification Part 005: Forging stock | |
| Aerospace series Titanium and titanium alloys Technical specification Part 006: Pre-production and production forgings | |
| Aerospace series Titanium and titanium alloys Technical specification Part 007: Remelting stock | |
| Aerospace series Titanium and titanium alloys Technical specification Part 008: Pre-production and production castings | |
| Aerospace Series Titanium and Titanium Alloys Technical Specification Part 2: Bar and Section | |
| Aerospace Series Titanium and Titanium Alloys Technical Specification Part 3: Tube | |
| Aerospace Series Titanium and Titanium Alloys Technical Specification Part 4: Wire | |
| Aerospace series Titanium and titanium alloys Technical specification Part 6: Pre-production and production forgings | |
| Aerospace series Titanium Ti-P63002 (Ti5Al5Mo5V3Cr0,4Fe) Rm >= 1300 MPa Bars De <= 100 mm | |
| Aerospace series Titanium Ti10V2Fe3Al Bars D < 110 mm Rm greater than or equal to 1 240 MPa | |
| Aerospace series Trivalent chromium based chemical conversion coatings for aluminium and aluminium alloys | |
| Aerospace series Unmanned Aircraft Systems \x97 Part 001: Product requirements and verification | |
| Aerospace series Unmanned Aircraft Systems \x97 Part 002: Direct Remote Identification | |
| Aerospace series Unmanned Aircraft Systems \x97 Part 003: Geo-awareness requirements | |
| Aerospace series Unmanned Aircraft Systems \x97 Part 004: Lighting requirements | |
| Aerospace series Washer, retaining, for usage with stud EN 6088 | |
| Aerospace series Washer, retaining | |
| Aerospace series Washer, spring, countersunk | |
| Aerospace series Weldability and brazeability of materials in aerospace constructions Part 003: Homogeneous assemblies of unalloyed and low alloy steels | |
| Aerospace series Weldability and brazeability of materials in aerospace constructions Part 005: Welding and brazing of homogenous assemblies of heat resisting Ni or Co base alloys | |
| Aerospace series Weldability and brazeability of materials in aerospace constructions Part 006: Homogeneous assemblies of titanium alloys | |
| Aerospace series Welded and brazed assemblies for aerospace construction Joints of metallic materials by electron beam welding Part 001: Quality of welded assemblies | |
| Aerospace series Welded and brazed assemblies for aerospace constructions Weldability and brazeability of materials Part 001: General requirements | |
| Aerospace series Welded and brazed assemblies for aerospace constructions Weldability and brazeability of materials Part 002: Homogeneous assemblies aluminium and aluminium alloys | |
| Aerospace series Weldments and brazements for aerospace structures Joints of metallic materials by laser beam welding Quality of weldments | |
| Aerospace series Wire and cable marking process, UV Laser | |
| Aerospace series X5CrNiCu15-5 (1.4545) Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bar for machining a or D = 250 mm 1 070 MPa = Rm... | |
| Aerospace series Zinc-Nickel (12-16 % Ni) plating of steels with specified tensile strength Less than or equal to 1 450 MPa, copper alloys, nickel alloys and aluminium alloys for parts... | |
| Quality Management Systems Requirements for Aviation, Space and Defense Organizations | |
| Rotorcraft - Emergency Breathing Systems (EBS) - Requirements, testing and marking | |
| Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series \x97 Dimensions and loads \x97 Inch series | |
| Welded and brazed assemblies for aerospace constructions Weldability and brazeability of materials Part 004: Homogeneous assemblies highly alloyed steels |
| << Prev | Next >> |