Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1386
1387
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1398
1400
1410
1420
1430
1440
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| Aeropsace Series Connectors, Electrical, Circular, Medium and High Contact Density, Scoop-Proof with Bayonet Coupling, Operating Temperatures - 65 Degrees C to 175 Degrees C or 200 Degrees C Continuous Part... | |
| Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 \xb0C - Technical specification | |
| Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 \xb0C | |
| Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 033: Stainless steel banding band, style Z, for attachment of individual and/or overall screens... | |
| Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy Ni-PH2801 (Inconel X750) | |
| Aerospace series - Pipe coupling 8\xb030' up to 28 000 kPa Dynamic beam seal - Metric series - Technical specification | |
| Aerospace series - Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated - Technical specification | |
| Aerospace series \x97 Fibres and cables, optical, aircraft use \x97 Test methods \x97 Part 412: Humidity resistance | |
| Aerospace series \x97 Nut, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy \x97 NI-P101HT (Waspaloy), silver plated, Classification: 1 210 MPa/730 \xb0C | |
| Aerospace series \x97 Steel X5CrNiCu15-5 (1.4545) \x97 Consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Plates \x97 6 mm < a = 20 mm \x97 1 070 MPa... | |
| Aerospace series \x97 Steel X5CrNiCu15-5 (1.4545) \x97 Consumable electrode remelted, softened \x97 Forging stocks \x97 a or D = 300 mm | |
| Aerospace Series Aluminium Alloy (2024) Solution Treated and Artificially Aged (T62) Plate 6 Less Than or Equal to a Less Than or Equal to 50 mm | |
| Aerospace Series Aluminium Alloy (2024) Solution Treated, Stretched and Artificially Aged (T8511) Extruded Bars and Sections (a or D) Less Than or Equal to 150 mm | |
| Aerospace Series Aluminium Alloy (7010) Solution Treated and Artificially Aged (T74511) Extruded Bars and Sections (a or D) Less Than or Equal to 130 mm with Peripheral Coarse Grain Control... | |
| Aerospace Series Aluminium Alloy (7010) Solution Treated and Artificially Aged (T76511) Extruded Bars and Sections 1 Less Than (a or D) Less Than or Equal to 130 mm with Peripheral... | |
| Aerospace Series Aluminium Alloy (7010) Solution Treated, Cold Compressed and Artificially Aged (T7652) Hand Forgings a Less Than or Equal to 200 mm | |
| Aerospace Series Aluminium Alloy (7050) Solution Treated and Artificially Aged (T76) Die Forgings a Less Than or Equal to 200 mm | |
| Aerospace Series Aluminium Alloy (7075) Solution Treated, Controlled Stretched and Artificially Aged (T79510) Extruded Bars and Sections 1,2 Less Than (a or D) Less Than or Equal to 100 mm... | |
| Aerospace Series Aluminium Alloy (7150) Solution Treated, Straightened and Artificially Aged (T6511) Extruded Bars and Sections (a or D) Less Than or Equal to 90 mm | |
| Aerospace Series Aluminium Alloy (7150) Solution Treated, Water Quenched Controlled Stretched and Artificially Aged (T6511) Extruded Bar and Section (a or D) Less Than or Equal to 90 mm with... | |
| Aerospace series Aluminium alloy 7050- T73 Wire for solid rivets D Less than or Equal to 10 mm | |
| Aerospace Series Aluminium Alloy AL-C27 Solution Treated and Artificially Aged (T6) High Strength Structural Precision Castings | |
| Aerospace Series Aluminium Alloy AL-C27 Solution Treated and Artificially Aged (T6) Structural Precision Castings | |
| Aerospace Series Aluminium Alloy AL-C42201 T6 High Strength Castings a Less Than or Equal to 20 mm | |
| Aerospace Series Aluminium Alloy AL-C42201 T6 Investment Casting a Less Than or Equal to 20 mm | |
| Aerospace Series Aluminium Alloy AL-P2014A-T3 Drawn Tube for Structural Applications 0,6 mm Less Than or Equal to a Less Than or Equal to 12,5 mm | |
| Aerospace Series Aluminium Alloy AL-P2618A T6511 Extruded Bar and Section a or D Less Than or Equal to 160mm | |
| Aerospace Series Aluminium Alloy AL-P6061-T4 or T42 Drawn or Extruded Bar and Section a or D Less Than or Equal to 150 mm | |
| Aerospace Series Aluminium Alloy AL-P6061-T4 or T42 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace Series Aluminium Alloy AL-P7050-T74511 Extruded Bar and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy AL-P7150-T651 Plate 6mm Less Than a Less Than or Equal to 40mm | |
| Aerospace Series Aluminium Alloy AL-P7475-T762 Clad Sheet and Strip 1,0 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace series Aluminium or aluminium alloy conductors for electrical cables Product standard | |
| Aerospace Series Ball Bearings, Rigid in Corrosion Resisting Steel Cadmium Plated, for Control Cable Pulleys Dimensions and Loads | |
| Aerospace series Ball bearings, rigid in corrosion resisting steel, for control cable pulleys Dimensions and loads | |
| Aerospace Series Bearings, Airframe Rolling Rigid or Self-Aligning Technical Specification | |
| Aerospace Series Bolts in Heat Resisting Steel FE-PM38 (FV535) Classification : 1000 MPa/550 Degrees Celsius Technical Specification | |
| Aerospace Series Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Steel, FE-PA92HT (A286), Silver Plated Classification: 1100 MPa/650 Degrees C | |
| Aerospace Series Bolts, 100 Degrees Countersunk Normal Head, Offset Cruciform-Ribbed Recess, Close Tolerance Shank, Short Thread, in Titanium, Anodized, MoS 2 Lubricated Classification: 1100 MPa (at Ambient Temperature) / 315... | |
| Aerospace Series Bolts, Normal Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Steel, FE-PA92HT (A286), Silver Plated Classification: 1100 MPa/650 Degrees C | |
| Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 001 - Technical Specification | |
| Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 002: Index of Product Standards | |
| Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 003: Grommet Nut, Style A for EN 2997 and EN 4067 Product Standard | |
| Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 004: Cable Outlet, Style A, Straight, Unsealed, with Clamp Strain Relief for EN 2997 and EN... | |
| Aerospace Series Cable Outlet Accessories for Circular and Rectangular Electrical and Optical Connectors Part 005: Cable Outlet, Style A, 90 Degrees, Unsealed with Clamp Strain Relief for EN 2997 and... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 006: Cable outlet, style C, straight, shielded (cone rounding), unsealed with clamp strain relief Product standard... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 007: Cable outlet, style C, 90\xb0, shielded (cone grounding), unsealed with clamp strain relief Product standard... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 008: Cable outlet, style C, 45\xb0, shielded (cone grounding), unsealed with clamp strain relief Product standard... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 009: Cable outlet, style J, straight, sealed, for heat shrinkable boot Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 010: Cable outlet, style K, straight, shielded, sealed, for heat shrinkable boot Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 011: Cable outlet, style K, 90 degrees, shielded, sealed, for heat shrinkable boot Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 012: Grommet nut, style A Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 013: Cable outlet, style A, straight, unsealed, with cable tie strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 014: Cable outlet, style A, 90 degrees, unsealed, with cable tie strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 015: Cable outlet, style A, 45 degrees, unsealed, with cable tie strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 016: Grommet nut, style A, self-locking and non self-locking Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 017: Cable outlet, style A, straight, unsealed, with cable tie strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 018: Cable outlet, style A, 90\xb0, unsealed, with cable tie strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 019: Cable outlet, style A, 45\xb0, unsealed, with cable tie strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 020: Cable outlet, style A, straight, unsealed, self-locking with clamp strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 021: Cable outlet, style A, 90 Degrees, unsealed, self-locking with clamp strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 022: Cable outlet, style A, straight, composite, unsealed, with cable tie strain relief Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 023: Cable outlet, style A, 90 degree, composite, unsealed, with cable tie strain relief Product standard... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 024: Grommet nut, style A, composite Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 025: Cable outlet, style A, straight, unsealed, with cable tie strain relief for EN 3646 Product... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 026: Cable outlet, style A , 90\xb0, unsealed, with cable tie strain relief for EN 3646... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 027: Cable outlet, style A , 45\xb0, unsealed, with cable tie strain relief for EN 3646... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 031: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed for EN 3645 Product... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 032: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed for EN 2997 Product... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 034: Memory metal rings for the attachment of screens Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 035: Cable outlet, style K, 90\xb0, for heat shrinkable boot, shielded, sealed for EN 3645 Product... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 036: Spacer pad for cable outlet, style Z Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 037: bushing strip, elastomer, for cable outlet, style Z Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90 degree, for heat shrinkable boot, shielded, sealed, self-locking Product standard... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking Product standard | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90 degree, for heat shrinkable boot, shielded, sealed, self-locking Product standard... | |
| Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 066: Cable outlet, style K, 90\xba, for heat shrinkable boot, shielded, sealed for EN 2997 and... | |
| Aerospace series Cable, electrical for digital data transmission Part 011: Single braid Star Quad 100 ohms Light weight Type KL Product standard | |
| Aerospace Series Cable, Electrical, Aircraft Use Test Methods Part 407 - Flammability | |
| Aerospace Series Cable, Electrical, Aircraft Use Test Methods Part 501: Dynamic Cut-Through | |
| Aerospace series Cable, electrical, for digital data transmission Part 001: Technical specification | |
| Aerospace series Cable, electrical, for digital data transmission Part 002: General | |
| Aerospace series Cable, electrical, for digital data transmission Part 003: Single braid \x96 77 Ohms \x96 Type KG Product standard | |
| Aerospace series Cable, electrical, for digital data transmission Part 006: Single braid \x96 78 Ohms \x96 Type XM Product standard | |
| Aerospace series Cable, electrical, for digital data transmission Part 007: Double braid \x96 77 Ohms \x96 Type WW Product standard | |
| Aerospace series Cable, electrical, for digital data transmission Part 008: Single braid \x97 Star Quad 100 Ohms \x97 Type KD \x97 Product standard | |
| Aerospace series Cable, electrical, for digital data transmission Part 009: Single braid \x97 CAN Bus \x97 120 Ohms \x97 Type WX Product standard | |
| Aerospace series Cable, electrical, for digital data transmission Part 011: Single braid Star Quad 100 ohms Light weight Type KL Product standard | |
| Aerospace series Cable, electrical, for digital data transmission Part 012: Single braid Star Quad 100 ohms 260 \xb0C Type KH Product standard | |
| Aerospace Series Cables Electrical Aircraft Use Test Methods Part 408: Fire Resistance | |
| Aerospace series Cables, electrical, aircraft use \x97 Test methods \x97 Part 606: Wicking test on textile braid insulation | |
| Aerospace series Cables, electrical, aircraft use \x97 Test methods Part 811: Unbalance attenuation | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 100: General | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 201 - Visual Examination | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 203 - Dimensions | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 302: Voltage Proof Test | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 303 - Insulation Resistance | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 306: Continuity of Conductors | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 307: Corona Extinction Voltage | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 402 - Shrinkage and Delamination | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 403 - Delamination and Blocking | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 404 - Thermal Shock | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 405 - Bending at Ambient Temperature | |
| Aerospace Series Cables, Electrical, Aircraft use Test Methods Part 411: Resistance to Fluids | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 414: Differential Scanning Calorimeter (DSC Test) | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 415: Rapid Change of Temperature | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 416: Thermal Stability | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 417: Fire resistance of cables confined inside a harness | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 418: Thermal endurance for conductors | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 503 - Scrape Abrasion | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 505: Tensile test on conductors and strands | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 506 - Plating Continuity | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 507 - Adherence of Plating | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 508: Plating Thickness | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 510: Tensile Strength and Elongation of Extruded Insulation, Sheath and Jacket Material | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 511: Cable-to-Cable Abrasion | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 513: Deformation Resistance (Installation with Plastic Cable Ties) | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 514: Porosity of copper cladding on aluminium strands | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 515: Crush resistance | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 601: Smoke Density | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 602: Toxicity | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 603: Resistance to Wet Arc Tracking | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 604: Resistance to Dry Arc Propagation | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 605: Wet Short Circuit Test | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 701 - Strippability and Adherence of Insulation to the Conductor | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 704: Flexibility | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 705: Contrast Measurement | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 706: Laser markability | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 707: Stabilization of assembly | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 802: Capacitance unbalance | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 807: Transfer Impedance | |
| Aerospace Series Cables, Electrical, Aircraft Use Test Methods Part 808: Cross-Talk | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 809: Resistance unbalance | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 810: Structural return loss | |
| Aerospace series Cables, electrical, aircraft use Test methods Part 812: Return loss (VSWR) | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 001: Technical Specification | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 005: With Polarized Signal Contact Product Standard | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 006: With Polarized Signal Contact Bus Bar Version Product Standard | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 001: Technical Specification | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 005: With Polarized Signal Contact Product Standard | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Current 20 A to 50 A Part 006: With Polarized Signal Contact Bus-Bar Version Product Standard | |
| Aerospace Series Clamps, Saddle Fixed and Sliding Version in Aluminium Alloy with Rubber Cushioning Dimensions, Masses | |
| Aerospace Series Connector, Optical, Circular, Single Channel, Coupled by Self-Locking Ring Operating Temperature up to 150 Degrees C Continuous Part 008: Plug Sub-Assembly for Cable to EN 4532 (200 um/280... | |
| Aerospace series Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 \xb0C continuous Part 101: Protective cover receptacle Product standard | |
| Aerospace series Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 \xb0C continuous Part 103: Protective cover jam nut receptacle Product standard | |
| Aerospace series Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 \xb0C continuous Part 104: Receptacle connector dummy four holes fixing Product standard | |
| Aerospace series Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 \xb0C continuous Part 105: Receptacle connector dummy two holes fixing Product standard | |
| Aerospace series Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 \xb0C continuous Part 106: Receptacle connector dummy jam nut Product standard | |
| Aerospace series Connector, optical, circular, single channel, coupled by self-locking ring, operating temperature up to 150 \xb0C continuous Part 108: Cable support boot Product standard | |
| Aerospace Series Connector, Optical, Circular, Single Channel, Coupled by Self-Locking Ring, Operating Temperature up to 150 Degrees C Continuous Part 009: Receptacle Sub-Assembly for Cable to EN 4532 (200 um/280... | |
| Aerospace Series Connector, Optical, Circular, Single Channel, Coupled by Self-Locking Ring, Operating Temperature up to 150 Degrees Celsius Continuous Part 007: Ferrule (Optical Contact) for EN 4532 (200/280um Fibre) -... | |
| Aerospace series Connectors, electrical rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures -55 Degrees Celsius to 175 Degrees Celsius Part 002: Specification of performance and contact... | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Duty Part 002 - Specification of Performance and Contact Arrangements | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 001: Technical Specification | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 003: Receptacle, Square Flange Mounting Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 004: Receptacle, Jam-Nut Mounting Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 005: Receptacle, Hermetic, Square Flange Mounting Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 006: Receptacle, Hermetic, Jam-Nut Mounting Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 007: Receptacle, Hermetic, Round Flange, Welding or Brazing Mounting Product Standard... | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 008: Plug Product Standard | |
| Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 \xb0C or 200 \xb0C continuous Part 010: Protective cover for plug Product standard | |
| Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling, Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 009: Protective Cover for Receptacle Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Medium and High Contact Density, Scoop-Proof with Bayonet Coupling, Operating Temperatures - 65 Degrees C to 175 Degrees C and 200 Degrees C Continuous Part... | |
| Aerospace series Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 degrees C to 175 degrees C or 200 degrees C continous Part... | |
| Aerospace Series Connectors, Electrical, Circular, Medium and High Contact Density, Scoop-Proof with Bayonet Coupling, Operating Temperatures - 65 Degrees C to 175 Degrees C or 200 Degrees C Continuous Part... | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 005: Receptacle, hermetic, round flange, brasage mounting - Product... | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 006: Protective cover for receptacle - Product standard | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 007: Protective cover for plug Product standard | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 008: Non release plug with grounding ring Product standard... | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 009: Receptacle, round flange, jam nut mounting Product standard... | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 010: Receptacle, hermetic, round flange, jam nut mounting Product... | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 011: Lanyard release plug with grounding fingers Type 1... | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 012: Lanyard release plug with grounding fingers Type 2... | |
| Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 013: Dummy receptacle Product standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperatures 175 Degrees C or 200 Degrees C Continuous Part 003 - Wall-Mount Receptacle Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperatures 175 Degrees C or 200 Degrees C Continuous Part 004 - Receptacle, Hermetic, Square Flange Mounting Product Standard... | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling, Operating Temperature 175 Degrees Celcius or 200 Degrees Celsius Continuous Part 001: Technical Specification | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling, Operating Temperature 175 Degrees Celcius or 200 Degrees Celsius Continuous Part 002: Specification of Performance and Contact Arrangements | |
| Aerospace series Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 \xb0C to 175 \xb0C Part 009: Protective cover for plug and receptacle... | |
| Aerospace Series Connectors, Electrical, Rectangular, with Sealed and Non-Sealed Rear, Plastic Housing, Locking Device, Operating Temperatures - 55 Degrees C to 175 Degrees C Part 001 : Technical Specification | |
| Aerospace series Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 Degrees C to 175 Degrees C Part 003 : Connectors with female... | |
| Aerospace Series Connectors, Electrical, Rectangular, with Sealed and Non-Sealed Rear, Plastic Housing, Locking Device, Operating Temperatures - 55 Degrees C to 175 Degrees C Part 004 : Connectors with Male... | |
| Aerospace Series Connectors, Electrical, Rectangular, with Sealed and Non-Sealed Rear, Plastic Housing, Locking Device, Operating Temperatures - 55 Degrees C to 175 Degrees C Part 005 : Female Coding and... | |
| Aerospace Series Connectors, Electrical, Rectangular, with Sealed and Non-Sealed Rear, Plastic Housing, Locking Device, Operating Temperatures - 55 Degrees C to 175 Degrees C Part 006: Male Coding and Attachment... | |
| Aerospace Series Connectors, Electrical, Rectangular, with Sealed and Non-Sealed Rear, Plastic Housing, Locking Device, Operating Temperatures - 55 Degrees C to 175 Degrees C Part 007 : Cable Clamp Product... | |
| Aerospace Series Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 degrees C to 175 degrees C Part 008: Tools for assembly/removal of... | |
| Aerospace Series Connectors, Plug and Receptacle, Electrical, Rectangular, Interchangeable Insert Type, Rack to Panel, Operating Temperature 150 Degrees C Continuous Part 001: Technical Specification | |
| Aerospace Series Connectors, Plug and Receptacle, Electrical, Rectangular, Interchangeable Insert Type, Rack to Panel, Operating Temperature 150 Degrees C Continuous Part 002: Specification of Performance and Contact Arrangements | |
| Aerospace series Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 degrees C continuous Part 003: Inserts Product standard | |
| Aerospace series Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 degrees C continuous Part 004: Size 2 receptacle Product standard | |
| Aerospace series Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 degrees C continuous Part 005: Size 2 plug Product standard | |
| Aerospace series Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 degrees C continuous Part 006: Size 3 receptacle Product standard | |
| Aerospace series Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 degrees C continuous Part 007: Size 3 plug Product standard | |
| Aerospace series Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 degrees C continuous Part 008: Size 4 receptacle Product standard | |
| Aerospace series Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 degrees C continuous Part 009: Size 4 plug Product standard | |
| Aerospace series Connectors, single-way with triaxial interface, for transmission of digital data Part 004: Solder plug and terminator Product standard | |
| Aerospace Series Connectors, Single-Way, with Triaxial Interface, for Transmission of Digital Data Part 005: Crimp Receptacle Product Standard | |
| Aerospace Series Connectors, Single-Way, with Triaxial Interface, for Transmission of Digital Data Part 006: Crimp Plug Product Standard | |
| Aerospace Series Electrical Bonding Technical Specification | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 001: Technical Specification | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 002: List and Utilization of Contacts | |
| Aerospace series Electrical contacts used in elements of connection Part 003: Contacts, electrical, female, type A, crimp, class S Product standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 004 - Contacts, Electrical, Male, Type A, Crimp, Class T Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 005: Contacts, Electrical, Female, Type A, Crimp, Class T Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 008: Contacts, Electrical, Male, Type A, Crimp, Class S Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 009: Contacts, Electrical, Female, Type A, Crimp, Class S Product Standard | |
| Aerospace series Electrical contacts used in elements of connection Part 014: Contacts, electrical, male, type A, crimp, class S Product standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 015: Contacts, Electrical, Female, Type A, Crimp, Class S Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 016 : Contacts, Electrical, Male 016, Type A, Crimp, Class S Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 017: Contacts, Electrical, Relay Base, Female, Type A, Crimp, Class P Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 018: Contacts, Electrical, Male, Type A, Crimp, Class S Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 019: Contacts, Electrical, Female, Type A, Crimp, Class S Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 024: Contacts, Electrical, Triaxial, Size 8, Male, Type D, Crimp, Class S Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 025: Contacts, Electrical, Triaxial, Size 8, Female, Type D, Crimp, Class S Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 026: Contacts, Electrical, Male, Type A, Crimp, Class R Product Standard | |
| Aerospace series Electrical contacts used in elements of connection Part 027: Contacts, electrical, female, type A, crimp, class R Product standard | |
| Aerospace series Electrical Contacts used in Elements of Connection Part 030: Contacts, Electrical, Coaxial, Shielded, Size 12, Male, Type D, Crimp, Class R Product Standard | |
| Aerospace series Electrical Contacts used in Elements of Connection Part 031: Contacts, Electrical, Coaxial, Shielded, Size 12, Female, Type D, Crimp, Class R Product Standard | |
| Aerospace series Electrical contacts used in elements of connection Part 032: Contacts, electrical, coaxial, 50 ohms size 5, male, type D, crimp, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 033: Contacts, electrical, coaxial, 50 ohms size 5, female, type D, crimp, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 034: Contacts, electrical, triaxial, size 08, male, type D, crimp, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 035: Contacts, electrical, triaxial, size 08, female, type D, crimp, class R Product standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 044: Contacts, Electrical, Male 044, Type A, Double Crimping, Class T Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 045: Contacts, Electrical, Female Type A, Double Crimping, Class T Product Standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 047: Contacts, Electrical, Female, Type A, Double Crimping, Class S Product Standard | |
| Aerospace series Electrical contacts used in elements of connection Part 063: Contacts, electrical, coaxial, 50 ohms size 1, male, type D, solder, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 064: Contacts, electrical, coaxial, 50 ohms size 1, female, type D, solder, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 Product standard | |
| Aerospace Series Electrical Contacts Used in Elements of Connection Part 066: Contacts, Electrical, Female, Type A, Crimp, Class S, Size 8 Product Standard | |
| Aerospace series Electrical contacts used in elements of connection Part 067: Contacts, electrical, coaxial, size 08, male, type D, solder, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 068: Contacts, electrical, coaxial, size 08, female, type D, solder, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 069: Contacts, electrical, coaxial, size 16, female, type D, solder, class P Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 070: Contacts, electrical, male, type A, crimp, class S Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 071: Contacts, electrical, female, type A, crimp, class S Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 074: Contacts, electrical, quadrax, size 8, male, type E, crimp, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 076: Contacts, electrical, male, type A, crimp, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 077: Contacts, electrical, female, type A, crimp, class R Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 078: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class S Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 079: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class S Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 080: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class T Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 081: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class T Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 082: Contacts, electrical, female, type A, crimp, class S Product standard | |
| Aerospace series Electrical contacts used in elements of connection Part 083: Contacts, electrical, female, type A, crimp, class S, size 8 Product standard | |
| Aerospace Series Fibre Reinforced Plastics Determination of the Conditions of Exposure to Humid Atmosphere and of Moisture Absorption | |
| Aerospace series Fibres and cables, optical aircraft use Test methods Part 100: General | |
| Aerospace Series Fibres and Cables, Optical Aircraft Use Test Methods Part 205: Cable Longitudinal Dimensional Stability | |
| Aerospace Series Fibres and Cables, Optical Aircraft Use Test Methods Part 301: Attenuation | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 202: Fibre dimensions | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 203: Cable dimensions | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 303: Bandwidth | |
| Aerospace Series Fibres and Cables, Optical, Aircraft Use Test Methods Part 306: Variation of Attenuation During Temperature Cycling | |
| Aerospace Series Fibres and Cables, Optical, Aircraft Use Test Methods Part 402: Temperature Cycling | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 404: Thermal shock | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 405: Low/high temperature bend test | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 410: Thermal life | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 411: Resistance to fluids | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 505: Cable tensile strength | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 506: Impact resistance | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 510: Bending test | |
| Aerospace series Fluid fittings, flanged, 90\xb0 elbowed Sealing by O-ring for 0,8 mm thick tubes | |
| Aerospace Series Headless Threaded Plugs Installation Holes | |
| Aerospace Series Headless Threaded Plugs, Cross Recess, in Aluminium Alloy 5086 | |
| Aerospace Series Heat Release Rate for Materials and Products under the Influence of Radiating Heat and Flames Test Method | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 (X6NiCrTiMoV26-15) Consumable Electrode Remelted Solution and Precipitation Treated Sheet, Strip and Plate 0,5 mm Less than or Equal to a Less than or Equal... | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 Softened and Cold Worked Wire for Forged Fasteners D is Less Than or Equal to 15 mm 900 MPa is Less Than or Equal... | |
| Aerospace Series Heat Resisting Alloy NI-PH2601 Solution Treated and Cold Worked Bar for Forged Fasteners D Less Than or Equal to 50 mm 1550 MPa Less Than or Equal to... | |
| Aerospace Series Heat Resisting Alloys Produced from Atomized Powder Powder Compacted Forging Stock and Parts Technical Specification Part 1 - General Requirements | |
| Aerospace Series Heat Resisting Alloys Produced from Atomized Powder Powder Compacted Forging Stock and Parts Technical Specification Part 2 - Atomized Powder | |
| Aerospace Series Heat Resisting Alloys Produced from Atomized Powder Powder Compacted Forging Stock and Parts Technical Specification Part 3 - Hot Compacted Forging Stock | |
| Aerospace Series Heat Resisting Alloys Produced from Atomized Powder Powder Compacted Forging Stock and Parts Technical Specification Part 4 - Pre-Production and Production Parts | |
| Aerospace Series Heat Resisting Alloys Wrought Products Technical Specification Part 2 - Plate, Sheet and Strip | |
| Aerospace Series Heat Resisting Alloys Wrought Products Technical Specification Part 3 - Bar and Section | |
| Aerospace Series Heat Resisting Alloys Wrought Products Technical Specification Part 4 - Seamless Tube | |
| Aerospace Series Heat Resisting Alloys Wrought Products Technical Specification Part 5 - Wire | |
| Aerospace Series Heat Resisting Nickel Base Alloy (Ni-P101HT) Cold Worked and Softened Bar and Wire for Continuous Forging or Extrusion for Fasteners 3 Less Than or Equal to D Less... | |
| Aerospace Series Heat Resisting Steel FE-PA2602 (X4NiCrTiMoV26-15) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 100 mm | |
| Aerospace series Inserts, thin wall, self-locking Installation and removal procedure | |
| Aerospace Series Installation of Aircraft Electrical and Optical Interconnection Systems | |
| Aerospace Series Lead-Acid Batteries for Aircraft of Format A Type Product Standard | |
| Aerospace Series Lead-Acid Batteries for Aircraft of Format B Type Product Standard | |
| Aerospace Series Lead-Acid Batteries for Aircraft of Format C Type Product Standard | |
| Aerospace Series Lead-Acid Batteries for Aircraft of Format D Type Product Standard | |
| Aerospace series Lead-acid batteries for aircraft Technical specification | |
| Aerospace Series Lightweight PTFE Flexible Hose Assembly of a Nominal Pressure Equal to 21000 kPa with 8 Degree 30' Fitting in Titanium Product Standard | |
| Aerospace Series Lightweight PTFE Flexible Hose Assembly of a Nominal Pressure Equal to 28000 kPa with 8 Degree 30' Fitting in Titanium Product Standard | |
| Aerospace Series Limits of Surface Imperfections of Elastomeric Toroidal Sealing Rings (O-rings) | |
| Aerospace Series Lockwire Drawn Corrosion Resisting Steel | |
| Aerospace series Magnesium alloy MG-C92 Solution treated and artificially aged (T6) Casting | |
| Aerospace series Metallic materials Test method Shear test for wires and rivets | |
| Aerospace Series Non-Metallic Materials Sealants Test Method Determination of Resistance to Thermal Rupture | |
| Aerospace series Nuts, anchor, self-locking, floating, two lug, with counterbore, in heat resisting steel, silver plated Classification : 1 100 MPa (at ambient temperature) / 425 \xb0C | |
| Aerospace Series Nuts, Hexagon, Plain, Reduced Height, Normal Across Flats, in Steel, Cadmium Plated Classification: 900 MPa (at Ambient Temperature) / 235 Degrees Celsius | |
| Aerospace Series Nuts, Hexagon, Slotted / Castellated, Self-Locking, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace series Nuts, hexagonal, slotted/castellated, reduced height, reduced across flats, in heat resisting steel, passivated Classification : 600 MPa (at ambient temperature) / 650 \xb0C | |
| Aerospace Series Nuts, Self-Locking, Bihexagonal, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 1550 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace Series Pipe Coupling 8 Degrees 30' in Titanium Alloy Pressure Plugs | |
| Aerospace Series Pipe Coupling 8 Degrees 30' in Titanium Alloy Swivel Nuts | |
| Aerospace Series Pipe Coupling 8 Degrees 30' Thread End Geometric Configuration | |
| Aerospace Series Pipe Coupling O-Rings in Acrylonitrile-Butadi ene Elastomer (NBR), 75 IRHD, Temperature Range: - 55 Degrees C to 135 Degrees C | |
| Aerospace Series Plain Dowels in NI-P100HT (Inconel 718) | |
| Aerospace Series Polycarbonate, Self-Extinguishing, Low Smoke Emission Characteristics | |
| Aerospace Series Polysulphide Sealants, Two-Component Technical Specification | |
| Aerospace Series PTFE Flexible Hose Assembly of a Nominal Pressure Equal to 10500 kPa with 8 Degree 30' Fitting in Titanium Product Standard | |
| Aerospace Series PTFE Flexible Hose Assembly with Convaluted Inner Tube of a Nominal Pressure up to 6800 kPa and 8 Degree 30' Fitting in Titanium Product Standard | |
| Aerospace Series Rings Retaining, External, Axial Mounting, Steel, Phosphated | |
| Aerospace Series Rings Retaining, External, Axial Mounting, Steel, Vacuum Cadmium Plated | |
| Aerospace Series Rings Retaining, Internal, Axial Mounting, Steel, Phosphated | |
| Aerospace Series Rings Retaining, Internal, Axial Mounting, Steel, Vacuum Cadmium Plated | |
| Aerospace Series Rings Retaining, Radial Mounting, Steel, Phosphated | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head, in corrosion resisting steel FE-PA11, passivated, metric series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head, in corrosion resisting steel FE-PA92HT, passivated, metric series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head, in nickel alloy NI-P11, cadmium plated, inch base series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head, in nickel alloy NI-P11, inch base series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head, in titanium alloy Ti 44,5 Cb, inch based series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head, in titanium TI-P02, anodized, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal contersunk head, in titanium alloy Ti 45,5 Cb, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head whith dome, in corrosion resisting steel FE-PA11, passivated | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 2017A, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 2117, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 2117, metric series | |
| Aerospace series Rivets, solid, 100 Degrees normal countersunk head with dome, in aluminium alloy 5056A, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 Degrees normal countersunk head with dome, in aluminium alloy 5056A, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 7050, anodized or chromated Inch based series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 7050, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 7050, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in titanium alloy Ti 45,5 Cb, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium 1050A, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium alloy 2017A, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium alloy 2117, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium alloy 2117, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium alloy 5056A, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium alloy 5056A, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium alloy 7050, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in aluminium alloy 7050, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in nickel base alloy NI-P11, cadmium plated, metric series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head, in nickel base alloy NI-P11, metric series | |
| Aerospace series Rivets, solid, universal head in aluminium alloy 5056A, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium 1050A, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 2017A, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 2117, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 2117, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 5056A, anodised or chromated, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 7050, anodized or chromated Inch based series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 7050, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 7050, metric series | |
| Aerospace series Rivets, solid, universal head, in corrosion resisting steel FE-PA11, passivated, metric series | |
| Aerospace series Rivets, solid, universal head, in corrosion resisting steel FE-PA92HT, passivated, metric series | |
| Aerospace series Rivets, solid, universal head, in nickel base alloy NI-P11, cadmium plated, metric series | |
| Aerospace Series Rivets, Solid, Universal Head, in Nickel Base Alloy NI-P11, Metric Series | |
| Aerospace series Rivets, solid, universal head, in titanium alloy Ti 45,5 Cb , metric series | |
| Aerospace series Rivets, solid, universal head, in titanium TI-P02, anodized, metric series | |
| Aerospace Series Sampling Plan for Acceptance Testing of Aramid, Carbon Fibre and Textile Glass Filament Yarns | |
| Aerospace Series Sealants Test Method Determination of Application Time | |
| Aerospace Series Sealants Test Method Determination of Extended Assembly Time | |
| Aerospace Series Sealants Test Method Determination of Tack-Free Time | |
| Aerospace Series Sealants Test Methods Determination of Low-Temperature Flexibility | |
| Aerospace series Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30\xb0 swage Classification: 1 210 MPa (at ambient temperature)/730 \xb0C | |
| Aerospace Series Sleeves, Tubular, Protruding Head, in Corrosion Resisting Steel Passivated (0,25 mm Wall Thickness) | |
| Aerospace Series Standard-Weight PTFE Flexible Hose Assembly of a Nominal Pressure Equal to 21000 kPa with 8 Degree 30' Fitting in Titanium Product Standard | |
| Aerospace Series Static Inverters for Aircraft Technical Specification | |
| Aerospace series Steel 15CrMoV6 (1.7334) \x97 Air melted \x97 Hardened and tempered \x97 Plate \x97 6 mm = a = 20 mm \x97 1 080 MPa = Rm = 1... | |
| Aerospace series Steel 15CrMoV6 (1.7334) \x97 Air melted \x97 Hardened and tempered \x97 Sheet and strip \x97 0,5 mm = a = 6 mm \x97 980 MPa = Rm =... | |
| Aerospace series Steel 15CrMoV6 (1.7334) \x97 Air melted \x97 Hardened and tempered \x97 Sheet and strip \x97 2 mm = a = 6 mm \x97 1 080 MPa = Rm... | |
| Aerospace series Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De = 100 mm 1 080 MPa = Rm = 1 280 MPa | |
| Aerospace Series Steel FE-CM61 as Cast Reference Heat Treatment: Homogenised, Solution Treated, Precipitation Hardened and Sub Zero Remelting Stock | |
| Aerospace Series Steel FE-CM61 Homogenised, Solution Treated, Precipitation Hardened and Sub Zero Rm Greater Than or Equal to 1240 MPa High Strength Sand or Investment Casting | |
| Aerospace Series Steel FE-CM61 Homogenised, Solution Treated, Precipitation Hardened and Sub Zero Rm Greater Than or Equal to 830 MPa Medium Strength Sand or Investment Casting | |
| Aerospace Series Steel FE-CM68 as Manufactured Reference Heat Treatment: Solution Treated Remelting Stock | |
| Aerospace Series Steel FE-CM68 Solution Treated Rm Greater Than or Equal to 485 MPa Sand or Investment Casting | |
| Aerospace Series Steel FE-PA13 Annealed Reference Heat Treatment: Softened Forging Stock De Less Than or Equal to 100 mm | |
| Aerospace Series Steel FE-PA13 Annealed Reference Heat Treatment: Softened Hollow Bars 5 Less Than or Equal to a Less Than or Equal to 12 mm | |
| Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 700 MPa Bar for Machining De Less Than or Equal to 100 mm... | |
| Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 700 MPa Forgings De Less Than or Equal to 100 mm | |
| Aerospace Series Steel FE-PA13 Softened 500 Less Than or Equal to Rm Less Than or Equal to 750 MPa Tubes for Structures 0,5 Less Than or Equal to a Less... | |
| Aerospace Series Steel FE-PA18 Quenched and Cold Drawn Strip for Spring a Less Than or Equal to 4,0 mm | |
| Aerospace series Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Plate 6 mm Less than or Equal to a Less than or Equal to 50 mm 500 MPa Less than or Equal... | |
| Aerospace series Steel FE-PA3601 (X6CrNiTi18-10) Air melted Softened Sheet and strip a Less than or Equal to 6 mm 500 MPa Less than or Equal to Rm Less than or... | |
| Aerospace Series Steel FE-PA3601 (X6CrNiTi18-10) Air Melted Solution Treated Seamless Tube for Pressure Applications D Less Than or Equal to 50 mm; 0,5 mm Less Than or Equal to a... | |
| Aerospace Series Steel FE-PA95 Softened Reference Heat Treatment: Solution Treated and Precipitation Treated Forging Stock De Less Than or Equal to 200 mm | |
| Aerospace Series Steel FE-PA95 Solution Treated and Precipitation Treatment 1750 Less Than or Equal to Rm Less Than or Equal to 2000 MPa Bar for Machining De Less Than or... | |
| Aerospace Series Steel FE-PL10 Hardened, Tempered and Cold Drawn 1260 Less Than or Equal to Rm Less Than or Equal to 2790 MPa Wire for Spring 0,20 Less Than or... | |
| Aerospace Series Steel FE-PL1501 (30CrMo12) Air Melted Hardened and Tempered Bar De Less Than or Equal to 100 mm 930 MPa Less Than or Equal to Rm Less Than or... | |
| Aerospace Series Steel FE-PL1501 (30CrMo12) Air Melted Hardened and Tempered Bar De Less Than or Equal to 40 mm 1 050 MPa Less Than or Equal to Rm Less Than... | |
| Aerospace Series Steel FE-PL1504 (33CrMoV12) Air Melted Softened Forging Stock a or D Less Than or Equal to 300 mm | |
| Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Hardened and Tempered Hollow Bars for the Manufacture of Bearings 3,5 mm Less Than or Equal to a... | |
| Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Softened Bar for the Manufacture of Machined Bearings a or D Less Than or Equal to 130 mm... | |
| Aerospace Series Steel FE-PL2105 Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 150 mm 1080 MPa Less Than or Equal to Rm Less Than... | |
| Aerospace Series Steel FE-PL2105 Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 150 mm 880 MPa Less Than or Equal to Rm Less Than... | |
| Aerospace series Steel FE-PL2105 Air melted Hardened and tempered Forgings - De = 150 mm 1080 MPa = rm = 1280 MPa | |
| Aerospace Series Steel FE-PL2105 Air Melted Softened Forging Stock a or D Less Than or Equal to 300 mm | |
| Aerospace Series Steel FE-PL2106 (30CrNiMo8) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 150 mm 900 MPa Less Than or Equal to Rm Less... | |
| Aerospace Series Steel FE-PL3901 (X15CrNi17-3) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 200 mm 900 MPa Less Than or Equal to Rm Less... | |
| Aerospace Series Steel FE-PL45 Annealed Bar and Wire De Less Than or Equal to 40 mm for Prevailing Torque Nuts | |
| Aerospace Series Steel FE-PL45 Annealed Sheet and Strip 0,3 Less Than or Equal to a Less Than or Equal to 2 mm for Prevailing Torque Nuts | |
| Aerospace Series Steel FE-PL48 Hardened and Tempered 1050 Less Than or Equal to Rm Less Than or Equal to 1250 MPa Forgings De Less Than or Equal to 40 mm... | |
| Aerospace Series Steel FE-PL711 Hardened and Tempered 1100 Less Than or Equal to Rm Less Than or Equal to 1300 MPa Bar and Wire for Bolts De Less Than or... | |
| Aerospace Series Steel FE-PL711 Hardened and Tempered 900 Less Than or Equal to Rm Less Than or Equal to 1100 MPa Bar and Wire De Less Than or Equal to... | |
| Aerospace Series Steel FE-PL79 Softened Reference Heat Treatment: Carburized, Hardened and Tempered Forging Stock De Less Than or Equal to 200 mm | |
| Aerospace Series Steel FE-PL8201 (41NiCrMo2) Air Melted Hardened and Tempered Forgings De Less Than or Equal to 25 mm 1 100 MPa Less Than or Equal to Rm Less Than... | |
| Aerospace Series Steel FE-PL8201 (41NiCrMo2) Air Melted Softened Forging Stock a or D Less Than or Equal to 300 mm | |
| Aerospace Series Steel FE-PM1503 (X3CrNiMoAI 13-8-2) Vacuum Induction Melted and Consumable Electrode Remelted Solution Treated and Precipitation Treated Bar for Machining a or D Less Than or Equal to 150... | |
| Aerospace Series Steel FE-PM1503 (X3CrNiMoAI13-8-2) Vacuum Induction Melted and Consumable Electrode Remelted Softened Forging Stock a or D Less Than or Equal to 300 mm | |
| Aerospace Series Steel FE-PM1503 (X3CrNiMoAI13-8-2) Vacuum Induction Melted and Consumable Electrode Remelted Solution Treated and Precipitation Treated Forgings a or D Less Than or Equal to 150 mm 1 200... | |
| Aerospace Series Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum Induction Melted and Vacuum Arc Remelted Solution Treated and Precipitation Treated Forgings a or D Less Than or Equal to 150 mm 1 750... | |
| Aerospace Series Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum Induction Melted and Vacuum Arc Remelted Solution Treated and Precipitation Treated Plate 6 mm Less Than or Equal to a Less Than or Equal... | |
| Aerospace Series Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum Induction Melted and Vacuum Arc Remelted Solution Treated and Precipitation Treated Sheet and Strip a Less Than or Equal to 6 mm 1 750... | |
| Aerospace series Steel FE-PM3503 (X7CrNiMo15-7-3) Air melted Solution treated and precipitation treated Plate - 6 mm < a = 15 mm 1 310 MPa = Rm = 1 550 MPa... | |
| Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Forging Stock a or D Less Than or Equal to 300 mm | |
| Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Treated Bar a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 1... | |
| Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Treated Bar a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 930... | |
| Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Treated Forgings a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 1... | |
| Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Treated Forgings a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 930... | |
| Aerospace Series Steel FE-PM3801 (X5CrNiCu17-4) Air Melted Solution Treated and Precipitation Treated Sheet and Strip a Less Than or Equal to 6 mm Rm Greater Than or Equal to 930... | |
| Aerospace Series Steel FE-PM3901 (X15CrNi17-3) Air Melted Softened Forging Stock a or D Less Than or Equal to 300 mm | |
| Aerospace Series Steel FE-PM3902 (X7CrNiAl17-7) Air Melted Solution Treated and Precipitation Hardened Plate 6mm Less Than a Less Than or Equal to 15 mm 1 240 MPa Less Than or... | |
| Aerospace Series Steel FE-PM44 Hardened and Tempered Bar for Machining De Less Than or Equal to 150 mm | |
| Aerospace Series Steel FE-PM63 Solution Annealed Transformation Treated and Precipitation Hardened 1310 Less Than or Equal to Rm Less Than or Equal to 1550 MPa Sheet and Strip a Less... | |
| Aerospace Series Steel FE-PM67 Solution Annealed and Precipitation Hardened 1400 Less Than or Equal to Rm Less Than or Equal to 1550 Mpa Forgings De Less Than or Equal to... | |
| Aerospace series Steel X5CrNiCu15-5 (1.4545) \x97 Consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Sheets and strips \x97 a = 6 mm \x97 1 070 MPa = Rm... | |
| Aerospace series Straight pins, spring type, heavy duty, in corrosion resisting spring steel, passivated | |
| Aerospace series Straight pins, spring type, light duty, in corrosion resisting spring steel, passivated | |
| Aerospace Series Terminal Lugs and In-Line Splices for Crimping on Electric Conductors Part 001: Technical Specification | |
| Aerospace series Terminal lugs and in-line splices for crimping on electric conductors Part 002: General and list of product standard | |
| Aerospace series Terminal lugs and in-line splices for crimping on electric conductors Part 010: Terminal lugs, ring shaped, tin plated, for crimping on copper conductors, temperature up to 150 \xb0C... | |
| Aerospace series Terminal lugs and in-line splices for crimping on electric conductors Part 011: Terminal lugs, ring shaped, nickel plated, for crimping on copper conductors, temperature up to 260 \xb0C... | |
| Aerospace Series Terminal Lugs and In-line Splices for Crimping on Electric Conductors Part 012: In-line Splices, Insulated and Sealed, for Crimping on Copper Conductors, Temperature up to 150 Degrees C... | |
| Aerospace Series Terminal Lugs and in-line Splices for Crimping on Electric Conductors Part 013: In-line Splices, Insulated and Moisture Resistant, for Crimping on Copper Conductors, temperature up to 260 degrees... | |
| Aerospace series Terminal lugs and in-line splices for crimping on electric conductors Part 014: In-line splices, insulated and sealed, for crimping on copper conductors, temperature up to 200 degrees C... | |
| Aerospace series Terminal lugs and in-line splices for crimping on electrical conductors Part 007 : Nickel plated aluminium terminal lugs for crimping on nickel plated aluminium cable for inch series... | |
| Aerospace series Terminal lugs and in-line splices For crimping on electrical conductors Part 008 :Copper lugs nickel plated ring shaped for copper conductors nickel plated for inch series studs up... | |
| Aerospace Series Test Method for Metallic Materials Ultrasonic Inspection of Tubes | |
| Aerospace Series Test Method Microstructure of (a + b) Titanium Alloy Wrought Products Part 1: General Requirements | |
| Aerospace Series Test Methods Heat Resisting Alloys Atomized Powder Procedure for the Inspection of Loose Powder Cleanness by Water Elutriation | |
| Aerospace Series Test Methods Heat Resisting Alloys Compacted Material Procedure for Quantitative Determination of Thermally Induced Porosity (T.I.P.) | |
| Aerospace Series Test Methods Titanium Alloy Wrought Products Determination of Primary Alpha Particle Content Point Count Method and Line Intercept Method | |
| Aerospace Series Titanium Alloy TI-C64001 Investment Casting Hot Isostatic Pressed a Less Than or Equal to 30 mm Rm Greater Than or Equal to 880 MPa | |
| Aerospace Series Titanium Alloy TI-C64001 not Heat Treated Remelting Stock De Less Than or Equal to 300 mm | |
| Aerospace Series Titanium Alloy TI-P19001 Annealed Bar for Machining D Less Than or Equal to 150 mm | |
| Aerospace Series Titanium Alloy TI-P19001 Grade 2 Annealed Forgings De Less Than or Equal to 150 mm | |
| Aerospace Series Titanium Alloy TI-P19001 Grade 2 Solution Treated and Aged Forgings De Less Than or Equal to 75 mm | |
| Aerospace Series Titanium Alloy TI-P19001 not Heat Treated Grade 2 Forging Stock, for Annealed Forgings a or D Less Than or Equal to 300 mm | |
| Aerospace Series Titanium Alloy TI-P19001 not Heat Treated Grade 2 Forging Stock, for Solution Treated and Aged Forgings a or D Less Than or Equal to 300 mm | |
| Aerospace Series Titanium Alloy TI-P19001 Solution Heat Treated and Aged Bar for Machining D Less Than or Equal to 75 mm | |
| Aerospace series Titanium alloy TI-P46001 Grade 2 Solution treated and aged Forgings De = 100 mm | |
| Aerospace Series Titanium Alloy TI-P46001 not Heat Treated Grade 2 Forging Stock, for Solution Treated and Aged Forgings a or D Less Than or Equal to 360 mm | |
| Aerospace Series Titanium Alloy TI-P63 Annealed 900 Less Than or Equal to Rm Less Than or Equal to 1160 MPa Bar and Wire for Fasteners Machined De Less Than or... | |
| Aerospace Series Titanium Alloy TI-P63 Not Heat Treated Reference Heat Treatment: Solution Treated and Aged Grade 2 Forging Stock for Fasteners D Less Than or Equal to 25 mm | |
| Aerospace Series Titanium Alloy TI-P63 Solution Treated and Aged Rm Greater Than or Equal to 1100 MPa Bar and Wire for Fasteners Machined De Less Than or Equal to 25... | |
| Aerospace Series Titanium Alloy TI-P63001 Grade 2 Solution Treated and Aged Forgings De Less Than or Equal to 150 mm | |
| Aerospace Series Titanium Alloy TI-P63001 not Heat Treated Grade 2 Forging Stock, for Solution Treated and Aged Forgings a or D Less Than or Equal to 360 mm | |
| Aerospace series Titanium alloy TI-P64001 (Ti-6Al-4V) \x97 Annealed \x97 Bars for machining \x97 D < 300 mm \x97 900 MPa = Rm = 1 160 MPa | |
| Aerospace series Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Extruded section De Less Than or Equal to 150 mm 900 MPa Less Than or Equal to Rm Less Than or Equal to... | |
| Aerospace series Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Plate 6 mm less than a less than or equal to 100 mm | |
| Aerospace Series Titanium Alloy TI-P64001 Annealed Sheet and Strip, Hot Rolled a Less Than or Equal to 6 mm | |
| Aerospace Series Titanium Alloy TI-P64001 Annealed Sheet for Superplastic Forming a Less Than or Equal to 6 mm | |
| Aerospace Series Titanium Alloy TI-P64001 Grade 2 Annealed Forgings De Less Than or Equal to 150 mm | |
| Aerospace Series Titanium Alloy TI-P64001 not Heat Treated Grade 2 Forging Stock, for Annealed Forgings a or D Less Than or Equal to 360 mm | |
| Aerospace Series Titanium Alloy TI-P64001 not Heat Treated Grade 2 Forging Stock, for Solution Treated and Aged Forgings a or D Less Than or Equal to 360 mm | |
| Aerospace Series Titanium Alloy TI-P64001 Solution Treated and Aged Bar for Machining D Less Than or Equal to 75 mm | |
| Aerospace Series Titanium Alloy TI-P64001 Solution Treated and Aged Forgings De Less Than or Equal to 75 mm | |
| Aerospace Series Titanium Alloy TI-P64002 Annealed Bar for Machining D Less Than or Equal to 80 mm | |
| Aerospace Series Titanium Alloy TI-P64002 Grade 2 Annealed Forgings De Less Than or Equal to 150 mm | |
| Aerospace Series Titanium Alloy TI-P64002 not Heat Treated Grade 2 Forging Stock, for Annealed Forgings a or D Less Than or Equal to 360 mm | |
| Aerospace series Titanium alloy TI-P64003 Cold worked and stress relieved Seamless tube for pressure systems 4 mm Less than or equal to D Less than or equal to 51 mm... | |
| Aerospace Series Titanium Alloy TI-P65001 as Forged Grade 1 Forging Stock, for Solution Treated and Aged Forgings a or D Less Than or Equal to 360 mm | |
| Aerospace Series Titanium Alloy TI-P65001 Solution Treated and Aged Grade 1 - Forgings De Less Than or Equal to 75 mm | |
| Aerospace Series Titanium Alloy TI-P65002 Grade 2 Solution Treated and Aged Forgings De Less Than or Equal to 75 mm | |
| Aerospace Series Titanium Alloy TI-P65002 Not Heat Treated Grade 2 Forging Stock, for Solution Treated and Aged Forgings a or D Less Than or Equal to 360 mm | |
| Aerospace Series Titanium Alloy TI-P65002 Solution Treated and Aged Bar for Machining D is Less Than or Equal to 75 mm | |
| Aerospace Series Titanium and Titanium Alloys Circular Tubes for Fluids Close Tolerances Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 50 mm Thickness 0,25... | |
| Aerospace Series Titanium TI-P99001 Annealed Sheet and Strip, Cold Rolled a Less Than or Equal to 6 mm 290 MPa Less Than or Equal to Rm Less Than or Equal... | |
| Aerospace Series Titanium TI-P99001 Annealed Sheet and Strip, Hot Rolled a Less Than or Equal to 6 mm 290 MPa Less Than or Equal to Rm Less Than or Equal... | |
| Aerospace Series Titanium TI-P99002 Annealed Bar for Machining a or D Less Than or Equal to 150 mm Rm Greater Than or Equal to 390 MPa | |
| Aerospace Series Titanium TI-P99002 Annealed Sheet and Strip, Cold Rolled a Less Than or Equal to 6 mm 390 MPa Less Than or Equal to Rm Less Than or Equal... | |
| Aerospace Series Titanium TI-P99002 Annealed Sheet and Strip, Hot Rolled a Less Than or Equal to 6 mm 390 MPa Less Than or Equal to Rm Less Than or Equal... | |
| Aerospace Series Titanium TI-P99002 Annealed Wire for Rivet 1,6 mm Less Than or Equal to D Less Than or Equal to 10 mm | |
| Aerospace Series Titanium TI-P99002 Grade 2 Annealed Forgings De Less Than or Equal to 150 mm | |
| Aerospace Series Titanium TI-P99002 not Heat Treated Grade 2 Forging Stock, for Annealed Forgings a or D Less Than or Equal to 300 mm | |
| Aerospace Series Titanium TI-P99003 Annealed Bar for Machining D Less Than or Equal to 150 mm 540 MPa Less Than or Equal to Rm Less Than or Equal to 740... | |
| Aerospace Series Titanium TI-P99003 Annealed Sheet and Strip, Cold Rolled a Less Than or Equal to 6 mm 570 MPa Less Than or Equal to Rm Less Than or Equal... | |
| Aerospace Series Titanium TI-P99003 Annealed Sheet and Strip, Hot Rolled a Less Than or Equal to 6 mm 570 MPa Less Than or Equal to Rm Less Than or Equal... | |
| Aerospace Series Titanium TI-P99003 Grade 2 Annealed Forgings De Less Than or Equal to 150 mm | |
| Aerospace Series Titanium TI-P99003 not Heat Treated Grade 2 Forging Stock, for Annealed Forgings a or D Less Than or Equal to 300 mm | |
| Aerospace Series Tube Bend Radii, for Engine Application Design Standard | |
| Aerospace series Weld lip Geometrical configuration | |
| Aerospace Series Wrenches and Sockets Bi-Hexagonal Technical Specification | |
| Aerospace Series, Cables, Electrical, Aircraft Use Test Methods Part 512: Flexure Endurance | |
| Aerspace Series Aluminium Alloy AL-P6061-T4 Drawn Tube for Pressure Applications 0,6 mm Less Than or Equal to a Less Than or Equal to 3 mm | |
| Titanium Alloy TI-P68 Solution Treated and Aged Rm Greater Than or Equal to 1000 MPa Bar for Machining De Less Than or Equal to 150 mm |
| << Prev | Next >> |