Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1270
1280
1290
1300
1310
1320
1324
1325
1326
1327
1328
1329
1330
1331
1332
1333
1334
1335
1336
1340
1350
1360
1370
1380
1390
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADAPTER (RIGHT ANGLE) CABLE TO CONNECTOR | |
| ADAPTER (RIGHT ANGLE) R.F.I. AND ENVIRONMENTAL FOR CABLE TO CONNECTOR | |
| ADAPTER, STRAIGHT, FLANGE TO TUBE | |
| ALLOY STEEL SOCKET WELDING FLANGES AND FLANGED NIPPLES, 1/4 INCH AND 3/8 INCH, 600 POUNDS PER SQUARE INCH AT 850 \xb0F (MAXIMUM) | |
| ALLOY STEEL SOCKET WELDING FLANGES AND FLANGED NIPPLES, 1/4 INCH AND 3/8 INCH, 600 POUNDS PER SQUARE INCH AT 850 DEG. F (MAXIMUM) | |
| Alloy Steel Socket Welding Flanges and Flanged Nipples, 1/4 Inch and 3/8 Inch, 600 Pounds per Square Inch at 850 Degrees F (Maximum) | |
| BALL END, WIRE ROPE, SWAGING, DOUBLE SHANK | |
| BALL END, WIRE ROPE, SWAGING, SINGLE SHANK | |
| BALLS, BEARING, BRONZE | |
| BALLS, BEARING, CARBON STEEL | |
| BALLS, BEARING, CHROME ALLOY STEEL | |
| BALLS, BEARING, CORROSION RESISTANT STEEL | |
| BALLS, BEARING, NICKEL-COPPER ALLOY (K-MONEL) | |
| BALLS, BEARING, NON-FERROUS BRASS | |
| BALLS, BEARING, NON-FERROUS, BRASS | |
| BEARING ROLLER, TAPERED DOUBLE ROW OF ROLLERS, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, ADJUSTABLE, TYPE 763 (TDOS) | |
| BEARING, BALL, AIRFRAME, ANTI-FRICTION HEAVY DUTY | |
| BEARING, BALL, AIRFRAME, ANTI-FRICTION, DOUBLE ROW, HEAVY DUTY | |
| BEARING, BALL, AIRFRAME, ANTI-FRICTION, EXTRA LIGHT DUTY | |
| BEARING, BALL, AIRFRAME, ANTI-FRICTION, INTERMEDIATE DUTY | |
| BEARING, BALL, ANTIFRICTION, AIRFRAME | |
| Bearing, Roller, Cylindical, Single Row of Rollers, Cylindrical Inner Ring, Two Roller Retaining Ribs on Outer Ring, Non- Locating | |
| Bearing, Roller, Cylindical, Single Row of Rollers, Two Roller Retaining Ribs on Inner Ring, Two Roller Retaining Ribs on Outer Ring, Two Direction Locating | |
| BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, CYLINDRICAL INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, NON-LOCATING | |
| BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, CYLINDRICAL INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, ONE DIRECTION LOCATING | |
| BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, ONE ROLLER RETAINING RIB ON INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, ONE DIRECTION LOCATING | |
| Bearing, Roller, Cylindrical, Single Row of Rollers, Tow Roller Retaining Ribs on Inner Ring, Cylindrical Outer Ring, Non-Locating | |
| BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, CYLINDRICAL OUTER RING, NON-LOCATING | |
| BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, ONE ROLLER RETAINING RIB ON OUTER RING, ONE DIRECTION LOCATING | |
| BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, TWO DIRECTION LOCATING | |
| BEARING, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, TWO ROLLER RETAINING SNAP RINGS ON OUTER RING, NON-LOCATING | |
| Bearing, Roller, Tapered Double Row of Rollers, Normal Angle, Two Single Cones, One Double Cup, Adjustable, Type 761 (TDO) | |
| Bearing, Roller, Tapered Double Row of Rollers, Steep Angle, Two Single Cones, One Double Cup, Adjustable, Type 763 (TDOS) | |
| BEARING, ROLLER, TAPERED SINGLE ROW OF ROLLERS, NORMAL ANGLE | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW OF ROLLERS, NORMAL ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, ADJUSTABLE, TYPE 761 (TDO) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW OF ROLLERS, NORMAL ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, NON ADJUSTABLE, TYPE 764 (TNA) | |
| Bearing, Roller, Tapered, Double Row of Rollers, Normal Angle, Two Single Cones, One Double Cup, Non Adjutable, Type 764 (TNA) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW OF ROLLERS, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, ADJUSTABLE, TYPE 763 (TDOS) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW OF ROLLERS, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, NON ADJUSTABLE, TYPE 767 (TNA) | |
| Bearing, Roller, Tapered, Single Row of Rollers, Normal Angle, Llanged Cup, Type 755 (TSF) | |
| BEARING, ROLLER, TAPERED, SINGLE ROW OF ROLLERS, STEEP ANGLE, FLANGED CUP, TYPE 759 (TSSF) | |
| BEARING, ROLLER, TAPERED, SINGLE ROW OF ROLLERS, STEEP ANGLE, TYPE 753 (TSS) | |
| BEARING, ROLLER, TAPERED, SINGLE-ROW OF ROLLERS, NORMAL ANGLE, FLANGED CUP, TYPE 755 (TSF) | |
| BEARING, ROLLER, TAPERED, TWO ROWS OF ROLLERS, TYPE 757 (TDI) AND 770 (TDIS) | |
| BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, CYLINDRICAL INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, NON-LOCATING | |
| BEARINGS, ROLLER, CYLINDRICAL, SINGLE ROW OF ROLLERS, TWO ROLLER RETAINING RIBS ON INNER RING, TWO ROLLER RETAINING RIBS ON OUTER RING, TWO DIRECTION LOCATING | |
| BOLT, MACHINE, AIRCRAFT, DRILLED HEAD, COARSE THREAD | |
| BOLT, MACHINE, AIRCRAFT, DRILLED HEAD, FINE THREAD | |
| BOLT, SQUARE NECK, CARRIAGE, HOT GALVANIZED (POLE LINE) | |
| BOLTS, INTERNAL WRENCHING, 160 KSI FTU AND 90 KSI FSU | |
| BRACKET, STEP, BIN AND RACK STOREROOM, SHIPBOARD TYPE | |
| CABLE, NAVY, INSULATION RESISTANCE | |
| CONNECTOR, FIXED FLANGE, TO HOSE | |
| CONNECTOR, RECTANGULAR, ELECTRICAL, RACK AND PANEL 20, SIZE 16 SOLDER SOCKET CONTACTS | |
| CONNECTOR, RECTANGULAR, ELECTRICAL, RACK AND PANEL 34, SIZE 16 SOLDER PIN CONTACTS | |
| CONNECTOR, RECTANGULAR, ELECTRICAL, RACK AND PANEL 66, SIZE 16 SOLDER PIN CONTACTS | |
| CONNECTOR, RECTANGULAR, ELECTRICAL, RACK AND PANEL 9, SIZE 20 SOLDER SOCKET CONTACTS | |
| CONNECTOR, RECTANGULAR, ELECTRICAL, RACK AND PANEL, 14, SIZE 16 SOLDER PIN CONTACTS | |
| CONNECTOR, RECTANGULAR, ELECTRICAL, RACK AND PANEL, 9, SIZE 20 SOLDER PIN CONTACTS | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE POLARIZED SHELL, RACK AND PANEL, SHELL, PLUG, PIN CONTACTS, CRIMP TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE POLARIZED SHELL, RACK AND PANEL, SHELL, PLUG, PIN CONTACTS, SOLDER TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE POLARIZED SHELL, RACK AND PANEL, SHELL, RECEPTACLE, SOCKET CONTACTS, CRIMP TYPE | |
| CONNECTORS, ELECTRIC, RECTANGULAR, MINIATURE POLARIZED SHELL, RACK AND PANEL, SHELL, RECEPTACLE, SOCKET CONTACTS, SOLDER TYPE | |
| CONNECTORS, LINE PLUG, ELECTRICAL, SOLDER TYPE, BAYONET COUPLING, CLASS T, SERIES I | |
| CONNECTORS, PLUG, ELECTRICAL, STRAIGHT, SOLDER TYPE, BAYONET COUPLING, CLASS T, SERIES I | |
| CONNECTORS, RECEPTACLE, ELECTRICAL, JAM NUT MOUNTING, SOLDER TYPE, BAYONET COUPLING, CLASS P, SERIES I | |
| CONNECTORS, RECEPTACLE, ELECTRICAL, WALL MOUNT, SOLDER TYPE, BAYONET COUPLING, CLASS T, SERIES 1 | |
| CONTACT, ELECTRICAL CONNECTOR, PIN, CRIMP REMOVABLE, SHIELDED (FOR RG-161/U, RG-174/U, RG-179B/U, RG-187A/U, RG-188A/U, AND RG-316/U CABLE) | |
| Determination of Two-Dimensional Geometric Distortion in Diagnostic Magnetic Resonance Images | |
| EGRESS MARKING SYSTEM | |
| ELBOW, FLARED TUBE, FLANGED, SWIVEL, 45 DEG. | |
| ELBOW, FLARED TUBE, FLANGED, SWIVEL, 45 DEGREE | |
| ELBOW, FLARED TUBE, FLANGED, SWIVEL, 45\xb0 | |
| ELBOW, HOSE, FLANGED SWIVEL, 45 DEGREE | |
| ELBOW, HOSE, FLANGED SWIVEL, 90 DEG. | |
| Elbow, Hose, Flanged Swivel, 90 Degrees | |
| ELBOW, HOSE, FLANGED SWIVEL, 90\xb0 | |
| ELBOW, HOSE, FLANGED, SWIVEL, 45 DEG. | |
| FLANGE, SWIVEL, RETAINING | |
| FLEXIBILITY AND STRESS INTENSIFICATION FACTORS | |
| GROMMETS, METALLIC, PLAIN AND SPUR, WITH WASHERS, TYPE I AND TYPE III | |
| GUIDE PIN, ELECTRICAL CONNECTOR MALE AND FEMALE | |
| HIGH PRESSURE DRAIN ORIFICE PLATES AND STRAINERS | |
| HINGE, BUTT STRUCTURAL, EXTRUDED | |
| HINGE, BUTT, STRUCTURAL, EXTRUDED | |
| HINGE, CONTINUOUS | |
| IDENTIFICATION OF MICROFORMS | |
| INDICATOR, HUMIDITY, CARD, THREE SPOT, IMPREGNATED AREAS (COBALTOUS CHLORIDE) | |
| INSERT ARRANGEMENT, ELECTRIC CONNECTOR, SHELL SIZE 13 | |
| INTERMITTENT ACID FEED TREATMENT SYSTEM, SHIPBOARD APPLICATION | |
| JACKSCREW, ELECTRICAL CONNECTOR, MALE AND FEMALE, FIXED | |
| JACKSCREW, ELECTRICAL CONNECTOR, MALE AND FEMALE, SHORT, TURNABLE | |
| JACKSCREWS, ELECTRICAL CONNECTORS MALE AND FEMALE, LONG, TURNABLE | |
| JACKSCREWS, ELECTRICAL CONNECTORS MALE AND FEMALE, SHORT TURNABLE | |
| JOINT-UNIVERSAL, PLAIN, HEAVY DUTY, WITH LUBRICATION COVER | |
| JOINT-UNIVERSAL, PLAIN, LIGHT DUTY, WITHOUT LUBRICATION COVER | |
| KEY, MACHINE-SQUARE IN CROSS SECTION, BOTH ENDS SQUARE | |
| La version en espanol del Manaul basico de Emulsiones Asfa | |
| LAMP, CARTRIDGE, LONG CYLINDRICAL, PLUG-IN, NEON, PLASTIC (FLAT LENS TYPE) | |
| Lamp, Cartridge, Short Cylindrical, Plug-in, Incandescent, Glass (Flat Type) | |
| Lamp, Cartridge, Short Cylindrical, Plug-in, Incandescent, Plastic (Flat Lens Type) | |
| Lamp, Cartridge, Short Cylinsrical, Plug-in, Incandescent, Plastic (Flat Lens Type) | |
| LAMP, CARTRIDGE, STOVEPIPE, PLUG-IN, NEON, PLASTIC (CURVED LENS TYPE) | |
| LAMP, INCANDESCENT, SINGLE CONTACT MIDGET FLANGED BASE (T-1-3/4 BULB) | |
| LATERALS (Y-BRANCH), FORGED STEEL SOCKET WELDING, 3000 PSI AT 1000 \xb0F (MAX.) STEAM SERVICE | |
| Laterals (Y-Branch), Forged Steel Socket Welding, 3000 PSI at 1000 Degree F (MAX.) Steam Service | |
| LATERALS, FORGED STEEL SOCKET WELDING 3000 PSI AT 1000 DEG. F (MAX.) STEAM SERVICE | |
| LOCKPLATE | |
| METHOD OF ASSEMBLING PRINTS OF BOOKETS OF GENERAL DRAWINGS | |
| Model Specification for Polyethylene Plastic Pipe, Tubing and Fittings for Fuel Gas Distribution Systems | |
| NAVY TYPE SYSTEM CLEANER | |
| NUT, PLAIN, HEXAGON, ELECTRICAL | |
| NUT, SELF LOCKING, HEXAGON 12OO\xb0F, 125 KSI FTU | |
| Nut, Self Locking, Hexagon, 1200 Degrees F, 125 KSI FTU | |
| NUT, SELF LOCKING, PLATE, TWO LUG, 1200 DEG. F, 125 KSI FTU | |
| NUT, SELF LOCKING, THIN, 250 DEG. F | |
| NUT, SELF-LOCKING, 250 DEG. F | |
| NUT, SELF-LOCKING, HEXAGON, 1200 DEGREES F, 125 KSI FTU | |
| NUTS , PLAIN, ROUND, RETAINING, BALL AND ROLLER BEARING, REGULAR SERIES | |
| NUTS, PLAIN, ROUND, RETAINING, BALL AND ROLLER BEARING REGULAR SERIES | |
| NUTS, PLAIN, ROUND, RETAINING, BALL AND ROLLER BEARING, LIGHT SERIES | |
| NUTS, PLAIN, ROUND, RETAINING, BALL AND ROLLER BEARING, REGULAR SERIES | |
| PIN, HINGE | |
| PIN, STRAIGHT HEADED | |
| PIN, STRAIGHT, HEADED, DRILLED SHANK | |
| PLATE, RETAINING, RECEPTACLE ELECTRICAL CONNECTOR FOR 34, 42, 50, AND 75 CONTACT CONNECTORS | |
| PLATE, RETAINING, RECEPTACLE ELECTRICAL CONNECTOR, FOR 34, 42, 50 AND 75 CONTACT CONNECTORS | |
| PLATE, RETAINING, RECEPTACLE ELECTRICAL CONNECTOR, FOR 9, 14, 20 AND 26 CONTACT CONNECTORS | |
| PLATE, RETAINING, RECEPTACLE ELECTRICAL CONNECTOR, FOR 9, 14, 20, AND 26 CONTACT CONNECTORS | |
| PLATE, RETAINING, RECEPTACLE ELECTRICAL CONNECTOR, FOR SIZE 66 AND 104 CONTACT CONNECTORS | |
| PLATE, RETAINING, RECEPTACLE, ELECTRICAL CONNECTOR FOR 34, 42, 50, AND 75 CONTACT CONNECTORS | |
| PLATE, RETAINING, RECEPTACLE, ELECTRICAL CONNECTOR, FOR SIZE 66 AND 104 CONTACT CONNECTORS | |
| PLUG FOR "O" RING GASKET | |
| Plug for O Ring Gasket | |
| PLUG FOR O-RING GASKET | |
| PULLEY, GROOVE, FLIGHT CONTROL, AIRCRAFT | |
| Readers for Transparent Microforms - Performance Characteristics | |
| REGULATING AND CONTROL VALVES ACCURACY OF REGULATION REQUIREMENT | |
| RELIEF VALVE OPERATING CHARACTERISTICS VERSUS MAXIMUM OPERATING PRESSURE FOR LIQUID SERVICE | |
| RELIEF VALVE OPERATING CHARACTERISTICS VERSUS MAXIMUM OPERATING PRESSURE FOR STEAM AND GAS SERVICE | |
| RELIEF VALVE OPERATING CHARACTERISTICS VS. MAXIMUM OPERATING PRESSURE FOR LIQUID SERVICE | |
| RIVET, BLIND STRUCTURAL, PULL STEM SELF-PLUGGING 100 DEG. FLUSH HEAD, TYPE II | |
| RIVET, BLIND, CHEMICALLY EXPANDED, 100 DEG. FLUSH HEAD, TYPE I, CLASS 2, STYLES A AND B | |
| RIVET, BLIND, NONSTRUCTURAL MODIFIED TRUSS HEAD, CLASS 3 | |
| RIVET, BLIND, NONSTRUCTURAL, 100 DEG. FLUSH HEAD, CLASS 2 | |
| RIVET, BLIND, NONSTRUCTURAL, UNIVERSAL HEAD, CLASS 1 | |
| RIVET, BLIND, STRUCTURAL PULL STEM, SELF-PLUGGING, PROTRUDING HEAD, TYPE II | |
| RIVET, ROUND HEAD, STEEL, MONEL AND COPPER | |
| RIVET, SOLID, COUNTERSUNK 100 DEG. PRECISION HEAD, ALUMINUM AND TITANIUM COLUMBIUM ALLOY | |
| RIVET, SOLID, UNIVERSAL HEAD, ALUMINUM ALLOY AND TITANIUM COLUMBIUM ALLOY | |
| RIVET, SOLID-100 DEG. COUNTERSUNK HEAD, CARBON STEEL, CORROSION-RESISTANT STEEL, MONEL AND COPPER | |
| RIVET, SOLID-UNIVERSAL HEAD BRASS, COPPER, NICKEL-COPPER ALLOY | |
| RIVET, SOLID-UNIVERSAL HEAD, STEEL, CARBON AND STEEL, CORROSION-RESISTANT | |
| RIVET, TUBULAR | |
| ROLLER, BEARING, FERROUS, SOLID, SPHERICAL END | |
| RUDDER SECTION OFFSETS COEFFICIENTS | |
| SCREW, MACHINE, 82 DEG. AND 100 DEG., FLAT COUNTERSUNK HEAD, SLOTTED, PLASTIC (NYLON), UNC-2A AND UNF-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, PLASTIC (NYLON), UNC-2A | |
| SEQUENCE OF VALUE NUMBERING - MAIN STEAM SYSTEM | |
| SHACKLE - WIRE ROPE | |
| SHACKLE-WIRE ROPE | |
| SHELL, ELECTRICAL CONNECTOR RECEPTACLE, RECTANGULAR POLARIZING | |
| SHELL, ELECTRICAL, CONNECTOR PLUG, RECTANGULAR, POLARIZING | |
| SHELL, ELECTRICAL, CONNECTOR RECEPTACLE, RECTANGULAR POLARIZING | |
| SHELL, ELECTRICAL, CONNECTOR, PLUG, RECTANGULAR, POLARIZING | |
| SHELL, ELECTRICAL, CONNECTOR, RECEPTACLE, RECTANGULAR, POLARIZING | |
| SHIP LIMITING DRAFT MARK | |
| SHIP MACHINERY NUMBERING SYSTEM | |
| SHIP MACHINERY, VALVE NUMBERING | |
| SHIP WHISTLE SOUND OUTPUT | |
| SHIPBOARD POWER DEMAND FACTORS 450 VOLT | |
| TERMINAL, LUG, CRIMP STYLE, COPPER, UNINSULATED, RING TONGUE, TYPE I, CLASS 1 FOR 175 DEG. C TOTAL CONDUCTOR TEMPERATURE | |
| TERMINAL, WIRE ROPE, SWAGING, EYE END | |
| TERMINAL, WIRE ROPE, SWAGING, FORK END | |
| WASHER, COUNTERSUNK AND PLAIN, HIGH STRENGTH | |
| WASHER, KEY RETAINING, BALL AND ROLLER BEARING, REGULAR SERIES | |
| WASHER, KEY, RETAINING, BALL AND ROLLER BEARING, LIGHT SERIES |
| << Prev | Next >> |