Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1387
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1398
1399
1400
1410
1420
1430
1440
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| Aerospace series - Anaerobic polymerisable compounds - Torgue strength 5 Nm Viscosity 125 mm 2s-1 | |
| Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification | |
| Aerospace series - Pipe coupling, 60\xb0, spherical, in titanium alloy TIP64001, port adapter, straight, double end, with locking ring | |
| Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 PMa (at ambient temperature)/235 \xb0C | |
| Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60\xb0 swage - Classification: 1 210 MPa (at ambient temperature) /... | |
| Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 \xb0C... | |
| Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C | |
| Aerospace series \x97 Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance \x97 Dimensions and loads | |
| Aerospace series \x97 Rod end, adjustable, with self-aligning double row ball bearing, in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy \x97 Dimensions and loads... | |
| Aerospace series \x97 Sealing sleeves used in elements of connection \x97 Part 004: Sealing sleeves for external diameter cable 3 mm to 5,8 mm \x97 Product standard | |
| Aerospace series \x97 Shank nut, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated \x97 Classification: 1 550 MPa (at ambient temperature)/600 \xb0C | |
| Aerospace Series Aluminium AL-P1100-H14 Sheet and Strip 0,3 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace series Aluminium alloy AL-P2024- Al Cu4Mg1 T3 Sheet and strip 0,4 mm = a = 6 mm | |
| Aerospace Series Aluminium Alloy AL-P2024-T4 Sheet and Strip with Improved Stretch Forming Capability 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace Series Aluminium Alloy AL-P2024-T42 Clad Plate 6 mm less than a Less Than or Equal to 25 mm | |
| Aerospace Series Aluminium Alloy AL-P2219-Forging Stock | |
| Aerospace Series Aluminium Alloy AL-P2219-T37 Plate 6 mm Less Than a Less Than or Equal to 40 mm | |
| Aerospace Series Aluminium Alloy AL-P2219-T81 Clad Sheet and Strip 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace Series Aluminium Alloy AL-P2219-T851 Forgings a Less Than or Equal to 400 mm | |
| Aerospace Series Aluminium Alloy AL-P2219-T851 Plate 6 mm less than a Less Than or Equal to 50 mm | |
| Aerospace Series Aluminium Alloy AL-P2219-T852 Forgings a Less Than or Equal to 400 mm | |
| Aerospace Series Aluminium Alloy AL-P2219-T854 Die Forgings a Less than or Equal to 200 mm | |
| Aerospace Series Aluminium Alloy AL-P5086-H111 Plate 6 mm Less Than a Less Than or Equal to 80 mm | |
| Aerospace Series Aluminium Alloy AL-P6013-T6 Sheet and Strip 0,5 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace Series Aluminium Alloy AL-P6061-T651 Plate 6 mm Less Than a Less Than or Equal to 80 mm | |
| Aerospace Series Aluminium Alloy AL-P6082-T6511 Extruded Bar and Section a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy AL-P6082-T6511 Extruded Bar and Section a or D Less than or Equal to 200 mm | |
| Aerospace Series Aluminium Alloy AL-P7010- Forging Stock | |
| Aerospace Series Aluminium Alloy AL-P7050- Forging Stock | |
| Aerospace Series Aluminium Alloy AL-P7050-T7451 Plate 6 mm < a is Greater Than or Equal to 160 mm | |
| Aerospace Series Aluminium Alloy AL-P7050-T7452 Die Forgings a Less Than or Equal to 150 mm | |
| Aerospace Series Aluminium Alloy AL-P7075- T73 Die Forgings a Less Than or Equal to 125 mm | |
| Aerospace Series Aluminium Alloy AL-P7075- T73 Hand Forgings a Less Than or Equal to 125 mm | |
| Aerospace Series Aluminium Alloy AL-P7075-T76511 Extruded Bar and Section a or D Less than or Equal to 100 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy AL-P7175- Forging Stock | |
| Aerospace Series ALuminium Alloy AL-P7175-T651 Plate 6 mm less than a Less Than or Equal to 80 mm | |
| Aerospace Series Aluminium Alloy AL-P7175-T73 Hand and Die Forgings a Less Than or Equal to 125 mm | |
| Aerospace Series Aluminium Alloy AL-P7175-T7351 Hand Forgings a Less Than or Equal to 150mm | |
| Aerospace Series Aluminium Alloy AL-P7175-T73511 Extruded Bar and Section a or D Less Than or Equal to 150 mm | |
| Aerospace Series Aluminium Alloy AL-P7175-T7352 Hand and Die Forgings a Less Than or Equal to 150 mm | |
| Aerospace Series Aluminium Alloy AL-P7175-T7354 Die Forgings a Less Than or Equal to 150 mm | |
| Aerospace Series Aluminium Alloy AL-P7475-T7351 Plate 6 mm Less Than a Less than or Equal to 100 mm | |
| Aerospace series Aluminium alloy AL-P8090-T6 Superplastic sheet formings (SPF) 0,8 mm = a = 6 mm | |
| Aerospace series Aluminium alloy AL-P8090-T62 Sheet 0,6 mm = a = 6 mm | |
| Aerospace Series Aluminium Alloy AL-P8090-T89 Extruded Bar and Section a or D Less Than or Equal to 15mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium and Aluminium Alloy Products Test Methods Determining Susceptibility to Stress-Corrosion Cracking | |
| Aerospace Series Aluminium and Aluminium Alloy Wrought Products Technical Specification Part 1: Plate | |
| Aerospace Series Aluminium and Aluminium Alloy Wrought Products Technical Specification Part 2: Sheet and Strip | |
| Aerospace Series Aluminium and Aluminium Alloy Wrought Products Technical Specification Part 3: Bar and Section | |
| Aerospace Series Aluminium and Aluminium Alloys Test Methods Shear Testing | |
| Aerospace Series Aluminium and Aluminum - and Magnesium - Alloys Technical Specification Part 6: Aluminum Alloy Forging Stock | |
| Aerospace series Aluminium pigmented coatings Coating methods | |
| Aerospace Series Aluminium Pigmented Coatings Technical Specification | |
| Aerospace Series Alumunium Aloy AL-P7050-T7651 Plate 6mm < a Greater Than or Equal to 160 mm | |
| Aerospace Series Amorphous Foil in Filler Metal for Brazing Thickness 25 Micrometer Less Than or Equal to a Less Than or Equal to 64 Micrometer Dimensions | |
| Aerospace Series Anaerobic Polymerisable Compounds Technical Specification | |
| Aerospace Series Anaerobic Polymerisable Compounds Test Method Determination of Ability of Anaerobic Polymerisable Compounds to Set on Metal Surfaces | |
| Aerospace Series Anaerobic Polymerisable Compounds Test Method Determination of Freedom from Excessive Cure Rate | |
| Aerospace Series Anaerobic Polymerisable Compounds Test Method Determination of Static Shear Strength | |
| Aerospace Series Anaerobic Polymerisable Compounds Test Method Determination of Torque Strength on Threaded Fasteners | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 10 Nm Thixotropic Index 3,5 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 10 Nm Thixotropic Index 8 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 10 Nm Viscosity 125 mm2s-1 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 10 Nm Viscosity 500 mm2s-1 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 16 Nm Thixotropic Index 8 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 16 Nm Viscosity 500 mm2s-1 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 16 Nm Viscosity is Less Than 50 mm2s-1 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 19 Nm Thixotropic Index 8 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 19 Nm Viscosity 125 mm2s-1 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 19 Nm Viscosity 500 mm2s-1 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 19 Nm Viscosity is Less Than 50 mm2s-1 | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 2 Nm Viscosity 125 mm Squared Per Second | |
| Aerospace Series Anaerobic Polymerisable Compounds Torque Strength 5 Nm Viscosity 500 mm Squared Per Second | |
| Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner Reduced Starting Torque Light Series Dimensions and Loads | |
| Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner Reduced Starting Torque Normal Narrow Series Dimensions and Loads | |
| Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner Reduced Starting Torque Normal Wide Series Dimensions and Loads | |
| Aerospace Series Bearings, Spherical Plain, in Corrosion Resisting Steel Wide Series - Dimensions and Loads Inch Series | |
| Aerospace Series Bearings, Spherical Plain, in Corrosion Resisting Steel with Self-Lubricating Liner Elevated Load under Low Oscillations Narrow Series Dimensions and Loads Inch Series | |
| Aerospace Series Bearings, Spherical Plain, in Corrosion Resisting Steel with Self-Lubricating Liner Elevated Load under Low Oscillations Narrow Series Dimensions and Loads Metric Series | |
| Aerospace series Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations Narrow series Dimensions and loads Part 003: Inch series with low friction coefficient... | |
| Aerospace Series Bearings, Spherical Plain, in Corrosion Resisting Steel with Self-Lubricating Liner Elevated Load under Low Oscillations Technical Specification | |
| Aerospace Series Bearings, Spherical Plain, in Corrosion Resisting Steel with Self-Lubricating Liner Elevated Load under Low Oscillations Wide Series Dimensions and Loads Inch Series | |
| Aerospace Series Bearings, Spherical Plain, in Corrosion Resisting Steel with Self-Lubricating Liner Elevated Load under Low Oscillations Wide Series Dimensions and Loads Metric Series | |
| Aerospace series Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations Wide series Dimensions and loads Part 003: Inch series with low friction coefficient... | |
| Aerospace Series Bearings, Spherical Plain, in Corrosion Resisting Steel, Cadmium Plated Wide Series - Dimensions and Loads Inch Series | |
| Aerospace Series Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) Classification: 1 500 MPa (at Ambient Temperature)/650 Degrees C Technical Specification | |
| Aerospace Series Bolts, Normal Bi-Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Aluminium IVD Coated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C... | |
| Aerospace series Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated Classification: 1 250 MPa (at ambient temperature) / 425 \xb0C... | |
| Aerospace Series Bolts, Normal Hexagonal Head, Threaded to Head, in Heat and Corrosion Resisting Steel, Passivated Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Aerospace Series Bolts, Normal Hexagonal Head, Threaded to Head, in Titanium Alloy, Aluminium IVD Coated Classification: 1 100 MPa (at Ambient Temperature)/425 Degrees C | |
| Aerospace Series Bonding Straps for Aircarft Part 005: Flat Braid Conductors Copper, Tin Plated -65 Degrees Celsius up to 150 Degrees Celsius and Copper, Nickel Plated, -65 Degrees Celsius up... | |
| Aerospace Series Bonding Straps for Aircraft Part 001: Technical Specification | |
| Aerospace series Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated \x96 65 degrees C up to 150 degrees C and copper, nickel... | |
| Aerospace series Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated - 65 degrees C up to 150 degrees C and nickel plated - 65 degrees C... | |
| Aerospace Series Bonding Straps for Aircraft, Part 006: Round Braid Copper Conductors for Bonding straps, Tin Plated, up to 150 Degrees C or Nickel Plated up to 260 Degrees C... | |
| Aerospace Series Borided Foil in Filler Metal for Brazing Thickness 25 Micrometers Less Than or Equal to a Less Than or Equal to 100 Micrometer Dimensions | |
| Aerospace series Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads \x97 Inch series | |
| Aerospace series Bushes, flanged in corrosion-resisting steel with self-lubricating liner, elevated load \x97 Part 2: Dimensions and loads \x97 Inch series | |
| Aerospace series Bushes, plain in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads \x97 Inch series | |
| Aerospace series Bushes, plain in corrosion resisting steel with self-lubricating liner, elevated load \x97 Part 2: Dimensions and loads \x97 Inch series | |
| Aerospace Series Cable Ties for Harnesses Part 001: Technical Specification | |
| Aerospace Series Cable Ties for Harnesses Part 002: Index of Product Standards | |
| Aerospace Series Cable Ties for Harnesses Part 003: Plastic Cable Ties, Operating Temperatures - 65 Degrees C to 105 Degrees C and - 65 Degrees C to 150 Degrees C... | |
| Aerospace series Cable ties for harnesses Part 004: Plastic cable ties For operating temperatures - 55 \xb0C to 105 \xb0C and - 55 \xb0C to 150 \xb0C Product standard | |
| Aerospace Series Cable Ties for Harnesses Part 005: Plastic Cable Ties, with Metallic Locking Devices, Operating Temperatures - 65 Degrees C to 105 Degrees C and - 65 Degrees C... | |
| Aerospace series Cable ties for harnesses Part 006: Peek cable ties For operating temperatures - 55 \xb0C to 240 \xb0C Product standard | |
| Aerospace Series Cable Ties for Harnesses Test Methods Part 402: Life Cycle | |
| Aerospace series Cable, electrical, for signal transmission Part 001: Technical specification | |
| Aerospace series Cable, electrical, for signal transmission Part 002: General | |
| Aerospace series Cable, electrical, for signal transmission Part 003: Cable, coaxial, 50 Ohm, 200 \xb0C, type WZ Product standard | |
| Aerospace series Cable, electrical, for signal transmission Part 004: Cable, microcoaxial, high immunity, 50 Ohms, 200 Degrees C, type WS Product standard | |
| Aerospace Series Cable, Electrical, for Signal Transmission Part 005: Cable, Coaxial, 75 Ohms, 200 Degrees C, Type WL Product Standard | |
| Aerospace series Cable, electrical, for signal transmission Part 006: Cable, coaxial, 50 Ohm, 200 \xb0C, type WM Product standard | |
| Aerospace series Cables, optical, single core 200 \xb5m/280 \xb5m fibre, 2,5 mm outer jacket Technical specification | |
| Aerospace Series Cast Acrylic Properties | |
| Aerospace Series Cast Acrylic Sheets Dimensions | |
| Aerospace Series Cast Acrylic Sheets Technical Specification | |
| Aerospace series Circuit breakers \x97 Test methods \x97 Part 100: General | |
| Aerospace series Circuit breakers \x97 Test methods \x97 Part 101: Management of the retention of qualification | |
| Aerospace Series Circuit Breakers Test Methods Part 301 : Voltage Drop | |
| Aerospace Series Circuit Breakers Test Methods Part 302 : Insulation Resistance | |
| Aerospace Series Circuit Breakers Test Methods Part 303 : Dielectric Strength | |
| Aerospace Series Circuit Breakers Test Methods Part 304 : Tripping Points | |
| Aerospace Series Circuit Breakers Test Methods Part 306 : Service Life | |
| Aerospace Series Circuit Breakers Test Methods Part 307 : Performance with a Locked Tripping System | |
| Aerospace Series Circuit Breakers Test Methods Part 401: Sand and Dust | |
| Aerospace Series Circuit Breakers Test Methods Part 406: Flammability | |
| Aerospace Series Circuit Breakers Test Methods Part 504: Strength of Mounting Elements | |
| Aerospace Series Circuit Breakers Test Methods Part 505: Strength of Main Terminals | |
| Aerospace Series Circuit Breakers Test Methods Part 506: Vibration Performance | |
| Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 001: Technical specification | |
| Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 006: 6,3 mm blade terminal Product standard | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 IN/1 000 A Max. Part 004 : UNC Thread Fasteners, Distance Between Terminal... | |
| Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A \x97 Part 006: 6,3 blade terminal \x97 Product standard | |
| Aerospace series Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A Part 001: Technical specification | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 2 A to 25 A, Switching Capacity 65 In Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 12,8 mm... | |
| Aerospace series Clamps, loop ("P" type) in corrosion resisting steel, passivated, with rubber cushioning \x96 Dimensions, masses | |
| Aerospace series Clamps, loop (\x93P\x94 type) in aluminium alloy, with rubber cushioning Dimensions, masses | |
| Aerospace Series Clamps, Worm Drive Dimensions, Massess | |
| Aerospace Series Clearance for Wrenches and Sockets | |
| Aerospace Series Clinch-Nuts, Blind, Self-Locking, with Counterbore, in Corrosion Resisting Steel, MoS2 Lubricated Classification: 600 MPa (at Ambient Temperature) /315 Degrees C | |
| Aerospace Series Collars, Flanged Swage Locking, Sheartype, in Titanium TI-P04, Metric Series | |
| Aerospace Series Collars, Swage Locking, Sheartype, in Aluminium Alloy 2024, Anodized or Chromated, Metric Series | |
| Aerospace series Connector, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 024: Single module plug Product standard | |
| Aerospace series Connector, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 026: Accessories for single modules Product standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 001: Technical Specification | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 002: Specification of Performance and Contact Arrangements | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 003: Square Flange Receptacle Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 004: Jam-Nut Mounted Recptacle Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 005: Hermetic Square Recptacle Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 006: Hermetic Jam-Nut Mounted Receptacle Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 007: Hermetic Receptacle with Round Flange Attached by Soldering or Brazing Product... | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 008: Plug Product Standard | |
| Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Coupled by Threaded Ring, Fire-Resistant, Operating Temperature 260 Degrees C Peak Part 009: Protective Cover for Plug Product Standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 \xb0C continuous Part 003: Modules series 2 and series 3 Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 \xb0C continuous Part 027: Rack and panel rear mounted plug for 2 and 4 modules, series 3 Product standard | |
| Aerospace Series Connectors, Electrical, Rectangular, Modular Operating Temperature 175 Degrees C Continuous Part 001: Technical Specification Product Standard | |
| Aerospace Series Connectors, Electrical, Rectangular, Modular Operating Temperature 175 Degrees C Continuous Part 002: Specification of Performance and Contact Arrangements | |
| Aerospace Series Connectors, Electrical, Rectangular, Modular Operating Temperature 175 Degrees C Continuous Part 004: Stackable Mounting Receptacle 2 and 4 Modules Series 2 | |
| Aerospace Series Connectors, Electrical, Rectangular, Modular Operating Temperature 175 Degrees C Continuous Part 005: Stackable Mounting Receptacle 2 and 4 Modules Series 3 | |
| Aerospace Series Connectors, Electrical, Rectangular, Modular Operating Temperature 175 Degrees C Continuous Part 006: Plug for 2 and 4 Modules Series 2 Product Standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 007: Plug for 2 and 4 modules, series 3 Products standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 008: Rack and panel plug for 2 and 4 modules, series 2 Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 009: Rack and Panel plug for 2 and 4 modules, series 3 Product standard | |
| Aerospace Series Connectors, Electrical, Rectangular, Modular Operating Temperature 175 Degrees C Continuous Part 010: Rack and Panel Rear Mounted Plug 2 and 4 Modules, Series 2 Product Standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 011: Flange mounting receptacle 2 and 4 modules, series 2 Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 013: Cable clamp 2 and 4 modules for connectors, series 2 and series 3 Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 014: Shielded accessory body, 2 and 4 modules for connectors, series 2 and series 3 Product standard... | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 015: Round chimney for accessory (1 per module cavity) Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 016: Double oval chimney for accessory (1 per 2 modules) Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 017: Blank chimney for accessory (1 per module cavity) Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 018: Protective cover for receptacle 2 and 4 modules, series 2 and series 3 Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 020: Coupling system keyway for receptacle Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 021: Coupling system keyway for plug Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 022: Insertion/extraction tool for removal of modules Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 023: Tooling for assembly of receptacle coding component Product standard | |
| Aerospace series Connectors, electrical, rectangular, modular Operating temperature 175 Degrees C continuous Part 025: Module receptacle Product Norm | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 001: Technical specification | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 002: Specification of performance and contact arrangements | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 003: Square flange receptacle Product standard | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 004: Jam nut receptacle Product standard | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 005: Plug Product standard | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 101: Optical contact for EN C2\10\A cable-55 degrees celsius to 125 degrees celsius Product Standard... | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by threaded ring Flush contacts Part 901: Filler plugs Product standard | |
| Aerospace series Connectors, optical, circular, single and multipin, coupled by triple start threaded ring Flush contacts Part 201: Optical contact for EN 4641 singlemode cable - 55 \xb0C to 125... | |
| Aerospace Series Copper or Copper Alloy Lightweight Conductors for Electrical Cables Product Standard | |
| Aerospace series Cushion, rubber for clamps Dimensions, masses | |
| Aerospace Series Determination of Coefficients of Friction of Bolts and Nuts under Specified Conditions | |
| Aerospace Series Electrical System Load Analysis | |
| Aerospace Series Electrolytic Silver Plating for General Use Steels, Heat Resisting Alloys, Copper and Copper Alloys | |
| Aerospace series Elements of electrical and optical connection Crimping tool and associated accessories Part 015: Positioner for crimping tool M22520/2-01 Product standard | |
| Aerospace series Elements of electrical and optical connection Crimping tool and associated accessories Part 017: Head for crimping tool M22520/4-01 Product standard | |
| Aerospace series Elements of electrical and optical connection Crimping tool and associated accessories Part 018: Positioner for crimping tool M22520/2-01 Product standard | |
| Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 003: Positioner for crimping tool M22520/2-01 Product standard | |
| Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 004: Die for crimping tool M22520/5-01 Product standard | |
| Aerospace Series Elements of Electrical and Optical Connection Crimping Tools and Associated Accessories Part 005: Positioner for Crimping Tool M22520/2-01 Product Standard | |
| Aerospace Series Elements of Electrical and Optical Connection Crimping Tools and Associated Accessories Part 007: Positioner for Crimping Tool M22520/2-01 Product Standard | |
| Aerospace Series Elements of Electrical and Optical Connection Crimping Tools and Associated Accessories Part 008: Positioner for Crimping Tool M22520/7-01 Product Standard | |
| Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 011: Positioner for crimping tool M22520/2-01 Product standard | |
| Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 012: Positioner for crimping tool M22520/2-01 Product standard | |
| Aerospace Series Elements of Electrical and Optical Connection Crimping Tools and Associated Accessories Part 013: Positioner for Crimping Tool m22520/2-01 Product Standard | |
| Aerospace Series Elements of Electrical and Optical Connection Crimping Tools and Associated Accessories Part 014: Turret for Crimping Tool M22520/31-01 Product Standard | |
| Aerospace Series Elements of Electrical and Optical Connection Sealing Plugs Part 001: Technical Specification | |
| Aerospace Series Elements of Electrical and Optical Connection Sealing Plugs Part 002: Index of Product Standards | |
| Aerospace Series Elements of Electrical and Optical Connection Sealing Plugs Part 003: Class T - Product Standard | |
| Aerospace Series Fibre Composite Materials Normalisation of Fibre Dominated Mechanical Properties | |
| Aerospace series Fibre optic systems Handbook Part 001: Termination methods and tools | |
| Aerospace series Fibre optic systems Handbook Part 002: Test and measurement | |
| Aerospace series Fibre optic systems Handbook Part 003: Looming and installation practices | |
| Aerospace series Fibre optic systems Handbook Part 004: Repair, maintenance and inspection | |
| Aerospace Series Fibre Reinforced Plastics Determination of the Effect of Dry Heat on Physical and Mechanical Characteristics | |
| Aerospace series Fibres and cables, optical aircraft use Test methods Part 603: Nuclear radiation | |
| Aerospace series Fibres and cables, optical, aircraft use \x97 Test methods \x97 Part 801: Fibre movement under compression | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 514: Cable twist bend | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 515: Buffer insertion force | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 516: Severe cable bend test | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 517: Cable tie clamping test | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 601: Smoke density | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 602: Toxicity | |
| Aerospace series Fibres and cables, optical, aircraft use Test methods Part 705: Contrast measurement | |
| Aerospace Series Flammability of Nom Metallic Materials Part 3 : Small Burner Test, 45 Degrees Determination of the Resistance of Material to Flame and Glow Propagation and to Flame Penetration... | |
| Aerospace Series Flammability of Non Metallic Materials Part 1 : Small Burner Test, Vertical Determination of the Vertical Flame Propagation | |
| Aerospace Series Flammability of Non Metallic Materials Part 2 : Small Burner Test, Horizontal Determination of the Horizontal Flame Propagation | |
| Aerospace series Fluorosilicone rubber (FVMQ) Hardness 60 IRHD | |
| Aerospace series Fluorosilicone rubber (FVMQ) Hardness 70 IRHD | |
| Aerospace series Fluorosilicone rubber (FVMQ) Hardness 80 IRHD | |
| Aerospace Series Heat and Crazing Resistant Cast Acrylic, Crosslinked, and Low Moisture Absorption Properties | |
| Aerospace Series Heat and Crazing Resistant Cast Acrylic, Crosslinked, Multi-Axially Stretched, and Low Moisture Absorption Properties | |
| Aerospace Series Heat Resisting Alloy CO-PH4101 (CoCr20W15Ni) Vacuum Melted solution Treated Bar and Section a or D Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy CO-PH4101 (CoCr20W15Ni) Vacuum Melted Solution Treated Forgings De Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy CO-PH4101 (CoCr20W15Ni) Vacuum Melted Solution Treated Sheet and Strip a Less Than or Equal to 6 mm | |
| Aerospace Series Heat Resisting Alloy CO-PH4101 (CoCr20W15Ni) Vacuum Melted Solution Treated Wire D Less Than or Equal to 4 mm | |
| Aerospace Series Heat Resisting Alloy CO-PH4101 Vacuum Melted as Forged Forging Stock De is Less Than or Equal to 360 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA2501 (X4NiCrMoTi43-13) as Forged Forging Stock a or D Less Than or Equal to 200 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 (X6NiCrTiMoV26-15) Non Heat Treated Forging Stock a or D Less Than or Equal to 200mm | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution Treated and Precipitation Treated Bar and Section a or D Less Than or Equal to 100 mm Rm Greater Than or Equal... | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 100 mm Rm Greater Than or Equal to 960... | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 Softened and Cold Worked Bar for Forged Fasteners D Less Than or Equal to 50 mm 1100 MPa Less Than or Equal to Rm... | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 Softened and Cold Worked Wire for Forged Fasteners D Less Than or Equal to 15 mm 1100 MPa Less Than or Equal to Rm... | |
| Aerospace Series Heat Resisting Alloy FE-PA2602 (X4NiCrTiMoV26-15) Non Heat Treated Forging Stock a or D Less Than or Equal to 250 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA4901 (X12CrNiCoMoW21-20) as Forged Forging Stock a or D Less Than or Equal to 200 mm 690 MPa Less Than or Equal to Rm Less... | |
| Aerospace Series Heat Resisting Alloy FE-PA4901 (X12CrNiCoMoW21-20) Solution Treated and Descaled Sheet and Plate 3 mm Less Than a Less Than or Equal to 50 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA4901 (X12CrNiCoMoW21-20) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA4901 (X12CrNiCoMoW21-20) Solution Treated and Precipitation Treated Forgings De Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA4901 (X12CrNiCoMoW21-20) Solution Treated Bar and Section De Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA4901 (X12CrNiCoMoW21-20) Solution Treated Forgings De Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy FE-PA4901 (X12CrNiCoMoW21-20) Solution Treated Sheet and Strip a Less Than or Equal to 3 mm | |
| Aerospace Series Heat Resisting Alloy FE-PM1708 Vacuum Arc Remelted As Forged Forging Stock De is Less Than or Equal to 300 mm | |
| Aerospace Series Heat Resisting Alloy FE-PM1708 Vacuum Arc Remelted Hardened and Tempered Bar a or D is Less Than or Equal to 200 mm 1000 MPa is Less Than or... | |
| Aerospace Series Heat Resisting Alloy NI-CD1401 (NiCo10W10Cr9Al6Ta3) Vacuum Melted Non Heat Treated Remelting Stock | |
| Aerospace Series Heat Resisting Alloy NI-CD1401 (NiCo10W10Cr9Al6Ta3) Vacuum Melted Precipitation Treated Precision Castings | |
| Aerospace Series Heat Resisting Alloy NI-CD1701 (NiCo15Cr10Al6Ti5Mo3 ) Non Heat Treated Remelting Stock | |
| Aerospace Series Heat Resisting Alloy NI-CH1305 (NiCr16Co10Mo8Al4Ti4 ) Vacuum Melted Non Heat Treated Precision Castings | |
| Aerospace Series Heat Resisting Alloy NI-CH1305 (NiCr16Co10Mo8Al4Ti4 ) Vacuum Melted Non Heat Treated Remelting Stock | |
| Aerospace Series Heat Resisting Alloy Ni-PD2101 (NiCo14Nb5Ti2) Non Heat Treated Forging Stock a or D Less Than or Equal to 360 mm | |
| Aerospace Series Heat Resisting Alloy NI-PD2101 (NiCo14Nb5Ti2) Solution Treated and Precipitation Treated Forgings De Less Than or Equal to 75 mm Rm Greater Than or Equal to 1 210 MPa... | |
| Aerospace Series Heat Resisting Alloy NI-PD9001 (NiCu31) Non Heat Treated Bar Rivets D Less Than or Equal to 10 mm | |
| Aerospace Series Heat Resisting Alloy NI-PD9001 (NiCu31) Non Heat Treated Wire for Rivets D Less Than or Equal to 10 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH1301 (NiCr19Co18Mo4Ti3Al3 ) Non Heat Treated Forging Stock a or D Less Than or Equal to 250 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH1301 (NiCr19Co18Mo4Ti3Al3 ) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 200 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH1305 (NiCr22Co13Mo9Al1) Air Melted and Vacuum Refined Annealed Sheet and Strip 0,25 mm Less Than or Equal to a Less Than or Equal to 3... | |
| Aerospace Series Heat Resisting Alloy NI-PH1701 (NiCr15Co14Al5Ti4Mo4 ) Non Heat Treated Forging Stock a or D Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH1701 (NiCr15Co14Al5Ti4Mo4 ) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 100 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH2301 (NiCr22FeMo) Solution Treated and Cold Worked Wire for Rivets 1,6 mm Less Than or Equal to D Less Than or Equal to 10 mm... | |
| Aerospace Series Heat Resisting Alloy NI-PH2601 (NiCr19Fe19Nb5Mo3) Non Heat Treated Forging Stock a or D Less Than or Equal to 300 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH2601 (NiCr19Fe19Nb5Mo3) Solution Treated and Precipitation Treated Bar and Section De Less Than or Equal to 200 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH2601 (NiCr19Fe19Nb5Mo3) Solution Treated and Precipitation Treated Wire for Rivets D Less Than or Equal to 1,6 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH3601 (NiCr22Mo9Nb) Solution Treated Bar and Section De Less Than or Equal to 200 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH3601 (NiCr22Mo9Nb) Solution Treated Seamless Tubes for Structural Application D Less Than or Equal to 50 mm, a Less Than or Equal to 3 mm... | |
| Aerospace Series Heat Resisting Alloy NI-PH3901 (NiCr25Mo 10) Air Melted and Vacuum Refined Annealed Sheet and Strip 0,25 mm Less Than or Equal to a Less Than or Equal to... | |
| Aerospace Series Heat Resisting Alloy NI-PH3901 (NiCr25Mo 10) Air Melted and Vacuum Refined Annealed Sheet, Strip and Plate a Greater Than 3 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH8001 (NiCr20Ti) Annealed Seamless Drawn Capillary Tube 0,6 mm Less Than or Equal to D Less Than or Equal to 2,0 mm | |
| Aerospace Series High Speed Data Transmission Under STANAG 3838 or Fibre Optic Equivalent Control | |
| Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head or Protruding Head, Tension-/ Sheartype, Close Tolerance, in Titanium Alloy TI-P64001, Anodized or with Aluminium Pigmented Coating Collars in Titanium TI-P99002 or... | |
| Aerospace Series Martensitic Corrosion Resisting Steel FE-PM3801 Air Melted Solution Treated Bar D is Less Than or Equal to 50 mm for the Manufacture of Fasteners 1100 MPa is Less... | |
| Aerospace series Metallic materials \x97 Rules for drafting and presentation of material standards \x97 Part 002: Specific rules for aluminium, aluminium alloys and magnesium alloys | |
| Aerospace series Metallic materials \x97 Rules for drafting and presentation of material standards \x97 Part 006: Specific rules for filler metals for brazing | |
| Aerospace Series Metallic Materials Definition of General Terms | |
| Aerospace Series Metallic Materials Filler Metal for Brazing Technical Specification | |
| Aerospace Series Metallic Materials Filler Metal for Welding Technical Specification | |
| Aerospace Series Metallic Materials General Organization of Standardization Links Between Types of EN Standards and Their Use | |
| Aerospace series Metallic materials Heat treatment facilities General requirements | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation for Material Standards Part 1 : General Rules | |
| Aerospace series Metallic materials Rules for drafting and presentation of material standards Part 001: General rules | |
| Aerospace series Metallic materials Rules for drafting and presentation of material standards Part 003: Specific rules for heat resisting alloys | |
| Aerospace series Metallic materials Rules for drafting and presentation of material standards Part 004: Specific rules for titanium and titanium alloys | |
| Aerospace series Metallic materials Rules for drafting and presentation of material standards Part 005: Specific rules for steels | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation of Material Standards Part 2 : Specific Rules for Aluminium, Aluminium Alloys and Magnesium Alloys | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation of Material Standards Part 3 : Specific Rules for Heat Resisting Alloys | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation of Material Standards Part 4 : Specific Rules for Titanium and Titanium Alloys | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation of Material Standards Part 5 : Specific Rules for Steels | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation of Material Standards Part 6 : Specific Rules for Filler Metals For Brazing | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation of Technical Specifications | |
| Aerospace Series Metallic Materials Rules for Drafting and Presentation of Test Method Standards | |
| Aerospace Series Metallic Materials Rules for the Drafting and Presentation of Dimensional Standards for Metallic Semi-Finished Products | |
| Aerospace Series Metallic Materials Test Method Determination of Solidus and Liquidus Temperatures by Differential Thermal Analysis of Braze Alloys | |
| Aerospace Series Metallic Materials Test Methods Compression Testing | |
| Aerospace Series Metallic Materials Test Methods Linear Thermal Expansion of Solid Materials with a Vitreous Silica Dilatometer | |
| Aerospace Series Metallic Materials Test Methods Measurement of Fatigue Crack Growth Rates | |
| Aerospace Series Metallic Materials Test Methods Pin-Type Bearing Test of Yield Strength | |
| Aerospace Series Metallic Materials Test Methods Salt Spray Testing | |
| Aerospace Series Metallic Materials Test Methods Sharp Edge-Notch Tensile Testing for Sheet and Strip | |
| Aerospace series Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature)/315 \xb0C | |
| Aerospace Series Molybdenum Disulphide Coatings of Fasteners Technical Specification | |
| Aerospace Series Nickel Base Alloy NI-B40001 Filler Metal for Brazing Amorphous Foil | |
| Aerospace Series Nickel Base Alloy NI-B40002 Filler Metal for Brazing Powder or Paste | |
| Aerospace Series Nickel Base Alloy NI-B40002 Filler Metal for Brazing Tape | |
| Aerospace Series Nickel Base Alloy NI-B46001 Filler Metal for Brazing Amorphous Foil | |
| Aerospace Series Nipples, Lubricating, Axial Type, in Corrosion Resisting Steel, Passivated | |
| Aerospace Series Non-Metallic Materials Anaerobic Polymerisable Compounds Threadlocking Torque Strength 10 Nm | |
| Aerospace Series Non-Metallic Materials Anaerobic Polymerisable Compounds Threadlocking Torque Strength 16 Nm | |
| Aerospace Series Non-Metallic Materials Anaerobic Polymerisable Compounds Threadlocking Torque Strength 19 Nm | |
| Aerospace Series Non-Metallic Materials Anaerobic Polymerisable Compounds Threadlocking Torque Strength 2 Nm | |
| Aerospace Series Non-Metallic Materials Anaerobic Polymerisable Compounds Threadlocking Torque Strength 5 Nm | |
| Aerospace Series Non-Metallic Materials General Organisation of Standardisation Links between Types of Standards | |
| Aerospace Series Non-Metallic Materials Glass Transparencies Material Standard Chemically Tempered Soda Lime Float Glass | |
| Aerospace Series Non-Metallic Materials Glass Transparencies Material Standard Thermally Tempered Soda Lime Float Glass | |
| Aerospace Series Non-Metallic Materials Glass Transparencies Test Methods Determination of Flatness | |
| Aerospace Series Non-Metallic Materials Glass Transparencies Test Methods Determination of Modulus of Rupture | |
| Aerospace Series Non-Metallic Materials Glass Transparencies Test Methods Determination of Ream and Surface Ripple | |
| Aerospace Series Non-Metallic Materials Paints and Varnishes Test Method Determination of Solar Absorptance | |
| Aerospace Series Non-Metallic Materials Paints and Varnishes Test Methods Determination of the Effect of Thermal Exposure | |
| Aerospace Series Non-Metallic Materials Rules for Drafting and Presentationof Technical Specifications | |
| Aerospace Series Non-Metallic Materials Rules for the Drafting and Presentation of Test Method Standards | |
| Aerospace Series Non-Metallic Materials Textiles Narrow Woven Fabrics Technical Specification | |
| Aerospace Series Non-Metallic Materials Textiles Test Method Determination of Conductivity and pH of Aqueous Extracts | |
| Aerospace Series Non-Metallic Materials Textiles Test Method Determination of Flexibility of Narrow Fabrics | |
| Aerospace Series Non-Metallic Materials Textiles Test Method Determination of Water Extractable Matterm | |
| Aerospace Series Non-Metallic Materials Textiles Test Method Determination of Water Soluble Chloride and Sulfate of Aqueous Extracts | |
| Aerospace series Non-metallic materials Textiles Testing of narrow woven fabrics Determination of warp bow | |
| Aerospace Series Non-Metallic Materials Textiles Wide Woven Fabrics Technical Specification | |
| Aerospace Series Non-Metallic Meterials Structural Adhesive Systems Paste Adhesive Technical Specification | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 60 Degree Corner, with Counterbore, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace series Nuts, anchor, self-locking, fixed, 60 degrees corner, with counterbore, in heat resisting steel, MoS2 lubricated Classification : 1 100 MPa (at ambient temperature) / 315 degree C | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series with Counterbore, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) /425 Degree C... | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, with Counterbore, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, Closed Corner, Reduced Series with Counterbore, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees C... | |
| Aerospace series Nuts, anchor, self-locking, fixed, closed corner, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated Classification : 1100 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, Single Lug, Reduced Series, with Counterbore, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees Celsius... | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) / 425 Degrees Celcius | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, Two Lug, Reduced Series with Counterbore, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) /425 Degrees C | |
| Aerospace Series Nuts, Anchor, Self-Locking, Floating, Self-Aligning, Two Lug, in Heat Resisting Steel, Silver Plated, Classification : 900 MPa (at Ambient Temperature) / 425 Degrees Celsius | |
| Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Counterbore, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace Series Nuts, Anchor, Self-Locking, One Lug, Fixed, Reduced Series, With Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees C... | |
| Aerospace Series Nuts, Anchor,Self-Locking, Fixed, Two Lug, with Counterbore, in Heat Resisting Steel, Silver Plated Classification: 1 100 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace series Nuts, bi-hexagonal, plain, in heat resisting steel, MoS2 lubricated Classification : 1 100 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace Series Nuts, Bihexagonal, Self- Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), MoS2 Coated Classification: 1 550 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace Series Nuts, Bihexagonal, Self-Locking, Reduced Height, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius | |
| Aerospace Series Nuts, Elliptical Clinch, Self-Locking Design Standard | |
| Aerospace Series Nuts, Elliptical Clinch, Self-Locking Installation and Removal Procedure | |
| Aerospace Series Nuts, Elliptical Clinch, Self-Locking, in Heat Resisting Steel FE-PA2601 (A286), MoS2 Coated Classification: 900 MPa (at Ambient Temperature) / 425 Degrees C Technical Specification | |
| Aerospace Series Nuts, Elliptical Clinch, Self-Locking, MJ Threads, in Heat Resisting Steel FE-PA2601 (A286), MoS2 Coated Classification: 900 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace Series Nuts, Elliptical Clinch, Self-Locking, UNJ Threads, in Heat Resisting Steel FE-PA2601 (A286), MoS2 Coated Classification: 900 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace Series Nuts, Hexagon, Self-Locking by Domed Plastic Cap, Normal Height, Normal Across Flats, in Corrosion Resisting Steel, Passivated Classification : 900 MPa (at Ambient Temperature) / 120 Degrees Celsius... | |
| Aerospace Series Nuts, Hexagon, Self-Locking by Plastic Ring, Normal Height, Normal Across Flats, in Alloy Steel, Cadmium Plated Classification : 900 MPa (at Ambient Temperature) / 120 Degrees Celsius | |
| Aerospace Series Nuts, Hexagon, Self-Locking by Plastic Ring, Normal Height, Normal Across Flats, in Corrosion Resisting Steel, Passivated Classification: 900 MPa (at Ambient Temperature) /120 Degrees C | |
| Aerospace Series Oversized Bolts | |
| Aerospace series Paints and varnishes Determination of resistance to microbial growth | |
| Aerospace Series Paints and Varnishes Determination of the Sedimentation Rating | |
| Aerospace Series Paints and Varnishes Nature and Method for Surface Preparation of Test Pieces in Aluminium Alloys | |
| Aerospace Series Paints and Varnishes Polyurethane Cold Curing Intermediate Coat | |
| Aerospace Series Paints and Varnishes Technical Specification | |
| Aerospace series Paints and Varnishes Test method for anti slip coatings Determination of the sliding friction behaviour | |
| Aerospace series Paints and varnishes Test method for determination of chromate leaching | |
| Aerospace series Paints and varnishes Test method for determination of infrared reflectance | |
| Aerospace series Paints and varnishes Test method for determination of phosphoric acid index | |
| Aerospace series Paints and varnishes Test method for measurement of resistance to cold crack temperature cycle | |
| Aerospace series Paints and varnishes Test method for measurements of electrical surface resistance of conductive layers | |
| Aerospace Series Paints and Varnishes Two Component Cold Curing Polyurethane Coating Abrasion Resistant | |
| Aerospace Series Paints and Varnishes Two Component Cold Curing Polyurethane Finish Subsonic Erosion Resistance | |
| Aerospace Series Paints and Varnishes Two Component Cold Curing Polyurethane Finish Supersonic Erosion Resistance | |
| Aerospace Series Paints and Varnishes Two Component, Cold Curing Polyurethane Paint, Anti Slip | |
| Aerospace Series Pins, Parallel, in Corrosion Resisting Steel, Passivated | |
| Aerospace series Pins, quick release, two balls, double acting, single locking, shank and spindle, "L" type handle, in corrosion resisting steel | |
| Aerospace series Pins, quick release, two balls, single acting, single locking, shank and spindle, "L" type handle, in corrosion resisting steel | |
| Aerospace series Pipe coupling 37\xb0, in heat resisting steel Swivel nuts Inch series | |
| Aerospace series Pipe coupling 37\xb0, spherical, in heat resisting steel Straight nipples, welded end Inch series | |
| Aerospace series Pipe coupling 8 degree 30' in titanium alloy \x97 Elbows 90 degree with thrust wire nut | |
| Aerospace Series Pipe Coupling 8 Degrees 30' in Titanium Alloy Elbows 45 Degrees, Bulkhead | |
| Aerospace Series Pipe Coupling 8 Degrees 30' in Titanium Alloy Elbows 45 Degrees | |
| Aerospace series Pipe coupling 8\xb030' in titanium alloy \x97 Elbows 45\xb0 welded end with thrust wire nut | |
| Aerospace series Pipe coupling 8\xb030' in titanium alloy \x97 Elbows 90\xb0, welded end with thrust wire nut | |
| Aerospace Series Pipe Coupling, 37 Degree, Design Configuration Inch Series Part 4: Female Sealing Ends | |
| Aerospace Series Pipe Coupling, 37 Degree, Spherical Design Configuration Inch Series Part 1: Male Sealing Ends | |
| Aerospace Series Pipe Coupling, 37 Degrees, Spherical, Up to 21 000 kPa Inch Series Technical Specification | |
| Aerospace Series Pipe Coupling, in Heat Resisting Steel or in Heat Resisting Nickel Alloy Coupling End, Welded Design Configuration Inch Series | |
| Aerospace Series Polycarbonate Sheet Dimensions | |
| Aerospace series Qualification and approval of personnel for non-destructive testing | |
| Aerospace Series Rectangular Bars, Extruded in Aluminium and Aluminium Alloys Thickness 6 mm Less Than or Equal to a Less Than or Equal to 160 mm Dimensions | |
| Aerospace Series Requirements and Tests on User-Applied Markings on Aircraft Electrical Cables | |
| Aerospace series Rings, retaining, radial mounting, in corrosion resisting steel, passivated | |
| Aerospace series Rivet, solid, 100 degrees countersunk normal head, in aluminium alloy 2219, anodized or chromated, metric series | |
| Aerospace series Rivets, blind, nut plate, 100 degrees countersunk head, in heat resisting steel, passivated, metric series | |
| Aerospace series Rivets, blind, nut plate, universal head, in heat resisting steel, passivated, metric series | |
| Aerospace Series Rivets, Solid, 100 Degree Countersunk Reduced Head with Dome, in Aluminium Alloy 7050, Anodized or Chromated, Metric Series | |
| Aerospace Series Rivets, Solid, 100 Degree Countersunk Reduced Head, in Titanium Alloy Ti 44,5 Cb, with Aluminium Pigmented Coating, Metric Series | |
| Aerospace Series Rivets, Solid, 100 Degree Universal Head, in Titanium Alloy Ti 45,5 Cb, with Aluminium Pigmented Organic Coating, Metric Series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head with dome, in aluminium alloy 2219, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head, in heat resisting nickel base alloy NI-PH2301 (Hastelloy X), inch based series | |
| Aerospace series Rivets, solid, 100 Degrees countersunk normal head, in titanium alloy Ti 44,5 Cb, with aluminium pigmented coating, metric series | |
| Aerospace series Rivets, solid, 100 Degrees countersunk reduced head with dome, in aluminium alloy 5056A, anodized or chromated, metric series | |
| Aerospace series Rivets, solid, 100 degrees countersunk reduced head, in titanium alloy Ti 44,5 Cb, metric series | |
| Aerospace series Rivets, solid, universal head, in aluminium alloy 2219, anodized or chromated , metric series | |
| Aerospace Series Rod Ends, with Self-Aligning Double Row Ball Bearings and Threaded Shank in Corrosion Resisting Steel Dimensions and Loads Inch Series | |
| Aerospace Series Rod Ends, with Self-Aligning Double Row Ball Bearings and Threaded Shank in Steel Dimensions and Loads Inch Series | |
| Aerospace Series Rod Ends, with Self-Aligning Double Row Ball Bearings and Threaded Shank in Steel Inner Ring and Balls in Corrosion Resisting Steel Dimensions and Loads Inch Series | |
| Aerospace Series Rolled Foil in Filler Metal for Brazing Thickness a Less Than or Equal to 1 mm Dimensions | |
| Aerospace series Screws 100\xb0 countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235... | |
| Aerospace Series Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at... | |
| Aerospace Series Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Alloy Steel, Cadmium Plated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient... | |
| Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace series Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, aluminium IVD coated Classification: 1 100 MPa (at ambient temperature) / 425... | |
| Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Threaded to Head, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Threaded to Head, in Alloy Steel, Cadmium Plated Classification: 900 MPa (at Ambient Temperature)/235 Degrees C | |
| Aerospace Series Screws, Pan Head, Offset Cruciform Recess, Threaded to Head, in Corrosion Resisting Steel, Passivated Classification : 490 MPa (at Ambient Temperature)/425 Degrees C | |
| Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) /... | |
| Aerospace series Screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C | |
| Aerospace Series Screws, Pan Head, Slotted, Threaded to Head, in Corrosion Resisting Steel, Passivated Classification : 490 MPa (at Ambient Temperature)/425 Degrees C | |
| Aerospace Series Screws, Pan Head, Slotted, Threaded to Head, in Heat and Corrosion Resisting Steel, Passivated Classification : 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Aerospace Series Sealing Sleeves Used in Elements of Connection Part 001: Technical Specification | |
| Aerospace Series Sealing Sleeves Used in Elements of Connection Part 002: List and Utilisation of Sealing Sleeves | |
| Aerospace Series Sealing Sleeves Used in Elements of Connection Part 005: Sealing Sleeves for External Diameter Cable 3 mm to 4,1 mm Product Standard | |
| Aerospace Series Sealing Sleeves Used in Elements of Connection Part 006: Sealing Sleeves for External Diameter Cable 4,68 mm to 5,05 mm Product Standard | |
| Aerospace Series Shank Nuts, Serrated, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated on Thread Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C | |
| Aerospace Series Sheets, Cold Rolled in Steel Thickness 0,5 mm Less Than or Equal to a Less Than or Equal to 3,0 mm Dimensions | |
| Aerospace Series Simplex High Speed Data Transmission System | |
| Aerospace series Six lobe recess Geometrical definition | |
| Aerospace Series Square Bars, Extruded in Aluminium and Aluminium Alloys Thickness 6 mm Less Than or Equal to a Less Than or Equal to 200 mm Dimensions | |
| Aerospace Series Steel Balls | |
| Aerospace Series Steel FE-CM1501 (X13CrNiMoCo12-3-2-2 ) Hardened and Tempered Precision and Sand Castings De Less Than or Equal to 150 mm Rm Greater Than or Equal to 925 MPa | |
| Aerospace Series Steel FE-CM1501 (X13CrNiMoCo12-3-2-2 ) Non Heat Treated Remelting Stock | |
| Aerospace Series Steel FE-CM3801 (GX5CrNiCuNb16-4) Homogenized, Solution Treated and Precipitation Hardened Investment Casting De Less Than or Equal to 50 mm Rm Greater Than or Equal to 900 MPa | |
| Aerospace Series Steel FE-PA2801 (X60NiMnCr13-5-3) Cold Workde and Stress Relieved Bar for Machining De Less Than or Equal to 30 mm Rm Greater Than or Equal to 850 MPa | |
| Aerospace Series Steel FE-PA2801 (X60NiMnCr13-5-3) Non Heat Treated Forging Stock a or D Less Than or Equal to 350 mm | |
| Aerospace Series Steel FE-PA2801 (X60NiMnCr13-5-3) Softened Bar for Machining De Less Than or Equal to 150 mm 620 MPa Less Than or Equal to Rm Less Than or Equal to... | |
| Aerospace Series Steel FE-PA2801 (X60NiMnCr13-5-3) Softened Forgings De Less Than or Equal to 150 mm 620 MPa Less Than or Equal to Rm Less Than or Equal to 900 MPa... | |
| Aerospace Series Steel FE-PA3903 (X12CrNi18-10) Cold Rolled Strip for Springs a Less Than or Equal to 3 mm 1 250 MPa Less Than or Equal to Rm Less Than 1... | |
| Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Plate 20 mm Less Than or Equal to a Less Than or Equal to 50 mm 1 080 MPa Less... | |
| Aerospace Series Steel FE-PL1507 (40CrMoV12) Remelted Hardened and Tempered Forgings De Less Than or Equal to 50 mm 1 250 MPa Less Than or Equal to Rm Less Than or... | |
| Aerospace Series Steel FE-PL5101 (13MoCrNiV4-4-3-1) Vacuum Induction Melted and Vacuum Arc Remelted Carburized, Hardened, Sub-Zero Treated and Tempered Bar for Machining De Less Than or Equal to 30 mm 1... | |
| Aerospace Series Steel FE-PL5101 (13MoCrNiV4-4-3-1) Vacuum Induction Melted and Vacuum Arc Remelted Carburized, Hardened, Sub-Zero Treated and Tempered Forgings De Less Than or Equal to 30 mm 1 315 MPa... | |
| Aerospace Series Steel FE-PL5101 (13MoCrNiV4-4-3-1) Vacuum Induction Melted and Vacuum Arc Remelted Softened Forging Stock a or D Less Than or Equal to 150 mm | |
| Aerospace Series Steel Test Methods Determination of d Ferrite Content | |
| Aerospace Series Steel Wrought Products Technical Specification Part 1: General Requirements | |
| Aerospace Series Steel Wrought Products Technical Specification Part 2: Plate, Sheet and Strip | |
| Aerospace Series Steel Wrought Products Technical Specification Part 3: Bar and Section | |
| Aerospace Series Steel Wrought Products Technical Specification Part 4: Seamless Tube | |
| Aerospace Series Steel Wrought Products Technical Specification Part 5: Wire | |
| Aerospace Series Tape in Filler Metal for Brazing Thickness 0,075 mm Less Than or Equal to a Less Than or Equal to 1,5 mm Dimensions | |
| Aerospace Series Technical Drawings Representation of Parts Made of Composite Materials Part 1: General Rules | |
| Aerospace Series Technical Drawings Representation of Parts Made of Composite Materials Part 2: Laminated Parts | |
| Aerospace Series Technical Drawings Representation of Parts Made of Composite Materials Part 3: Parts Including Core Materials | |
| Aerospace Series Technical Drawings Representation of Parts Made of Composite Materials Part 4: Items Obtained by Winding | |
| Aerospace Series Technical Drawings Representation of Parts Made of Composite Materials Part 5: Seams | |
| Aerospace Series Technical Drawings Representation of Parts Made of Composite Materials Part 6: Preforms | |
| Aerospace Series Test Fluids for Electric Components and Sub-Assemblies | |
| Aerospace Series Test Method for Metallic Materials Braze Alloys Flexibility Test | |
| Aerospace Series Test Method for Metallic Materials Braze Alloys Fusion Test | |
| Aerospace Series Test Method for Metallic Materials Ultrasonic Inspection of Bars, Plates, Forging Stock and Forgings Part 1: General Requirements | |
| Aerospace Series Test Method for Metallic Materials Ultrasonic Inspection of Bars, Plates, Forging Stock and Forgings Part 2: Performance of Test | |
| Aerospace Series Test Method for Metallic Materials Ultrasonic Inspection of Bars, Plates, Forging Stock and Forgings Part 3: Reference Blocks | |
| Aerospace Series Test Method for Metallic Materials Ultrasonic Inspection of Bars, Plates, Forging Stock and Forgings Part 4: Acceptance Criteria | |
| Aerospace series Test methods for metallic materials \x97 Constant amplitude force-controlled high cycle fatigue testing | |
| Aerospace Series Test Methods for Metallic Materials Constant Amplitude Force-Controlled Low Cycle Fatigue Testing | |
| Aerospace Series Test Methods for Metallic Materials Constant Amplitude Strain-Controlled Low Cycle Fatigue Testing | |
| Aerospace series Test methods for metallic materials Determination of fatigue crack growth rates using Corner-Cracked (CC) test pieces | |
| Aerospace Series Textiles Test Method Determination of Dimensional Stability | |
| Aerospace Series Thermocouple Extension Cable Operating Temperatures between -65 Degrees C and 260 Degrees C Part 001: Technical Specification | |
| Aerospace Series Thermocouple Extension Cable Operating Temperatures between -65 Degrees C and 260 Degrees C Part 002: General | |
| Aerospace Series Thermocouple Extension Cable Operating Temperatures between -65 Degrees C and 260 Degrees C Part 003: Single Core Nickel Chromium/Nickel Aluminium Product Standard | |
| Aerospace Series Thermocouple Extension Cable Operating Temperatures between -65 Degrees C and 260 Degrees C Part 004: Two Core Nickel Chromium/Nickel Aluminium Shielded and Jacketed Product Standard | |
| Aerospace Series Titanium Alloy TI-P19001 Annealed Sheet and Strip, Cold Rolled a Less Than or Equal to 6 mm | |
| Aerospace Series Titanium Alloy TI-P19001 Annealed Sheet and Strip, Hot Rolled a Less Than or Equal to 6 mm | |
| Aerospace Series Titanium Alloy TI-P19001 Solution Treated and Aged Sheet and Strip, Cold Rolled a Less Than or Equal to 6 mm | |
| Aerospace Series Titanium Alloy TI-P19001 Solution Treated and Aged Sheet and Strip, Hot Rolled a Less Than or Equal to 6 mm | |
| Aerospace Series Titanium Alloy Ti-P64001 Annealed Bar and Wire for Forged Fasteners De Less Than or Equal to 25 mm | |
| Aerospace Series Titanium and Titanium Alloys Test Method Chemical Analysis for the Determination of Hydrogen Content | |
| Aerospace Series Transformer Rectifier Units for Aircraft Part 001: Technical Specification | |
| Aerospace Series Washers for Rivet Assemblies, in Aluminium Alloy, Anodized, Metric Series | |
| Aerospace series Washers, 100 degrees dimpled, in heat resisting steel, passivated | |
| Aerospace series Washers, 100 degrees dimpled, in steel, cadmium plated | |
| Aerospace Series Washers, 100 Degrees Dimpled, in Titanium | |
| Aerospace Series Washers, Chamfered, with Counterbore, in Alloy Steel, Cadmium Plated | |
| Aerospace Series Washers, Chamfered, with Counterbore, in Heat Resisting Steel, Passivated | |
| Aerospace Series Washers, Concave, in Heat Resisting Steel, Passivated | |
| Aerospace Series Washers, Flat, for Riveting, in Heat Resisting Steel FE-PA4901 (Multimet), Inch Based Series | |
| Aerospace Series Washers, Flat, Thick, in Heat Resisting Steel, Passivated | |
| Aerospace Series Washers, Laminated, in Corrosion Resisting Steel | |
| Aerospace Series Washers, Wire Locking, in Aluminium Alloy, Anodized | |
| Aerospace Series Wire in Filler Metal for Brazing Diameter 0,6 mm Less Than or Equal to D Less Than or Equal to 4 mm Dimensions | |
| Aerospace Series Wrenches, Splined, Sockets for Pipe Fittings Technical Specification | |
| Anaerobic Polymerisable Compounds Torque Strength 2 Nm Viscosity 500 mm Squared Per Second | |
| Anaerobic Polymerisable Compounds Torque Strength 5 Nm Thixotropic Index 8 | |
| Areospace Series Circuit Breakers Test Methods Part 305 : Short-Circuit Performance |
| << Prev | Next >> |