Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1330
1340
1350
1360
1370
1380
1385
1386
1387
1388
1389
1390
1391
1392
1393
1394
1395
1396
1397
1400
1410
1420
1430
1440
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| Aerospace Lamps, Incandescent Part 087: Lamp, Code 7341 Product Standard | |
| Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), Classification: 1 275 MPa (at ambient temperature)/650 \xb0C - Technical specification | |
| Aerospace series - Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004 | |
| Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace Series 0-Rings in Low Compression Set Fluorocarbon Rubber Technical Specification | |
| Aerospace Series 0-Rings | |
| Aerospace series \x97 60 degrees interface for adaptors, threaded, with lockring \x97 Geometric configuration | |
| Aerospace series \x97 Cables, electrical, single and multicore for general purpose \x97 Operating temperatures between \x9655 \xb0C and 200 \xb0C \x97 Part 012: MNA (1 core), MNB (pair), MNC (3... | |
| Aerospace series \x97 Carbon, glass and aramid fibre preimpregnates \x97 Determination of the resin and fibre content and the mass of fibre per unit area | |
| Aerospace series \x97 Elements of electrical and optical connection \x97 Test methods \x97 Part 508: Measurement of thickness of coating on contacts | |
| Aerospace series \x97 Elements of electrical and optical connection \x97 Test methods \x97 Part 509: Adhesion of coating on contacts | |
| Aerospace series \x97 Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated \x97 Classification: 1 100 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series \x97 Screw, 100\xb0 countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) \x97 Classification: 900 MPa (at ambient temperature)/650 \xb0C | |
| Aerospace series Aerospace series \x97 Circuit breakers \x97 Technical specification | |
| Aerospace Series Aluminium Alloy (2017A) Solution Treated, Water Quench, Coldworked and Naturally Aged (T3) Sheet and Strip 0,4 Less Than or Equal to a Less Than or Equal to 6... | |
| Aerospace Series Aluminium Alloy (2024) Solution Treated, Water Quench, Cold Worked and Naturally Aged (T3) Drawn Tube for Structures 0,6 Less Than or Equal to a Less Than or Equal... | |
| Aerospace Series Aluminium Alloy (2214) Solution Treated, Water Quench and Artificially Aged (T6) Extruded Bar and Section 1,2 Less Than or Equal to (a or D ) Less Than or... | |
| Aerospace Series Aluminium Alloy (5086) Annealed and Straightened (H111) Drawn Bar 6 Less Than or Equal to D Less Than or Equal to 50 mm | |
| Aerospace Series Aluminium Alloy (6061) Solution Treated, Water Quench and Artificially Aged (T6) Drawn Bar 6 Less Than or Equal to D Less Than or Equal to 75 mm with... | |
| Aerospace Series Aluminium Alloy (7075) Solution Treated, Water Quench, Controlled Stretched and Artificially Aged (T6510) Extruded Bar and Section 1,2 Less Than or Equal to (a or D) Less Than... | |
| Aerospace Series Aluminium Alloy 2014-T4511 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 200 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 2014A-T4510 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 200 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 2014A-T6 Extruded Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Coarse Peripheral Grain Control... | |
| Aerospace Series Aluminium Alloy 2014A-T6510 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 2017A-T3 Clad Sheet and Strip 0,4 Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace Series Aluminium Alloy 2017A-T4 Drawn Tube for Structures 0,6 Less Than or Equal to a Less Than or Equal to 12,5 mm | |
| Aerospace Series Aluminium Alloy 2017A-T4 Extruded Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Peripheral Coarse Grain Control... | |
| Aerospace Series Aluminium Alloy 2017A-T42 Drawn Tube for Structures 0,6 Less Than or Equal to a Less Than or Equal to 12,5 mm | |
| Aerospace series Aluminium alloy 2017A-T42 Drawn tubes for structural applications | |
| Aerospace Series Aluminium Alloy 2017A-T42 Extruded Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Peripheral Coarse Grain Control... | |
| Aerospace Series Aluminium Alloy 2024-T3 Extruded Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Coarse Peripheral Grain Control... | |
| Aerospace Series Aluminium Alloy 2024-T3510 Bar and Section 1,2 Less Than or Equal to (a or D) less Than or Equal to 150 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 2024-T3510 Drawn Bar a Less Than or Equal to 75 mm | |
| Aerospace Series Aluminium Alloy 2024-T4 Drawn Bar a Less Than or Equal to 75 mm | |
| Aerospace Series Aluminium Alloy 2024-T42 Extruded Section 1,2 Less Than or Equal to a Less Than or Equal to 100 mm with Coarse Peripheral Grain Control | |
| Aerospace series Aluminium alloy 5056A-O Wire for solid rivets D = 10 mm | |
| Aerospace Series Aluminium Alloy 6082-T6 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 200 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 7009-T736510 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 125 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 7010-T73652 Forgings 50 Less Than or Equal to a Less Than or Equal to 150 mm | |
| Aerospace Series Aluminium Alloy 7010-T7651 Hand Forgings 80 Less Than or Equal to a Less Than or Equal to 160 mm | |
| Aerospace Series Aluminium Alloy 7020-T6 Extruded Section 1,2 Less Than or Equal to a Less Than or Equal to 100 mm with Coarse Peripheral Grain Control | |
| Aerospace Series Aluminium Alloy 7075-T6510 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 125 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 7075-T6511 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 125 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy 7075-T73 Drawn Bar a Less Than or Equal to 75 mm | |
| Aerospace Series Aluminium Alloy 7075-T73 Extruded Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 100 mm with Coarse Peripheral Grain Control... | |
| Aerospace Series Aluminium Alloy 7075-T73510 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 100 mm with Peripheral Coarse Grain Control | |
| Aerospace Series Aluminium Alloy A1-C12-T4 Chill Castings | |
| Aerospace Series Aluminium Alloy A1-C12-T6 Chill Castings | |
| Aerospace Series Aluminium Alloy A1-C12-T6 Sand Castings | |
| Aerospace Series Aluminium Alloy A1-C14-T6 Sand Castings | |
| Aerospace Series Aluminium Alloy Al-C26-T6 Chill Castings | |
| Aerospace Series Aluminium Alloy Al-C27-T6 Chill Castings | |
| Aerospace Series Aluminium Alloy AL-C42101 T6 Sand Casting a Less Than or Equal to 20 mm | |
| Aerospace Series Aluminium Alloy AL-C42201 T6 Sand Casting a Less Than or Equal to 20 mm | |
| Aerospace Series Aluminium Alloy AL-P2014A T6511 Extruded Bars and Section a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control | |
| Aerospace series Aluminium alloy AL-P2024 T3511 Drawn bar De = 75 mm | |
| Aerospace series Aluminium alloy AL-P2024 T3511 Extruded bars and sections 1,2 mm = De = 160 mm with peripheral coarse grain control | |
| Aerospace Series Aluminium Alloy AL-P2024-T351 Plate 6mm Less Than a Less Than or Equal to 80mm | |
| Aerospace Series Aluminium Alloy AL-P6061-T6 Drawn Tube for Pressure Applications 0,6mm Less Than or Equal to a Less Than or Equal to 12,5mm | |
| Aerospace Series Aluminium Alloy AL-P6061-T6 or T62 Sheet and Strip 0,4 Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace Series Aluminium Alloy AL-P7050-T7452 Hand Forgings a Less Than or Equal to 200 mm | |
| Aerospace Series Aluminium Alloy AL-P7075-T7651 Plate 6mm Less Than a Less Than or Equal to 25mm | |
| Aerospace Series Aluminium Alloy AL-P7175-T7351 Plate 6mm Less Than a Less Than or Equal to 100mm | |
| Aerospace Series Aluminium Alloy AL-P7475-T761 Sheet and Strip 0,6 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aerospace Series Aluminium Alloy AL-P7475-T7651 Plate 6mm Less Than a Less Than or Equal to 40mm | |
| Aerospace Series Aluminium and Aluminium Alloys Test Method Measurement of Circumferential Residual Stress in Circular Tubes with a Ratio D/a Greater Than or Equal to 10 | |
| Aerospace Series Aluminum Alloy Al-C12-T4 Sand Castings | |
| Aerospace Series Anodizing of Titanium and Titanium Alloys | |
| Aerospace series Bases for 10 A electromagnetic plug-in relays, two and four poles double throw Part 001: Technical specification | |
| Aerospace series Bearings, Ball for control cable pulleys Dimensions and loads | |
| Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Assembly Slots Dimensions and Loads | |
| Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner Elevated Loads at Ambient Temperature Technical Specification | |
| Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner, Narrow Series Elevated Loads at Ambient Temperature Dimensions and Loads | |
| Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner, Wide Series Elevated Loads at Ambient Temperature Dimensions and Loads | |
| Aerospace Series Bolts in Heat Resisting Nickel Base Alloy NI-P101HT(Waspaloy) Classification: 1210 MPa/730 Degrees Celsius Technical Specification | |
| Aerospace Series Bolts in Heat Resisting Steel FE-PA92HT(A286) Classification: 900 MPa/650 Degrees Celsius Technical Specification | |
| Aerospace Series Bolts with Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Steel FE-PA92HT (A286) Classification : 900 MPa / 650 Degrees C | |
| Aerospace Series Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C | |
| Aerospace Series Bolts, Pan Head, Torq-Setrm Recess, Coarse Tolerance Shank, Short Thread, in Titanium Alloy, Anodised Classification: 1100 MPa/315 Degrees Celsius | |
| Aerospace Series Burning Behavior of Non Metallic Materials Under the Influence of Radiating Heat and Flames Determination of Smoke Density | |
| Aerospace Series Burning Behaviour of Non Metallic Materials Under the Influence of Radiating Heat and Flames Determination of Gas Components in the Smoke | |
| Aerospace Series Burning Behaviour of Non Metallic Materials Under the Influence of Radiating Heat and Flames Determination of Smoke Density and Gas Components in the Smoke of Materials Test Equipment,... | |
| Aerospace Series Bushes Plain Aluminium Alloy with Self-Lubricating Liner Dimensions and Loads | |
| Aerospace series Bushes with self-lubricating liner Technical specification | |
| Aerospace Series Bushes, Flanged Aluminium Alloy with Self-Lubricating Liner Dimensions and Loads | |
| Aerospace Series Bushes, Flanged Corrosion Resisting Steel with Self-Lubricating Liner Dimensions and Loads | |
| Aerospace Series Bushes, Plain Corrosion Resisting Steel with Self-Lubricating Liner Dimensions and Loads | |
| Aerospace series Cable, electrical, fire resistant Operating temperatures between - 65 degrees C and 260 degrees C Part 005: DW family, single UV laser printable and multicore assemble Light weight... | |
| Aerospace Series Cable, Electrical, Fire Resistant Operating Temperatures between -65 Degrees C and 260 Degrees C Part 002: General | |
| Aerospace Series Cable, Electrical, Fire Resistant Operating Temperatures between -65 Degrees C and 260 Degrees C Part 003: DL Family, Single Core Product Standard | |
| Aerospace Series Cable, Electrical, Fire Resistant Operating Temperatures between -65 Degrees C and 260 Degrees C Part 004: DN Family, Single UV Laser Printable and Multicore Assembly Light Weight Product... | |
| Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 \xb0C and 260 \xb0C Part 002: General | |
| Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 \xb0C and 260 \xb0C Part 003: Product standard | |
| Aerospace Series Cables, Electrical for General Purpose Operating Temperatures Between - 55 and 260 Degrees C CO2-Laser Printable Product Standard | |
| Aerospace series Cables, electrical, for general purpose \x97 Operating temperatures between -65 \xb0C and 260 \xb0C \x97 Part 011: DZA family, single and multicore assembly for use in low pressure... | |
| Aerospace series Cables, electrical, for general purpose \x97 Operating temperatures between -65 \xb0C and 260 \xb0C \x97 Part 012: DZ family, single UV laser printable for use in low pressure... | |
| Aerospace series Cables, electrical, for general purpose Operating temperatures between - 55 \xb0C and 200 \xb0C Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore UV laser... | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between - 55 Degrees C and 200 Degrees C Part 004: CO2 Laser Printable Product Standard | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between - 55 Degrees C and 200 Degrees C Part 006: YAG X3 Laser Printable Product Standard | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures Between - 55 Degrees Celsius and 150 Degrees Celsius Part 004: CO2 Laser Printable Product Standard | |
| Aerospace series Cables, electrical, for general purpose Operating temperatures between - 65 \xb0C and 260 \xb0C Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere... | |
| Aerospace series Cables, electrical, for general purpose Operating temperatures between - 65 \xb0C and 260 \xb0C Part 012: DZ family, single UV laser printable for use in low pressure atmosphere... | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 002: General | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 009: DRA family, single and multicore assembly Product standard | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 010: DR family, single UV laser printable Product standard | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures Between -55 Degrees Celsius and +150 Degrees Celsius Part 002: General | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures Between -55 Degrees Celsius and 150 Degrees Celsius Part 003: Ink Jet Printable Product Standardd | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures Between -55 Degrees Celsius and 150 Degrees Celsius Part 005: UV Laser Printable Product Standard | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures Between -55 Degrees Celsius and 150 Degrees Celsius Part 006: YAG X3 Laser Printable Product Standard | |
| Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees Celsius and 260 Degrees Celsius Part 006 : YAG X3 Laser Printable Product Standard | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures Between - 55 Degrees C aand 150 Degrees C Part 008: Screened (Braided) and Jacketed, UV Laser Printable... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures Between - 55 Degrees C aand 150 Degrees C Part 009: Screened (Spiral) and Jacketed, YAG X3 Laser... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between - 55 Degrees C and 150 Degrees C Part 002: Screened and Jacketed General | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between - 55 Degrees C and 150 Degrees C Part 003: Screened (Spiral) and Jacketed, Ink Jet Printable... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between - 55 Degrees C and 150 Degrees C Part 004: Screened (Braided) and Jacketed, Ink Jet Printable... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between - 55 Degrees C and 150 Degrees C Part 005: Screened (Spiral) and Jacketed, CO2 Laser Printable... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between - 55 Degrees C and 150 Degrees C Part 006: Screened (Braided) and Jacketed, CO2 Laser Printable... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures Between - 55 Degrees C and 150 Degrees C Part 007: Screened (Spiral) and Jacketed, UV Laser Printable... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures Between - 55 Degrees C and 150 Degrees C Part 010: Screened (Braided) and Jacketed, YAG X3 Laser... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 002: Screened and Jacketed General | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between -55 Degrees Celsius and 260 Degrees Celsius Part 013: DR Family, Screened (spiral) and Jacketed, UV Laser... | |
| Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between -55 Degrees Celsius and 260 Degrees Celsius Part 014: DR Family, 5 to 7 cores, taped, screened... | |
| Aerospace Series Carbon Fibre Filament Yarn (Polyacrylonitrile Precursor) Technical Specification | |
| Aerospace series Carbon fibre laminates Determination of the fibre, resin and void contents | |
| Aerospace Series Carbon Fibre Preimpregnates Test Method for the Determination of Mass Per Unit Area | |
| Aerospace Series Carbon Fibre Preimpregnates Test Method for the Determination of the Resin Flow | |
| Aerospace Series Carbon Fibre Thermosetting Resin Unidirectional Laminates Compression Test Parallel to Fibre Direction | |
| Aerospace Series Characteristics of Aircraft Electrical Supplies | |
| Aerospace series Chloroprene rubber (CR) Heat resistance Hardness 40 IRHD | |
| Aerospace series Chloroprene rubber (CR) Heat resistance Hardness 50 IRHD | |
| Aerospace series Chloroprene rubber (CR) Heat resistance Hardness 60 IRHD | |
| Aerospace Series Chromic Acid Anodizing Testing of Adhesives | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 1 A to 25 A Part 001: Technical Specification | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 1 A to 25 A Part 004: With Signal Contact Product Standard | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Current 1 A to 25 A Part 005: With Polarized Signal Contact Product Standard | |
| Aerospace series Circuit breakers, single-pole, temperature compensated, rated current 20 A to 50 A Part 001: Technical specification | |
| Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A \x97 Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact \x97 Product... | |
| Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 20 A to 50 A Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 21 mm Product Standard | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Current 1 A to 25 A Part 001: Technical Specification | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Current 1 A to 25 A Part 004: With Signal Contact Product Standard | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Current 1 A to 25 A Part 005: With Polarized Signal Contact Product Standard | |
| Aerospace series Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A Part 001: Technical specification | |
| Aerospace Series Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 20 A to 50 A Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 21 mm Product Standard | |
| Aerospace series Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A \x97 Part 006: 6,3 mm & 2,8 mm blade terminal \x97 With polarized signal contact \x97... | |
| Aerospace Series Circular Structural Tubes Seamless, in Low Alloy Steel 4 Less Than or Equal to D Less Than or Equal to 100 mm 0,5 Less Than or Equal to... | |
| Aerospace Series Clamps Worm Drive Technical Specification | |
| Aerospace series Connectors, electrical, circular, coupled be threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree... | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260... | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree... | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees... | |
| Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures -65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures \x96 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak Part 012:... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures \x96 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak Part 013:... | |
| Aerospace Series Control of Tools Used for Crimping of Electric Cables with Conductors Defined by EN 2083 and EN 2346 | |
| Aerospace Series Design and Construction of Pipelines for Fluids in Liquid or Gaseous Condition Design of Rigid Lines | |
| Aerospace Series Design and Construction of Pipelines for Fluids in Liquid or Gaseous Condition, Rigid Lines - Manufacture | |
| Aerospace Series Design and Construction of Pipelines for Fluids in Liquid or Gaseous Condition; Outline and Terms | |
| Aerospace Series Designation of Metallic Semi-Finished Products Rules | |
| Aerospace Series Electrical Cables for General Purpose Operating Temperatures between -55 Degrees Celsius and +260 Degrees Celsius | |
| Aerospace series Elements of electrical and optical connection Test methods Part 100: General | |
| Aerospace series Elements of electrical and optical connection Test methods Part 214: Lightning strike, current and voltage pulse | |
| Aerospace Series Elements of Electrical and Optical Connection Test Methods Part 217: Voltage Drop Under Specified Current for Terminal Lugs and In-Line Splices | |
| Aerospace Series Elements of Electrical and Optical Connection Test Methods Part 221: Votage Standing Wave Ratio (VSWR) | |
| Aerospace Series Elements of Electrical and Optical Connection Test Methods Part 222: Insertion Loss (I.L.) | |
| Aerospace series Elements of electrical and optical connection Test methods Part 223: Measurement of characteristic impedance of a coaxial connector or contact | |
| Aerospace series Elements of electrical and optical connection Test methods Part 224: RF leakage | |
| Aerospace series Elements of electrical and optical connection Test methods Part 225: high potential withstanding voltage | |
| Aerospace series Elements of electrical and optical connection Test methods Part 226: Corona level | |
| Aerospace series Elements of electrical and optical connection Test methods Part 227: Partial discharges test | |
| Aerospace series Elements of electrical and optical connection Test methods Part 228: Ferrule withdrawal force | |
| Aerospace series Elements of electrical and optical connection Test methods Part 307: Salt mist | |
| Aerospace series Elements of electrical and optical connection Test methods Part 315: Resistance to fluids | |
| Aerospace series Elements of electrical and optical connection Test methods Part 318: Fire-resistance | |
| Aerospace series Elements of electrical and optical connection Test methods Part 326: Fire immersion test | |
| Aerospace series Elements of electrical and optical connection Test methods Part 402: Shock | |
| Aerospace series Elements of electrical and optical connection Test methods Part 403: Sinusoidal and random vibration | |
| Aerospace Series Elements of Electrical and Optical Connection Test Methods Part 420: Michanical Strength of Rear Accessories | |
| Aerospace Series Elements of Electrical and Optical Connection Test Methods Part C7 - Salt Mist | |
| Aerospace Series Fasteners, Externally Threaded, in Heat Resisting Steel FE-PA92HT (A 286) Classification: 90 MPa/550 Degrees Celcius Manufacturing Method Optional Technical Specification | |
| Aerospace Series Fibre Reinforced Plastics Test Method for the Determination of the Effect of Exposure to Humid Atmosphere on Physical and Mechanical Characteristics | |
| Aerospace Series Fire Resistant Electrical Cables Dimensions, Conductor Resistance and Mass | |
| Aerospace Series Flexible Hose Assemblies in Polytetrafluoroethyl ene (PTFE) - Type 3 - Technical Specification | |
| Aerospace Series Flexible Hose Assemblies in Polytetrafluoroethyl ene (PTFE) - Type 4 - Technical Specification | |
| Aerospace Series Fluids for Assessment of Non-Metallic Materials | |
| Aerospace Series Fluorocarbon Rubber (FPM) Hardness 70 IRHD | |
| Aerospace Series Fluorocarbon Rubber (FPM) Hardness 80 IRHD | |
| Aerospace Series Fluorocarbon Rubber (FPM) Hardness 90 IRHD | |
| Aerospace Series Fluorocarbon Rubber (FPM) Low Compression Set Hardness 50 IRHD | |
| Aerospace Series Fluorocarbon Rubber (FPM) Low Compression Set Hardness 60 IRHD | |
| Aerospace Series Fluorocarbon Rubber (FPM) Low Compression Set Hardness 70 IRHD | |
| Aerospace Series Fluorocarbon Rubber (FPM) Low Compression Set Hardness 80 IRHD | |
| Aerospace Series Fluorocarbon Rubber (FPM) Low Compression Set Hardness 90 IRHD | |
| Aerospace Series Glass Fibre Thermosetting Preimpregnates Techical Specification Part 3: Glass Fabric/Epoxy Resin Preimpregnate Curing at up to 180 Degrees C for Continuous Use up to 120 Degrees C | |
| Aerospace Series Glass Fibre Thermosetting Preimpregnates Technical Specification Part 1 : General Requirements | |
| Aerospace Series Glass Fibre Thermosetting Preimpregnates Technical Specification Part 2: Glass Fabric/Epoxy Resin Preimpregnates Curing at up to 125 Degrees Celsius for Continuous Use up to 80 Degrees Celsius | |
| Aerospace Series Glass Fibre Thermosetting Preimpregnates Technical Specification Part 4: Unidirectional Glass/Epoxy Resin Preimpregnate Curing at Up to 125 Degrees C for Continuous Use Up to 80 Degress C | |
| Aerospace Series Heat and Crazing Resistant Cast and Multi-Axially Orientated Acrylic Sheets for Aircraft Glazing Technical Specification | |
| Aerospace Series Heat Resisting Alloy CO-CH1401 as Cast Remelting Stock | |
| Aerospace Series Heat Resisting Alloy CO-PH1402 Consumable Electrode Remelted as Forged Forging Stock De Less Than or Equal to 360 mm | |
| Aerospace Series Heat Resisting Alloy CO-PH1402 Consumable Electrode Remelted Solution Treated Bar a or D Less Than or Equal to 150 mm Rm Greater Than or Equal to 860 MPa... | |
| Aerospace Series Heat Resisting Alloy CO-PH1402 Consumable Electrode Remelted Solution Treated Forgings De Less Than or Equal to 100 mm Rm Greater Than or Equal to 860 MPa | |
| Aerospace Series Heat Resisting Alloy CO-PH1402 Consumable Electrode Remelted Solution Treated Sheet and Strip a Less Than or Equal to 3 mm Rm Greater Than or Equal to 860 MPa... | |
| Aerospace Series Heat Resisting Alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution Treated and Precipatation Treated Forgings De Less Than or Equal to 100 mm Rm Greater Than or Equal to 960 MPa | |
| Aerospace Series Heat Resisting Alloy NI-CH2601 (NiCr19Fe19Nb5Mo3) Vacuum Melted Solution Treated and Precipitation Treated Precision Casting a or D Less Than or Equal to 50 mm | |
| Aerospace Series Heat Resisting Alloy NI-PH1302 (NiCr20Co13Mo4Ti3Al) Solution Treated and Cold Worked Bar for Forged Fasteners 3 mm Less Than or Equal to D Less Than or Equal to 30... | |
| Aerospace Series Heat Resisting Alloy NI-PH2601 (NiCr19Fe19Nb5Mo3) Solution Treated and Precipitation Treated Sheet, Strip and Plate 0,2 mm Less Than or Equal to a Less Than or Equal to 10... | |
| Aerospace Series Heat Resisting Alloy NI-PH2601 Solution Treated and Cold Worked Bar for Forged Fasteners D Less Than or Equal to 50 mm 1270 MPa Less Than or Equal to... | |
| Aerospace Series Heat Resisting Alloy NI-PH2601 Solution Treated Bar for Machined Fasteners D is Less Than or Equal to 50 mm Rm is Greater Than or Equal to 1270 MPa... | |
| Aerospace Series Heat Resisting Alloy NI-PH2801 (NiCr16Fe7Ti3Nb1Al1) Consumable Electrode Remelted Cold Drawn Wire for the Manufacture of Thread Inserts D Less than or Equal to 3 mm | |
| Aerospace Series Heat Resisting Alloy Ni-PH3601 (NiCr22Mo9Nb) Annealed Sheet, Strip and Plate 0,2 mm Less Than or Equal to a Less Than or Equal to 10 mm | |
| Aerospace Series Heat Resisting Alloy Ni-PH3601 (NiCr22Mo9Nb) Solution Treated Sheet, Strip and Plate 0,2 mm Less Than or Equal to a Less Than or Equal to 10 mm | |
| Aerospace series Heat resisting alloys - Forging stock and forgings - Technical specification \x96 Part 01 : General requirements | |
| Aerospace series Heat resisting alloys - Forging stock and forgings - Technical specification \x96 Part 03 : Pre-production and production forgings | |
| Aerospace Series Heat Resisting Alloys Forging Stock and Forgings Technical Specification Part 2 - Forging Stock | |
| Aerospace Series Heat Resisting Nickel Base Alloy (NI-P101HT) Cold Worked and Solution Treated Bar for Machining for Fasteners 3 Less Than or Equal to D Less Than or Equal to... | |
| Aerospace series Heat resisting nickel base alloy NI-P106-HT Solution treated and precipitation treated Bars | |
| Aerospace series Heat resisting nickel base alloy NI-P106-HT Solution treated and precipitation treated Forgings | |
| Aerospace Series Heat Resisting Nickel Base Alloy Ni-P96 Melted in Air - Non Treated Forging Stock | |
| Aerospace Series Heat Resisting Nickel Base Alloy Ni-P96 Melted in Air Solution Treated and Precipitation Treated Rm Greater Than or Equal to 1080 MPa Forgings | |
| Aerospace Series Heat Resisting Nickel Base Alloy Ni-P96 Melted Under Vacuum Not Heat Treated Reference Heat Treatment: Solution Treated and Precipitation Treated Forging Stock | |
| Aerospace Series Heat Resisting Nickel Base Alloy Ni-P96 Melted Under Vacuum Solution Treated and Precipitation Treated Forgings | |
| Aerospace Series Heat Resisting Nickel Base Alloy Ni-P96HT Solution Treated and Precipitation Treated Rm Greater Than or Equal to 1080 MPa Bar and Sections for Welded Rings | |
| Aerospace Series Heat Resisting Nickel Base Alloy Ni-P96HT Solution Treated and Precipitation Treated Rm Greater Than or Equal to 1080 MPa Sheet and Strip 0,25 Less Than a Less Than... | |
| Aerospace Series Heat Resisting Nickel Base Alloy Ni-P96HT Solution Treated and Precipitation Treated Tube | |
| Aerospace Series Hose Assemblies Designation Limited to 15 Digits | |
| Aerospace Series Hydrogen Embrittlement of Steels Notched Specimen Test | |
| Aerospace Series Hydrogen Embrittlement of Steels Test by Slow Bending | |
| Aerospace Series Instructions for the Drafting and Use of Metallic Material Standards Part 1 : General Requirements | |
| Aerospace Series Instructions for the Drafting and Use of Metallic Material Standards Part 2 : Specific Requirements for Aluminium, Aluminium Alloys and Magnesium Alloys | |
| Aerospace Series Instructions for the Drafting and Use of Metallic Material Standards Part 3 : Specific Requirements for Heat Resisting Alloys | |
| Aerospace Series Instructions for the Drafting and Use of Metallic Material Standards Part 4 - Specific Requirements for Titanium and Titanium Alloys | |
| Aerospace Series Instructions for the Drafting and Use of Metallic Material Standards Part 5 : Specific Requirements for Steel | |
| Aerospace Series Lamps, Incandescent Part 059 : Lamp, Code 1591 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 060 : Lamp, Code 1619 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 061 : Lamp, Code 1683 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 062 : Lamp, Code 1810 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 063 : Lamp, Code 1815 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 064 : Lamp, Code 1819 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 065 : Lamp, Code 1820 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 066 : Lamp, Code 1829 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 067 : Lamp, Code 1843 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 068 : Lamp, Code 1864 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 069 : Lamp, Code 1978 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 070 : Lamp, Code 2232 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 071: Lamp, Code 3011 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 072: Lamp, Code 3912 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 073: Lamp, Code 4174 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 074: Lamp, Code 5086 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 075: Lamp, Code 5448 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 076: Lamp, Code 5678 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 077: Lamp Code 6832 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 078: Lamp, Code 6838 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 079: Lamp, Code 6839 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 080: Lamp, Code 7007-704 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 081: Lamp, Code 7070 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 082: Lamp, Code 7079 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 083: Lamp, Code 7152 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 084: Lamp, Code 7153 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 085: Lamp, Code 7265 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 086: Lamp, Code 7333 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 088: Lamp, Code A7512-12 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 089: Lamp, Code A7512-24 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 090: Lamp, Code 7683 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 091: Lamp, Code 7714 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 092: Lamp, Code 7715 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 093: Lamp, Code 7839 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 094: Lamp, Code 8022 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 095: Lamp, Code 8552 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 096: Lamp, Code 72601-6 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 097: Lamp, Code 72601-12 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 098: Lamp, Code 416650 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 099: Lamp, Code 416700 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 100: Lamp, Code 2078 Product Standard | |
| Aerospace Series Lamps, Incandescent Part 101: Lamp, Code 404-02 Product Standard | |
| Aerospace Series Macrographic Examination of Aluminium and Aluminium Alloy Wrought Products, Forging Stock and Forgings | |
| Aerospace series Macrostructure of titanium and titanium alloy wrought products Part 001: General requirements | |
| Aerospace series Macrostructure of titanium and titanium alloy wrought products Part 002: Macrostructure of bar, section, forging stock and forgings | |
| Aerospace Series Magnesium Alloy Mg-C43-T5 Chill Castings | |
| Aerospace Series Magnesium Alloy Mg-C43-T5 Sand Castings | |
| Aerospace Series Magnesium Alloy Mg-C71-F Sand Castings | |
| Aerospace Series Magnesium Alloy Mg-C81-T5 Chill Castings | |
| Aerospace series Magnesium alloy Mg-C81-T5 Sand castings | |
| Aerospace Series Magnesium Alloy Mg-C91-T5 Chill Castings | |
| Aerospace Series Magnesium Alloy Mg-C91-T5 Sand Castings | |
| Aerospace Series Marking of Aerospace Products | |
| Aerospace Series Metallic Materials Test Method Micrographic Determination of Content of Non-Metallic Inclusions | |
| Aerospace Series Method of Preparation of Forged Samples | |
| Aerospace series Molybdenum disulphide dry film lubricants graphite and halogen free Technical specification | |
| Aerospace Series Molybdenum Disulphide Dry Lubricants Coating Methods | |
| Aerospace Series Nickel-Cadmium Batteries Technical Specification | |
| Aerospace series Nipples, lubricating, axial type, in steel, cadmium plated | |
| Aerospace Series Non-Metallic Materials Foaming Structural Adhesive Films Test Methods Part 3: Expansion Ratio and Volatile Content | |
| Aerospace Series Non-Metallic Materials Foaming Structural Adhesive Films Test Methods Part 4: Vertical Slump | |
| Aerospace Series Non-Metallic Materials Foaming Structural Adhesive Films Test Methods Part 5: Exothermicity | |
| Aerospace Series Non-Metallic Materials Foaming Structural Adhesives Test Methods Part 1: Tensile Single-Lap Shear | |
| Aerospace Series Non-Metallic Materials Foaming Structural Adhesives Test Methods Part 2: Compressive Tube Shear | |
| Aerospace series Non-Metallic materials Structural adhesives Determination of mass per unit area of film adhesives Test method | |
| Aerospace Series Non-Metallic Materials Structural Adhesives Test Method Part 2: Peel Metal-Metal | |
| Aerospace Series Non-Metallic Materials Structural Adhesives Test Method Part 3: Peeling Test Metal-Honeycomb Core | |
| Aerospace Series Non-Metallic Materials Structural Adhesives Test Method Part 4: Metal-Honeycomb Core Flatwise Tensile Test | |
| Aerospace Series Non-Metallic Materials Structural Adhesives Test Method Part 5: Ageing Tests | |
| Aerospace Series Nuts, Anchor, Self-Locking, Air Resistant, Sealing, Floating, Two Lug, With Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (At Ambient Temperature) / 235 Degrees C... | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, Reduced Series, with Counterbore Classification: 1100 MPa/235 Degrees C | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fuel Resistant, Sealing, Floating, Two Lug, With Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (At Ambient Temperature) / 120 Degrees C... | |
| Aerospace Series Nuts, Anchor, Self-Locking, Fuel Resistant, Sealing, Floating, Two Lug, With Counterbore, in Corrosion Resisting Steel, Passivated, MoS2 Lubricated Classification: 900 MPa (At Ambient Temperature) / 235 Degrees C... | |
| Aerospace Series Nuts, Bihexagonal, Self-Locking, with counterbore, in Heat Resisting Nickel Base Alloy, Passivated, MoS2 Lubricated Classification: 1 550 MPa (at Ambient Temperature)/315 Degrees Celsius | |
| Aerospace Series Nuts, Hexagon, Plain, Reduced Height, Normal Across Flats, in Aluminium Alloy, Anodized Classification : 450 MPa (at Ambient Temperature)/ 120 Degrees C | |
| Aerospace series Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, passivated, left hand thread Classification : 600 MPa (at ambient temperature)/ 650\xb0 C | |
| Aerospace Series Nuts, Hexagon, Plain, Reduced Height, Reduced Across Flats, in Heat Resisting Steel, Silver Plated Classification : 600 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace Series Nuts, Hexagon, Plain, Reduced Height, Reduced Across Flats, in Heat Resisting Steel, Silver Plated, Left Hand Thread Classification : 600 MPa (at Ambient Temperature) / 425 Degrees C... | |
| Aerospace Series Nuts, Hexagon, Slotted/Castellated in Steel Cadmium Plated Classification: 1100 MPa/235 Degrees Celsius | |
| Aerospace Series Nuts, Hexagonal, Plain, Normal Height, Normal Across Flats, in Corrosion Resisting Steel, Passivated Classification : 900 MPa (at Ambient Temperature) / 425 Degrees C | |
| Aerospace Series Nuts, Hexagonal, Slotted/Castellated, Normal Height, Normal Across Flats, in Heat Resisting Steel, Silver Plated Classification : 1 100 MPa (at Ambient Temperature) / 650 Degrees C | |
| Aerospace Series P, Q and Saddle Clamps with Rubber Cushion Technical Specification | |
| Aerospace series Paints and varnishes Corrosion resistant chromate-free two component cold curing epoxy primer Part 06: High corrosion resistance for military application | |
| Aerospace Series Paints and Varnishes Corrosion Resistant Chromated Two Component Cold Curing Epoxy Primer Part 05: High Corrosion Resistance for Military Application | |
| Aerospace series Paints and varnishes Two component cold curing polyurethane finish Part 05: High flexibility and chemical agent resistance for military application | |
| Aerospace Series Passivation of Corrosion Resistant Steels and Decontamination of Nickel Base Alloys | |
| Aerospace Series Polycarbonate Sheet Technical Specification | |
| Aerospace Series Preparation of Carbon Fibre Reinforced Resin Panels for Test Purposes | |
| Aerospace Series Pressure Impulse Testing of Hydraulic System Components | |
| Aerospace series Recycling of titanium and titanium alloy scrap | |
| Aerospace Series Requirements and Test Procedures for Switching Devices | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head with dome, in aluminium alloy 2017A Inch based series | |
| Aerospace series Rivets, solid, 100 degrees countersunk normal head with dome, in aluminium alloy 2117, anodized or chromated Inch based series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 2117 Inch based series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 5056A Inch based series | |
| Aerospace series Rivets, solid, 100 degrees normal countersunk head with dome, in aluminium alloy 5056A, anodized or chromated Inch based series | |
| Aerospace series Rivets, solid, 100\xb0 countersunk normal head, in aluminium 1050A, inch based series | |
| Aerospace series Rivets, solid, in aluminium or aluminium alloy, inch based series Technical specification | |
| Aerospace series Rivets, solid, in aluminium or aluminium alloy, metric series Technical specification | |
| Aerospace Series Rubber Cushionings for Clamps Dimensions - Masses | |
| Aerospace series Safety pins | |
| Aerospace Series Self-Locking Serrated Shank Nuts in Heat Resisting Steel FE-PA92HT Classification: 1100 MPa/650 Degrees Celsius | |
| Aerospace Series Self-Locking Serrated Shank Nuts in Heat Resisting Steel FE-PA92HT Silver Plated Classification: 1100 MPa/650 Degrees Celsius | |
| Aerospace Series Steel FE-P11 Rm Less Than or Equal to 340 MPa Sheet and Strip a Less Than or Equal to 2 mm | |
| Aerospace Series Steel FE-PA 18 Quenched and Cold Drawn Wire for Spring De Less Than or Equal to 4,0 mm | |
| Aerospace series Steel FE-PA3601 (X6CrNiTi18-10) Softened Rm Less than or Equal to 780 MPa Wire 0,25 mm Less than or Equal to De Less than or Equal to 3 mm... | |
| Aerospace series Steel FE-PA3901 (X2CrNi18-9) Air melted Softened Plate, sheet and strip 0,4 mm Less than or Equal to a Less than or Equal to 20 mm 520 MPa Less... | |
| Aerospace series Steel FE-PA3901 (X2CrNi18-9) Softened 450 MPa Less than or Equal to Rm Less than or Equal to 680 MPa Bar for machining 4 mm Less than or Equal... | |
| Aerospace Series Steel FE-PL1504 (33CrMoV12) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 80 mm 1 200 MPa Less Than or Equal to Rm... | |
| Aerospace Series Steel FE-PL1504 (33CrMoV12) Air Melted Hardened and Tempered Forgings De Less Than or Equal to 80 mm 1 200 MPa Less Than or Equal to Rm Less Than... | |
| Aerospace series Steel FE-PL1505 (15CrMoV6) 1 080 MPa Less than or Equal to Rm Less than or Equal to 1 250 MPa Forgings De Less than or Equal to 100... | |
| Aerospace Series Steel FE-PL2106 (30CrNiMo8) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 100 mm 1 100 MPa Less Than or Equal to Rm... | |
| Aerospace Series Steel FE-PL53S Hardened and Tempered 1030 Less Than or Equal to Rm Less Than or Equal to 1180 MPa Forgings De Less Than or Equal to 70 mm... | |
| Aerospace Series Steel FE-PL53S Hardened and Tempered 1050 Less Than or Equal to Rm Less Than or Equal to 1220 MPa Sheet and Plate 0,5 Less Than or Equal to... | |
| Aerospace Series Steel FE-PL53S Hardened and Tempered 1100 Less Than or Equal to Rm Less Than or Equal to 1250 MPa Bar De Less Than or Equal to 110mm | |
| Aerospace Series Steel FE-PL56 Hardened and Tempered 1250 Less Than or Equal to Rm Less Than or Equal to 1400 MPa Bar De Less Than or Equal to 70 mm... | |
| Aerospace Series Steel FE-PL56 Hardened and Tempered 1250 Less Than or Equal to Rm Less Than or Equal to 1400 MPa Forgings De Less Than or Equal to 70 mm... | |
| Aerospace Series Steel FE-PL72 Carburized, Hardened and Tempered Bar De Less Than or Equal to 160 mm | |
| Aerospace Series Steel FE-PL72 Carburized, Hardened and Tempered Forgings De less Than or Equal to 160 mm | |
| Aerospace Series Steel FE-PL78 1760 Less Than or Equal to Rm Less Than or Equal to 2000 MPa Bar De Less Than or Equal to 75 mm | |
| Aerospace Series Steel FE-PL78 1760 Less Than or Equal to Rm Less Than or Equal to 2000 MPa Forging De Less Than or Equal to 75 mm | |
| Aerospace Series Steel FE-PL79 Carburized, Hardened and Tempered 1180 Less Than or Equal to Rm Less Than or Equal to 1550 MPa Bar for Machining De Less Than or Equal... | |
| Aerospace Series Steel FE-PL79 Carburized, Hardened and Tempered 1180 Less Than or Equal to Rm Less Than or Equal to 1550 MPa Forgings De Less Than or Equal to 150... | |
| Aerospace Series Steel FE-PL80 1900 Less Than or Equal to Rm Less Than or Equal to 2100 MPa Bar De Less Than or Equal to 75 mm | |
| Aerospace Series Steel FE-PL80 1900 Less Than or Equal to Rm Less Than or Equal to 2100 MPa Forging De Less Than or Equal to 75 mm | |
| Aerospace Series Steel FE-PL8201 (41NiCrMo2) Air Melted Hardened and Tempered Forgings De Less Than or Equal to 45 mm 900 MPa Less Than or Equal to Rm Less Than or... | |
| Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Forgings a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to... | |
| Aerospace Series Steel FE-PM3902 (X7CrNiAl17-7) Air Melted Solution Treated and Precipitation Hardened Sheet and Strip a Less Than or Equal to 6 mm 1 240 MPa Less Than or Equal... | |
| Aerospace series Steel FE-PM66 1270 = Rm = 1470 MPa Forgings De = 100 mm | |
| Aerospace Series Steel Sheet and Strip, Cold Rolled Thickness 0,1 mm Less Than or Equal to a Less Than or Equal to 3 mm Dimensions | |
| Aerospace Series Steel Sheets and Plates, Hot Rolled Dimensions | |
| Aerospace series Steel X5CrNiCu15-5 (1.4545) \x97 Consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Bars for machining \x97 a or D = 200 mm \x97 Rm = 1... | |
| Aerospace Series Straight Bending of Sheets and Strips in Aluminium and Aluminium Alloys Dimensioning Methods and Calculations of Developed Lengths | |
| Aerospace Series Straight Metric-Size Unions with Locking Ring 24 Degrees Union Interface Dimensions | |
| Aerospace Series Stripping of Electric Cables | |
| Aerospace Series Structural Adhesive Systems Adhesive Film Technical Specification Edition P1 | |
| Aerospace Series Tempered Float Glass Plies for Aircraft Applications Technical Specification | |
| Aerospace Series Test Method Determination of Susceptibility to Intergranular Corrosion Wrought Aluminium Alloy Products AL-P2XXX- Series, AL-P7XXX- Series and Aluminium-Lithium Alloys | |
| Aerospace Series Test Method for Determining the Drying and Ignition Residues of Adhesive Primers | |
| Aerospace Series Test Method for Metallic Materials Testing of Susceptibility to Exfoliation Corrosion in 2XXX and 7XXX Series Wrought Aluminium Alloy Products for Aerospace Constructions | |
| Aerospace series Test method Wrought heat resisting alloys Semi-finished products and parts Conditions for macrographic and micrographic examination Atlas of structures and defects | |
| Aerospace Series Test Methods Determination of Susceptibility to Intergranular Corrosion Wrought Aluminium Alloy Products in AL-P5XXX- Series with a Magnesium Content Greater Than or Equal to 3,5% | |
| Aerospace series Testing of aircraft wiring | |
| Aerospace Series Unidirectional Laminates Carbon-Thermosetting Resin Test Method - Determination of Apparent Interlaminar Shear Strength | |
| Aerospace Series Vacuum Deposition of Cadmium | |
| Aerospace Series Vulcanized Rubbers Tests on the Susceptibility to Corrosion in a Damp Atmosphere of Metals in Contact with Vulcanized Rubbers | |
| Aerospace Series Washers, Chamfered, with Counterbore, in Alloy Steel, Cadmium Plated | |
| Aerospace Series Washers, Concave | |
| Aerospace Series Washers, Flat, Large Diameter Heat Resisting Steel | |
| Aerospace Series Washers, Lock with Radial Serrations in Corrosion Resisting Steel Passivated for Flight Control Rods Dimensions | |
| Aerospace Series Wire for Rivets in Aluminium and Aluminium Alloys Large Tolerances D Less Than or Equal to 10 mm Dimensions | |
| Aerospace Series Wire Thread Inserts, Prevailing Torque (Self- Locking) Technical Specification | |
| Aerospace Series Wire to Close Tolerance in Aluminium and Aluminium Alloys 1,6 Less Than or Equal to D Less Than or Equal to 9,6 mm Dimensions | |
| Aluminium Alloy 2014 A-T6 Tubes for Structures 0,6 Less Than or Equal to a Less Than or Equal to 12,5 mm Aerospace Series | |
| Aluminium Alloy 2014A-T6 Bars a Less Than or Equal to 100 mm Aerospace Series | |
| Aluminium Alloy 2014A-T6 Bars and Sections a Less Than or Equal to 150 mm Aerospace Series | |
| Aluminium Alloy 2014A-T651 Bars a Less Than or Equal to 200 mm Aerospace Series | |
| Aluminium Alloy 2024-T3 Bars and Sections a Less Than or Equal to 150 mm Aerospace Series | |
| Aluminium Alloy 2024-T351 Tubes for Structures 0,6 mm Less Than or Equal to a Less Than or Equal to 12,5 mm Aerospace Series | |
| Aluminium Alloy 2024-T42 Drawn Tubes for Structural Applications Aerospace Series | |
| Aluminium Alloy 2214-F Cast or Extruded Forging Stocks Aerospace Series | |
| Aluminium Alloy 2214-T4 Forgings a Less Than or Equal to 100 mm Aerospace Series | |
| Aluminium Alloy 2214-T6 Forgings a Less Than or Equal to 100 mm Aerospace Series | |
| Aluminium Alloy 5086-H111 Drawn Tubes for Structural Applications Aerospace Series | |
| Aluminium Alloy 6061-T4 Tubes for Structures 0,6 mm Less Than or Equal to a Less Than or Equal to 12,5 mm Aerospace Series | |
| Aluminium Alloy 6061-T6 Tubes for Structures 0,6 Less Than or Equal to a Less Than or Equal to 12,5 mm Aerospace Series | |
| Aluminium Alloy 6082-T4 Tubes for Structures 0,6 mm Less Than or Equal to a Less Than or Equal to 12,5 mm Aerospace Series | |
| Aluminium Alloy 6082-T6 Tubes for Structures 0,6 mm Less Than or Equal to a Less Than or Equal to 12,5 mm Aerospace Series | |
| Aluminium Alloy 7009-F Cast or Extruded Forging Stocks Aerospace Series | |
| Aluminium Alloy 7010-T73651 Hand Forgings 50 Less Than or Equal to a Less Than or Equal to 150 mm Aerospace Series | |
| Aluminium Alloy 7010-T7652 Forgings 80 Less Than or Equal to a Less Than or Equal to 160 mm Aerospace Series | |
| Aluminium Alloy 7050-T736 Die Forgings a Less Than or Equal to 150 mm Aerospace Series | |
| Aluminium Alloy 7075-F Cast or Extruded Forging Stocks Aerospace Series | |
| Aluminium Alloy 7075-T6511 Bars and Sections A Less Than or Equal to 125 mm Aerospace Series | |
| Aluminium Alloy 7075-T73 Bars and Sections a Less Than or Equal to 100 mm Aerospace Series | |
| Aluminium Alloy 7075-T73 Forgings a Less Than or Equal to 125 mm Aerospace Series | |
| Aluminium Alloy 7075-T73510 or T73511 Bars and Sections a Less Than or Equal to 100 mm Aerospace Series | |
| Aluminium Alloy 7075-T7352 Hand Forgings a Less Than or Equal to 150 mm Aerospace Series | |
| Aluminium and Aluminium Alloy Square and Rectangular Extruded Bars Dimensions Aerospace Series | |
| Areospace series Glass Fibre Thermosetting Preimpregnates Technical Specification Part 5: Glass Fabric/Phenolic Resin Preimpregnate | |
| Flexible Hose Assemblies in Elastomers - Type 1 - Technical Specification Aerospace Series | |
| Heat and Crazing Resistant Acrylic Sheets for Aircraft Glazing Technical Specification Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P100-HT Solution Treated and Precipitation Treated Bars Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P100-HT Solution Treated and Precipitation Treated Forgings Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P100-HT Solution Treated and Precipitation Treated Plates a Greater Than 3 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P101-HT Solution Treated and Precipitation Treated Bars for Forged Bolts D Less Than or Equal to 25 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P105-HT Solution Treated and Precipitation Treated Plates a Greater Than 3 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P9-HT Annealed Bars Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P91-HT Annealed Forgings Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P91-HT Annealed Plates a Greater Than 3 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P91-HT Annealed Wires D Less Than or Equal to 10 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P91-HT Rp0,2 Greater Than or Equal to 230 MPa Sheets and Strips 0,25 mm Less Than a Less Than or Equal to 3 mm Aerospace... | |
| Heat Resisting Nickel Base Alloy NI-P91-HT Rp0,2 Greater Than or Equal to 310 MPa Sheets and Strips 0,25 mm Less Than a Less Than or Equal to 3 mm Aerospace... | |
| Heat Resisting Nickel Base Alloy NI-P91-HT Softened Bars and Sections for Welded Rings Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P91-HT Softened Tubes Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P95-HT Cold Worked, Solution Treated and Precipitation Treated Bars for Forged bolts D Less Than or Equal to 25 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P95-HT Cold Worked, Solution Treated and Precipitation Treated Bars for Machined Bolts D Less Than or Equal to 25 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P96-HT Cold Drawn and Precipitation Treated Wires D Less Than or Equal to 10 mm Aerospace Series | |
| Heat Resisting Nickel Base Alloy NI-P96-HT Solution Treated and Precipitation Treated Wires D Less Than or Equal to 10 mm Aerospace Series | |
| Heat Resisting Steel FE-PA92-HT Rm Greater Than or Equal to 900 MPa Bars for Forged Bolts D Less Than or Equal to 25 mm Aerospace Series | |
| Heat Resisting Steel FE-PA92-HT Rm Greater Than or Equal to 900 MPa Bars for Machined Bolts D Less Than or Equal to 25 mm Aerospace Series | |
| Heat Resisting Steel FE-PA92-HT Rm Greater Than or Equal to 960 MPa Bars Aerospace Series | |
| Heat Resisting Steel FE-PM38 1000 MPa Less Than or Equal to Rm Less Than or Equal to 1140 MPa Bars Aerospace Series | |
| Heat Resisting Steel FE-PM38 1000 MPa Less Than or Equal to Rm Less Than or Equal to 1140 MPa Forgings Aerospace Series | |
| Locking Clips for Turnbuckles of Control Cables Dimensions Aerospace Series | |
| Nickel Base Alloy NI-P11 540 MPa Less Than or Equal to Rm Less Than or Equal to 620 MPa Bars and Wires for Rivets Aerospace Series | |
| Nuts, Hexagon, Thin, Steel, Cadmium Plated Classification: 1 100 MPa/235 Degrees Celsius Aerospace Series | |
| Nuts, Hexagon, Thin, Steel, Cadmium Plated, Left Hand Thread Classification: 1 100 MPa/235 Degrees Celsius Aerospace Series | |
| Pipelines for Liquids and Gases Definitions Aerospace Series | |
| Polymethyl Methacrylate (As Cast) Sheets for Aircraft Glazing Technical Specification Aerospace Series | |
| Rod-Ends, Self-Aligning Ball Bearing with Threaded Shank Dimensions and Loads Aerospace Series | |
| Sheets and Strips Heat Resisting Alloys Cold Rolled Thickness a Less Than or Equal to 3 mm Dimensions Aerospace Series | |
| Shock Resistant Acrylic Sheets for Aircraft Glazing Technical Specification Aerospace Series | |
| Steel FE-PA11 Softened and Cold Drawn Wires for Rivets 1mm Less Than or Equal to D Less Than or Equal to 10 mm Aerospace Series | |
| Steel FE-PA11 Softened Tubes 0,5 mm Less Than or Equal to a Less Than or Equal to 5 mm Aerospace Series | |
| Steel FE-PA13 Softened Sheets, Strips and Plates 0,5 mm Less Than or Equal to a Less Than or Equal to 20 mm Aerospace Series | |
| Steel FE-PA13 Softened Tubes for Structures 0,5 mm Less Than or Equal to a Less Than or Equal to 5 mm Aerospace Series | |
| Steel FE-PL43S 650 MPa Less Than or Equal to Rm Less Than or Equal to 850 MPa Tubes for Structures 0,5 mm Less Than or Equal to a Less Than... | |
| Steel FE-PL45 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1300 MPa Forgings De Less Than or Equal to 25 mm Aerospace Series | |
| Steel FE-PL45 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa Forgings De Less Than or Equal to 40 mm Aerospace Series | |
| Steel FE-PL52 S Rm Greater Than or Equal to 700 MPa Tubes for Structures 0,8 mm Less Than or Equal to a Less Than or Equal to 12,5 mm d... | |
| Steel FE-PL711 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1450 MPa Bars and Wires De Less Than or Equal to 16 mm Aerospace Series... | |
| Steel FE-PL711 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1450 MPa Forgings De Less Than or Equal to 16 mm Aerospace Series | |
| Steel FE-PL73 1230 MPa Less Than or Equal to Rm Less Than or Equal to 1420 MPa Bars De Less Than or Equal to 40 mm Aerospace Series | |
| Steel FE-PL73 1230 MPa Less Than or Equal to Rm Less Than or Equal to 1420 MPa Forgings De Less Than or Equal to 40 mm Aerospace Series | |
| Steel FE-PL73 880 MPa Less Than or Equal to Rm Less Than or Equal to 1080 MPa Forgings De Less Than or Equal to 150 mm Aerospace Series | |
| Steel FE-PL74 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1300 MPa Forgings De Less Than or Equal to 100 mm Aerospace Series | |
| Steel FE-PL74 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1450 MPa Bars De Less Than or Equal to 40 mm Aerospace Series | |
| Steel FE-PL74 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1450 MPa Forgings De Less Than or Equal to 40 mm Aerospace Series | |
| Steel FE-PL74 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa Forgings De Less Than or Equal to 150 mm Aerospace Series | |
| Steel FE-PL75 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1250 MPa Forgings De Less Than or Equal to 100 mm Aerospace Series | |
| Steel FE-PL75 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1400 MPa Bars De Less Than or Equal to 40 mm Aerospace Series | |
| Steel FE-PL75 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1400 MPa Forgings De Less Than or Equal to 40 mm Aerospace Series | |
| Steel FE-PL76 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1300 MPa Bars De Less Than or Equal to 100 mm Aerospace Series | |
| Steel FE-PL76 1100 MPa Less Than or Equal to Rm Less Than or Equal to 1300 MPa Forgings De Less Than or Equal to 100 mm Aerospace Series | |
| Steel FE-PL76 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1400 MPa Bars De Less Than or Equal to 75 mm Aerospace Series | |
| Steel FE-PL76 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1400 MPa Forgings De Less Than or Equal to 75 mm Aerospace Series | |
| Steel FE-PM13 S 1550 Less Than or Equal to Rm Less Than or Equal to 1750 MPa Bar and Wire for Fasteners De Less Than or Equal to 70 mm... | |
| Steel FE-PM13 S 1550 MPa Less Than or Equal to Rm Less Than or Equal to 1750 MPa Forgings De Less Than or Equal to 70 mm Aerospace Series | |
| Steel FE-PM13 S 1800 Less Than or Equal to Rm Less Than or Equal to 2000 MPa Bar and Wire for Fasteners De Less Than or Equal to 700 mm... | |
| Steel FE-PM13 S 1800 MPa Less Than or Equal to Rm Less Than or Equal to 2000 MPa Forgings De Less Than or Equal to 70 mm Aerospace Series | |
| Steel FE-PM13 S 1800 MPa Less Than or Equal to Rm Less Than or Equal to 2000 MPa Sheet and Plate a Less Than or Equal to 30 mm Aerospace... | |
| Steel FE-PM37 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa Bars De Less Than or Equal to 150 mm Aerospace Series | |
| Steel FE-PM37 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa Forgings De Less Than or Equal to 150 mm Aerospace Series | |
| Steel FE-PM37 900 MPa Less Than or Equal to Rm Less Than or Equal to 1100 MPa Sheet a Less Than or Equal to 6 mm Aerospace Series | |
| Steel FE-PM42 Rm Greater Than or Equal to 1350 MPa Bars De Less Than or Equal to 100 mm Aerospace Series | |
| Steel FE-PM42 Rm Greater Than or Equal to 1350 MPa Forgings De Less Than or Equal to 100 mm Aerospace Series | |
| Steel FE-PM66 1130 Less Than or Equal to Rm 1330 MPa Forgings De Less Than or Equal to 150 mm Aerospace Series | |
| Steel FE-PM66 1130 Less Than or Equal to Rm Less Than or Equal to 1330 MPa Bars De less than or Equal to 150 mm Aerospace Series | |
| Steel FE-PM66 1270 Less Than or Equal to Rm Less Than or Equal to 1470 MPa Bars De Less Than or Equal to 100 mm Aerospace Series | |
| Steel FE-PM66 930 Less Than or Equal to Rm Less Than or Equal to 1080 MPa Bars De Less Than or Equal to 150 mm Aerospace Series | |
| Steel FE-PM66 930 Less Than or Equal to Rm Less Than or Equal to 1080 MPa Forgings De Less Than or Equal to 150 mm Aerospace Series | |
| Structural Adhesives Test Methods Part 1 - Single Lap Shear Aerospace Series | |
| Substitute Materials for Bolts | |
| Test Method for the Determination of the Resin Flow of Woven Textile Glass Fibre Fabric Preimpregnate Aerospace Series | |
| Test Method for the Determination of Water Absorption of Structural Foam Film Adhesives | |
| Titanium Alloy TI-P63 Annealed - 900 MPa Less Than or Equal to Rm Less Than or Equal to 1160 MPa Forgings De Less Than or Equal to 150 mm Aerospace... | |
| Wires, Heat Resisting Alloys Diameter 0,2 mm Less Than or Equal to D Less Than or Equal to 8 mm Dimensions Aerospace Series |
| << Prev | Next >> |