Aerospace series Fitting end, 24 degrees internal cone, external thread, flareless type, size - 32 Tube diameter D = 2 inches (D = 50, 8mm) Extra fine thread pitch Inch series Design standard
| Accuris | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | PREN 6126 |
| Product Name | Aerospace series Fitting end, 24 degrees internal cone, external thread, flareless type, size - 32 Tube diameter D = 2 inches (D = 50, 8mm) Extra fine thread pitch Inch series Design standard |