diaago Datasheets for Microplate Sealers
Microplate sealers apply a protective seal on a microplate to protect and contain samples.
Microplate Sealers: Learn more
| Product Name | Notes |
|---|---|
| For storage and PCR. ILS seals are manufactured under strict quality requirements and have been supplied world-wide for use in areas such as research, drug discovery, molecular diagnostics and forensics... | |
| Free Seal Sweep with purchase! Films for Real-Time PCR & Storage. Available Sterile (BYCS ES 50S) and Non-Sterile (BYCS ES 100) Features Functional temperature range from -80°C to 105°C... | |
| Pre-scored film in a easy-to-use roll format! Available sterile and non-sterile. Features Environmentally friendly with no protective backing to remove and discard Easy film application for microplates Smooth lower... | |
| Designed for sealing a variety of plate formats, including PCR plates and microplates; providing optimum protection against sample loss through evaporation. For best results, use with Vitl's MicroTS and VTS... | |
| Films for Automation. Available Sterile (BYQP 50S) or Non-Sterile (BYQP 100). Features Functional temperature range from -40°C to 90°C Pre-cut “X” enables piercing Allows easy sampling by probes or... | |
| Films for PCR. Features Functional temperature range from -40°C to 120°C Certified DNase- & RNase- free Stronger advanced adhesive minimizes evaporation Does not tear during removal from the plate... | |
| Films for PCR. Features Functional temperature ranges -20°C to 120°C Certified DNase- & RNase- free Designed to seal PCR 8-tube strips & selective rows of a 96-well plate Easier... | |
| Films for ELISA, Incubation, and General Use. Available Sterile (BYMP 100S) and Non-Sterile (BYMP 100) Features Functional temperature range from -40°C to 120°C DNase- & RNase- free 2.0ml polypropylene... | |
| Films for PCR & Storage. Features Functional temperature range from -20°C to 120°C Certified DNase- & RNase- free An extra strong, thicker adhesive minimizes evaporation Smaller cut (BYDS MX... | |
| Films for Pierceability & Autosampling. Features Functional Temperature Range from -40°C to 90°C Clear zone above each well is free of adhesive and easily pierceable Adhesive-free zones prevent adhesive... | |
| Films for Real-Time PCR & Storage. Features Functional temperature range from -40°C to 120°C Certified DNase- & RNase- free Brilliant ultra-high optical clarity Designed to fit inside raised rim... | |
| Foils for PCR & Storage. Features Functional temperature range from -80°C to 120°C Certified DNase- & RNase- free Heat and cold resistant Available in 96-well (BYSW 96 100) and... | |
| Foils for PCR. Features Functional temperature ranges -20°C to 120°C Certified DNase- & RNase- free Designed to seal PCR 8-tube strips & selective rows of a 96-well plate Easier... | |
| Foils for Long-Term Storage, Light Sensitive Assays, and Robotics. Features Functional temperature range from -80°C to 120°C Certified DNase- & RNase- free Excellent chemical resistance (e.g. DMSO) Small size... | |
| Foils for PCR & Cold Storage. Available Sterile (BYPS 50S) or Non-Sterile (BYPS 100). Features Certified DNase- & RNase- free Designed for thermal cycling and cold storage Easily pierceable... | |
| For Cell and Tissue Culture. Available Sterile (BYAP 50S) or Non-Sterile (BYAP 100). Features Non-Cytotoxic Uniform air & C02 Exchange Minimizes cross-contamination & evaporation | |
| For Real-Time PCR & Storage. Features Functional temperature range from -40°C to 120°C Certified DNase- & RNase- free Brilliant ultra-high optical clarity | |
| For PCR. Suitable for use with storage applications involving more aggressive solvents. Features Suitable for use with storage applications involving more aggressive solvents. Useable temperature range -80c to 121c No... | |
| For sealing a single 8-well row of a 96-well plate. Available Sterile (BYMS 1X8 400S) and Non-Sterile (BYMS 1X8 400) Features Functional temperature range from -40°C to 120°C DNase- & | |
| Make sure your seal is secure with BaaySCI’s Seal Wheel. Evenly press the sealing film using the roller. A simple way to ensure secure and uniform seals around all wells... | |
| Secure your samples with this translucent, adhesive sealing film from Irish Life Sciences. ILS seals are manufactured under strict quality requirements and have been supplied world-wide for use in areas... | |
| The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited... | |
| The Vitl VTS is a variable temperature heat sealer for a wide range of microplates. The VTS is designed to deliver consistent sealing in low to medium throughput laboratories. | |
| This 96 format round well mat can be punctured and is great for use with storage applications involving more aggressive solvents. Features Suitable for use with storage applications involving... | |
| This 96-well silicone mat is tough enough to withstand multiple cycles and is perfect for use with storage applications involving more aggressive solvents. Features Suitable for use with storage... |