diaago VTS Adaptor: 96 Well Plates (semi-skirted/unskirted) V902004

Description
The Vitl VTS is a variable temperature heat sealer for a wide range of microplates. The VTS is designed to deliver consistent sealing in low to medium throughput laboratories. Simple touchpad controls and displays allow the user to adjust the sealing temperature and time. Coupled with an audible alarm indicating correct sealing pressure, the VTS provides optimal sealing control and consistency. The VTS Plate Sealer requires the following to function VITL VTS base unit heat sealer VITL Metal Alloy Adaptor Plate (sold separately) Heat Seals Microplates Features Compatible for 96, 384, 1536-well microplates and deep well PCR plates Adjustable sealing temperature and time Unique ergonomic design for easy, effective and reliable seal Stable heat sealing performance to ensure one-time sealing Audible alarm indicates sealing completion and prevents overheating Fast warm-up time Adaptors available for most plates Recommended range of foils and PCR films available V902001: Variable Temperature Sealer (VTS) V902003: VTS Adaptor: Microtitre Plates (skirted) V902004: VTS Adaptor: 96 Well Plates (semi-skirted/unskir ted) V902005: VTS Adaptor: Deep Well Plates
Description
The Vitl VTS is a variable temperature heat sealer for a wide range of microplates. The VTS is designed to deliver consistent sealing in low to medium throughput laboratories. Simple touchpad controls and displays allow the user to adjust the sealing temperature and time. Coupled with an audible alarm indicating correct sealing pressure, the VTS provides optimal sealing control and consistency. The VTS Plate Sealer requires the following to function VITL VTS base unit heat sealer VITL Metal Alloy Adaptor Plate (sold separately) Heat Seals Microplates Features Compatible for 96, 384, 1536-well microplates and deep well PCR plates Adjustable sealing temperature and time Unique ergonomic design for easy, effective and reliable seal Stable heat sealing performance to ensure one-time sealing Audible alarm indicates sealing completion and prevents overheating Fast warm-up time Adaptors available for most plates Recommended range of foils and PCR films available V902001: Variable Temperature Sealer (VTS) V902003: VTS Adaptor: Microtitre Plates (skirted) V902004: VTS Adaptor: 96 Well Plates (semi-skirted/unskir ted) V902005: VTS Adaptor: Deep Well Plates

Suppliers

Company
Product
Description
Supplier Links
VTS Adaptor: 96 Well Plates (semi-skirted/unskirted) - V902004 - diaago
Danville, CA, United States
VTS Adaptor: 96 Well Plates (semi-skirted/unskirted)
V902004
VTS Adaptor: 96 Well Plates (semi-skirted/unskirted) V902004
The Vitl VTS is a variable temperature heat sealer for a wide range of microplates. The VTS is designed to deliver consistent sealing in low to medium throughput laboratories. Simple touchpad controls and displays allow the user to adjust the sealing temperature and time. Coupled with an audible alarm indicating correct sealing pressure, the VTS provides optimal sealing control and consistency. The VTS Plate Sealer requires the following to function VITL VTS base unit heat sealer VITL Metal Alloy Adaptor Plate (sold separately) Heat Seals Microplates Features Compatible for 96, 384, 1536-well microplates and deep well PCR plates Adjustable sealing temperature and time Unique ergonomic design for easy, effective and reliable seal Stable heat sealing performance to ensure one-time sealing Audible alarm indicates sealing completion and prevents overheating Fast warm-up time Adaptors available for most plates Recommended range of foils and PCR films available V902001: Variable Temperature Sealer (VTS) V902003: VTS Adaptor: Microtitre Plates (skirted) V902004: VTS Adaptor: 96 Well Plates (semi-skirted/unskir ted) V902005: VTS Adaptor: Deep Well Plates

The Vitl VTS is a variable temperature heat sealer for a wide range of microplates. The VTS is designed to deliver consistent sealing in low to medium throughput laboratories. Simple touchpad controls and displays allow the user to adjust the sealing temperature and time. Coupled with an audible alarm indicating correct sealing pressure, the VTS provides optimal sealing control and consistency.

The VTS Plate Sealer requires the following to function

  • VITL VTS base unit heat sealer
  • VITL Metal Alloy Adaptor Plate (sold separately)
  • Heat Seals
  • Microplates

Features

  • Compatible for 96, 384, 1536-well microplates and deep well PCR plates
  • Adjustable sealing temperature and time
  • Unique ergonomic design for easy, effective and reliable seal
  • Stable heat sealing performance to ensure one-time sealing
  • Audible alarm indicates sealing completion and prevents overheating
  • Fast warm-up time
  • Adaptors available for most plates
  • Recommended range of foils and PCR films available

V902001: Variable Temperature Sealer (VTS)

V902003: VTS Adaptor: Microtitre Plates (skirted)

V902004: VTS Adaptor: 96 Well Plates (semi-skirted/unskirted)

V902005: VTS Adaptor: Deep Well Plates

Supplier's Site

Technical Specifications

  diaago
Product Category Microplate Sealers
Product Number V902004
Product Name VTS Adaptor: 96 Well Plates (semi-skirted/unskirted)
Unlock Full Specs
to access all available technical data

Similar Products