diaago MicroTS Heat Sealer V903001

Description
The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount. Features Lightweight Ergonomic design Requires adaptor plate to function (sold separately) Fixed temperature Compact unit with a small footprint, perfect to keep on your bench Fast warm-up time Safety LED light to prevent overheating Technical specifications: Sealing temperature: Fixed temperature at 170°C +/- 2°C Warm up time: <10 minutes Dimensions (mm) W x D x H: 220 x 250 x 230 Weight: 4kg Power supply: 110-120 / 220-230 VAC nominal V903001 MicroTS Microplate Heat Sealer V903005 MTS Adaptor Plate A - deep-well plates (A) V903004 MTS Adaptor Plate B - semi and unskirted plates (B) V903003 MTS Adaptor Plate C – skirted plates (C)
Description
The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount. Features Lightweight Ergonomic design Requires adaptor plate to function (sold separately) Fixed temperature Compact unit with a small footprint, perfect to keep on your bench Fast warm-up time Safety LED light to prevent overheating Technical specifications: Sealing temperature: Fixed temperature at 170°C +/- 2°C Warm up time: <10 minutes Dimensions (mm) W x D x H: 220 x 250 x 230 Weight: 4kg Power supply: 110-120 / 220-230 VAC nominal V903001 MicroTS Microplate Heat Sealer V903005 MTS Adaptor Plate A - deep-well plates (A) V903004 MTS Adaptor Plate B - semi and unskirted plates (B) V903003 MTS Adaptor Plate C – skirted plates (C)

Suppliers

Company
Product
Description
Supplier Links
MicroTS Heat Sealer - V903001 - diaago
Danville, CA, United States
MicroTS Heat Sealer
V903001
MicroTS Heat Sealer V903001
The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount. Features Lightweight Ergonomic design Requires adaptor plate to function (sold separately) Fixed temperature Compact unit with a small footprint, perfect to keep on your bench Fast warm-up time Safety LED light to prevent overheating Technical specifications: Sealing temperature: Fixed temperature at 170°C +/- 2°C Warm up time: <10 minutes Dimensions (mm) W x D x H: 220 x 250 x 230 Weight: 4kg Power supply: 110-120 / 220-230 VAC nominal V903001 MicroTS Microplate Heat Sealer V903005 MTS Adaptor Plate A - deep-well plates (A) V903004 MTS Adaptor Plate B - semi and unskirted plates (B) V903003 MTS Adaptor Plate C – skirted plates (C)

The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount.

Features

  • Lightweight
  • Ergonomic design
  • Requires adaptor plate to function (sold separately)
  • Fixed temperature
  • Compact unit with a small footprint, perfect to keep on your bench
  • Fast warm-up time
  • Safety LED light to prevent overheating

Technical specifications:

  • Sealing temperature: Fixed temperature at 170°C +/- 2°C
  • Warm up time: <10 minutes
  • Dimensions (mm) W x D x H: 220 x 250 x 230
  • Weight: 4kg
  • Power supply: 110-120 / 220-230 VAC nominal

V903001 MicroTS Microplate Heat Sealer

V903005 MTS Adaptor Plate A - deep-well plates (A)

V903004 MTS Adaptor Plate B - semi and unskirted plates (B)

V903003 MTS Adaptor Plate C – skirted plates (C)

Supplier's Site

Technical Specifications

  diaago
Product Category Microplate Sealers
Product Number V903001
Product Name MicroTS Heat Sealer
Unlock Full Specs
to access all available technical data

Similar Products