diaago MTS Adaptor Plate B - semi and unskirted plates (B) V903004

Description
The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount. Features Lightweight Ergonomic design Requires adaptor plate to function (sold separately) Fixed temperature Compact unit with a small footprint, perfect to keep on your bench Fast warm-up time Safety LED light to prevent overheating Technical specifications: Sealing temperature: Fixed temperature at 170°C +/- 2°C Warm up time: <10 minutes Dimensions (mm) W x D x H: 220 x 250 x 230 Weight: 4kg Power supply: 110-120 / 220-230 VAC nominal V903001 MicroTS Microplate Heat Sealer V903005 MTS Adaptor Plate A - deep-well plates (A) V903004 MTS Adaptor Plate B - semi and unskirted plates (B) V903003 MTS Adaptor Plate C – skirted plates (C)
Description
The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount. Features Lightweight Ergonomic design Requires adaptor plate to function (sold separately) Fixed temperature Compact unit with a small footprint, perfect to keep on your bench Fast warm-up time Safety LED light to prevent overheating Technical specifications: Sealing temperature: Fixed temperature at 170°C +/- 2°C Warm up time: <10 minutes Dimensions (mm) W x D x H: 220 x 250 x 230 Weight: 4kg Power supply: 110-120 / 220-230 VAC nominal V903001 MicroTS Microplate Heat Sealer V903005 MTS Adaptor Plate A - deep-well plates (A) V903004 MTS Adaptor Plate B - semi and unskirted plates (B) V903003 MTS Adaptor Plate C – skirted plates (C)

Suppliers

Company
Product
Description
Supplier Links
MTS Adaptor Plate B - semi and unskirted plates (B) - V903004 - diaago
Danville, CA, United States
MTS Adaptor Plate B - semi and unskirted plates (B)
V903004
MTS Adaptor Plate B - semi and unskirted plates (B) V903004
The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount. Features Lightweight Ergonomic design Requires adaptor plate to function (sold separately) Fixed temperature Compact unit with a small footprint, perfect to keep on your bench Fast warm-up time Safety LED light to prevent overheating Technical specifications: Sealing temperature: Fixed temperature at 170°C +/- 2°C Warm up time: <10 minutes Dimensions (mm) W x D x H: 220 x 250 x 230 Weight: 4kg Power supply: 110-120 / 220-230 VAC nominal V903001 MicroTS Microplate Heat Sealer V903005 MTS Adaptor Plate A - deep-well plates (A) V903004 MTS Adaptor Plate B - semi and unskirted plates (B) V903003 MTS Adaptor Plate C – skirted plates (C)

The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount.

Features

  • Lightweight
  • Ergonomic design
  • Requires adaptor plate to function (sold separately)
  • Fixed temperature
  • Compact unit with a small footprint, perfect to keep on your bench
  • Fast warm-up time
  • Safety LED light to prevent overheating

Technical specifications:

  • Sealing temperature: Fixed temperature at 170°C +/- 2°C
  • Warm up time: <10 minutes
  • Dimensions (mm) W x D x H: 220 x 250 x 230
  • Weight: 4kg
  • Power supply: 110-120 / 220-230 VAC nominal

V903001 MicroTS Microplate Heat Sealer

V903005 MTS Adaptor Plate A - deep-well plates (A)

V903004 MTS Adaptor Plate B - semi and unskirted plates (B)

V903003 MTS Adaptor Plate C – skirted plates (C)

Supplier's Site

Technical Specifications

  diaago
Product Category Microplate Sealers
Product Number V903004
Product Name MTS Adaptor Plate B - semi and unskirted plates (B)
Unlock Full Specs
to access all available technical data

Similar Products