The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount.
Features
Lightweight
Ergonomic design
Requires adaptor plate to function (sold separately)
Fixed temperature
Compact unit with a small footprint, perfect to keep on your bench
Fast warm-up time
Safety LED light to prevent overheating
Technical specifications:
Sealing temperature: Fixed temperature at 170°C +/- 2°C
Warm up time: <10 minutes
Dimensions (mm) W x D x H: 220 x 250 x 230
Weight: 4kg
Power supply: 110-120 / 220-230 VAC nominal
V903001 MicroTS Microplate Heat Sealer
V903005 MTS Adaptor Plate A - deep-well plates (A)
V903004 MTS Adaptor Plate B - semi and unskirted plates (B)
V903003 MTS Adaptor Plate C – skirted plates (C)
The Vitl MicroTS Microplate Heat Sealer is a compact, fixed-temperature heat sealer for PCR plates and microplates. Ideal for use in low to medium-throughput laboratories where space is limited but speed and reliability are paramount.
Features
- Lightweight
- Ergonomic design
- Requires adaptor plate to function (sold separately)
- Fixed temperature
- Compact unit with a small footprint, perfect to keep on your bench
- Fast warm-up time
- Safety LED light to prevent overheating
Technical specifications:
- Sealing temperature: Fixed temperature at 170°C +/- 2°C
- Warm up time: <10 minutes
- Dimensions (mm) W x D x H: 220 x 250 x 230
- Weight: 4kg
- Power supply: 110-120 / 220-230 VAC nominal
V903001 MicroTS Microplate Heat Sealer
V903005 MTS Adaptor Plate A - deep-well plates (A)
V903004 MTS Adaptor Plate B - semi and unskirted plates (B)
V903003 MTS Adaptor Plate C – skirted plates (C)