TRENDnet Inc. Datasheets for Network Video Recorders
Network video recorders (NVR) are internet protocol based devices that are connected to a network and used for the simultaneous recording and remote access of live video streams from IP cameras.
Network Video Recorders: Learn more
| Product Name | Notes |
|---|---|
| 16 x Gigabit PoE+ ports 2 x Shared Gigabit Uplink Ports (RJ-45 / SFP) 220 watts PoE power budget 36 Gbps switching capacity 1U rack mountable (brackets included) Convenient front-panel... | |
| 16-channel network video recorder Manage up to 16 TRENDnet cameras* Concurrent 1080p HD video recording for all channels Preinstalled 4 TB HDD provides one week of continuous 1080p video recording***... | |
| 16-Channel network video recorder Manage up to 16 TRENDnet cameras* Concurrent 1080p HD video recording for all channels Two 3.5" SATA II bays support up to 12 TB of storage... | |
| 8-channel network video recorder Manage up to 8 TRENDnet cameras* Concurrent 1080p HD video recording for all channels Preinstalled 2 TB HDD provides one week of continuous 1080p video recording***... | |
| 8-channel network video recorder Manage up to 8 TRENDnet cameras* Concurrent 1080p HD video recording for all channels Two 3.5" SATA II bays support up to 12 TB of storage... | |
| Standalone 16-channel PoE+ network video recorder Plug and play up to 16 TRENDnet PoE cameras* Concurrent 1080p video recording for all channels Preinstalled 4 TB HDD provides one week of... | |
| Standalone 16-channel PoE+ network video recorder Plug and play up to 16 TRENDnet PoE cameras* Concurrent 1080p video recording for all channels Two 3.5" SATA II bays support up to... | |
| Standalone 4-Channel PoE network video recorder Plug and play up to 4 PoE cameras* Concurrent 720p video recording for all channels A 3.5" SATA I/II bay supports up to a... | |
| Standalone 4-channel PoE network video recorder Plug and play up to 4 TRENDnet PoE cameras* Concurrent 720p video recording for all channels Preinstalled 2 TB HDD provides two weeks of... | |
| Standalone 4-Channel PoE network video recorder Pre-installed 1 TB SATA HDD Includes two TRENDnet TV-IP320PI outdoor ready HD cameras Plug and play up to 4 PoE cameras* Video recording supported... | |
| Standalone 8-channel PoE+ network video recorder Plug and play up to 8 TRENDnet PoE cameras* Concurrent 1080p HD video recording for all channels Preinstalled 2 TB HDD provides one week... | |
| Standalone 8-channel PoE+ network video recorder Plug and play up to 8 TRENDnet PoE cameras* Concurrent Full HD 1080p video recording for all channels Two 3.5" SATA II bays support... |