Sugatsune America, Inc. Datasheets for Door Stops and Holders

Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations.
Door Stops and Holders: Learn more

Product Name Notes
Holds door in any position. Easy to operate. Simply step on the top to hold or release the door. Easy installation, mount the bracket and slide-in the body. Black finish...
Holds door in opened position with strong magnet
Indicator shows when fully locked in place
Indicator shows when fully locked in place Pull on wire for easy release
Supplied with screw and expansion anchor.
Supplied with screw and plastic expansion anchor.
Step-on door stop, useful in high traffic areas in residential and office environments.
Material 304 Stainless Steel Finish Satin Weight of Item (g) 115 Length or Depth of Item when closed (mm) 18.5 Length or Depth of Item when closed (in) 0.75 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 120 Length or Depth of Item when closed (mm) 90 Length or Depth of Item when closed (in) 3.5625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 320 Length or Depth of Item when closed (mm) 45 Length or Depth of Item when closed (in) 1.8125 Height...
Material Stainless Steel (304) Finish Polished Weight of Item (g) 291 Length or Depth of Item when closed (mm) 55.5 Length or Depth of Item when closed (in) 2.1875 Height...
Material Stainless Steel (304) Finish Polished Weight of Item (g) 340 Length or Depth of Item when closed (mm) 59.5 Length or Depth of Item when closed (in) 2.375 Height...