IMI Life Science Datasheets for Electron Multipliers
Electron Multipliers detect incident electrons, ions, vacuum UV (VUV), and soft X-ray and intensify the subsequent detected signal through secondary emission.
Electron Multipliers: Learn more
| Product Name | Notes |
|---|---|
| A product line known for its robust construction and precision, suitable for applications requiring high-performance standards. Photomultiplier tubes & avalanche photo diodes, general purpose 300V, 600V, 1kV and 2kV versions... | |
| A series of high-frequency devices or components optimized for applications necessitating rapid response times and high efficiency. Electron multipliers and MCP for mass spectrometers & electron microscopes, floating grid & | |
| Extremely fast detectors with sub-ns pulse width capability with reduced jitter. | |
| Miniature precision high voltage modules providing up to 3kV at 2W, intended for PCB mounting. They offer high stability and low drift, suitable for photomultipliers and mass spectrometers. Photomultipliers, electron... | |
| Most economical multipliers for analog applications. They can be provided in mounting structures and be miniaturized. | |
| Our most economical multipliers for analog applications. They can be integrated into mounting structures and miniaturized, making them ideal for applications requiring very low baseline noise. Detectors are bespoke, custom... | |
| Our TOF detectors offer an outstanding combination of performance characteristics. They eliminate the compromises of previous TOF designs while delivering up to 2.5V pulse dynamic range. Pulse widths available from... | |
| Precision 10W high voltage modules offering high stability and low ripple, suitable for applications like photomultiplier tubes, mass spectrometers, and electron microscopes. Features include external programmability, short circuit protection, and... | |
| The dual-mode detector integrates two signal collection sections for enhanced performance. The first operates continuously in analog mode, enabling real-time ion signal monitoring. The second provides additional gain in pulse-counting... | |
| Versatile detectors offering >200μA DC linearity and long lifetime. High mass sensitivity. Ideal for both pulse counting and analog applications. Detectors are bespoke, custom designs to be optimized for every... | |
| Versatile detectors offering >200μA DC linearity and long lifetime. Ideal for both pulse counting and analog applications. Detectors are bespoke, custom designs to be optimized for every system. Information displayed... |