The 4479-104 is a 2W miniature photomultiplier/APD module providing a positive 1kV output at up to 2mA, designed for general-purpose applications with remote voltage programming or potentiometer setting. It is packaged in a case measuring 95.2 x 49.0 x 15.0 mm with two mounting holes on 88.8 mm centers, weighing approximately 70 g. The unit accepts a +11V to +15V dc input, features a 0 to +5V control input with 1 MΩ impedance, and includes voltage and current monitor outputs with ±1% and ±1.5% accuracy respectively. It offers protection against output short circuit and input polarity reversal, operates from -10°C to +50°C, and is UL listed to UL1950.
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | 4479-104 |
| Product Name | 4479-Series |