The MP001NAA200 is a miniature, PCB-mountable high-voltage power supply providing -50V to -1kV at up to 2mA, designed for photomultipliers, mass spectrometers, and similar instrumentation. It is controlled by a 0 to +10V input signal with ±2% tolerance, features <50mVp-p ripple at full load, and exhibits <200ppm/°C temperature coefficient. The unit measures 81 x 56.5 x 20 mm, weighs 0.3 kg, and operates from a +24V DC supply with ±10% tolerance. It is protected against short circuits and intermittent arcing, and complies with IEC60364-4-443 Category I for input supply. Operating temperature ranges from +10°C to +50°C, with non-condensing humidity up to 80% below 31°C.
Miniature precision high voltage modules providing up to 3kV at 2W, intended for PCB mounting. They offer high stability and low drift, suitable for photomultipliers and mass spectrometers.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | MP001NAA200 |
| Product Name | MP-Series |