High voltage module for photomultiplier tubes, mass spectrometers, and similar applications, providing a stable 1 kV output with <20 mVp-p ripple and <25 ppm/°C temperature coefficient. Package measures 147 mm x 98 mm x 47 mm and weighs 0.8 kg. Mounting uses two M4 studs on the base. Input is +24 Vdc, controlled by a 0 to +10 V analog signal. Features short circuit and arc protection, factory burn-in, and UL recognition.
Precision 10W high voltage modules offering high stability and low ripple, suitable for applications like photomultiplier tubes, mass spectrometers, and electron microscopes. Features include external programmability, short circuit protection, and UL recognition.
UL Recognised.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | HP001PAA025 |
| Product Name | HP-Series |