The MP003NAA200 is a negative high voltage module providing 125V to -3kV at 700µA, designed for PCB mounting in applications such as photomultipliers and mass spectrometers. It features a 0 to +10V control input, <150mVp-p ripple at full load, and is protected against short circuit and flashover. The module measures 81 x 61.5 x 35mm, weighs 0.3kg, and operates from a 24Vdc input with a temperature range of +10°C to +50°C and a temperature coefficient of <200ppm/°C. Output is delivered via a flying lead.
Miniature precision high voltage modules providing up to 3kV at 2W, intended for PCB mounting. They offer high stability and low drift, suitable for photomultipliers and mass spectrometers.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | MP003NAA200 |
| Product Name | MP-Series |