The HF003PAL020 is a 3.5 kV floating detector power supply designed for electron multipliers and microchannel plate detectors in mass spectrometers and electron microscopes, offering 20 kV isolation with ground-referenced control and monitoring. It operates from a 24 V dc input, provides output voltage control via a 0 V to 10 V signal, and includes a 0 V to 10 V voltage monitor output. The unit features <75 mVp-p output ripple and <75 mVp-p injected ripple at full load, with protection against flashover and short circuits. It is housed in a 210 x 120 x 60 mm enclosure with M4 mounting holes and connects via a Molex 10-way connector with 0.5 m shielded flying leads. Operating temperature ranges from +10 °C to +50 °C, with storage from -35 °C to +85 °C. The device meets overvoltage Category I (IEC 60364-4-443) and pollution degree 2 requirements.
A series of high-frequency devices or components optimized for applications necessitating rapid response times and high efficiency.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | HF003PAL020 |
| Product Name | HF-Series |