The 4479-107 is a 24V input miniature photomultiplier/APD module providing a positive 300V output at up to 3mA, designed for use with photomultiplier tubes and avalanche photodiodes. It measures 95.2 x 49.0 x 15.0 mm with two mounting holes on 88.8mm centers, and weighs approximately 70g. The module supports remote voltage programming via a 0 to +10V control input and includes a built-in voltage monitor and current monitor with ±1% and ±1.5% accuracy respectively. It features output short-circuit protection, input polarity reversal protection, and is UL listed to UL1950. Operating temperature ranges from -10°C to +50°C, with storage from -20°C to +75°C. Input voltage range is +22V to +28V dc, with maximum surge of 32V for less than 5 seconds. A fixed +10V reference output and a variable 0 to +10V potentiometer setting are provided.
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | 4479-107 |
| Product Name | 4479-Series |