The HP005RAA025 is a reversible 5 kV high voltage module designed for applications such as photomultiplier tubes and electron microscopes, providing ±10 V to ±5 kV output at 2 mA with less than 40 mVp-p ripple and a temperature coefficient of less than 25 ppm/°C. It measures 200 x 98 x 47 mm, weighs 1.2 kg, and is mounted using two M4 studs. The unit operates from a 24 V dc input, accepts a 0 to 10 V analog control signal, and includes short circuit and flashover protection. It is UL recognized.
Precision 10W high voltage modules offering high stability and low ripple, suitable for applications like photomultiplier tubes, mass spectrometers, and electron microscopes. Features include external programmability, short circuit protection, and UL recognition.
UL Recognised.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | HP005RAA025 |
| Product Name | HP-Series |