The MP2.5NAA200 is a negative polarity, 2.5kV precision high voltage module delivering up to 1mA at 2W, designed for PCB mounting in applications such as photomultipliers and mass spectrometers. It features a 0 to +10V control input, <125mVp-p ripple at full load, and is protected against short circuits and flashovers. The unit measures 81 x 61.5 x 35 mm and weighs 0.3 kg, with operation enabled from a +24V dc input. It operates within +10°C to +50°C and storage from -35°C to +85°C, with humidity limits non-condensing up to 80% at 31°C, decreasing linearly to 50% at 40°C. Output voltage is monitored via a 0V to +10V signal with ±2% accuracy.
Miniature precision high voltage modules providing up to 3kV at 2W, intended for PCB mounting. They offer high stability and low drift, suitable for photomultipliers and mass spectrometers.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | MP2.5NAA200 |
| Product Name | MP-Series |