The 4479-106 is a 2W miniature photomultiplier/APD module providing a positive 2kV output at 1mA, designed for general-purpose high-voltage applications with built-in flashover and short-circuit protection. It operates from a +11V to +15V dc input, drawing 400mA at full load, and features remote voltage programming via a 0 to +5V control signal or a multi-turn potentiometer. Output monitoring is provided through a 0 to +5V voltage monitor and current monitor, each with ±1% and ±1.5% accuracy respectively. The unit includes a fixed +5V reference output and complies with UL1950 safety standards. It is mounted in a chassis measuring 95.2 x 49.0 x 15.0 mm with two mounting holes on 88.8mm centers, weighs approximately 70g, and uses 0.1-inch pitch Molex connectors for input and control. Operating temperature ranges from -10°C to +50°C, with storage from -20°C to +75°C.
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | 4479-106 |
| Product Name | 4479-Series |