MP003PAA200 is a precision high voltage module providing 125V to 3kV at 700μA, designed for PCB mounting in applications such as photomultipliers and mass spectrometers. It features a 0 to +10V control input, <150mVp-p ripple at full load, and is protected against short circuits and arcing. The unit measures 81 x 61.5 x 35mm, weighs 0.3kg, and operates from a +24Vdc ±10% supply. It has a voltage monitor output with ±2% accuracy, temperature coefficient <200ppm/°C, and operates at +10°C to +50°C with humidity up to 80% non-condensing below 31°C. The output is delivered via a flying lead.
Miniature precision high voltage modules providing up to 3kV at 2W, intended for PCB mounting. They offer high stability and low drift, suitable for photomultipliers and mass spectrometers.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | MP003PAA200 |
| Product Name | MP-Series |