IMI Life Science 4479-Series 4479-108

Description
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards. Photomultiplier tubes & avalanche photo diodes, general purpose 300V, 600V, 1kV and 2kV versions Positive and negative polarity options Remote voltage programming or potentiometer setting Voltage monitor & current monitor Flashover & short circuit protected UL listed
Request a Quote Datasheet
Description
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards. Photomultiplier tubes & avalanche photo diodes, general purpose 300V, 600V, 1kV and 2kV versions Positive and negative polarity options Remote voltage programming or potentiometer setting Voltage monitor & current monitor Flashover & short circuit protected UL listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4479-Series - 4479-108 - IMI Life Science
Farmington, CT, United States
4479-Series
4479-108
4479-Series 4479-108
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards. Photomultiplier tubes & avalanche photo diodes, general purpose 300V, 600V, 1kV and 2kV versions Positive and negative polarity options Remote voltage programming or potentiometer setting Voltage monitor & current monitor Flashover & short circuit protected UL listed

A product line known for its robust construction and precision, suitable for applications requiring high-performance standards.

  • Photomultiplier tubes & avalanche photo diodes, general purpose
  • 300V, 600V, 1kV and 2kV versions
  • Positive and negative polarity options
  • Remote voltage programming or potentiometer setting
  • Voltage monitor & current monitor
  • Flashover & short circuit protected
  • UL listed
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Electron Multipliers
Product Number 4479-108
Product Name 4479-Series
Unlock Full Specs
to access all available technical data

Similar Products