The 4479-102 is a 2W miniature photomultiplier/APD module providing a positive 600V output at up to 3mA, designed for precision voltage control in light detection applications. It accepts a 12V DC input with a range of 11V to 15V and consumes 400mA at full load. Control is achieved via a 0 to 5V analog signal with 1MΩ impedance, and output voltage monitoring and current sensing are provided as 0 to 5V signals with ±1% ±50mV and ±1.5% ±50mV accuracy, respectively. A fixed +5V reference output and a multi-turn potentiometer allow local adjustment. The unit is housed in a 95.2 × 49.0 × 15.0 mm case with two 0.1" pitch Molex connectors for input and control, and a 0.5m RG178B/U fly lead for output. It includes protection against output short circuit, input polarity reversal, and is UL 1950 listed. Operating temperature ranges from -10°C to +50°C.
A product line known for its robust construction and precision, suitable for applications requiring high-performance standards.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | 4479-102 |
| Product Name | 4479-Series |