The HP001RAA025 is a 1 kV reversible high voltage module designed for applications such as photomultiplier tubes and mass spectrometers, providing a stable output with <20 mVp-p ripple and <25 ppm/°C temperature coefficient. It measures 200 x 98 x 47 mm, weighs 1.0 kg, and is mounted using two M4 studs. The unit accepts a 0 to 10 V control voltage and is protected against short circuits and arcing, with UL recognition. Input is +24 V dc, and output is delivered via a 1.0 m screened cable.
Precision 10W high voltage modules offering high stability and low ripple, suitable for applications like photomultiplier tubes, mass spectrometers, and electron microscopes. Features include external programmability, short circuit protection, and UL recognition.
UL Recognised.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | HP001RAA025 |
| Product Name | HP-Series |