HP0.5NAA025 is a unipolar, negative polarity high voltage module in the HP series, providing 10V to 500V output at up to 20mA with less than 20mVp-p ripple and a temperature coefficient of less than 25ppm/°C. It measures 147 x 98 x 47 mm, weighs 0.8 kg, and is mounted using two M4 studs on the base. The unit accepts a 0V to +10V external control voltage with 200kΩ input impedance, and includes short circuit and flashover protection. It operates from a +24V dc input, complies with UL recognition, and is designed for use in photomultiplier tubes, mass spectrometers, electron microscopes, and nuclear instruments. The polarity select input allows remote reversal via control signal, with low voltage indicating positive output and high voltage or open circuit indicating negative output.
Precision 10W high voltage modules offering high stability and low ripple, suitable for applications like photomultiplier tubes, mass spectrometers, and electron microscopes. Features include external programmability, short circuit protection, and UL recognition.
UL Recognised.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | HP0.5NAA025 |
| Product Name | HP-Series |