Hamamatsu Photonics Europe Datasheets for Electron Multipliers

Electron Multipliers detect incident electrons, ions, vacuum UV (VUV), and soft X-ray and intensify the subsequent detected signal through secondary emission.
Electron Multipliers: Learn more

Product Name Notes
Ceramic channel electron multiplier(CERARION) with connectors and flange. The detector structure is made of lead free ceramic. Input aperture size : 6.6 mm x 7.0 mm, Operating vacuum level :...
Ceramic channel electron multiplier(CERARION) with conversion dynode. The detector structure is made of lead free ceramic. Input aperture size : 11 mm dia., Operating vacuum level : 0.01 Pa
Ceramic channel electron multiplier(CERARION) . The detector structure is made of lead free ceramic. Input aperture size : 6.6 mm x 7.0 mm, Operating vacuum level : 0.1 Pa
Dual-mode(Analog/Cou nting) electron multiplier, Off-axis Structure, For ICP-MS
For Compact Mass Spectrometers
Input aperture size : 12 mm x 10 mm, Operating vacuum level : 133 x 10-4 Pa
Input aperture size : 20 mm dia., Operating vacuum level : 133 x 10-4 Pa
Input aperture size : 8 mm x 6 mm, Operating vacuum level : 133 x 10-4 Pa
Input aperture size : 8 mm, Operating vacuum level : 133 x 10-4 Pa, Compact, with shield case
Thickness : 6 mm, Can be stacked side-by-side, For Multi-collector Mass Spectrometry
With Conversion Dynode, Off-axis Structure, For Gas / Liquid QMS (Quadruple Mass Spectrometry)